Type N Waveguide-to-Coaxial Adapters
3 Results
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter -- UIYWTCWR112E
from UIY Inc.
from UIY Inc.
WR112 (BJ84) - Waveguide to Coaxial Adapter [See More]
- Adapter Connector Type: Type N; SMA
- Maximum Input Power: 50
- Frequency Range: 6570.0 to 9990.0
- VSWR: 1.25
Double Ridge WG to Coax 04.75-11.00GHz -- 475-253-C3
from Advanced Technical Materials, Inc.
from Advanced Technical Materials, Inc.
Multiple flange types available [See More]
- Adapter Connector Type: Type N
- Profile: Rectangular
- Material: Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
- Frequency Range: 4750.0 to 11000.0
WR112 to N Female Waveguide Coaxial Adapter from 6.57 to 9.99GHz With UBR84 Flange -- ZAWR112NEA
from ZTS Technologies Co., Ltd
from ZTS Technologies Co., Ltd
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer... [See More]
- Adapter Connector Type: Type N
- Frequency Range: 6570.0 to 9990.0
- Material: Aluminum
- Maximum Input Power: 52.43