2.92 mm Waveguide-to-Coaxial Adapters

3 Results
WR28 UG-599/U to 2.92mm Female Waveguide to Coax Adapter Right Angle 26.5 - 40GHz -- WR28-KFR+
from Mini-Circuits

Mini-Circuits ’ WR28-KFR+ is a waveguide to coax adapter operating from 26.5 to 40 GHz. This product features a WR28 waveguide with a precision standard UG-599/U-Flange transitioning to 2.92 mm-F coaxial connector. The WR28-KFR+ is machined from aluminum alloy 6061-T6 and gold-plated to ensure... [See More]

  • Adapter Connector Type: 2.92mm
  • Frequency Range: 40000.0
  • Material: Aluminum
  • VSWR: 1.15 to 1.38
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter -- UIYWTCWR28E
from UIY Inc.

WR28 (BJ320) - Waveguide to Coaxial Adapter [See More]

  • Adapter Connector Type: 2.4mm; 2.92mm
  • Maximum Input Power: 34.77
  • Frequency Range: 26500.0 to 40000.0
  • VSWR: 1.25
WR28 to 2.92mm Waveguide Coaxial Adapter from 26.3 to 40GHz With UBR320 Flange -- ZAWR28QKRC
from ZTS Technologies Co., Ltd

ZTS provides mmWave waveguide to coaxial adapters frequency up to 110GHz, coaxial connectors for 1.0mm, 1.85mm, 2.4mm, 2.92mm. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design... [See More]

  • Adapter Connector Type: 2.92mm
  • Frequency Range: 26300.0 to 40000.0
  • Material: Cu
  • Maximum Input Power: 40