2.4 mm Waveguide-to-Coaxial Adapters
3 Results
WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz -- WR22-VFR+
from Mini-Circuits
from Mini-Circuits
Mini-Circuits ’ WR22-VFR+ is a waveguide to coax adapter operating from 33 to 50 GHz. This product features a WR22 waveguide interface with a precision standard UG383/U-Flange to 2.4 mm-F coaxial connector. The WR22-VFR+ is machined from aluminum alloy 6061-T6 and gold-plated to ensure... [See More]
- Adapter Connector Type: 2.4mm
- Material: Aluminum
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter -- UIYWTCWR22E
from UIY Inc.
from UIY Inc.
WR22 (BJ400) - Waveguide to Coaxial Adapter [See More]
- Adapter Connector Type: 2.4mm
- Maximum Input Power: 34.77
- Frequency Range: 33000.0 to 50000.0
- VSWR: 1.6
WR22 to 2.4mm Waveguide Coaxial Adapter from 32.9 to 50.1GHz With UG383/U Flange -- ZAWR22-24RC
from ZTS Technologies Co., Ltd
from ZTS Technologies Co., Ltd
ZTS provides mmWave waveguide to coaxial adapters frequency up to 110GHz, coaxial connectors for 1.0mm, 1.85mm, 2.4mm, 2.92mm. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design... [See More]
- Adapter Connector Type: 2.4mm
- Frequency Range: 32900.0 to 50100.0
- Material: Cu
- Maximum Input Power: 40