Erbium Doped Specialty Optical Fiber
2 Results
Erbium-Doped Fiber -- MP980
from OFS
from OFS
MP980 erbium-doped fiber is an industry standard and is a versatile erbium-doped fiber for all DWDM and CATV amplifier applications, with over 6000 km shipped to date. Excellent gain consistency has been proven with a large volume of production data. Pre-cut coils in a variety of sizes are also... [See More]
- Fiber Type: Bare; ErbiumDoped
- Wavelength: 980
- Fiber Mode: SingleMode
- Numerical Aperture: 0.2300
Specialty Optical Fibers -- Erbium-Doped
from Corning Optical Communications
from Corning Optical Communications
Manufactured with Corning's patented outside vapor deposition (OVD) process, Corning® Erbium-Doped specialty fibers set the worldwide standard for uniformity and reliability. Corning offers erbium-doped fibers with hermetic coatings for significant advantage with respect to mechanical reliability... [See More]
- Fiber Type: ErbiumDoped
- Numerical Aperture: 0.2300
- Fiber Mode: SingleMode; Multimode
- Maximum Attenuation: 15