Graded Index Specialty Optical Fiber
from OFS
These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide ® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm... [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 100
- Fiber Mode: Multimode
- Wavelength: 850 to 1300
from OFS
Graded index fibers have more bandwidth than their step index counterparts [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 50
- Fiber Mode: Multimode
- Wavelength: 850 to 1300
from OFS
These fibers are available in a selection of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 62.5
- Fiber Mode: Multimode
- Wavelength: 850 to 1300
from OFS
These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide ® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm... [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 100
- Fiber Mode: Multimode
- Wavelength: 850 to 1300
from OFS
These fibers are available in a selection of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 50
- Fiber Mode: Multimode
- Wavelength: 850 to 1300
from OFS
These fibers are designed for distributed temperature sensing applications. In the mid-temperature range up to 125 ºC for up to 20 years, select Geo50 ™ SA. When temperature requirements are higher, up to 300 ºC, choose Geo50. The fibers are protected against moisture and hydrogen... [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 50
- Fiber Mode: Multimode
- Numerical Aperture: 0.2000