Polarization Maintaining Specialty Optical Fiber

4 Results
Specialty Optical Fibers -- PANDA/Polarization Maintaining Fiber
from Corning Optical Communications

PANDA Polarization Maintaining (PM) fibers are designed with high performance properties including excellent birefringence and low attenuation. Corning offers the broadest portfolio of PANDA PM fibers from wavelengths of 400-1550nm and designs such as High NA and Flame Retardant coatings. [See More]

  • Fiber Type: Bare; Polarization Maintaining
  • Operating Temperature: -60 to 300
  • Wavelength: 400 to 1550
Cladding Pumped Fiber -- Polarization-Maintaining ErYb 125
from OFS

The 125 μm single-mode core of this polarization-maintaining fiber is co-doped with both erbium and ytterbium. It is then surrounded by a silica cladding and covered with a low-index protective coating. The resulting double-clad fiber is used for single-mode fiber lasers and amplifiers... [See More]

  • Fiber Type: Bare; DoubleClad; Polarization Maintaining; Ytterbium Doped
  • Wavelength: 1540 to 1565
  • Fiber Mode: SingleMode
  • Numerical Aperture: 0.1700
Fibercore Polarization Maintaining Fiber -- HB1500
from Fiber Instrument Sales, Inc./FIS

Bow tie characteristic, stress applying parts give best result [See More]

  • Fiber Type: Bare; Polarization Maintaining
  • Wavelength: 1550
  • Fiber Mode: SingleMode
  • Maximum Attenuation: 2
ClearLite™ TruePhase™ -- 980-245 High Kpsi
from OFS

These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low... [See More]

  • Fiber Type: Bare; Polarization Maintaining
  • Core Size: 4.8
  • Fiber Mode: SingleMode
  • Wavelength: 980