Metal Oxide Resistor, Capacitor Networks

2 Results
Precision High Voltage Divider -- Series HVT 5
from EBG RESISTORS LLC

EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability. The HVT Components provide tight... [See More]

  • Technology / Construction: MetalOxide
  • Packing Method: Bulk
  • Configuration: Chip Array
  • Resistance Range: 1.00E8
Precision High Voltage Divider -- Series MTX 1000.2
from EBG RESISTORS LLC

EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability. The HVT components provide tight... [See More]

  • Technology / Construction: MetalOxide
  • Packing Method: Bulk
  • Configuration: Chip Array
  • Tolerance: 0.1000 to 1