Resistor Network Resistor, Capacitor Networks
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
Resistor network resistors and capacitor networks are integrated circuits that contain arrays of resistors and capacitors within a single package. These components are designed to provide multiple resistive and capacitive elements in a compact form, reducing the need for individual discrete components on a printed circuit board (PCB).
Working Principle
Resistor network resistors work by integrating multiple resistors into a single package, which can be connected in various configurations such as series or parallel. This integration helps in maintaining consistent resistance values and reduces the space required on the PCB. Capacitor networks operate similarly by integrating multiple capacitors into a single package. These networks are useful for filtering, timing, and coupling applications. The combination of resistors and capacitors in a network allows for the creation of RC circuits, which can filter signals, manage noise, and stabilize power supplies.
Applications
Resistor network resistors are commonly used in microcontroller-based designs to protect microcontrollers from higher current flow by acting as series pass resistors. For example, in a microcontroller board, more than eight or sometimes more than 16 resistors might be needed, and using a resistor network can save considerable space on the PCB .
Capacitor networks are used in applications such as arc suppression, where they absorb spark discharges and induced noise while managing surge voltage and oscillations. These networks are particularly useful in eliminating surges produced by relays and solenoids .
Advantages over other Resistor, Capacitor Networks
Integrated resistor networks offer higher precision over discrete surface-mount device (SMD) chips, making them ideal for precision voltage dividers and unity gain operational amplifier circuitry. They exhibit low noise levels and operate over a wide temperature range, enhancing their reliability and performance in various conditions .
Limitations
One limitation of resistor network resistors and capacitor networks is that they may not offer the same level of customization as discrete components. For instance, if a specific resistance or capacitance value is required that is not available in the integrated network, engineers might need to use discrete components instead. Additionally, the integrated nature of these networks means that if one element fails, the entire network might need to be replaced, which can be less cost-effective in the long run.
Considerations
When selecting resistor network resistors and capacitor networks, several factors should be considered. Initial costs can be higher compared to discrete components due to the integrated nature of these networks. However, the reduction in PCB space and the potential for improved performance can offset these costs. Operating expenses are generally lower due to the reduced need for maintenance and the higher reliability of integrated networks. Durability is enhanced by the integrated construction, which can withstand a wide range of temperatures and environmental conditions. Accuracy is another critical factor, as integrated networks often provide more consistent resistance and capacitance values compared to discrete components. Replacement and maintenance costs should also be considered, as the failure of a single element in the network might necessitate the replacement of the entire network.
from Win Source Electronics
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 999684-4116R-001-103. Mounting: SMD (SMT). Tolerance: 2 %. Resistance: 10 k Ω. Power Rating: 2.25 W. Number of Pins: 16. Categories: Resistor Networks,Arrays. Case /... [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 10000
- Power Rating: 2.25
from RS Components, Ltd.
4604X SIL Resistor Network Array 10K [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 2
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
RES ARRAY 4 RES 24 OHM 0502 [See More]
- Configuration: Chip Array
- Resistance Range: 24
- Packing Method: Tape Reel
- Tolerance: 5
from New Yorker Electronics Co., Inc.
MDM14-03 100 1% K M8340101K1000FA D04 [See More]
- Configuration: Chip Array
- Resistance Range: 100
- Packing Method: Tube
- Tolerance: 1
from ASAP Semiconductor LLC
0402 Case 62.5mW 22? ¦5% ¦300 Resistor Array [See More]
- Configuration: Chip Array
- Tolerance: 5
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Configuration: Chip Array
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 906932-4610X-102-105LF. Series: 4600X. Operating Temperature Range: -55 °C ~ 125 °C. Features: 1M Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/ °C 10-SIP. Package: 10-SIP. Package: Bulk. Mounting:... [See More]
- Configuration: Chip Array
- Features: Electrically isolated.
- Operating Temperature: -55 to 125
from RS Components, Ltd.
4606X SIL Resistor Network Array 47K [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 3
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
RES ARRAY 2 RES 20K OHM 0404 [See More]
- Configuration: Chip Array
- Resistance Range: 20000
- Packing Method: Cut Tape
- Tolerance: 5
from New Yorker Electronics Co., Inc.
MSM06C-01 100 1% K M8340104K1000FC D03 [See More]
- Configuration: Chip Array
- Resistance Range: 100
- Packing Method: Tube
- Tolerance: 1
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 1005664-4816P-1-102LF. Packaging: Reel - TR. Applications: Automotive AEC-Q200. Height - Seated (Max): 0.094" (2.40mm). Mounting: SMD (SMT). Tolerance: ±2%. Temperature Coefficient: ±100ppm/ °C. Resistance (Ohms): 1k. Circuit Type:... [See More]
- Configuration: Chip Array
- Resistance Range: 1000
- Packing Method: Tape Reel; Reel - TR
- Tolerance: 2
from RS Components, Ltd.
4607X SIL Resistor Network Array 1K [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 6
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
RES ARRAY 2 RES 100 OHM 0804 HF [See More]
- Configuration: Chip Array
- Resistance Range: 100
- Packing Method: Tape Reel
- Tolerance: 5
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 1128805-4816P-T01-104LF. Series: 4800P. Packaging: Tube. Operating Temperature Range: -55 °C ~ 125 °C. Package: 16-SOIC (0.220", 5.59mm Width). Applications: Automotive AEC-Q200. Mounting: SMD. Tolerance: ±2%. Temperature Coefficient:... [See More]
- Configuration: Chip Array
- Resistance Range: 100000
- Packing Method: Tube; Tube
- Tolerance: 2
from RS Components, Ltd.
Resistor Bussed Network 6SIP 1W 680R [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 5
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
RES ARRAY 8 RES 20K OHM 1506 [See More]
- Configuration: Chip Array
- Resistance Range: 20000
- Packing Method: Cut Tape
- Tolerance: 5
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: AMIS. Package: 292-LBGA. Product Status: Preliminary. Circuit Type: Voltage Divider. Resistance (Ohms): 45k. Tolerance: ±20%. Number of Resistors: 9. Temperature Coefficient: X7R. Operating Temperature: -40 °C ~ 85 °C. Mounting... [See More]
- Configuration: Chip Array
- Tolerance: 20
- Resistance Range: 45000
- Number of Resistors: 9
from RS Components, Ltd.
Resistor Network 10SIP 1.5W 10K [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 5
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
RES ARRAY 4 RES 200 OHM 1206 [See More]
- Configuration: Chip Array
- Resistance Range: 200
- Packing Method: Cut Tape
- Tolerance: 5
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: AMIS. Package: 48-FSOP (0.209", 5.30mm Width). Product Status: Obsolete. Circuit Type: Isolated. Tolerance: ±20%. Number of Resistors: 15. Power Per Element: 40mW. Temperature Coefficient: X7R. Operating Temperature: -40 °C ~ 85... [See More]
- Configuration: Chip Array
- Number of Resistors: 15
- Tolerance: 20
from RS Components, Ltd.
4611X SIL Resistor Network Array 10K [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 10
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
RES ARRAY 8 RES 10K OHM 2512 [See More]
- Configuration: Chip Array
- Resistance Range: 10000
- Packing Method: Cut Tape
- Tolerance: 5
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 781455-LT5400ACMS8E-1#PBF. Series: LT5400. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad. Applications: Voltage Divider (TCR Matched). Mounting: SMD. [See More]
- Configuration: Chip Array
- Resistance Range: 10000
- Packing Method: Tube; Tube
- Tolerance: 7.5
from RS Components, Ltd.
8-bussed thick film resistor,220K 1.13W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 8
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
680 Ohm ±5% 63mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/ °C 2512 (6432 Metric), Concave, Long Side Terminals [See More]
- Configuration: Chip Array
- Resistance Range: 680
- Packing Method: Tape Reel
- Tolerance: 5
from Win Source Electronics
Manufacturer: Linear Technology/Analog Devices. Win Source Part Number: 810599-LT5400AIMS8E-4#PBF. Packaging: Tube. Mounting Style: SMD. Applications: Voltage Divider (TCR Matched). Tolerance: ±7.5%. Temperature Coefficient: ±25ppm/ °C. Resistance (Ohms): 1k. Circuit Type: Isolated. [See More]
- Configuration: Chip Array
- Resistance Range: 1000
- Packing Method: Tube; Tube
- Tolerance: 7.5
from RS Components, Ltd.
9-bussed thick film resistor,100R 1.25W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 9
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
RES ARRAY 4 RES 100 OHM 2009 [See More]
- Configuration: Chip Array
- Resistance Range: 100
- Packing Method: Cut Tape
- Tolerance: 5
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 781461-LT5400BCMS8E-1#TRPBF. Series: LT5400. Packaging: Reel package. Operating Temperature Range: 0 °C ~ 70 °C. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad. Applications: Voltage Divider (TCR Matched). Mounting: SMD. [See More]
- Configuration: Chip Array
- Resistance Range: 10000
- Packing Method: Tape Reel; Reel package
- Tolerance: 15
from RS Components, Ltd.
5-bussed thick film resistor,47K 0.2W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 5
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
RES ARRAY 2 RES 10 OHM 0302 [See More]
- Configuration: Chip Array
- Resistance Range: 10
- Packing Method: Tape Reel
- Tolerance: 5
from Win Source Electronics
Manufacturer: Linear Technology/Analog Devices. Win Source Part Number: 710907-LT5400BCMS8E-6#TRPBF. Packaging: Reel. Mounting Style: SMD. Applications: Voltage Divider (TCR Matched). Tolerance: ±15%. Temperature Coefficient: ±25ppm/ °C. Resistance (Ohms): 1k, 5k. Circuit Type:... [See More]
- Configuration: Chip Array
- Resistance Range: 1000 to 5000
- Packing Method: Tape Reel; Reel
- Tolerance: 15
from RS Components, Ltd.
RES NETWORK, 7-BUS, 200R [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 7
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
RES ARRAY 4 RES 2K OHM 1206 [See More]
- Configuration: Chip Array
- Resistance Range: 2000
- Packing Method: Cut Tape
- Tolerance: 5
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 1059908-LT5400BCMS8E-8#PBF. Packaging: Tube/Rail. Applications: Voltage Divider (TCR Matched). Height - Seated (Max): 0.043" (1.10mm). Mounting: SMD (SMT). Tolerance: ±15%. Temperature Coefficient: ±25ppm/ °C. Resistance (Ohms):... [See More]
- Configuration: Chip Array
- Resistance Range: 1000 to 9000
- Packing Method: Tube; Tube/Rail
- Tolerance: 15
from RS Components, Ltd.
4-isolated film resistor,270R,0.3W,2% [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 4
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
"1k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/ °C 8-DIP (0.300"", 7.62mm)" [See More]
- Configuration: Chip Array
- Resistance Range: 1000
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Manufacturer: Linear Technology/Analog Devices. Win Source Part Number: 719134-LT5400BHMS8E-6#TRPBF. Packaging: Tape and Reel. Mounting Style: SMD. Applications: Voltage Divider (TCR Matched). Tolerance: ±15%. Temperature Coefficient: ±25ppm/ °C. Resistance (Ohms): 1k, 5k. Circuit... [See More]
- Configuration: Chip Array
- Resistance Range: 1000 to 5000
- Packing Method: Tape Reel; Tape and Reel
- Tolerance: 15
from RS Components, Ltd.
5-bussed thick film resistor,330R 0.2W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 5
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
"120 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/ °C 14-DIP (0.300"", 7.62mm)" [See More]
- Configuration: Chip Array
- Resistance Range: 120
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 1078560-MNR14E0ABJ103. Packaging: Reel - TR. Height - Seated (Max): 0.024" (0.60mm). Mounting: SMD (SMT). Tolerance: ±5%. Temperature Coefficient: ±200ppm/ °C. Resistance (Ohms): 10k. Circuit Type: Isolated. Number of... [See More]
- Configuration: Chip Array
- Resistance Range: 10000
- Packing Method: Tape Reel; Reel - TR
- Tolerance: 5
from RS Components, Ltd.
8-bussed thick film resistor,330R 1.13W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 8
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
"390k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/ °C 14-DIP (0.300"", 7.62mm)" [See More]
- Configuration: Chip Array
- Resistance Range: 390000
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 885805-MPMT2002AT1. Series: MPM. Operating Temperature Range: -55 °C ~ 125 °C. Features: 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/ °C TO-236-3, SC-59, SOT-23-3. Package: Reel - TR. [See More]
- Configuration: Chip Array
- Operating Temperature: -55 to 125
from RS Components, Ltd.
4-bussed thick film resistor,2K 0.2W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 4
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
"47 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/ °C 14-DIP (0.300"", 7.62mm)" [See More]
- Configuration: Chip Array
- Resistance Range: 47
- Packing Method: Tube
- Temperature Coefficient: 250
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 888211-ORNTA1003FT1. Series: ORN. Operating Temperature Range: -55 °C ~ 125 °C. Features: 100k Ohm ±1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/ °C 8-SOIC (0.154", 3.90mm Width). Package: 8-SOIC (0.154",... [See More]
- Configuration: Chip Array
- Features: Electrically isolated.
- Operating Temperature: -55 to 125
from RS Components, Ltd.
5-bussed thick film resistor,100R 0.2W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 5
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
"100 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/ °C 16-DIP (0.300"", 7.62mm)" [See More]
- Configuration: Chip Array
- Resistance Range: 100
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Manufacturer: Yageo. Win Source Part Number: 098152-YC124-JR-0733RL. Packaging: Reel - TR. Applications: DDRAM, SDRAM. Height - Seated (Max): 0.022" (0.55mm). Mounting: SMD (SMT). Tolerance: ±5%. Temperature Coefficient: ±200ppm/ °C. Resistance (Ohms): 33. Circuit Type: Isolated. [See More]
- Configuration: Chip Array
- Resistance Range: 33
- Packing Method: Tape Reel; Reel - TR
- Tolerance: 5
from RS Components, Ltd.
5-bussed thick film resistor,1K 0.2W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 5
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
RNET - THK FILM MOLD DIP [See More]
- Configuration: Chip Array
- Resistance Range: 1400
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Manufacturer: Yageo. Win Source Part Number: 036674-YC164-JR-0710KL. Packaging: Reel - TR. Applications: DDRAM, SDRAM. Height - Seated (Max): 0.028" (0.70mm). Mounting: SMD (SMT). Tolerance: ±5%. Temperature Coefficient: ±200ppm/ °C. Resistance (Ohms): 10k. Circuit Type: Isolated. [See More]
- Configuration: Chip Array
- Resistance Range: 10000
- Packing Method: Tape Reel; Reel - TR
- Tolerance: 5
from RS Components, Ltd.
5-bussed thick film resistor,3K3 0.2W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 5
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
CAP [See More]
- Configuration: Chip Array
- Resistance Range: 390000
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Win Source Part Number: 1097699-CAT16-103J4LF. Category: Resistors >Resistor Networks, Arrays. Series: CAT16. Package: Tape & Reel. Height - Seated (Max): 0.024" (0.60mm). Standard Package: 5,000. Mounting: SMD (SMT). Tolerance: ±5%. Temperature Coefficient: ±200ppm/ °C. [See More]
- Configuration: Chip Array
- Tolerance: 5
- Resistance Range: 10000
- Temperature Coefficient: 200
from RS Components, Ltd.
Network resistor,3-ISO,1K [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 3
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/ °C 6-SIP [See More]
- Configuration: Chip Array
- Resistance Range: 1000
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Win Source Part Number: 1128088-4609X-101-222LF. Category: Resistors >Resistor Networks, Arrays. Series: 4600X. Package: Bulk. Height - Seated (Max): 0.200" (5.08mm). Standard Package: 200. Tolerance: ±2%. Temperature Coefficient: ±100ppm/ °C. Resistance (Ohms): 2.2k. Circuit Type:... [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 2200
- Temperature Coefficient: 100
from RS Components, Ltd.
Network resistor,3-ISO,100K [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 3
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
10k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/ °C 8-SIP [See More]
- Configuration: Chip Array
- Resistance Range: 10000
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Win Source Part Number: 1131643-MPMT1002AT1. Category: Resistors >Resistor Networks, Arrays. Series: MPM. Package: Tape & Reel. Applications: Voltage Divider (TCR Matched). Height - Seated (Max): 0.040" (1.02mm). Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±0.1%. Temperature... [See More]
- Configuration: Chip Array
- Resistance Range: 5000
- Technology / Construction: Thin Film (Chip); MetalFilm
- Tolerance: 0.1000
from RS Components, Ltd.
Network resistor,3-ISO,4K7 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 3
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
22k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/ °C 8-SIP [See More]
- Configuration: Chip Array
- Resistance Range: 22000
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Win Source Part Number: 1208009-ORNTA5001AT1. Category: Resistors >Resistor Networks, Arrays. Series: ORN. Package: Tape & Reel. Height - Seated (Max): 0.068" (1.73mm). Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±0.1%. Temperature Coefficient: ±25ppm/ °C. [See More]
- Configuration: Chip Array
- Resistance Range: 5000
- Technology / Construction: Thin Film (Chip); MetalFilm
- Tolerance: 0.1000
from RS Components, Ltd.
7-bussed thick film resistor,100K 0.2W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 7
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
10 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/ °C 9-SIP [See More]
- Configuration: Chip Array
- Resistance Range: 10
- Packing Method: Tube
- Temperature Coefficient: 250
from Win Source Electronics
Win Source Part Number: 1336693-CAT10-100J4LF. Category: Resistors - Resistor Networks, Arrays. Series: CAT10. Package: Tape & Reel. Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm). Height - Seated (Max): 0.022" (0.55mm). Standard Package: 10,000. Tolerance: ±5%. Temperature... [See More]
- Configuration: Chip Array
- Tolerance: 5
- Resistance Range: 10
- Temperature Coefficient: 250
from RS Components, Ltd.
7-bussed thick film resistor,3K3 0.2W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 7
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
180k Ohm ±2% 750mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/ °C 9-SIP [See More]
- Configuration: Chip Array
- Resistance Range: 180000
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Win Source Part Number: 1336946-RP104PJ472CS. Category: Resistors - Resistor Networks, Arrays. Series: RP. Package: Tape & Reel. Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm). Height - Seated (Max): 0.018" (0.45mm). Standard Package: 10,000. Tolerance: ±5%. Temperature... [See More]
- Configuration: Chip Array
- Tolerance: 5
- Resistance Range: 4700
- Temperature Coefficient: 200
from RS Components, Ltd.
7-bussed thick film resistor,330K 0.2W [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 7
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
10k Ohm ±2% 300mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/ °C 10-SIP [See More]
- Configuration: Chip Array
- Resistance Range: 10000
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Win Source Part Number: 1337586-Y1365V0191QT0W. Category: Resistors - Resistor Networks, Arrays. Series: SMN. Package: Tray. Size / Dimension: 0.197" L x 0.157" W (5.00mm x 3.99mm). Height - Seated (Max): 0.073" (1.86mm). Standard Package: 25. Tolerance: ±0.02%. Temperature Coefficient:... [See More]
- Configuration: Chip Array
- Resistance Range: 1000
- Technology / Construction: Metal Foil
- Tolerance: 0.0200
from RS Components, Ltd.
4604X SIL Resistor Network Array 10K [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 3
- Technology / Construction: Thick Film (Chip); Thick Film
- Standards and Certifications: RoHS
from DigiKey
1k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/ °C 10-SIP [See More]
- Configuration: Chip Array
- Resistance Range: 1000
- Packing Method: Tube
- Tolerance: 2
from Win Source Electronics
Win Source Part Number: 1337698-4814P-2-153LF. Category: Resistors - Resistor Networks, Arrays. Series: 4800P. Package: Tape & Reel. Size / Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm). Applications: Automotive AEC-Q200. Height - Seated (Max): 0.094" (2.40mm). Standard Package: 2,000. [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 15000
- Temperature Coefficient: 100
from RS Components, Ltd.
4-array convex 0603 LF resistor,100R [See More]
- Configuration: Chip Array
- Standards and Certifications: RoHS
- Number of Resistors: 4
from DigiKey
1.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/ °C 10-SIP [See More]
- Configuration: Chip Array
- Resistance Range: 1200
- Packing Method: Tube
- Tolerance: 2
from ODG (Origin Data Global)
RES ARRAY 13 RES 100K OHM 14DIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 100000
- Number of Resistors: 13
from Trigon Components, Inc.
SERIES. RCA. DESCRIPTION. Chip Array. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 1/32 to 1/8W. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0402x2 to 1206x5. FEATURE. •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all... [See More]
- Configuration: Chip Array
- Resistance Range: 10 to 1.00E6
- Packing Method: Tape Reel
- Power Rating: 0.0312 to 0.1250
from Riedon, Inc.
Resistances from 1 Ohm to 3MOhms. Power Rating 0.4Watts per Resistor. Resistance Tolerances to ±0.05%. Matched Tolerances to ±0.025%. Temperature Coefficients to ±3ppm/K. Economically Customized for Small Qty ’s [See More]
- Configuration: Chip Array
- Resistance Range: 1 to 3.00E6
- Technology / Construction: MetalFilm
- Tolerance: 0.0500 to 1
from Utmel Electronic Limited
0603 Resistor Networks & Arrays RoHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Standards and Certifications: RoHS
- Packing Method: Tape Reel; Tape & Reel (TR)
from Samsung Electro-Mechanics
One single array resistor can replace four or two single resistors. Array resistors can help reduce mounting area compared to single resistors. Array resistors are widely used as they can help reduce the number of mounting processes as well as mounting time and costs and can also significantly... [See More]
- Configuration: Chip Array
- Resistance Range: 1 to 1.00E6
- Technology / Construction: Thick Film (Chip)
- Temperature Coefficient: 200 to 300
from RCD Components, Inc.
CURRENT SENSING. 4-terminal Kelvin configuration. Wide variety of single & multi-resistor models. Current ratings up to 5 amps available. Resistance range: 0.01 Ω to 1 Meg. Tolerances to ±0.01% ( ±0.1% <1 Ω). TC ’s to ±3ppm/C ( ±30ppm <1... [See More]
- Configuration: Chip Array
- Tolerance: 0.0200 to 1
- Resistance Range: 0.0100 to 1.00E6
- Temperature Coefficient: 3 to 30
from Yageo USA
Integrated discrete chip resistors from 2 to 8 pc. Low assembly costs. Reduced size of final equipment. Higher component and equipment reliability. Applications. Pick & place applications [See More]
- Configuration: Chip Array
- Tolerance: 1
- Resistance Range: 22
- Power Rating: 0.0312
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Configuration: Chip Array
- Resistance Range: 100000
from EBG RESISTORS LLC
Series 1776 - X Precision Decade Voltage Divider's Ceramic Protected Family of Input Voltage Dividers for Multimeters and other Instruments EBG offers a family of Voltage Dividers for a variety of applications, including Digital Multimeters, Multi range instrumentation, and other range switching... [See More]
- Configuration: Chip Array
- Resistance Range: 900 to 1.00E7
- Packing Method: Bulk
- Tolerance: 0.1000 to 0.5000
from Bourns, Inc.
Bourns provides a wide selection of standard resistance values, in several popular sizes. Chip arrays minimize space, as well as reduce cost and component count. Beyond standard isolated and bussed configurations, several high-speed termination chip arrays designed for use in terminating FPGAs,... [See More]
- Configuration: Chip Array
- Resistance Range: 10 to 1.00E6
- Packing Method: Tape Reel
- Tolerance: 1 to 5
from LCSC Electronics Technology (HK) Limited
8 ±1% 33 Ω 62.5mW ±200ppm/ °C 0402x8 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 1
- Resistance Range: 33
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 8 RES 100 OHM 16DIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 100
- Number of Resistors: 8
from Trigon Components, Inc.
SERIES. RNT. DESCRIPTION. Networks, Leaded. RESISTANCE RANGE. 1 ohm to 1 Mohm. POWER RATING. 0.125 to 0.25W. OPERATING TEMPERATURE. -55 to +125 Deg C. PACKAGE. SIP. FEATURE. •Available in 4 to 14 pin for Design Flexibility. •Highly stable thick film products. •Products protected by... [See More]
- Configuration: Chip Array
- Resistance Range: 1 to 1.00E6
- Packing Method: Tape Reel; Bulk
- Power Rating: 0.1250 to 0.2500
from Riedon, Inc.
Resistances from 100Ohm to 100kOhms. Power Rating 0.1Watts per Resistor. Resistance Tolerances to ±0.1%. Matched Tolerances to ±0.05%. Temperature Coefficients to ±5ppm/K. Very Low Noise and Inductance [See More]
- Configuration: Chip Array
- Resistance Range: 100 to 100000
- Technology / Construction: MetalFilm
- Tolerance: 0.1000 to 1
from Utmel Electronic Limited
Array/Network Resistor, Bussed, Metal Glaze/thick Film, 1.28W, 50V, 2% +/-Tol, 100ppm/Cel, Surface Mount, 2244, SO-16 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Technology / Construction: Thick Film (Chip)
from RCD Components, Inc.
APPLICATION: CUSTOM REQUIREMENT. Custom R/L/C/D networks with little or no tooling charge! RCD ’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on the... [See More]
- Configuration: Chip Array; Resistor, Capacitor Network (optional feature); Resistor, Capacitor, Diode Network (optional feature)
- Resistance Range: 0.0050 to 4.00E9
- Technology / Construction: Thick Film (Chip) (optional feature); Thin Film (Chip) (optional feature); Wirewound (optional feature); MetalFilm (optional feature); Metal Foil (optional feature)
- Tolerance: 0.0050 to 5
from EBG RESISTORS LLC
EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability. The HVT Components provide tight... [See More]
- Configuration: Chip Array
- Packing Method: Bulk
- Technology / Construction: MetalOxide
- Resistance Range: 1.00E8
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Configuration: Chip Array
- Resistance Range: 5.6 to 100
- Packing Method: Tape Reel
- Tolerance: 1 to 5
from LCSC Electronics Technology (HK) Limited
8 ±5% 33 Ω 62.5mW ±200ppm/ °C 0402x8 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 33
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 5 RES 220 OHM 6SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 220
- Number of Resistors: 5
from Riedon, Inc.
Resistances from 25 Ohm to 10MOhms. Power Rating to 1.35W. Resistance Tolerances to ±1%. Temperature Coefficients to ±100ppm/K. TCR Matching to ±5 ppm/K. Up to 9 Resistors [See More]
- Configuration: Chip Array
- Resistance Range: 25 to 1.00E7
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1 to 5
from Utmel Electronic Limited
BOURNS - 4116R-1-103LF - Fixed Network Resistor, 10 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 10000
- Packing Method: Tube; Tube
- Tolerance: 2
from RCD Components, Inc.
JUMPER CIRCUITS. Custom designed to customer requirement. 2 amp rating is standard (3, 5, 10 amp available). 0.02 Ω maximum resistance (0.005 Ω available). Eliminates costly DIP switches in permanently-fixed circuits. Available on exclusive SWIFT TM delivery program. Available in 6, 8,... [See More]
- Configuration: Chip Array
- Standards and Certifications: RoHS
- Resistance Range: 0.0200
from EBG RESISTORS LLC
EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability. The HVT components provide tight... [See More]
- Configuration: Chip Array
- Packing Method: Bulk
- Technology / Construction: MetalOxide
- Tolerance: 0.1000 to 1
from LCSC Electronics Technology (HK) Limited
2 ±1% 22 Ω 62.5mW ±200ppm/ °C 0402x2 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 1
- Resistance Range: 22
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 7 RES 100K OHM 8SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 100000
- Number of Resistors: 7
from Riedon, Inc.
Resistances from 100Ohm to 20kOhms. Power Rating to 0.2Watt. Resistance Tolerances to ±0.005%. TCR to ±0.5ppm/K. Load Stability to 0.001%. Twin Resistor Construction [See More]
- Configuration: Chip Array
- Resistance Range: 100 to 20000
- Technology / Construction: Metal Foil
- Tolerance: 0.0200
from Utmel Electronic Limited
BOURNS - 4816P-T01-221LF - RESISTOR NETWORK, 220R [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 220
- Packing Method: Tube; Tube
- Tolerance: 2
from RCD Components, Inc.
RCD ’s Series CN resistor and ZN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The savings in assembly cost, by placing a single chip i nstead of multiple chips, more than pays for the cost of these... [See More]
- Configuration: Chip Array
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 1 to 1.00E7
from EBG RESISTORS LLC
The MTX 2000 series are high quality, high precision, high power, high voltage dividers for use in sophisticated resistor networks. These custom designs support a wide range of resistance values, tight voltage ratios, close tolerances, and low TCR's. [See More]
- Configuration: Chip Array
- Tolerance: 0.1000 to 1
- Packing Method: Bulk
- Temperature Coefficient: 15 to 50
from LCSC Electronics Technology (HK) Limited
2 ±5% 0 Ω 62.5mW ±200ppm/ °C 0402x2 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 0.0
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 8 RES 2.2K OHM 9SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 2200
- Number of Resistors: 8
from Riedon, Inc.
Resistances from 100Ohm to 20kOhms. Power Rating to 0.2Watt. Resistance Tolerances to ±0.005%. TCR to ±0.5ppm/K. Load Stability to 0.001%. Twin Resistor Construction [See More]
- Configuration: Chip Array
- Resistance Range: 100 to 20000
- Technology / Construction: Metal Foil
- Tolerance: 0.0050
from Utmel Electronic Limited
BOURNS - CAT10-102J4LF - Fixed Network Resistor, 1 kohm, CAT10 Series, 4 Elements, Isolated, 0804 [2010 Metric], 8 Pins [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 1000
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from RCD Components, Inc.
NETWORK SURFACE MOUNT RESISTORS. Exceptional performance & stability!. TC to 5ppm, TC tracking to 2ppm. Tolerance to 0.05%,matching to 0.01%. 4 resistors per array reduces mounting costs. Custom schematics and multiple values available [See More]
- Configuration: Chip Array
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 24.9 to 24000
from LCSC Electronics Technology (HK) Limited
2 ±5% 5.6k Ω 62.5mW ±200ppm/ °C 0402x2 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 5600
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 9 RES 1K OHM 10SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 1000
- Number of Resistors: 9
from Riedon, Inc.
Resistances from 1Ohm to 150kOhms. Power Rating to 0.4Watt. Resistance Tolerances to ±0.05%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]
- Configuration: Chip Array
- Resistance Range: 1 to 150000
- Technology / Construction: Metal Foil
- Tolerance: 0.0500 to 1
from Utmel Electronic Limited
BOURNS 4306R-101-102LF RESISTOR NETWORK, 1KR [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 1000
- Packing Method: Bulk; Bulk
- Tolerance: 2
from RCD Components, Inc.
PRECISION THIN FILM SIP NETWORKS. Unsurpassed performance levels!. RCD ’s CP Series conformal coated SIPs were developed to offer performance levels unattainable in thick film networks. Series CP networks meet the need for ultra-precision require- ments when product reliability is a must. [See More]
- Configuration: Chip Array
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100 to 100000
from LCSC Electronics Technology (HK) Limited
2 ±5% 750 Ω 62.5mW ±200ppm/ °C 0402x2 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 750
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 8 RES 10 OHM 16SOIC [See More]
- Configuration: Chip Array
- Number of Resistors: 8
- Resistance Range: 10
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
BOURNS 4610X-102-102LF RESISTOR NETWORK, 1K [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 1000
- Packing Method: Bulk; Bulk
- Tolerance: 2
from RCD Components, Inc.
MINIATURE SIP NETWORKS. Low cost! Widest selection in the industry!. Low profile CL Series available from stock (config.1 & 2, 6-pin,8-pin,and 10-pin). Wide resistance range: 10 Ω to 3M Ω. Available on tape & reel. 4-pin through 14-pin standard (2 through 20-pin available). R/2R... [See More]
- Configuration: Chip Array
- Tolerance: 1 to 5
- Resistance Range: 10 to 3.00E6
- Temperature Coefficient: 50
from LCSC Electronics Technology (HK) Limited
2 ±5% 820 Ω 62.5mW ±200ppm/ °C 0402x2 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 820
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 3 RES 10K OHM 4SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 10000
- Number of Resistors: 3
from Utmel Electronic Limited
PANASONIC ELECTRONIC COMPONENTS EXB28V682JX RESISTOR,CVEX ARRAY,0402X4, 6K8 5% [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 6800
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from RCD Components, Inc.
GENERAL PURPOSE. Low cost! Widest selection in the industry!. Low profile CL Series available from stock (config.1 & 2, 6-pin,8-pin,and 10-pin) Wide resistance range: 10 Ω to 3M Ω. Available on tape & reel. 4-pin through 14-pin standard (2 through 20-pin available). R/2R Ladder... [See More]
- Configuration: Chip Array
- Packing Method: Tape Reel (optional feature); Bulk (optional feature); Ammo Pack
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 10 to 3.00E6
from LCSC Electronics Technology (HK) Limited
2 ±5% 910 Ω 62.5mW ±200ppm/ °C 0402x2 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 910
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 4 RES 1K OHM 5SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 1000
- Number of Resistors: 4
from Utmel Electronic Limited
RES ARRAY 15 RES 1K OHM 16SSOP [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 1000
- Packing Method: Tube; Tube
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
2 ±5% 10k Ω 62.5mW ±200ppm/ °C 0603x2 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 10000
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 5 RES 100K OHM 6SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 100000
- Number of Resistors: 5
from Utmel Electronic Limited
RES ARRAY 2 RES 1.8K OHM 0404 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 1800
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
8 ±2% 10k Ω 250mW ±100ppm/ °C DIP-16 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 2
- Resistance Range: 10000
- Temperature Coefficient: 100
from ODG (Origin Data Global)
RES ARRAY 5 RES 1K OHM 6SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 1000
- Number of Resistors: 5
from Utmel Electronic Limited
RES ARRAY 2 RES 10 OHM 0606 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 10
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
8 ±2% 2.2k Ω 250mW ±100ppm/ °C DIP-16-2.54mm Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 2
- Resistance Range: 2200
- Temperature Coefficient: 100
from ODG (Origin Data Global)
RES ARRAY 7 RES 2K OHM 8SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 2000
- Number of Resistors: 7
from Utmel Electronic Limited
RES ARRAY 2 RES 100 OHM 0606 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 100
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
5 ±2% 1k Ω 200mW ±100ppm/ °C SIP-6-2.54mm Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 2
- Resistance Range: 1000
- Temperature Coefficient: 100
from ODG (Origin Data Global)
RES ARRAY 4 RES 1K OHM 8SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 1000
- Number of Resistors: 4
from Utmel Electronic Limited
RES ARRAY 2 RES 10K OHM 0404 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 10000
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
5 ±2% 2.2k Ω 200mW ±100ppm/ °C SIP-6-2.54mm Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 2
- Resistance Range: 2200
- Temperature Coefficient: 100
from ODG (Origin Data Global)
RES ARRAY 8 RES 1K OHM 9SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 1000
- Number of Resistors: 8
from Utmel Electronic Limited
RES ARRAY 2 RES 10K OHM 0606 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 10000
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
8 ±2% 1k Ω 200mW ±100ppm/ °C SIP-9-2.54mm Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 2
- Resistance Range: 1000
- Temperature Coefficient: 100
from ODG (Origin Data Global)
RES ARRAY 8 RES 10K OHM 9SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 10000
- Number of Resistors: 8
from Utmel Electronic Limited
RES ARRAY 2 RES 10K OHM 0606 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 10000
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
8 ±2% 470 Ω 200mW ±100ppm/ °C SIP-9-2.54mm Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 2
- Resistance Range: 470
- Temperature Coefficient: 100
from ODG (Origin Data Global)
RES ARRAY 9 RES 10K OHM 10SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 10000
- Number of Resistors: 9
from Utmel Electronic Limited
RES ARRAY 2 RES ZERO OHM 0404 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 0.0
- Packing Method: Tape Reel; Tape & Reel (TR)
- Temperature Coefficient: 200
from LCSC Electronics Technology (HK) Limited
8 ±2% 1k Ω 160mW ±100ppm/ °C SOIC-16-5.6mm Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 2
- Resistance Range: 1000
- Temperature Coefficient: 100
from ODG (Origin Data Global)
RES ARRAY 10 RES 10K OHM 11SIP [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 10000
- Number of Resistors: 10
from Utmel Electronic Limited
Res Array 3 Ohm 5% -300ppm/ °C to 500ppm/ °C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD T/R [See More]
- Configuration: Chip Array
- Tolerance: 5
- Packing Method: Tape Reel; Tape and Reel
- Number of Resistors: 4
from LCSC Electronics Technology (HK) Limited
4 ±1% 1k Ω 62.5mW ±200ppm/ °C 0402x4 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 1
- Resistance Range: 1000
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 7 RES 330 OHM 14SOIC [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 330
- Number of Resistors: 7
from Utmel Electronic Limited
RES ARRAY 3 RES 150 OHM 6SIP [See More]
- Configuration: Chip Array
- Resistance Range: 150
- Packing Method: Bulk; Bulk
- Tolerance: 2
from LCSC Electronics Technology (HK) Limited
4 ±1% 10k Ω 62.5mW ±200ppm/ °C 0402x4 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 1
- Resistance Range: 10000
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 8 RES 1K OHM 16SOIC [See More]
- Configuration: Chip Array
- Tolerance: 2
- Resistance Range: 1000
- Number of Resistors: 8
from Utmel Electronic Limited
RES ARRAY 4 RES 1.2K OHM 1206 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 1200
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
4 ±1% 33 Ω 62.5mW ±200ppm/ °C 0402x4 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 1
- Resistance Range: 33
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 4 RES 100 OHM 0804 [See More]
- Configuration: Chip Array
- Tolerance: 5
- Resistance Range: 100
- Number of Resistors: 4
from Utmel Electronic Limited
RES ARRAY 4 RES 1.5K OHM 0804 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 1500
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 1
from LCSC Electronics Technology (HK) Limited
4 ±1% 5.1k Ω 62.5mW ±200ppm/ °C 0402x4 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 1
- Resistance Range: 5100
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 4 RES 1K OHM 0804 [See More]
- Configuration: Chip Array
- Tolerance: 5
- Resistance Range: 1000
- Number of Resistors: 4
from Utmel Electronic Limited
RES ARRAY 4 RES 1.5K OHM 1206 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 1500
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
4 ±5% 100 Ω 62.5mW ±200ppm/ °C 0402x4 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 100
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 8 RES 33 OHM 1506 [See More]
- Configuration: Chip Array
- Tolerance: 5
- Resistance Range: 33
- Number of Resistors: 8
from Utmel Electronic Limited
RES ARRAY 4 RES 10 OHM 1206 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 10
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
4 ±5% 1k Ω 62.5mW ±200ppm/ °C 0402x4 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 1000
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 2 RES 330 OHM 0606 [See More]
- Configuration: Chip Array
- Tolerance: 5
- Resistance Range: 330
- Number of Resistors: 2
from Utmel Electronic Limited
RES ARRAY 4 RES 10 OHM 2012 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 10
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
4 ±5% 1M Ω 62.5mW ±200ppm/ °C 0402x4 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 1.00E6
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 4 RES 10 OHM 1206 [See More]
- Configuration: Chip Array
- Tolerance: 5
- Resistance Range: 10
- Number of Resistors: 4
from Utmel Electronic Limited
RES ARRAY 4 RES 10 OHM 2012 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 10
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
4 ±5% 120k Ω 62.5mW ±200ppm/ °C 0402x4 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 120000
- Temperature Coefficient: 200
from ODG (Origin Data Global)
RES ARRAY 8 RES 220 OHM 2506 [See More]
- Configuration: Chip Array
- Tolerance: 5
- Resistance Range: 220
- Number of Resistors: 8
from Utmel Electronic Limited
RES ARRAY 4 RES 100 OHM 0804 [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Resistance Range: 100
- Packing Method: Tape Reel; Tape & Reel (TR)
- Tolerance: 5
from LCSC Electronics Technology (HK) Limited
4 ±5% 220 Ω 62.5mW ±200ppm/ °C 0402x4 Resistor Networks & Arrays ROHS [See More]
- Configuration: Chip Array; Resistor, Capacitor Network
- Tolerance: 5
- Resistance Range: 220
- Temperature Coefficient: 200