Metal Film Resistor, Capacitor Networks
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1130157-MNR12E0ABJ474. Length: 1.6 mm. Tolerance: 5 %. Temperature Coefficient: 200 ppm/ °C. Number of Elements: 2. Composition: Thick Film. Height: 500 µm. [See More]
- Technology / Construction: Thick Film (Chip); MetalFilm
- Resistance Range: 470000
- Configuration: Chip Array
- Tolerance: 5
from Win Source Electronics
Win Source Part Number: 1131643-MPMT1002AT1. Category: Resistors >Resistor Networks, Arrays. Series: MPM. Package: Tape & Reel. Applications: Voltage Divider (TCR Matched). Height - Seated (Max): 0.040" (1.02mm). Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±0.1%. Temperature... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 5000
- Configuration: Chip Array
- Tolerance: 0.1000
from Win Source Electronics
Win Source Part Number: 1208009-ORNTA5001AT1. Category: Resistors >Resistor Networks, Arrays. Series: ORN. Package: Tape & Reel. Height - Seated (Max): 0.068" (1.73mm). Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±0.1%. Temperature Coefficient: ±25ppm/ °C. [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 5000
- Configuration: Chip Array
- Tolerance: 0.1000
from Win Source Electronics
Win Source Part Number: 1338290-NOMCT16031003AT1. Category: Resistors - Resistor Networks, Arrays. Series: NOMC. Package: Tape & Reel. Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm). Height - Seated (Max): 0.063" (1.60mm). Standard Package: 1,000. Tolerance: ±0.1%. Temperature... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 100000
- Configuration: Chip Array
- Tolerance: 0.1000
from Win Source Electronics
Win Source Part Number: 1338298-OSOPTA1003AT1. Category: Resistors - Resistor Networks, Arrays. Series: OSOP. Package: Tape & Reel. Size / Dimension: 0.344" L x 0.154" W (8.74mm x 3.91mm). Height - Seated (Max): 0.068" (1.73mm). Standard Package: 1,000. Tolerance: ±0.1%. Temperature... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 100000
- Configuration: Chip Array
- Tolerance: 0.1000
from Win Source Electronics
Win Source Part Number: 1338775-ORNTA2001AT1. Category: Resistors - Resistor Networks, Arrays. Series: ORN. Package: Tape & Reel. Size / Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm). Height - Seated (Max): 0.068" (1.73mm). Standard Package: 1,000. Tolerance: ±0.1%. Temperature... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 2000
- Configuration: Chip Array
- Tolerance: 0.1000
from Win Source Electronics
Win Source Part Number: 1351900-NOMCT16031003CT1. Category: Resistors - Resistor Networks, Arrays. Series: NOMC. Package: Tape & Reel. Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm). Height - Seated (Max): 0.063" (1.60mm). Standard Package: 1,000. Tolerance: ±0.25%. Temperature... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 100000
- Configuration: Chip Array
- Tolerance: 0.2500
from Win Source Electronics
Win Source Part Number: 1352184-NOMCT16032001AT1. Category: Resistors - Resistor Networks, Arrays. Series: NOMC. Package: Tape & Reel. Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm). Height - Seated (Max): 0.063" (1.60mm). Standard Package: 1,000. Tolerance: ±0.1%. Temperature... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 2000
- Configuration: Chip Array
- Tolerance: 0.1000
from Win Source Electronics
Win Source Part Number: 1374269-VSSR1603103JUF. Category: Resistors - Resistor Networks, Arrays. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited). Mfr: Vishay Dale Thin Film. Series: VSSR. Package: Tube. Product Status:... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 10000
- Configuration: Chip Array
- Tolerance: 5
from Win Source Electronics
Win Source Part Number: 1379219-MPMT10011002AT1. Category: Resistors - Resistor Networks, Arrays. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited). Mfr: Vishay Dale Thin Film. Series: MPM. Package: Tape & Reel. Product... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 1000 to 10000
- Configuration: Chip Array
- Tolerance: 0.1000
from Win Source Electronics
Win Source Part Number: 1380271-VSSR1603330GTF. Category: Resistors - Resistor Networks, Arrays. Package: Tape & Reel. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited). Mfr: Vishay Dale Thin Film. Series: VSSR. Product... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 33
- Configuration: Chip Array
- Tolerance: 2
from Win Source Electronics
Win Source Part Number: 1380272-VSSR2001103JUF. Category: Resistors - Resistor Networks, Arrays. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited). Mfr: Vishay Dale Thin Film. Series: VSSR. Package: Tube. Product Status:... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 10000
- Configuration: Chip Array
- Tolerance: 5
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: Vishay Dale Thin Film. Category: Resistors Resistor Networks, Arrays. Series: NOMC. Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel ®. Product Status: Active. Circuit Type: Isolated. Resistance (Ohms): 1k. Tolerance: ±0.1%. [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 1000
- Configuration: Chip Array
- Tolerance: 0.1000
from Riedon, Inc.
Resistances from 1 Ohm to 3MOhms. Power Rating 0.4Watts per Resistor. Resistance Tolerances to ±0.05%. Matched Tolerances to ±0.025%. Temperature Coefficients to ±3ppm/K. Economically Customized for Small Qty ’s [See More]
- Technology / Construction: MetalFilm
- Resistance Range: 1 to 3.00E6
- Configuration: Chip Array
- Tolerance: 0.0500 to 1
from RCD Components, Inc.
HIGH VOLTAGE FILM MATCHED SETS, NETWORKS. RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD ’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and custom/specialty products. Caribbean... [See More]
- Technology / Construction: MetalFilm
- Resistance Range: 1.00E6 to 1.00E8
- Configuration: Chip Array (optional feature)
- Standards and Certifications: RoHS
from Riedon, Inc.
Resistances from 100Ohm to 100kOhms. Power Rating 0.1Watts per Resistor. Resistance Tolerances to ±0.1%. Matched Tolerances to ±0.05%. Temperature Coefficients to ±5ppm/K. Very Low Noise and Inductance [See More]
- Technology / Construction: MetalFilm
- Resistance Range: 100 to 100000
- Configuration: Chip Array
- Tolerance: 0.1000 to 1