Metal Foil Resistor, Capacitor Networks
from Win Source Electronics
Manufacturer: Vishay Foil Resistors (Division of Vishay Precision Group). Win Source Part Number: 1328262-Y1685V0001TT9W. Category: Resistors >Resistor Networks, Arrays. Packaging: Tray. Size / Dimension: 0.150" L x 0.050" W (3.81mm x 1.27mm). Applications: Voltage Divider (TCR Matched). Height -... [See More]
- Technology / Construction: Metal Foil
- Packing Method: Tray
- Configuration: Chip Array
- Resistance Range: 10000
from Win Source Electronics
Win Source Part Number: 1337586-Y1365V0191QT0W. Category: Resistors - Resistor Networks, Arrays. Series: SMN. Package: Tray. Size / Dimension: 0.197" L x 0.157" W (5.00mm x 3.99mm). Height - Seated (Max): 0.073" (1.86mm). Standard Package: 25. Tolerance: ±0.02%. Temperature Coefficient:... [See More]
- Technology / Construction: Metal Foil
- Resistance Range: 1000
- Configuration: Chip Array
- Tolerance: 0.0200
from Win Source Electronics
Win Source Part Number: 1337866-Y4485V0002QT9L. Category: Resistors - Resistor Networks, Arrays. Series: DSMZ. Package: Bulk. Size / Dimension: 0.160" L x 0.106" W (4.06mm x 2.69mm). Applications: Voltage Divider (TCR Matched). Height - Seated (Max): 0.071" (1.80mm). Standard Package: 25. Tolerance:... [See More]
- Technology / Construction: Metal Foil
- Resistance Range: 5000
- Configuration: Chip Array
- Tolerance: 0.0200
from Win Source Electronics
Win Source Part Number: 1349121-Y0076V0226BT9L. Category: Resistors - Resistor Networks, Arrays. Series: VHD144. Package: Bulk. Size / Dimension: 0.398" L x 0.185" W (10.11mm x 4.70mm). Applications: Voltage Divider (TCR Matched). Height - Seated (Max): 0.525" (13.33mm). Standard Package: 25. [See More]
- Technology / Construction: Metal Foil
- Resistance Range: 9000 to 10000
- Configuration: Chip Array
- Tolerance: 0.1000
from Riedon, Inc.
Resistances from 100Ohm to 20kOhms. Power Rating to 0.2Watt. Resistance Tolerances to ±0.005%. TCR to ±0.5ppm/K. Load Stability to 0.001%. Twin Resistor Construction [See More]
- Technology / Construction: Metal Foil
- Resistance Range: 100 to 20000
- Configuration: Chip Array
- Tolerance: 0.0200
from Riedon, Inc.
Resistances from 100Ohm to 20kOhms. Power Rating to 0.2Watt. Resistance Tolerances to ±0.005%. TCR to ±0.5ppm/K. Load Stability to 0.001%. Twin Resistor Construction [See More]
- Technology / Construction: Metal Foil
- Resistance Range: 100 to 20000
- Configuration: Chip Array
- Tolerance: 0.0050
from Riedon, Inc.
Resistances from 1Ohm to 150kOhms. Power Rating to 0.4Watt. Resistance Tolerances to ±0.05%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]
- Technology / Construction: Metal Foil
- Resistance Range: 1 to 150000
- Configuration: Chip Array
- Tolerance: 0.0500 to 1