TO-3 IC Switching Voltage Regulators
from Win Source Electronics
Win Source Part Number: 1067067-KA3S0880RFBYDTU. Category: Integrated Circuits (ICs) >PMIC - AC DC Converters, Offline Switchers. Package: Bulk. Standard Package: 1. Output Isolation: Non-Isolated. Internal Switch(s): Yes. Voltage - Breakdown: 800V. Topology: Half-Bridge. Voltage - Start Up: 5 V. [See More]
- Package Type: TO-3; Other; Bulk
- fsw: 150
- Configuration / Function: Half-Bridge
- Duty Cycle: 95
from Rochester Electronics
Switching Regulator, Current-mode, 32A, 150kHz Switching Freq-Max [See More]
- Package Type: TO-3; Other; TO-3PF-5
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 795800-STR-X6729. Series: STR-X6700. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -20 °C ~ 125 °C (TA). Package: TO-3P-7 Fullpack, Formed Leads. Power (Watts): 360W. Output Isolation: Isolated. Internal Switch(s):... [See More]
- Package Type: TO-3; Other; TO-3P-7 Fullpack, Formed Leads
- fsw: 19 to 25
- Configuration / Function: Flyback
- Operating Temperature: -20 to 125
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 122582-STR-X6737. Packaging: Bulk. Mounting: Through Hole. Power (Watts): 290W. Output Isolation: Isolated. Internal Switch(s): Yes. Voltage - Breakdown: 500V. Topology: Flyback. Voltage - Start Up: 18.2V. Frequency - Switching: 19kHz to 25kHz. Fault... [See More]
- Package Type: TO-3; Other; TO-3PF-7
- Life Cycle Stage: Maturity; Active
- Configuration / Function: Flyback
- fsw: 19 to 25
from ODG (Origin Data Global)
IC OFFLINE SW MULT TOP TO3P-5L [See More]
- Package Type: TO-3; Other; TO-3P-5 Formed Leads
- fsw: 66
- VIN: 9 to 30
- Duty Cycle: 50
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A TO-205AD, TO-39-3 Metal Can [See More]
- Package Type: TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 0.8100 to 15
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK 15V 1A TO3-2 [See More]
- Package Type: TO-3
- Output Voltage: 15
- Life Cycle Stage: Active
- IOUT: 1
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK TO3P [See More]
- Package Type: TO-3; Other; TO-3P-7 Full Pack, Formed Leads
- fsw: 19
- VIN: 9.7 to 35
- Operating Temperature: -20 to 125
from Shenzhen Shengyu Electronics Technology Limited
IC REG BOOST 15V 3A TO3-2 [See More]
- Package Type: TO-3
- Output Voltage: 15
- Life Cycle Stage: Active
- IOUT: 3