TO-220 IC Switching Voltage Regulators
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
TO-220 IC Switching Voltage Regulators are designed to manage and stabilize the output voltage in electronic circuits. They are housed in a TO-220 package, which is suitable for high power, medium-current, and fast-switching applications. These regulators ensure that the output voltage remains constant despite variations in input voltage or load conditions.
Working Principle
TO-220 IC Switching Voltage Regulators operate by rapidly switching the input voltage on and off to maintain a stable output voltage. This switching action is controlled by an internal feedback loop that adjusts the duty cycle of the switch to compensate for changes in input voltage or load. The switching mechanism allows these regulators to be highly efficient, as they dissipate less heat compared to linear regulators. This efficiency makes them particularly useful in applications where power conservation is critical.
Applications
TO-220 IC Switching Voltage Regulators are commonly used in a variety of applications due to their efficiency and ability to handle high power. Specific examples include power supplies for computers and telecommunications equipment, where maintaining a stable voltage is crucial for performance and reliability. They are also used in automotive electronics to regulate voltage for various components, ensuring consistent operation despite fluctuations in the vehicle's electrical system.
Advantages over other IC Switching Voltage Regulators
One of the primary advantages of TO-220 IC Switching Voltage Regulators is their ability to handle higher power levels compared to other package types, such as TO-92. The TO-220 package provides better thermal performance, allowing for more efficient heat dissipation, which is essential in high-power applications. Additionally, the fast-switching capability of these regulators makes them suitable for applications requiring quick response times.
Limitations
Despite their advantages, TO-220 IC Switching Voltage Regulators have some limitations. They can be more complex to design and implement compared to linear regulators, requiring additional components such as inductors and capacitors for filtering. This complexity can increase the overall size and cost of the circuit. Additionally, while they are efficient, they can generate electromagnetic interference (EMI) due to their switching nature, which may require additional filtering to mitigate.
Considerations
When selecting TO-220 IC Switching Voltage Regulators, several factors should be considered. Initial costs may be higher due to the need for additional components and more complex design requirements. Operating expenses can be lower due to their high efficiency, which reduces power loss and heat generation. Durability is generally good, but care must be taken to ensure proper thermal management to prevent overheating. Accuracy in maintaining output voltage is typically high, but it is essential to consider the specific requirements of the application to ensure compatibility. Replacement and maintenance costs are generally low, but the complexity of the design may require specialized knowledge for troubleshooting and repairs.
from Rochester Electronics
NPN Triple Diffused Planar Silicon Transistor For Switching Regulator Applications [See More]
- Package Type: TO-220; Other; TO-220-3
- Life Cycle Stage: Obsolete
from Win Source Electronics
Win Source Part Number: 990844-AN34040A. Category: Integrated Circuits (ICs) >PMIC - Voltage Regulators - DC DC Switching Regulators. Package: Tube. Standard Package: 2,000. Output Type: Fixed. Function: Step-Down. Topology: Buck. Number of Outputs: 3. Output Configuration: Positive. Voltage -... [See More]
- Package Type: TO-220; Other; Tube
- Output Voltage Type: Fixed; Fixed
- Configuration / Function: Buck
- Operating Temperature: -30 to 85
from DigiKey
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 5V 1 Output 3A (Switch) TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Boost
- Output Voltage: 5 to 60
from RS Components, Ltd.
Texas Instruments LM2678T-5.0/NOPB [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Fixed
- Configuration / Function: Buck; Boost
- IOUT: 5
from Rochester Electronics
Switching Regulator, Current-mode, 36A, 150kHz Switching Freq-Max [See More]
- Package Type: TO-220; Other; TO-220F-5
- Life Cycle Stage: Obsolete
from Win Source Electronics
Win Source Part Number: 995222-AP1501A-T5RG-U. Category: Integrated Circuits (ICs) >PMIC - Voltage Regulators - DC DC Switching Regulators. Series: *. Package: Tube. Standard Package: 50. Mounting Type: Through Hole. Package / Case: TO-220-5 Formed Leads. Supplier Device Package: TO-220-5R. ECCN:... [See More]
- Package Type: TO-220; Other; Tube
from DigiKey
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Output Voltage Type: Fixed
- Configuration / Function: Buck
- Output Voltage: 12
from RS Components, Ltd.
Texas Instruments LM2678T-ADJ/NOPB [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost
- IOUT: 5
from Rochester Electronics
Step-down Switching Regulator [See More]
- Package Type: TO-220; Other; TO-220-5
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: onsemi. Win Source Part Number: 1317263-LM2575TV-15G. Category: Integrated Circuits (ICs) >Power Management (PMIC) >Voltage Regulators - DC DC Switching Regulators. Packaging: Tube. Standard Package: 50. Mounting: Through Hole. Current - Output: 1A. Output Type: Fixed. Function:... [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Output Voltage Type: Fixed; Fixed
- Configuration / Function: Buck
- fsw: 52
from DigiKey
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Output Voltage Type: Fixed
- Configuration / Function: Buck
- Output Voltage: 5
from RS Components, Ltd.
Texas Instruments LM2575HVT-5.0/NOPB [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Fixed
- Configuration / Function: Buck; Boost; Buck-Boost
- IOUT: 1
from Rochester Electronics
Switching Regulator, Voltage-mode, 7.5A, 63kHz Switching Freq-Max, BIPolar, PSFM5 [See More]
- Package Type: TO-220; Other; TO-220-IC-5LD
- Life Cycle Stage: Active
from Win Source Electronics
Win Source Part Number: 1356790-SI-8008TFE. Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators. Temperature Range - Operating: -20 °C ~ 85 °C (TA). Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited). Mfr: Sanken. [See More]
- Package Type: TO-220; Other; Tube
- Output Voltage Type: Adjustable / Variable; Adjustable
- Configuration / Function: Buck
- fsw: 300
from DigiKey
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-220-7 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads
- Output Voltage Type: Fixed
- Configuration / Function: Boost
- Output Voltage: 3.3
from RS Components, Ltd.
Texas Instruments LM2575HVT-ADJ/NOPB [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost; Buck-Boost
- IOUT: 1
from Rochester Electronics
Switching Regulator/Controller, Current-mode, 1.2A, BIPolar, PZIP7 [See More]
- Package Type: TO-220; Other; TO-220-7
- Life Cycle Stage: Active
from Win Source Electronics
Win Source Part Number: 1380102-TN5D01A-HCC11-E. Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators. Temperature Range - Operating: -10 °C ~ 85 °C (TA). Fake Threat In the Open Market: 59 pct. Mfr: Sanyo. Package: Bulk. Product... [See More]
- Package Type: TO-220; Other; Bulk
- Output Voltage Type: Adjustable / Variable; Adjustable
- Configuration / Function: Buck
- fsw: 150
from DigiKey
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck
- Output Voltage: 1.2 to 37
from RS Components, Ltd.
Texas Instruments LM2575T-5.0/NOPB [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Fixed
- Configuration / Function: Buck; Boost; Buck-Boost
- IOUT: 1
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 727313-STR-W6051S. Series: STR-W6000S. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -20 °C ~ 115 °C (TA). Package: TO-220-7 (Formed Leads) (6 Leads). Power (Watts): 45W. Output Isolation: Isolated. Internal... [See More]
- Package Type: TO-220; Other; TO-220-7 (Formed Leads) (6 Leads)
- fsw: 60 to 74
- Configuration / Function: Flyback
- Duty Cycle: 71
from DigiKey
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Fixed
- Configuration / Function: Buck
- Output Voltage: 12
from RS Components, Ltd.
Texas Instruments LM2575T-ADJ/NOPB [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost; Buck-Boost
- IOUT: 1
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 042947-STR-W6052S. Packaging: Tube/Rail. Mounting: Through Hole. Power (Watts): 60W. Output Isolation: Isolated. Internal Switch(s): Yes. Voltage - Breakdown: 650V. Topology: Flyback. Voltage - Start Up: 15.3V. Duty Cycle: 71%. Frequency - Switching:... [See More]
- Package Type: TO-220; Other; TO-220F-6L
- Life Cycle Stage: Maturity; Active
- Configuration / Function: Flyback
- fsw: 60 to 74
from DigiKey
Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 3.5A TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck
- Output Voltage: -30 to 35
from RS Components, Ltd.
Texas Instruments LM2576T-5.0/NOPB [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Fixed
- Configuration / Function: Buck; Boost; Buck-Boost
- IOUT: 3
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 212402-STR-W6053S. Packaging: Tube/Rail. Mounting: Through Hole. Power (Watts): 90W. Output Isolation: Isolated. Internal Switch(s): Yes. Voltage - Breakdown: 650V. Topology: Flyback. Voltage - Start Up: 15.3V. Duty Cycle: 71%. Frequency - Switching:... [See More]
- Package Type: TO-220; Other; TO-220F-6L
- Life Cycle Stage: Maturity; Active
- Configuration / Function: Flyback
- fsw: 60 to 74
from DigiKey
Boost, Flyback Switching Regulator IC Positive Adjustable 4.5V 1 Output 2.5A (Switch) TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Boost
- Output Voltage: 4.5 to 35
from RS Components, Ltd.
Texas Instruments LM2577T-ADJ/NOPB [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Boost
- IOUT: 3
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 795802-STR-Y6735. Series: STR-Y6700. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -20 °C ~ 115 °C (TA). Package: TO-220-7 (Formed Leads). Power (Watts): 120W. Output Isolation: Isolated. Internal Switch(s): Yes. [See More]
- Package Type: TO-220; Other; TO-220-7 (Formed Leads)
- fsw: 18.4 to 24.4
- Configuration / Function: Flyback
- Operating Temperature: -20 to 115
from DigiKey
Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 3.5A TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck
- Output Voltage: -30 to 35
from RS Components, Ltd.
onsemi LM2576T-ADJG Buck Converter [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost; Buck-Boost
- IOUT: 3
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 795803-STR-Y6753. Series: STR-Y6700. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -20 °C ~ 115 °C (TA). Package: TO-220-7 (Formed Leads). Power (Watts): 100W. Output Isolation: Isolated. Internal Switch(s): Yes. [See More]
- Package Type: TO-220; Other; TO-220-7 (Formed Leads)
- fsw: 18.4 to 24.4
- Configuration / Function: Flyback
- Operating Temperature: -20 to 115
from DigiKey
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Fixed
- Configuration / Function: Buck
- Output Voltage: 15
from RS Components, Ltd.
onsemi LM2576T-005G Buck Converter [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Fixed
- Configuration / Function: Buck; Boost; Buck-Boost
- IOUT: 3
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 047391-STR-Y6754. Packaging: Bulk. Mounting: Through Hole. Power (Watts): 120W. Output Isolation: Isolated. Internal Switch(s): Yes. Voltage - Breakdown: 650V. Topology: Flyback. Voltage - Start Up: 15.1V. Frequency - Switching: 18.4kHz to 24.4kHz. Fault... [See More]
- Package Type: TO-220; Other; TO-220-7
- Life Cycle Stage: Maturity; Active
- Configuration / Function: Flyback
- fsw: 18.4 to 24.4
from DigiKey
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 5A (Switch) TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost
- Output Voltage: 1.25 to 65
from RS Components, Ltd.
onsemi LM2576TV-5G Switching Regulator [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Fixed
- Configuration / Function: Buck; Boost
- IOUT: 3
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 031534-STR-Y6763. Packaging: Bulk. Mounting: Through Hole. Power (Watts): 80W. Output Isolation: Isolated. Internal Switch(s): Yes. Voltage - Breakdown: 800V. Topology: Flyback. Voltage - Start Up: 15.1V. Frequency - Switching: 18.4kHz to 24.4kHz. Fault... [See More]
- Package Type: TO-220; Other; TO-220-7
- Life Cycle Stage: Maturity; Active
- Configuration / Function: Flyback
- fsw: 18.4 to 24.4
from DigiKey
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 5A (Switch) TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost
- Output Voltage: 1.25 to 75
from RS Components, Ltd.
onsemi LM2596TVADJG Switching Regulator [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost
- IOUT: 3
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 1103866-STR-Y6765. Packaging: Bulk. Mounting: Through Hole. Power (Watts): 120W. Output Isolation: Isolated. Internal Switch(s): Yes. Voltage - Breakdown: 800V. Topology: Flyback. Voltage - Start Up: 15.1V. Frequency - Switching: 18.4kHz to 24.4kHz. [See More]
- Package Type: TO-220; Other; TO-220-7
- Life Cycle Stage: Maturity; Active
- Configuration / Function: Flyback
- fsw: 18.4 to 24.4
from DigiKey
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost
- Output Voltage: 1.25 to 75
from RS Components, Ltd.
Recom R-78E9.0-0.5 Switching Regulator [See More]
- Package Type: TO-220; Other; To-220
- Operating Temperature: -40 to 85
- Efficiency: 94
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 795804-STR-Y6766. Series: STR-Y6700. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -20 °C ~ 115 °C (TA). Package: TO-220-7 (Formed Leads). Power (Watts): 140W. Output Isolation: Isolated. Internal Switch(s): Yes. [See More]
- Package Type: TO-220; Other; TO-220-7 (Formed Leads)
- fsw: 18.4 to 24.4
- Configuration / Function: Flyback
- Operating Temperature: -20 to 115
from DigiKey
Buck, Boost, Flyback Switching Regulator IC Positive or Negative Adjustable 2.5V 1 Output 5.5A (Switch) TO-220-7 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost
- Output Voltage: 2.5 to 35
from RS Components, Ltd.
onsemi LM2575T-3.3G Switching Regulator [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Fixed
- Configuration / Function: Buck; Boost
- IOUT: 1
from Win Source Electronics
Manufacturer: Panasonic. Win Source Part Number: 860996-AN80T53. Operating Temperature Range: -30 °C ~ 85 °C (TA). Features: Buck Switching Regulator IC Positive Fixed 5.1V, 8.5V, 10V, 13V 4 Output - TO-220-7. Package: Tube. Package: TO-220-7. Mounting: Through Hole. Part Status: Obsolete. [See More]
- Package Type: TO-220; Other; TO-220-7
- Operating Temperature: -30 to 85
- Life Cycle Stage: PhaseOut; Obsolete
from DigiKey
Buck, Boost, Flyback Switching Regulator IC Positive or Negative Fixed 5V 1 Output 2A (Switch) TO-220-7 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads
- Output Voltage Type: Fixed
- Configuration / Function: Buck; Boost
- Output Voltage: 5
from RS Components, Ltd.
Microchip MIC4576WT Switching Regulator [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost
- IOUT: 3
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 199153-AP1501-12T5L. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Fixed. Topology: Buck. Frequency - Switching: 150kHz. Number of Outputs: 1. Synchronous Rectifier: No. Output Current: 3A. Categories: Integrated Circuits. [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Fixed; Fixed
- Configuration / Function: Buck
- Life Cycle Stage: PhaseOut; Obsolete(EOL)
from DigiKey
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.244V 1 Output 5A (Switch) TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost
- Output Voltage: 1.24 to 75
from RS Components, Ltd.
onsemi LM2575T-ADJG Buck Converter [See More]
- Package Type: TO-220; Other; To-220
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck; Boost; Buck-Boost
- IOUT: 1
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 009922-AP1501-12T5L-U. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Fixed. Topology: Buck. Frequency - Switching: 150kHz. Number of Outputs: 1. Synchronous Rectifier: No. Output Current: 3A. Categories: Integrated Circuits. [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Fixed; Fixed
- Configuration / Function: Buck
- Life Cycle Stage: PhaseOut; Obsolete(EOL)
from DigiKey
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck
- Output Voltage: 1.23 to 37
from RS Components, Ltd.
TRACOPOWER TSR 1-2433SM [See More]
- Package Type: TO-220; Other; To-220
- Operating Temperature: 85
- Efficiency: 78 to 91
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 051405-AP1501-33T5. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Fixed. Topology: Buck. Frequency - Switching: 150kHz. Number of Outputs: 1. Synchronous Rectifier: No. Output Current: 3A. Categories: Integrated Circuits. [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Fixed; Fixed
- Configuration / Function: Buck
- Output Voltage: 3.3
from DigiKey
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Full Pack, Formed Leads
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck
- Output Voltage: 1 to 32
from RS Components, Ltd.
TRACOPOWER TSR 1-24120SM [See More]
- Package Type: TO-220; Other; To-220
- Operating Temperature: 85
- Efficiency: 92 to 95
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 078319-AP1501-33T5L. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Fixed. Topology: Buck. Frequency - Switching: 150kHz. Number of Outputs: 1. Synchronous Rectifier: No. Output Current: 3A. Categories: Integrated Circuits. [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Fixed; Fixed
- Configuration / Function: Buck
- Output Voltage: 3.3
from DigiKey
Flyback Switching Regulator IC Positive 1 Output 950 µA TO-220-7 Full Pack, Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-7 Full Pack, Formed Leads
- VIN: 8.9 to 26
- IOUT: 9.50E-4
- fsw: 65
from RS Components, Ltd.
TRACOPOWER TSR 1-2465SM [See More]
- Package Type: TO-220; Other; To-220
- Operating Temperature: 85
- Efficiency: 87 to 93
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 130246-AP1501-33T5L-U. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Fixed. Topology: Buck. Frequency - Switching: 150kHz. Number of Outputs: 1. Synchronous Rectifier: No. Output Current: 3A. Categories: Integrated Circuits. [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Fixed; Fixed
- Configuration / Function: Buck
- Output Voltage: 3.3
from DigiKey
Buck Switching Regulator IC Positive Fixed 3.3V, 5V, 9V 3 Output TO-220-7 [See More]
- Package Type: TO-220; Other; TO-220-7
- Output Voltage Type: Fixed
- Configuration / Function: Buck
- Output Voltage: 3.3 to 9
from RS Components, Ltd.
ROHM BD9702T-V5 Buck Converter [See More]
- Package Type: TO-220; Other; TO-220FP
- Operating Temperature: -40 to 85
- Efficiency: 86
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 861310-AP1501-33T5RG-U. Series: *. Features: Switching Regulator IC Output TO-220-5 Formed Leads. Package: TO-220-5 Formed Leads. Package: Tube. Mounting: Through Hole. Part Status: Obsolete. Family Name: AP1501. Categories: Integrated... [See More]
- Package Type: TO-220; Other; TO-220-5R
- Life Cycle Stage: PhaseOut; Obsolete
from DigiKey
Buck Switching Regulator IC Positive Fixed 2.5V, 3.3V, 5V 3 Output TO-220-7 [See More]
- Package Type: TO-220; Other; TO-220-7
- Output Voltage Type: Fixed
- Configuration / Function: Buck
- Output Voltage: 2.5 to 5
from RS Components, Ltd.
Murata Power Solutions [See More]
- Package Type: TO-220; Other; To-220
- Operating Temperature: -40 to 85
- Efficiency: 85.5
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 736941-AP1501-T5G-U. Packaging: Tube. Mounting Style: Through Hole. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 3A. Categories: Integrated Circuits. Supplier Device Package: TO-220-5. Temperature Range -... [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Adjustable / Variable; Adjustable
- Configuration / Function: Buck
- Output Voltage: 37
from DigiKey
Buck Switching Regulator IC Positive Fixed 5V, 5V, 5.6V 3 Output TO-220-7 [See More]
- Package Type: TO-220; Other; TO-220-7
- Output Voltage Type: Fixed
- Configuration / Function: Buck
- Output Voltage: 5 to 5.6
from RS Components, Ltd.
Murata Power Solutions [See More]
- Package Type: TO-220; Other; To-220
- Operating Temperature: -40 to 85
- Efficiency: 90.5
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 805850-AP1501-T5RG-U. Packaging: Tube. Mounting Style: SMD. Part Status: Obsolete (End Of Life). Supplier Device Package: TO-220-5. Manufacturer Package: TO-220-5. Popularity: Medium. Fake Threat In the Open Market: 75 pct. Supply and Demand... [See More]
- Package Type: TO-220; Other; TO-220-5
- Life Cycle Stage: PhaseOut; Obsolete (End Of Life)
from DigiKey
Buck Switching Regulator IC Positive Fixed 5.1V, 8.5V, 10V, 13V 4 Output TO-220-7 [See More]
- Package Type: TO-220; Other; TO-220-7
- Output Voltage Type: Fixed
- Configuration / Function: Buck
- Output Voltage: 5.1 to 13
from RS Components, Ltd.
Murata Power Solutions [See More]
- Package Type: TO-220; Other; To-220
- Operating Temperature: 85
- Efficiency: 90.5
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 078320-AP1501A-33T5L-U. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Fixed. Topology: Buck. Frequency - Switching: 150kHz. Number of Outputs: 1. Synchronous Rectifier: No. Output Current: 5A. Categories: Integrated Circuits. [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Fixed; Fixed
- Configuration / Function: Buck
- Life Cycle Stage: PhaseOut; Obsolete(EOL)
from DigiKey
Switching Regulator IC Output TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
from RS Components, Ltd.
Murata Power Solutions [See More]
- Package Type: TO-220; Other; To-220
- Operating Temperature: -40 to 85
- Efficiency: 90.5
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 078321-AP1501A-50T5L. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Fixed. Topology: Buck. Frequency - Switching: 150kHz. Number of Outputs: 1. Synchronous Rectifier: No. Output Current: 5A. Categories: Integrated Circuits. [See More]
- Package Type: TO-220; Other; TO-220-5
- Output Voltage Type: Fixed; Fixed
- Configuration / Function: Buck
- Life Cycle Stage: PhaseOut; Obsolete(EOL)
from DigiKey
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Output Voltage Type: Fixed
- Configuration / Function: Buck
- Output Voltage: 5
from RS Components, Ltd.
Microchip LM2576-12WT [See More]
- Package Type: TO-220; Other; To-220
- IOUT: 3
- Output Voltage Type: Fixed
- Efficiency: 80
from Utmel Electronic Limited
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Life Cycle Stage: Active
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 3.3
from Microchip Technology, Inc.
The MIC2171 is a complete 100kHz SMPS current-mode controller with an internal 65V 2.5A power switch. Although primarily intended for voltage step-up applications, the floating switch architecture of the MIC2171 makes it practical for step-down, inverting, and Cuk configurations as well as isolated... [See More]
- Package Type: DPAK; TO-220; Other; ['DDPAK', 'TO-220']
- VIN: 3 to 40
- Configuration / Function: Boost
- fsw: 100
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK 3A TO220-5 [See More]
- Package Type: TO-220
- Life Cycle Stage: Removed
from ROHM Semiconductor USA, LLC
The BD9701 / BD9703 / BD9702 are single-channel step-down switching regulator capable of PWM operation. The Pch MOSFET is built in for high efficiency in small load area. Lower electricity consumption of operating current 4mA (Typ.) and stand-by current 0 µA (Typ.) is realized by adopting... [See More]
- Package Type: TO-220; Other; TO220CP-V5
- Output Voltage: 1 to 32
- Configuration / Function: Buck
- IOUT: 1.5
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 3.3V, 5V, 9V 3 Output TO-220-7 [See More]
- Package Type: TO-220; Other; TO-220-7
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 3.3 to ?
from ODG (Origin Data Global)
IC OFFLINE SWITCH TO220-6M [See More]
- Package Type: TO-220; Other; TO-220-6 Full Pack, Formed Leads
- fsw: 30
- VIN: 15 to 27.5
- Operating Temperature: -40 to 105
from Utmel Electronic Limited
Voltage Regulators - Switching Regulators 12V 3A Buck PWM [See More]
- Package Type: TO-220; Other; TO-220-5
- Life Cycle Stage: Obsolete
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 12
from Shenzhen Shengyu Electronics Technology Limited
STEP-DOWN SWITCHING REGULATOR [See More]
- Package Type: TO-220
- Output Voltage: 1.26
- Life Cycle Stage: Removed
- IOUT: 4.2
from ROHM Semiconductor USA, LLC
BD9701T is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because it is made under Bi-CMOS process. Its operating current is only 4mA (Typ.) and standby current is 0... [See More]
- Package Type: TO-220; Other; TO220FP-5
- IOUT: 1.5
- Output Voltage: 1 to 32
- VIN: 8 to 35
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 2.5V, 3.3V, 5V 3 Output TO-220-7 [See More]
- Package Type: TO-220; Other; TO-220-7
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 2.5 to ?
from ODG (Origin Data Global)
IC OFFLINE SW FLBACK TO220F-5L [See More]
- Package Type: TO-220; Other; TO-220-5 Full Pack, Formed Leads
- fsw: 20
- VIN: 9 to 20
- Duty Cycle: 95
from Utmel Electronic Limited
Voltage Regulators - Switching Regulators 3.3V 3A Buck PWM [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Life Cycle Stage: Obsolete
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 3.3
from Shenzhen Shengyu Electronics Technology Limited
STEP-DOWN SWITCHING REGULATOR [See More]
- Package Type: TO-220
- Output Voltage: 1.23
- Life Cycle Stage: Removed
- IOUT: 3
from ROHM Semiconductor USA, LLC
BD9701T-V5 is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because it is made under Bi-CMOS process. Its operating current is only 4mA (Typ.) and standby current... [See More]
- Package Type: TO-220; Other; TO220FP-5(V5)
- IOUT: 1.5
- Output Voltage: 1 to 32
- VIN: 8 to 35
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 5V, 5V, 5.6V 3 Output TO-220-7 [See More]
- Package Type: TO-220; Other; TO-220-7
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 5 to ?
from ODG (Origin Data Global)
IC OFFLINE SW FLBACK TO220F-5L [See More]
- Package Type: TO-220; Other; TO-220-5 Full Pack, Formed Leads
- fsw: 20
- VIN: 9 to 20
- Duty Cycle: 95
from Shenzhen Shengyu Electronics Technology Limited
SWITCHING REG, VOLTAGE-MODE, 3.2 [See More]
- Package Type: TO-220
- Output Voltage: 15
- Life Cycle Stage: Active
- IOUT: 1
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 5.1V, 8.5V, 10V, 13V 4 Output TO-220-7 [See More]
- Package Type: TO-220; Other; TO-220-7
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 5.1 to ?
from ODG (Origin Data Global)
IC OFFLINE SW FLBACK TO220F-5L [See More]
- Package Type: TO-220; Other; TO-220-5 Full Pack, Formed Leads
- fsw: 20
- VIN: 9 to 20
- Duty Cycle: 95
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK 5V 3A TO220-5 [See More]
- Package Type: TO-220
- Output Voltage: 5
- Life Cycle Stage: Removed
- IOUT: 3
from Quarktwin Technology Ltd.
Switching Regulator IC Output TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Life Cycle Stage: Removed; Obsolete
from ODG (Origin Data Global)
IC OFFLINE SW FLBACK TO220F-5L [See More]
- Package Type: TO-220; Other; TO-220-5 Full Pack, Formed Leads
- fsw: 20
- VIN: 9 to 20
- Duty Cycle: 95
from Shenzhen Shengyu Electronics Technology Limited
SWITCHING REG/CONTROLLER, VOLTAG [See More]
- Package Type: TO-220
- Output Voltage: 1.23
- Life Cycle Stage: Active
- IOUT: 3
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Full Pack, Formed Leads
- Life Cycle Stage: Active
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1 to 32
from ODG (Origin Data Global)
IC OFFLINE SW FLBACK TO220F-6L [See More]
- Package Type: TO-220; Other; TO-220-6 Full Pack, Formed Leads
- fsw: 66
- VIN: 8 to 20
- Duty Cycle: 82
from Shenzhen Shengyu Electronics Technology Limited
SWITCHING REGULATOR [See More]
- Package Type: TO-220
- Output Voltage: 12
- Life Cycle Stage: Removed
- IOUT: 3
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A TO-220-5 Full Pack [See More]
- Package Type: TO-220; Other; TO-220-5 Full Pack
- Life Cycle Stage: Active
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1 to 32
from ODG (Origin Data Global)
IC OFFLINE SW FLBACK TO220F-6L [See More]
- Package Type: TO-220; Other; TO-220-6 Full Pack, Formed Leads
- fsw: 66
- VIN: 7.5 to 26
- Duty Cycle: 70
from Shenzhen Shengyu Electronics Technology Limited
SWITCHING REGLTR, VOLTAGE-MODE [See More]
- Package Type: TO-220
- Output Voltage: 5
- Life Cycle Stage: Removed
- IOUT: 1
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A TO-220-5 Full Pack, Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Full Pack, Formed Leads
- Life Cycle Stage: Active
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1 to 32
from ODG (Origin Data Global)
IC OFFLINE SW FLBACK TO220F-6L [See More]
- Package Type: TO-220; Other; TO-220-6 Full Pack, Formed Leads
- fsw: 66
- VIN: 7.5 to 26
- Duty Cycle: 70
from Shenzhen Shengyu Electronics Technology Limited
SWITCHING REGULATOR, VOLTAGE-MOD [See More]
- Package Type: TO-220
- Output Voltage: 1.2
- Life Cycle Stage: Removed
- IOUT: 3
from Quarktwin Technology Ltd.
Flyback Switching Regulator IC Positive 1 Output 950 µA TO-220-7 Full Pack, Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-7 Full Pack, Formed Leads
- IOUT: 9.50E-4
- Life Cycle Stage: Active
- VIN: 8.9 to 26
from ODG (Origin Data Global)
IC OFFLINE SW FLBACK TO220F-6L [See More]
- Package Type: TO-220; Other; TO-220-6 Full Pack, Formed Leads
- fsw: 67
- VIN: 7.5 to 26
- Duty Cycle: 67
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK ADJ 3.5A TO220-5 [See More]
- Package Type: TO-220
- IOUT: 3.5
- Life Cycle Stage: Removed
- fsw: 70
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.23 to 28
from ODG (Origin Data Global)
IC OFFLINE SW FLBACK TO220F-6L [See More]
- Package Type: TO-220; Other; TO-220-6 Full Pack, Formed Leads
- fsw: 67
- VIN: 7.5 to 26
- Duty Cycle: 67
from Shenzhen Shengyu Electronics Technology Limited
STEP-DOWN SWITCHING REGULATOR [See More]
- Package Type: TO-220
- Output Voltage: 5
- Life Cycle Stage: Removed
- IOUT: 8
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.23 to 28
from ODG (Origin Data Global)
IC OFFLINE SW MULT TOP TO220F [See More]
- Package Type: TO-220; Other; TO-220-4 Full Pack
- fsw: 67
- VIN: 10 to 30
- Duty Cycle: 77
from Shenzhen Shengyu Electronics Technology Limited
IC REG BCK 3.3V/5V/9V TRPL TO220 [See More]
- Package Type: TO-220
- Output Voltage: 3.3
- Life Cycle Stage: Removed
- Operating Temperature: -30 to 85
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 5V 1 Output TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Life Cycle Stage: Active
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 5 to ?
from ODG (Origin Data Global)
IC OFFLINE SW MULT TOP TO220F [See More]
- Package Type: TO-220; Other; TO-220-4 Full Pack, Formed Leads
- fsw: 67
- VIN: 10 to 30
- Duty Cycle: 77
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK 2.5V TRPL TO220-7 [See More]
- Package Type: TO-220
- Output Voltage: 2.5
- Life Cycle Stage: Removed
- Operating Temperature: -30 to 85
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 1.26V 1 Output 4.2A (Switch) TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.26 to 32
from ODG (Origin Data Global)
IC OFFLINE SW MULT TOP TO220F [See More]
- Package Type: TO-220; Other; TO-220-4 Full Pack, Formed Leads
- fsw: 50
- VIN: 9 to 30
- Duty Cycle: 77
from Shenzhen Shengyu Electronics Technology Limited
IC REG BCK 5V/5V/5.6V TRPL TO220 [See More]
- Package Type: TO-220
- Output Voltage: 5
- Life Cycle Stage: Removed
- Operating Temperature: -30 to 85
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.23 to 28
from ODG (Origin Data Global)
IC OFFLINE SW MULT TOP TO220F [See More]
- Package Type: TO-220; Other; TO-220-4 Full Pack, Formed Leads
- fsw: 67
- VIN: 9 to 30
- Duty Cycle: 77
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK MULTIPLE QD TO220-7 [See More]
- Package Type: TO-220
- Output Voltage: 5.1
- Life Cycle Stage: Removed
- Operating Temperature: -30 to 85
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 12 to ?
from ODG (Origin Data Global)
IC OFFLINE SW FLBACK TO220F-6L [See More]
- Package Type: TO-220; Other; TO-220-6 Full Pack, Formed Leads
- fsw: 60
- VIN: 8.1 to 32
- Duty Cycle: 71
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK ADJ 3A TO220-5 [See More]
- Package Type: TO-220
- Output Voltage: 1.23
- Life Cycle Stage: Removed
- IOUT: 3
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Life Cycle Stage: Active
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 5 to ?
from ODG (Origin Data Global)
IC OFFLINE SW FLYBACK TO220F-7 [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads
- fsw: 18.4
- VIN: 9.4 to 35
- Operating Temperature: -20 to 115
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK ADJ 1.5A TO220CP-V5 [See More]
- Package Type: TO-220
- Output Voltage: 1
- Life Cycle Stage: Active
- IOUT: 1.5
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Life Cycle Stage: Declining; Not For New Designs
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 12 to ?
from ODG (Origin Data Global)
IC OFFLINE SW MULT TOP TO220-3 [See More]
- Package Type: TO-220; Other; TO-220-3
- Duty Cycle: 67
- fsw: 100
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK ADJ 1.5A TO220FP-5 [See More]
- Package Type: TO-220
- Output Voltage: 1
- Life Cycle Stage: Active
- IOUT: 1.5
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Life Cycle Stage: Declining; Not For New Designs
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 12 to ?
from ODG (Origin Data Global)
IC OFFLINE SW MULT TOP TO220-3 [See More]
- Package Type: TO-220; Other; TO-220-3
- Duty Cycle: 67
- fsw: 100
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK ADJ 3A TO220FP-5 [See More]
- Package Type: TO-220
- Output Voltage: 1
- Life Cycle Stage: Active
- IOUT: 3
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Life Cycle Stage: Active
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 15 to ?
from ODG (Origin Data Global)
IC OFFLINE SW FLYBACK TO220-7B [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads, 5 Leads
- Duty Cycle: 78
- fsw: 66
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
IC REG FLYBACK 950UA TO220-7M [See More]
- Package Type: TO-220
- IOUT: 9.50E-4
- Life Cycle Stage: Active
- fsw: 65
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 [See More]
- Package Type: TO-220; Other; TO-220-5
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 12 to ?
from ODG (Origin Data Global)
IC OFFLINE SW FLYBACK TO220-7C [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads, 6 Leads
- Duty Cycle: 66.5
- fsw: 66
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK ADJ 3.1A 2205HK [See More]
- Package Type: TO-220
- Output Voltage: 1.23
- Life Cycle Stage: Removed
- IOUT: 3.1
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 5 to ?
from ODG (Origin Data Global)
IC OFFLINE SW FLYBACK TO220-7C [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads, 6 Leads
- Duty Cycle: 78
- fsw: 66
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK ADJ 5.4A 220-5HMDB [See More]
- Package Type: TO-220
- Output Voltage: 1.26
- Life Cycle Stage: Removed
- IOUT: 5.4
from Quarktwin Technology Ltd.
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-5 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-5 Formed Leads
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.23 to 60
from ODG (Origin Data Global)
IC OFFLINE SW FLYBACK TO220-7C [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads, 6 Leads
- Duty Cycle: 78
- fsw: 66
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK 3.3V 1A TO220-5 [See More]
- Package Type: TO-220
- Output Voltage: 3.3
- Life Cycle Stage: Active
- IOUT: 1
from Quarktwin Technology Ltd.
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 3A (Switch) TO-220-7 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads
- Life Cycle Stage: Active
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 12 to ?
from ODG (Origin Data Global)
IC OFFLINE SW FLYBACK TO220-7C [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads, 6 Leads
- Duty Cycle: 78
- fsw: 66
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK 12V 1A TO220-5 [See More]
- Package Type: TO-220
- Output Voltage: 12
- Life Cycle Stage: Last Shipments
- IOUT: 1
from Quarktwin Technology Ltd.
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 3A (Switch) TO-220-7 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads
- Life Cycle Stage: Removed; Obsolete
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 12 to ?
from ODG (Origin Data Global)
IC OFFLINE SW FLYBACK TO220-7C [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads, 6 Leads
- Duty Cycle: 78
- fsw: 66
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
IC REG BUCK 15V 1A TO220-5 [See More]
- Package Type: TO-220
- Output Voltage: 15
- Life Cycle Stage: Active
- IOUT: 1
from Quarktwin Technology Ltd.
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 5A (Switch) TO-220-7 Formed Leads [See More]
- Package Type: TO-220; Other; TO-220-7 Formed Leads
- Life Cycle Stage: Active
- Output Voltage Type: Fixed; Fixed
- Output Voltage: 3.3 to ?
from ODG (Origin Data Global)
IC REG BUCK ADJUSTABLE 3A [See More]
- Package Type: TO-220; Other; TO-220-5 Full Pack, Formed Leads
- Output Voltage Type: Adjustable / Variable
- Configuration / Function: Buck
- Output Voltage: 1