Shutdown (Inhibit) Pin IC Switching Voltage Regulators
from Win Source Electronics
Manufacturer: AMIS. Category: Integrated Circuits (ICs) >Power Management (PMIC) >Power Distribution Switches, Load Drivers. Part Status: Obsolete. Output Configuration: Positive. Output Type: Open Collector. Voltage - Input (Max): 25V. Current - Supply (Max): 17mA. Protection Features:... [See More]
- Special Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection
- Package Type: Other; 529-MAPBGA (19x19)
- Output Voltage Type: Open Collector
- Life Cycle Stage: PhaseOut; Obsolete
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 1205845-LT1521IS8-3.3. Manufacturer Homepage: www.linear.com. Popularity: Medium. Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited [See More]
- Special Features: Shutdown (Inhibit) Pin
from Win Source Electronics
Manufacturer: National Semiconductor (TI). Win Source Part Number: 1197461-LM2586T-12. Manufacturer Homepage: www.national.com. Popularity: Medium. Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited [See More]
- Special Features: Shutdown (Inhibit) Pin
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197464-LM2586T-ADJ. Packaging: Tube. Mounting Style: Through Hole. Output Type: Adjustable. Function: Step-Up, Step-Up/Step-Down. Topology: Boost, Flyback, Forward Converter. Output Current: 3A (Switch). Categories: Integrated Circuits. [See More]
- Special Features: Shutdown (Inhibit) Pin
- Output Voltage Type: Adjustable / Variable; Adjustable
- Configuration / Function: Boost, Flyback, Forward Converter
- Package Type: TO-220; Other; TO-220-7 (Formed Leads)
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197486-LM2588T-ADJ. Packaging: Tube. Mounting Style: Through Hole. Output Type: Adjustable. Function: Step-Up, Step-Up/Step-Down. Topology: Boost, Flyback, Forward Converter. Output Current: 5A (Switch). Categories: Integrated Circuits. [See More]
- Special Features: Shutdown (Inhibit) Pin
- Output Voltage Type: Adjustable / Variable; Adjustable
- Configuration / Function: Boost, Flyback, Forward Converter
- Package Type: TO-220; Other; TO-220-7 (Formed Leads)
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1199910-LM4510SD/NOPB. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 10-WFDFN Exposed Pad. Mounting: SMD. Output Type: Adjustable. Function: Step-Up. Topology: Boost. Frequency - Switching: 1MHz. [See More]
- Special Features: Shutdown (Inhibit) Pin; Multiple Outputs; Synchronous Rectification
- Output Voltage Type: Adjustable / Variable; Adjustable
- Configuration / Function: Boost
- Package Type: Other; 10-WFDFN Exposed Pad
from Lingto Electronic Limited
ANA BIAS REGULATOR CNTRLR [See More]
- Special Features: Shutdown (Inhibit) Pin; Over/Under Voltage Shutdown
- Duty Cycle: 80
- fsw: 300 to 800