TO-92 IC Switching Voltage Regulators
3 Results
Voltage Regulators -- 151839 [LM317LZ from STMicroelectronics, Inc.]
from RS Components, Ltd.
from RS Components, Ltd.
Low current 1.2 to 37 V adj Vreg [See More]
- Package Type: TO-92; Other; TO-92
- IOUT: 0.2000
- Configuration / Function: Buck
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CZ-12#PBF -- 780214-LT1109CZ-12#PBF
from Win Source Electronics
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780214-LT1109CZ-12#PBF. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: TO-226-3, TO-92-3 (TO-226AA). Output Type: Fixed. Function: Step-Up. Topology: Boost. Frequency -... [See More]
- Package Type: TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
- Output Voltage Type: Fixed; Fixed
- Configuration / Function: Boost; Boost
- Output Voltage: 12
Voltage Regulators - DC DC Switching Regulators -- 505-LT1109CZ-5#PBF-ND
from DigiKey
from DigiKey
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) TO-226-3, TO-92-3 (TO-226AA) [See More]
- Package Type: TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
- Output Voltage Type: Fixed
- Configuration / Function: Boost
- Output Voltage: 5