Thermal Shutdown Protection IC Switching Voltage Regulators

2 Results
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers [AP7384-50SA-7 from DIODES Incorporated]
from Win Source Electronics

Manufacturer: AMIS. Category: Integrated Circuits (ICs) >Power Management (PMIC) >Power Distribution Switches, Load Drivers. Part Status: Obsolete. Output Configuration: Positive. Output Type: Open Collector. Voltage - Input (Max): 25V. Current - Supply (Max): 17mA. Protection Features:... [See More]

  • Special Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection
  • Package Type: Other; 529-MAPBGA (19x19)
  • Output Voltage Type: Open Collector
  • Life Cycle Stage: PhaseOut; Obsolete
Encapsulated DC/DC Converter, Switching Regulator -- DMV78xx-1000
from Pairui Group Inc.

FEATURES: Wide input voltage range. High efficiency up to 97%. Miniature SIP package. Low ripple & noise. Operating temperature range -40 ℃ to +85 ℃. 3 year warranty [See More]

  • Special Features: Input Overcurrent Protection; Thermal Shutdown Protection
  • Package Type: Other; SIP
  • Output Voltage Type: Fixed
  • Output Voltage: 3.3 to 12