Working Voltage Dividers and Voltage References

2 Results
Documenting Process Calibrator -- MC4
from Beamex Oy Ab

Beamex ® MC4 Documenting Process Calibrator. Document As You Go. Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality:... [See More]

  • Special Features: Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard
  • Operating Temperature: -10 to 50
  • Type: Current (optional feature); Resistance (optional feature); Voltage (optional feature); Standard; Thermocouple Simulator; RTD Simulator
  • Operating Voltage: 3.6
Intrinsically Safe Process Calibrator -- MC2-IS
from Beamex Oy Ab

Beamex ® MC2-IS. Intrinsically Safe Multifunction Calibrator. Safe and Practical Field Calibration. Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy... [See More]

  • Special Features: Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard
  • Operating Temperature: -10 to 50
  • Type: Current (optional feature); Resistance (optional feature); Voltage (optional feature); Thermocouple Simulator (optional feature); RTD Simulator (optional feature)
  • Operating Voltage: 4.8