Component / OEM Voltage Dividers and Voltage References

6 Results
Digital Potentiometer -- DP-500
from IET Labs, Inc.

The DP-500 Series implement a genuine potentiometer circuit. Use this type where needed to substitute for a three terminal potentiometer, where all three terminals are required individually. [See More]

  • Special Features: Component; Continuously Variable
  • Decades: 1 to 6
  • Type: Voltage; Standard; Digital Potentiometer or Bridge
  • Temperature Coefficient: 25.0
Documenting Process Calibrator -- MC4
from Beamex Oy Ab

Beamex ® MC4 Documenting Process Calibrator. Document As You Go. Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality:... [See More]

  • Special Features: Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard
  • Operating Temperature: -10 to 50
  • Type: Current (optional feature); Resistance (optional feature); Voltage (optional feature); Standard; Thermocouple Simulator; RTD Simulator
  • Operating Voltage: 3.6
High Stability Voltage Reference -- HSVR
from IET Labs, Inc.

A highly stable compact voltage reference with a very low temperature coefficient. It is suitable for printed circuit board mounting and whenever precision voltages are required for test, calibration, digital and analog conversions, etc … [See More]

  • Special Features: Component; PCB Mount
  • Operating Voltage: 30
  • Type: Voltage; Standard
  • Output Range: 1.01 to 18.9
Intrinsically Safe Process Calibrator -- MC2-IS
from Beamex Oy Ab

Beamex ® MC2-IS. Intrinsically Safe Multifunction Calibrator. Safe and Practical Field Calibration. Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy... [See More]

  • Special Features: Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard
  • Operating Temperature: -10 to 50
  • Type: Current (optional feature); Resistance (optional feature); Voltage (optional feature); Thermocouple Simulator (optional feature); RTD Simulator (optional feature)
  • Operating Voltage: 4.8
Kelvin-Varlley Voltage Divider -- KVD-600
from IET Labs, Inc.

These standards grade Kelvin-Varley voltage dividers are highly accurate, stable, and linear instruments for use in many applications requiring accurately known voltage or current ratios. In particular, the KVD series is especially appropriate for use in bridge circuits, providing two arms of a... [See More]

  • Special Features: Component; Precision Measurements or Calibrator; Continuously Variable
  • Decades: 7
  • Type: Voltage; Standard; Divider
  • Temperature Coefficient: 0.2
Programmable Voltage and Current Source -- VI-700
from IET Labs, Inc.

Various features and options make the VI-700 an effective choice for many manual and programmable voltage and current source applications. [See More]

  • Special Features: Component; Programmable or Computer Interface (optional feature); Stand Alone or Bench
  • Temperature Coefficient: 10.0
  • Type: Current; Voltage; DecadeBox
  • Operating Temperature: 10 to 40