NIST / National Lab Traceable Voltage Dividers and Voltage References

3 Results
Handheld Temp Calibrator/Thermometer -- CL3512A
from OMEGA Engineering, Inc.

The OMEGA ® CL3512A handheld calibrator is two meters in one at an attractive low price. The CL3512A is a temperature calibrator, or thermocouple calibrator, that simulates type J/K/T/E thermocouple signals. Each signal is adjustable by using the coarse and fine dials. The CL3512A can also be... [See More]

  • Special Features: Precision Measurements or Calibrator; NIST Traceability; Handheld / Portable
  • Operating Temperature: 0 to 50
  • Type: Voltage; Thermocouple Simulator; Temperature Calibrator
  • Operating Voltage: 9
Inductive Voltage Divider -- DT72B
from TEGAM, Inc.

Product Description. Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver... [See More]

  • Special Features: Transfer, Laboratory or Primary Grade; Precision Measurements or Calibrator; RackMount; Stand Alone or Bench; NIST Traceability; Continuously Variable
  • Decades: 7
  • Type: Current; Voltage; DecadeBox; Divider
  • Operating Voltage: ? to 350
Inductive Voltage Divider -- M-1011A
from TEGAM, Inc.

Product Description. The M-1011A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. They are easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]

  • Special Features: Transfer, Laboratory or Primary Grade; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
  • Decades: 7
  • Type: Current; Voltage; DecadeBox; Divider
  • Operating Voltage: ? to 350