Standard Voltage Dividers and Voltage References

4 Results
Digital Potentiometer -- DP-500
from IET Labs, Inc.

The DP-500 Series implement a genuine potentiometer circuit. Use this type where needed to substitute for a three terminal potentiometer, where all three terminals are required individually. [See More]

  • Type: Voltage; Standard; Digital Potentiometer or Bridge
  • Temperature Coefficient: 25.0
  • Decades: 1 to 6
  • Operating Temperature: 10 to 50
Documenting Process Calibrator -- MC4
from Beamex Oy Ab

Beamex ® MC4 Documenting Process Calibrator. Document As You Go. Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality:... [See More]

  • Type: Current (optional feature); Resistance (optional feature); Voltage (optional feature); Standard; Thermocouple Simulator; RTD Simulator
  • Operating Voltage: 3.6
  • Operating Temperature: -10 to 50
  • Output Range: -3 to 12
High Stability Voltage Reference -- HSVR
from IET Labs, Inc.

A highly stable compact voltage reference with a very low temperature coefficient. It is suitable for printed circuit board mounting and whenever precision voltages are required for test, calibration, digital and analog conversions, etc … [See More]

  • Type: Voltage; Standard
  • Output Range: 1.01 to 18.9
  • Operating Voltage: 30
  • Special Features: Component; PCB Mount
Kelvin-Varlley Voltage Divider -- KVD-600
from IET Labs, Inc.

These standards grade Kelvin-Varley voltage dividers are highly accurate, stable, and linear instruments for use in many applications requiring accurately known voltage or current ratios. In particular, the KVD series is especially appropriate for use in bridge circuits, providing two arms of a... [See More]

  • Type: Voltage; Standard; Divider
  • Temperature Coefficient: 0.2
  • Decades: 7
  • Stability: 4