Voltage Divider Voltage Dividers and Voltage References

12 Results
Capacitive Voltage Divider -- VD-301
from Pearson Electronics, Inc.

The Model VD-301 capacitive voltage divider is intended for the measurement of voltage amplitude. and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1, and the. exact measured ratio is printed on the name-plate. This ratio is measured in insulating oil at 35oC,. [See More]

  • Type: Voltage; Divider
  • Output Range: 400000
Decade Divider - Fixed -- 5090/C,A
from Lansdale Semiconductor, Inc.

This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices. [See More]

  • Type: Voltage; Divider
  • Operating Voltage: 5.5
  • Operating Temperature: -55 to 125
  • Output Range: 5.5
Inductive Voltage Divider -- DT72B
from TEGAM, Inc.

Product Description. Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver... [See More]

  • Type: Current; Voltage; DecadeBox; Divider
  • Operating Voltage: ? to 350
  • Decades: 7
  • Range: 1
SR06
from Thin Film Technology Corporation

Offers precision tracking tolerance, designed for surface mount application [See More]

  • Type: Voltage; Divider
  • Operating Temperature: -40 to 175
  • Temperature Coefficient: 5.0 to 25.0
Precision Decade Voltage Divider -- Series 1776-X
from EBG RESISTORS LLC

Series 1776 - X Precision Decade Voltage Divider's Ceramic Protected Family of Input Voltage Dividers for Multimeters and other Instruments EBG offers a family of Voltage Dividers for a variety of applications, including Digital Multimeters, Multi range instrumentation, and other range switching... [See More]

  • Type: Voltage; Divider
  • Output Range: 750 to 1200
  • Temperature Coefficient: 25.0 to 50.0
Digital Potentiometer Voltage Divider -- KVD-500
from IET Labs, Inc.

Kelvin-Varley Voltage divider circuit - more economical than the DP-500. Operates in the same way as the DP-500, except that it has an additional, but variable resistance in series with the wiper arm which goes to zero at the full scale and zero settings. Use this type where the wiper is input into... [See More]

  • Type: Current; Voltage; Standard; Divider
  • Temperature Coefficient: 25.0
  • Decades: 1 to 6
  • Operating Temperature: 10 to 50
Inductive Voltage Divider -- M-1011A
from TEGAM, Inc.

Product Description. The M-1011A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. They are easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]

  • Type: Current; Voltage; DecadeBox; Divider
  • Operating Voltage: ? to 350
  • Decades: 7
  • Special Features: Transfer, Laboratory or Primary Grade; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
Precision High Voltage Divider -- Series HVT 5
from EBG RESISTORS LLC

EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability. The HVT Components provide tight... [See More]

  • Type: Voltage; Divider
  • Operating Temperature: -55 to 155
  • Temperature Coefficient: 100.0
  • Output Range: 5000
Kelvin-Varlley Voltage Divider -- KVD-600
from IET Labs, Inc.

These standards grade Kelvin-Varley voltage dividers are highly accurate, stable, and linear instruments for use in many applications requiring accurately known voltage or current ratios. In particular, the KVD series is especially appropriate for use in bridge circuits, providing two arms of a... [See More]

  • Type: Voltage; Standard; Divider
  • Temperature Coefficient: 0.2
  • Decades: 7
  • Stability: 4
Inductive Voltage Divider -- M-1012A
from TEGAM, Inc.

Product Description. The M-1012A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. It is easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]

  • Type: Current; Voltage; DecadeBox; Divider
  • Operating Voltage: ? to 350
  • Decades: 7
  • Special Features: Transfer, Laboratory or Primary Grade; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
Precision High Voltage Divider -- Series MTX 1000.2
from EBG RESISTORS LLC

EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability. The HVT components provide tight... [See More]

  • Type: Voltage; Divider
  • Operating Temperature: -55 to 125
  • Temperature Coefficient: 15.0 to 50.0
  • Output Range: 8000
Precision High Voltage Divider -- Series MTX 2000.23
from EBG RESISTORS LLC

The MTX 2000 series are high quality, high precision, high power, high voltage dividers for use in sophisticated resistor networks. These custom designs support a wide range of resistance values, tight voltage ratios, close tolerances, and low TCR's. [See More]

  • Type: Voltage; Divider
  • Operating Temperature: -55 to 125
  • Temperature Coefficient: 15.0 to 50.0
  • Output Range: 40000