Three-phase Instrument Transformers
from CARLO GAVAZZI Automation Components
3-phase current transformers for 5, 20, 100 or 500 AAC. Output voltage (0.4 - 4 Vp) is proportional to measured current. [See More]
- Type / Applications: ThreePhase
- Frequency: 0.0400 to 1
- Transformer Category: Current
- Primary current: 0.5000 to 500
from Time Mark Corporation
The Model 276B3 is a ring-type 3-phase transformer for currents from 50-1200 amps. Secondary terminals are #8-32, brass studs with one flatwasher, lockwasher and regular nut. Polarity markings are stamped on the transformer. Holes at the corners of the transformer case are for attaching a mounting... [See More]
- Type / Applications: ThreePhase; Toroidal
- Frequency: 0.0250 to 0.4000
- Transformer Category: Current
- Primary current: 50 to 1200
from GE Grid Solutions
COSI Digital Instrument Transformers. Alstom has developed a brand new range of digital instrument transformer solutions enabling full IEC 61850 implementation and contributing to transmission architectures for today ’s and tomorrow ’s smart grid networks. The innovative COSI (COmpact... [See More]
- Type / Applications: ThreePhase
- Primary Voltage: ? to 1.20E6
- Transformer Category: Voltage
- Features: Outdoor Use
from Sifam Tinsley UK
OMEGA 3 Phase Current Transformers. Three phase measuring current transformers suitable for primary ranges from 60A to 630A with 5A secondary. Allowing installations directly next to the moulded case circuit breakers for greater speed of installation and optimisation of space. Applicable to MCCB... [See More]
- Type / Applications: ThreePhase; Electronics; Noncontact
- Burden: 1 to 2.5
- Transformer Category: Current
- Primary current: 60 to 630
from Time Mark Corporation
The Model 276C Current-Canceling Transformer monitors two of the three phases, and cancels the effect of the current signal in the third phase, which would otherwise cause a phase shift error. The Model 276C accepts input directly or from two standard current transformers (CTs), corrects for the... [See More]
- Type / Applications: ThreePhase; Under / Over Current Sensing
- Transformer Category: Current
from GE Grid Solutions
High Voltage Instrument Transformers. Instrument Transformers are an essential link for the safe and efficient operation of transmission networks. They provide accurate and reliable current and voltage measurements for secondary equipment such as meters, protections relays, bay computers and other... [See More]
- Type / Applications: ThreePhase
- Primary current: ? to 5000
- Transformer Category: Current; Voltage
- Primary Voltage: ? to 1.20E6