Toroidal / Window Instrument Transformers
from Amecon, Inc.
Built to UL, MIL or any other specification required [See More]
- Type / Applications: Toroidal; PC Mount Type
- Frequency: 20 to 100
- Transformer Category: Current
- Primary current: 3
from SOCOMEC
bull; The PTI provides automatic shortcircuiting of the CT : if the measuring circuit is opened. • BTV 25 products are voltage transformers. They are used specifically for supplying measurement equipment, therefore it is not recommended to connect other components. which could affect accuracy. [See More]
- Type / Applications: Toroidal; Electronics
- Primary current: 1 to 800
- Transformer Category: Current
- Secondary Current: 0.0 to 0.0200
from Powertronix Inc.
Current Transformers, also known as Instrument transformer. They are used for sensing current through a conductor. Winding turns ratio will provide a relationship to input current and output current. Powertronix custom design current transformers are efficient, lighter and available in many... [See More]
- Type / Applications: Toroidal; Electronics
- Primary current: 200 to 5500
- Transformer Category: Current
from Sifam Tinsley UK
Earth Leakage Relay Core Balance Current Transformer (CBCT) from SIfam Tinsley. Features. • Slim design. • Encapsulated CBCT. • Compact in size. • Light in weight [See More]
- Type / Applications: Toroidal; Electronics; Noncontact
- Operating Temperature: 10 to 55
- Transformer Category: Current
- Primary current: 30
from Time Mark Corporation
The Model 276B3 is a ring-type 3-phase transformer for currents from 50-1200 amps. Secondary terminals are #8-32, brass studs with one flatwasher, lockwasher and regular nut. Polarity markings are stamped on the transformer. Holes at the corners of the transformer case are for attaching a mounting... [See More]
- Type / Applications: ThreePhase; Toroidal
- Frequency: 0.0250 to 0.4000
- Transformer Category: Current
- Primary current: 50 to 1200
from Hoyt Electrical Instrument Works, Inc.
Current Ratio: 50:5 - 400:5 A Current Rating:100A Features: 1.05" Mounting Type:Donut Series:2 RoHS Compliant [See More]
- Type / Applications: Toroidal
- Burden: 2 to 10
- Transformer Category: Current
- Insulation Voltage: ? to 600
from Campbell Scientific, Inc.
The CS10 uses CR Magnetic's CR8459 Current Transformer to measure the approximate current over a range of 0 to 200 Amps. The CS10 outputs a millivolt signal allowing the transducer to be directly connected to the CR510, CR10X, or CR23X dataloggers. The CS10-L is intended for lower-accuracy... [See More]
- Type / Applications: Toroidal
- Insulation Voltage: 500
- Transformer Category: Current
- Frequency: 0.0500 to 0.0600
from CARLO GAVAZZI Automation Components
Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 150 A to 1600 A. Bus-bar type current transformer. 0.5 class, currents from 150 to 1600 A. Removable panel fixing clips. Up to 6 Bus-bar isolated fixing screws. Double screw terminals... [See More]
- Type / Applications: Toroidal; Bar Type
- Burden: 2.4 to 30
- Transformer Category: Current
- Insulation Voltage: 3000
from SOCOMEC
Safety transformers enable the creation of an Isolated voltage, while ensuring both the protection of auxiliary equipment from electrical interferences and the safety of people. Advantages Configurable voltages. Safety transformers can either be supplied in 230 V or 400 V. They provide 2 voltage... [See More]
- Type / Applications: Toroidal; Electronics
- Primary Voltage: 230 to 400
- Transformer Category: Voltage
- Secondary Voltage: 12 to 230
from Powertronix Inc.
Low Inrush Current Isolation transformer has the capability of limiting the inrush current inherently and stop nuisance tripping the breaker without any single external components. Powertronix Low inrush transformer technology is dependable, robust and cost effective. Further, Low inrush transformer... [See More]
- Type / Applications: Toroidal; Electronics
- Transformer Category: Current
from Sifam Tinsley UK
OMEGA 20 (TW CT ’s) Sifam Tinsley ’s Omega TW series round type CT ’s are housed in robust case with classical finish. The case is made of polycarbonate, which is flame retardant and non-drip and confirms to international regulations UL 94 V-0. Features. • Available in 0.2S,... [See More]
- Type / Applications: Toroidal; Electronics; Noncontact
- Burden: 1 to 45
- Transformer Category: Current
- Primary current: 50 to 3200
from Time Mark Corporation
The Model 276B Current Transformer is a ring-type current transformer for currents from 50 to 1200 amps. The Model 276B has an accuracy rating of plus or minus 2% for 50-100 amp CT's, and plus or minus 1% over 100 amps at 60 Hz. This CT also features a 25-400 Hz frequency range, #8-32 secondary... [See More]
- Type / Applications: Toroidal
- Frequency: 0.0250 to 0.4000
- Transformer Category: Current
- Primary current: 50 to 1200
from Hoyt Electrical Instrument Works, Inc.
Fully Encaspulated Split Core Transformer, Window Diameter 1.0", 2.550" x 2.950". Approximate Weight 0.5LBS. Models: 1025 RW, SB SH, similar to ITI models 2RL, 2SFT and 2SHT. Current Ratio 50:5 - 400:5. [See More]
- Type / Applications: SplitCore; Toroidal
- Burden: 2 to 10
- Transformer Category: Current
- Insulation Voltage: ? to 600
from CARLO GAVAZZI Automation Components
Solid-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type solid-core current transformer. Class 0.5 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]
- Type / Applications: Toroidal; Bar Type
- Burden: 1 to 60
- Transformer Category: Current
- Insulation Voltage: 3000
from Hoyt Electrical Instrument Works, Inc.
Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate... [See More]
- Type / Applications: ANSI; SplitCore; Toroidal
- Burden: 5 to 35
- Transformer Category: Current
- Insulation Voltage: 600 to 10000
from CARLO GAVAZZI Automation Components
Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 50 A to 300 A. Cable and bus-bar type current transformer. 0.5 class, currents from 50 to 300 A. Removable DIN-rail mounting holder. Removable panel fixing clips. 2 cable/bus-bar... [See More]
- Type / Applications: Toroidal; Bar Type
- Burden: 1 to 6
- Transformer Category: Current
- Insulation Voltage: 3000
from CARLO GAVAZZI Automation Components
Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 40 A to 600 A. Bus-bar type current transformer. 0.5 class, currents from 40 to 600 A. Integrated DIN-rail mounting holder. Removable panel fixing clips. 2 Bus-bar isolated fixing... [See More]
- Type / Applications: Toroidal; Bar Type
- Burden: 1.25 to 20
- Transformer Category: Current
- Insulation Voltage: 3000
from CARLO GAVAZZI Automation Components
Cable/Bus-bar type current transformer with DIN-rail/ bus-bar and panel mounting facility. Rated primary currents from 50 A to 800 A. Bus-bar type current transformer. 0.5 class, currents from 50 to 800 A. Integrated DIN-rail mounting holder. Removable panel fixing clips. Up to 6 Bus-bar isolated... [See More]
- Type / Applications: Toroidal; Bar Type
- Burden: 1.75 to 32
- Transformer Category: Current
- Insulation Voltage: 3000