Current Transformer Instrument Transformers

160 Results
Current Transformers & Shunts -- A04819-000
from TE Connectivity

Dimensions. Aperture Diameter  : 85  MM   [3.3  INCH  ]. Case Depth  : 30  MM   [1.181  INCH  ]. Product Weight (KG)  : 1. Ratio  : 1500/5. Electrical Characteristics. Class .5 Burden Rating (VAMP)  : 10. [See More]

  • Transformer Category: Current
  • Secondary Current: 5
  • Burden: 15
SCT0111-0001 | Coil CT, 1 A AC, accuracy class 1
from Beckhoff Automation LLC

In order to guarantee power transmission, CTs need a correspondingly large measuring core volume with decreasing primary rated currents. The dimensions of standard CTs would quickly hit their limits on the basis of this physical principle. The SCT0xxxx coil CTs with electrical isolation are... [See More]

  • Transformer Category: Current
  • Primary current: 1
Plug-in current transformer -- 855-1001/2500-1001
from WAGO

Plug-in current transformer; Primary rated current: 2500 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Ct, Model 180Sht, 600:5 Ratio -- 1411-180SHT-601
from Allen-Bradley / Rockwell Automation

Bulletin 1411 - Current Tranformer, 2.5 Inner Diameter [See More]

  • Transformer Category: Current
Current Transformers -- 104835
from RS Components, Ltd.

LEM LV 25-600 Current Transducer [See More]

  • Transformer Category: Current
  • Operating Temperature: -25
Current Transformers & Shunts -- A17339-000
from TE Connectivity

Dimensions. Aperture Diameter  : 42  MM   [1.535  INCH  ]. Case Depth  : 30  MM   [1.181  INCH  ]. Product Weight (KG)  : .5. Ratio  : 80/5. Electrical Characteristics. Class 3 Burden Rating (VAMP)  : 1.5. [See More]

  • Transformer Category: Current
  • Secondary Current: 5
  • Burden: 1.5
SCT1101-0016 | Mini ring-type CT, 16 A AC, accuracy class 3
from Beckhoff Automation LLC

The SCT11x1 mini ring-type CTs can be positioned on a DIN rail by means of snap-on fastening and are thus suitable for measurements in very tight installation spaces, e.g. directly in the sub-distribution unit. Two CTs are attached to the DIN rail, while the third CT is plugged into the fastened... [See More]

  • Transformer Category: Current
  • Primary current: 16
Plug-in current transformer -- 855-1700/032-000
from WAGO

Plug-in current transformer; Primary rated current 32 A; Secondary rated current 320 mA [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 0.5000
Current Transformers -- 104836
from RS Components, Ltd.

LEM LV 100 Current Transformer [See More]

  • Transformer Category: Current
  • Operating Temperature: 0
Current Transformers & Shunts -- A39164-000
from TE Connectivity

Body Features. Product Weight  : .5  KG   [1.102  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Aperture Diameter  : 60  MM   [2.362  INCH  ]. CT Ratio  : 400/5. Product Depth... [See More]

  • Transformer Category: Current
  • Secondary Current: 5
  • Burden: 7.5
SCT2111-0060 | Ring-type CT, 60 A AC, accuracy class 1, size 1
from Beckhoff Automation LLC

The SCT2xxx ring-type CTs are suitable for cost-efficient and accurate data acquisition – especially in new installations. The innovative screwless connection technology for rigid and flexible conductors saves time – ferrules can be dispensed with here. [See More]

  • Transformer Category: Current
  • Primary current: 60
Plug-in current transformer -- 855-2701/035-001
from WAGO

Plug-in current transformer; Primary rated current: 35 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Current Transformers -- 104838
from RS Components, Ltd.

LEM LV 25-800 Current Transformer [See More]

  • Transformer Category: Current
  • Operating Temperature: -25
Current Transformers & Shunts -- BM6340-000
from TE Connectivity

Body Features. Product Weight  : 10  KG   [10.03  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Aperture Diameter (INCH)  : 1.25. CT Ratio  : 50/5. Product Depth (INCH)  : 3. Product Height (INCH)... [See More]

  • Transformer Category: Current
  • Secondary Current: 5
SCT2211-0400 | Ring-type CT, 400 A AC, accuracy class 1, size 2
from Beckhoff Automation LLC

The SCT2xxx ring-type CTs are suitable for cost-efficient and accurate data acquisition – especially in new installations. The innovative screwless connection technology for rigid and flexible conductors saves time – ferrules can be dispensed with here. [See More]

  • Transformer Category: Current
  • Primary current: 400
Plug-in current transformer -- 855-2701/064-001
from WAGO

Plug-in current transformer; Primary rated current: 64 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Current Transformers -- 104839
from RS Components, Ltd.

LEM LV 25-400 Current Transformer [See More]

  • Transformer Category: Current
  • Operating Temperature: -25
Current Transformers & Shunts -- BM6385-000
from TE Connectivity

Body Features. Product Weight  : .6  KG   [1.32  LB  ]. Configuration Features. Wiring Configuration  : Three Phase. Dimensions. Aperture Height  : 22  MM   [.866  INCH  ]. Aperture Width  : 22  MM  ... [See More]

  • Transformer Category: Current
  • Secondary Current: 100
  • Burden: 0.3500
SCT2311-0800 | Ring-type CT, 800 A AC, accuracy class 1, size 3
from Beckhoff Automation LLC

The SCT2xxx ring-type CTs are suitable for cost-efficient and accurate data acquisition – especially in new installations. The innovative screwless connection technology for rigid and flexible conductors saves time – ferrules can be dispensed with here. [See More]

  • Transformer Category: Current
  • Primary current: 800
Plug-in current transformer -- 855-301/050-103
from WAGO

Plug-in current transformer; Primary rated current: 50 A; Secondary rated current: 1 A; Rated power: 1.25 VA; Accuracy class: 3 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 3
Current Transformers -- 104841
from RS Components, Ltd.

LEM LV 25-1200 Current Transducer [See More]

  • Transformer Category: Current
  • Operating Temperature: -25
Current Transformers & Shunts -- BR8841-000
from TE Connectivity

Body Features. Product Weight  : .9  KG   [.903  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Aperture Diameter (INCH)  : .94. CT Ratio  : 200/5. Product Depth (INCH)  : 1.38. Product Height (INCH)... [See More]

  • Transformer Category: Current
  • Secondary Current: 5
SCT2411-1250 | Ring-type CT, 1250 A AC, accuracy class 1, size 4
from Beckhoff Automation LLC

The SCT2xxx ring-type CTs are suitable for cost-efficient and accurate data acquisition – especially in new installations. The innovative screwless connection technology for rigid and flexible conductors saves time – ferrules can be dispensed with here. [See More]

  • Transformer Category: Current
  • Primary current: 1250
Plug-in current transformer -- 855-301/060-101
from WAGO

Plug-in current transformer; Primary rated current: 60 A; Secondary rated current: 1 A; Rated power: 1.25 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Current Transformers -- 106769
from RS Components, Ltd.

LEM HO 50-S-0100 Current Transducer [See More]

  • Transformer Category: Current
  • Primary Voltage: 15
  • Operating Temperature: -40
Current Transformers & Shunts -- CA9538-000
from TE Connectivity

Body Features. Product Weight  : 1  KG   [.992  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Aperture Diameter (INCH)  : 1.56. CT Ratio  : 400/5. Product Depth (INCH)  : 1.09. Product Height (INCH)... [See More]

  • Transformer Category: Current
  • Secondary Current: 5
SCT2515-2000 | Ring-type CT, 2000 A AC, accuracy class 1, size 5
from Beckhoff Automation LLC

The SCT2xxx ring-type CTs are suitable for cost-efficient and accurate data acquisition – especially in new installations. The innovative screwless connection technology for rigid and flexible conductors saves time – ferrules can be dispensed with here. [See More]

  • Transformer Category: Current
  • Primary current: 2000
Plug-in current transformer -- 855-301/075-201
from WAGO

Plug-in current transformer; Primary rated current: 75 A; Secondary rated current: 1 A; Rated power: 2.5 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Current Transformers -- 106770
from RS Components, Ltd.

LEM HO 250-S-0100 Current Transducer [See More]

  • Transformer Category: Current
  • Primary Voltage: 15
  • Operating Temperature: -40
Current Transformers & Shunts -- CA9539-000
from TE Connectivity

Dimensions. Aperture Diameter (INCH)  : 2.06. Case Depth (INCH)  : 1.1. Case Height (INCH)  : 4.22. Case Width (INCH)  : 4.12. Product Weight (KG)  : 1.2. Ratio  : 1200/5. Electrical Characteristics. Output Current (AMP)  : 5. Industry Standards. [See More]

  • Transformer Category: Current
  • Secondary Current: 5
SCT2615-2500 | Ring-type CT, 2500 A AC, accuracy class 1, size 6
from Beckhoff Automation LLC

The SCT2xxx ring-type CTs are suitable for cost-efficient and accurate data acquisition – especially in new installations. The innovative screwless connection technology for rigid and flexible conductors saves time – ferrules can be dispensed with here. [See More]

  • Transformer Category: Current
  • Primary current: 2500
Plug-in current transformer -- 855-301/100-201
from WAGO

Plug-in current transformer; Primary rated current: 100 A; Secondary rated current: 1 A; Rated power: 2.5 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Current Transformers -- 106771
from RS Components, Ltd.

LEM HO 250-P-0100 Current Transducer [See More]

  • Transformer Category: Current
  • Primary Voltage: 15
  • Operating Temperature: -40
Current Transformers & Shunts -- CF3973-000
from TE Connectivity

Body Features. Product Weight  : .5  KG   [.88  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Aperture Diameter (INCH)  : 1.13. CT Ratio  : 80/5. Product Depth (INCH)  : 2. Product Height (INCH)... [See More]

  • Transformer Category: Current
  • Secondary Current: 5
SCT3111-0050 | 3-phase ring-type CT, 3 x 50 A AC, accuracy class 1, size 1
from Beckhoff Automation LLC

The compact SCT3111 3-phase ring-type CTs measure primary currents from 3 x 50 A (SCT3111-0050) to 3 x 150 A (SCT3111-0150), for round conductors with a maximum diameter of 13.5 mm. The SCT3xxx are suitable for direct mounting under commonly used power switches. [See More]

  • Transformer Category: Current
Plug-in current transformer -- 855-301/150-501
from WAGO

Plug-in current transformer; Primary rated current: 150 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Current Transformers -- 106772
from RS Components, Ltd.

LEM HO 200-S-0100 Current Transducer [See More]

  • Transformer Category: Current
  • Primary Voltage: 15
  • Operating Temperature: -40
Current Transformers & Shunts -- CF3974-000
from TE Connectivity

Dimensions. Aperture Diameter (INCH)  : 2.5. Case Depth (INCH)  : 1.08. Case Height (INCH)  : 4.85. Case Width (INCH)  : 4.56. Product Weight (KG)  : 1.5. Ratio  : 1000/5. Electrical Characteristics. Output Current (AMP)  : 5. Industry Standards. [See More]

  • Transformer Category: Current
  • Secondary Current: 5
SCT3215-0100 | 3-phase ring-type CT, 3 x 100 A AC, accuracy class 1, size 2
from Beckhoff Automation LLC

The compact SCT3215 3-phase ring-type CTs measure primary currents from 3 x 100 A (SCT3215-0100) to 3 x 250 A (SCT3215-0250), for round conductors with a maximum diameter of 18 mm. The SCT3xxx are suitable for direct mounting under commonly used power switches. [See More]

  • Transformer Category: Current
Plug-in current transformer -- 855-301/200-501
from WAGO

Plug-in current transformer; Primary rated current: 200 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Current Transformers -- 106774
from RS Components, Ltd.

LEM HO 150-S-0100 Current Transducer [See More]

  • Transformer Category: Current
  • Primary Voltage: 15
  • Operating Temperature: -40
Current Transformers & Shunts -- CF4312-000
from TE Connectivity

Dimensions. Aperture Diameter (INCH)  : 1.13. Case Depth (INCH)  : .95. Case Height (INCH)  : 2.71. Case Width (INCH)  : 2.4. Product Weight (KG)  : .5. Ratio  : 250/5. Electrical Characteristics. Output Current (AMP)  : 5. Industry Standards. [See More]

  • Transformer Category: Current
  • Secondary Current: 5
SCT3315-0250 | 3-phase ring-type CT, 3 x 250 A AC, accuracy class 1, size 3
from Beckhoff Automation LLC

The compact SCT3315 3-phase ring-type CTs measure primary currents from 3 x 250 A (SCT3315-0250) to 3 x 600 A (SCT3315-0600), for round conductors with a maximum diameter of 22 mm. The SCT3xxx are suitable for direct mounting under commonly used power switches. [See More]

  • Transformer Category: Current
Plug-in current transformer -- 855-301/250-501
from WAGO

Plug-in current transformer; Primary rated current: 250 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Current Transformers -- 106775
from RS Components, Ltd.

LEM HO 100-S-0100 Current Transducer [See More]

  • Transformer Category: Current
  • Primary Voltage: 15
  • Operating Temperature: -40
Current Transformers & Shunts -- CF8938-000
from TE Connectivity

Body Features. Product Weight  : .5  KG   [.5  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Aperture Diameter (INCH)  : 1.05. CT Ratio  : 300/5. Product Depth (INCH)  : 1.05. Product Height (INCH)... [See More]

  • Transformer Category: Current
  • Secondary Current: 5
SCT5564 | Ring-type CT, differential current type B/B+, 0.4/2 A, size 5
from Beckhoff Automation LLC

The SCT5564 differential current transformer can be used as a residual current monitor (RCM). The SCT5564 type B/B+ can measure DC and AC residual currents with frequencies up to 100 kHz ranging from 0 to 2 A. With its selectable settings, the RCM is a flexible platform for differential current... [See More]

  • Transformer Category: Current
Plug-in current transformer -- 855-301/400-1001
from WAGO

Plug-in current transformer; Primary rated current: 400 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Current Transformers -- 106777
from RS Components, Ltd.

LEM HO 100-P-0100 Current Transducer [See More]

  • Transformer Category: Current
  • Primary Voltage: 15
  • Operating Temperature: -40
Current Transformers & Shunts -- CG3225-000
from TE Connectivity

Body Features. Product Weight  : .36  KG   [.29  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Product Depth (MM)  : 19.05. Product Height (MM)  : 9.53. Product Width (MM)  : 146.05. Electrical... [See More]

  • Transformer Category: Current
  • Secondary Current: 100
SCT6101-0060 | Split-core CT, 60 A AC, accuracy class 3, size 1
from Beckhoff Automation LLC

The SCT6xxx split-core CTs in four sizes, ensure minimum installation effort in existing systems. With their separable measuring system, they enable flexible retrofitting without separating the primary conductors. [See More]

  • Transformer Category: Current
  • Primary current: 60
Plug-in current transformer -- 855-301/600-1001
from WAGO

Plug-in current transformer; Primary rated current: 600 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore
  • Accuracy: 1
Current Transformers -- 106778
from RS Components, Ltd.

LEM HLSR 16-P Current Transducer [See More]

  • Transformer Category: Current
  • Operating Temperature: -40
AC Current Transformer for Ammeters -- MFO / RCT Series
from OMEGA Engineering, Inc.

AC Current Transformer for Ammeters [See More]

  • Transformer Category: Current
  • Burden: 2 to 15
  • Type / Applications: Electronics
  • Frequency: 0.0500 to 0.0600
Current Transformer -- 97CT006
from WorldWide Electric Corporation

Across-Line Motor Starters, Electronic Overload Relays, Current Transformer [See More]

  • Transformer Category: Current
Current transformer Selec SPCT 50/30 100/5 A VA 1 CL 1-CU-RoHS [SPCT50/301005AVA1CL1 from Selec Controls USA Inc.]
from Automation24, Inc.

Current transformer Selec SPCT 50/ 30 100/5 A VA 1 CL 1-CU-RoHS [See More]

  • Transformer Category: Current
  • Operating Temperature: 0 to 50
  • Frequency: 0.0500 to 0.0600
  • Primary current: 100
AC Current Sensing Transformer -- Model TR 3025-S
from Toroid Corp. of Maryland

Applications include air conditioning equipment, electrical heating systems [See More]

  • Transformer Category: Current
  • Insulation Voltage: 4
  • Type / Applications: Wound Primary Type
  • Frequency: 0.0500 to 0.4000
3-phase Transformer -- Model 276B3
from Time Mark Corporation

The Model 276B3 is a ring-type 3-phase transformer for currents from 50-1200 amps. Secondary terminals are #8-32, brass studs with one flatwasher, lockwasher and regular nut. Polarity markings are stamped on the transformer. Holes at the corners of the transformer case are for attaching a mounting... [See More]

  • Transformer Category: Current
  • Frequency: 0.0250 to 0.4000
  • Type / Applications: ThreePhase; Toroidal
  • Primary current: 50 to 1200
Current Transformer -- TLA100-S
from MORNSUN Guangzhou Science & Technology Co., Ltd.

Current Transformer [See More]

  • Transformer Category: Current
  • Secondary Current: -0.1000 to 0.1000
  • Primary current: -100 to 100
40A Clamp-on Current Transformer -- I40S-PR [I40S-PR from Fluke]
from Transcat, Inc.

Product Highlights. 40A clamp-on current transformer. For 1750 3 phase power quality recorder [See More]

  • Transformer Category: Current
  • Primary current: 40
Current Sense Transformer -- PM-CS01
from Premier Magnetics, Inc.

Designed for Switch Mode Power Supply Applications. Tapped and Untapped Versions. Frequency Range from 10KHz to 200KHz. 2500Vrms Minimum Isolation Voltage. Fully Encapsulated Construction. Primary Lead Included [See More]

  • Transformer Category: Current
  • Insulation Voltage: 2500
  • Type / Applications: PC Mount Type; Switch Mode
  • Frequency: 10 to 200
3 Phase Current Transformer - Omega 3 Phase Series
from Sifam Tinsley UK

OMEGA 3 Phase Current Transformers. Three phase measuring current transformers suitable for primary ranges from 60A to 630A with 5A secondary. Allowing installations directly next to the moulded case circuit breakers for greater speed of installation and optimisation of space. Applicable to MCCB... [See More]

  • Transformer Category: Current
  • Burden: 1 to 2.5
  • Type / Applications: ThreePhase; Electronics; Noncontact
  • Primary current: 60 to 630
Current Transformers (CTs)
from Qualitrol Company, LLC

Measures current flow needed to calculate winding temperature, monitor cooling systems and support advanced functions. Clip-on design simplifies installation [See More]

  • Transformer Category: Current
JDZ8 Cast-resin Insulated Indoor
from Yaohua Electric Group

The technical data. 1 .1 Rated insulation lever(see table 1). 1 .2 Rated primary voltage .Rated secondary voltage .Accur4acy class and rated output. Accuracy or rated output only one alternative .. 1 .3 The power factor of burden is 0 .8(lagging). 1... [See More]

  • Transformer Category: Current
Integrated Circuits (ICs) - Current Transformers -- HT103
from Acme Chip Technology Co., Limited

Integrated Circuits (ICs) - Current Transformers [See More]

  • Transformer Category: Current
Custom Current Transformers
from Electrocube, Inc.

Instrument transformers, single phase, multiple phase. What are current transformers (CTs) used for?. Electrocube current sensing transformers, also known as instrument transformers, are used primarily for power system wiring protection and power supply control in commercial jetliners, military... [See More]

  • Transformer Category: Current
  • Type / Applications: Commercial
Solid Core Current Transformers Sentry 100 Series
from Enercorp Instruments Ltd.

Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors, machine tools and any... [See More]

  • Transformer Category: Current
Busbar type split core current transformer AC 5/1A
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use;. Applicable busbar: 20*30-80*160mm;. Applicable primary current: 100-3000A;. Applicable secondary current: 5A/1A;. Applicable for secondary heavy loads;. Meet higher accuracy requirements. Voltage level: 0.66/0.72KV;. Withstand voltage level: 3KV/1mA/1Min;. Rated frequency: 50/60HZ;. [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore; Bar Type; Noncontact
  • Accuracy: 0.5000 to 3
Leviton Sub-Metering Current Transformers -- CDE01-211
from TelephoneStuff.com

Revenue-grade solid core current transformers (CTs) provide superior accuracy over less accurate current sensor designs. Leviton CTs come as solid core standard, to ensure the highest quality, long-term accuracy and reliability. Solid core CTs are less susceptible to damage during installation and... [See More]

  • Transformer Category: Current
High Voltage Instrument Transformers
from GE Grid Solutions

High Voltage Instrument Transformers. Instrument Transformers are an essential link for the safe and efficient operation of transmission networks. They provide accurate and reliable current and voltage measurements for secondary equipment such as meters, protections relays, bay computers and other... [See More]

  • Transformer Category: Current; Voltage
  • Primary current: ? to 5000
  • Type / Applications: ThreePhase
  • Primary Voltage: ? to 1.20E6
Current Transformer
from Powertronix Inc.

Current Transformers, also known as Instrument transformer. They are used for sensing current through a conductor. Winding turns ratio will provide a relationship to input current and output current. Powertronix custom design current transformers are efficient, lighter and available in many... [See More]

  • Transformer Category: Current
  • Primary current: 200 to 5500
  • Type / Applications: Toroidal; Electronics
Current transformer - PACT MCR-V1-21-44 - 2277268
from PHOENIX CONTACT USA

Bus-bar current transformer, primary current can be selected between 50...500 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: Bar Type
  • Operating Temperature: 25 to 40
Instrument and Industrial Control Transformers
from Schneider Electric

Used for measurement and control of distribution equipment. Available in multiple window sizes and configurations to maximize applications. Square D offers 3 models of voltage transformers. [See More]

  • Transformer Category: Current
  • Primary current: 1 to 5
  • Burden: 150 to 500
  • Secondary Current: 1
Current Transformer -- A82 Series
from CARLO GAVAZZI Automation Components

True RMS AC current metering transformer for 25, 50, 100, 250 or 500 AAC. Output current in accordance with IEC 60381-1 (A 82-10, A 82-20) or output voltage in accordance with IEC 60381-2 (A 82-30). A 82-10 and A 82-20 can be used with relays DIB01, PIB01, DIC01 or PIC01. A 82-30 can be used with... [See More]

  • Transformer Category: Current
  • Primary current: 25 to 500
  • Frequency: 0.0400 to 1
  • Secondary Current: 0.0 to 0.0200
Current Transformer 200 A to 5 A -- CT020050
from Red Lion Controls, Inc.

Measures current up to 200 amps. Provides 5A AC output [See More]

  • Transformer Category: Current
  • Secondary Current: 5
  • Primary current: 200
CR Magnetics Current Transducer -- CS10-L
from Campbell Scientific, Inc.

The CS10 uses CR Magnetic's CR8459 Current Transformer to measure the approximate current over a range of 0 to 200 Amps. The CS10 outputs a millivolt signal allowing the transducer to be directly connected to the CR510, CR10X, or CR23X dataloggers. The CS10-L is intended for lower-accuracy... [See More]

  • Transformer Category: Current
  • Insulation Voltage: 500
  • Type / Applications: Toroidal
  • Frequency: 0.0500 to 0.0600
Current Transformer with Integrated Converter -- CTA-VA
from SOCOMEC

bull; The PTI provides automatic shortcircuiting of the CT : if the measuring circuit is opened. • BTV 25 products are voltage transformers. They are used specifically for supplying measurement equipment, therefore it is not recommended to connect other components. which could affect accuracy. [See More]

  • Transformer Category: Current
  • Primary current: 1 to 800
  • Type / Applications: Toroidal; Electronics
  • Secondary Current: 0.0 to 0.0200
Current Transformer -- 2RL
from Hoyt Electrical Instrument Works, Inc.

Current Ratio: 50:5 - 400:5 A Current Rating:100A Features: 1.05" Mounting Type:Donut Series:2 RoHS Compliant [See More]

  • Transformer Category: Current
  • Burden: 2 to 10
  • Type / Applications: Toroidal
  • Insulation Voltage: ? to 600
Current Transformer [780R-501 from Schneider Electric, Ltd.]
from Radwell International

SQUARE D Transformers 780R-501 [See More]

  • Transformer Category: Current
Current transformer Selec SPCT 50/30 125/5 A VA 1.25 CL 1-CU-RoHS [SPCT50/301255AVA1.25 from Selec Controls USA Inc.]
from Automation24, Inc.

Current transformer Selec SPCT 50/ 30 125/5 A VA 1.25 CL 1-CU-RoHS [See More]

  • Transformer Category: Current
  • Operating Temperature: 0 to 50
  • Frequency: 0.0500 to 0.0600
  • Primary current: 125
Current Canceling Transformer -- Model 276C
from Time Mark Corporation

The Model 276C Current-Canceling Transformer monitors two of the three phases, and cancels the effect of the current signal in the third phase, which would otherwise cause a phase shift error. The Model 276C accepts input directly or from two standard current transformers (CTs), corrects for the... [See More]

  • Transformer Category: Current
  • Type / Applications: ThreePhase; Under / Over Current Sensing
Clamp-on Current Transformer 3/Pk. -- I40S-EL3X/3PK [I40S-EL3X/3PK from Fluke]
from Transcat, Inc.

Product Highlights. Used for Low Current measurement. Measurement range: 0 - 40 A. Measures accurately on 1 A and 5 A secondary current transformers. Can be clamped on to current conductors up to 15mm in diameter. Comes in a pack of 3 Current Transformers [See More]

  • Transformer Category: Current
  • Primary current: 0.0 to 40
ELR – Core Balance Current Transformer - CBCT Series
from Sifam Tinsley UK

Earth Leakage Relay Core Balance Current Transformer (CBCT) from SIfam Tinsley. Features. • Slim design. • Encapsulated CBCT. • Compact in size. • Light in weight [See More]

  • Transformer Category: Current
  • Operating Temperature: 10 to 55
  • Type / Applications: Toroidal; Electronics; Noncontact
  • Primary current: 30
JSJW-3.6.10 Uoltage Transformer
from Yaohua Electric Group

The technical data. 1 .1 Main technical data see table l .. 1 .2 Limited three-prase burden 120VA ,accur-acy classO .5 in circuit with measurement instrument .. 1 .3 Voltage won ’t appear when no earthing fault between tap ad and xd which are... [See More]

  • Transformer Category: Current
Current Transformer
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600;. CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive;. Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL Certification 1: E341727,... [See More]

  • Transformer Category: Current; Voltage
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore; Noncontact
  • Accuracy: 0.5000 to 3
Low Inrush Current Isolation Transformer
from Powertronix Inc.

Low Inrush Current Isolation transformer has the capability of limiting the inrush current inherently and stop nuisance tripping the breaker without any single external components. Powertronix Low inrush transformer technology is dependable, robust and cost effective. Further, Low inrush transformer... [See More]

  • Transformer Category: Current
  • Type / Applications: Toroidal; Electronics
Current Transformer -- CTD Series Up to 1600 Amps
from CARLO GAVAZZI Automation Components

Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 150 A to 1600 A. Bus-bar type current transformer. 0.5 class, currents from 150 to 1600 A. Removable panel fixing clips. Up to 6 Bus-bar isolated fixing screws. Double screw terminals... [See More]

  • Transformer Category: Current
  • Burden: 2.4 to 30
  • Type / Applications: Toroidal; Bar Type
  • Insulation Voltage: 3000
Current Transformer 40 A to 0.1 A -- CT004001
from Red Lion Controls, Inc.

Measures heater current up to 40 amps. 100 mA AC output for temperature controllers. Small footprint [See More]

  • Transformer Category: Current
  • Secondary Current: 0.1000
  • Primary current: 40
Current Transformers from 5 to 5000 A
from SOCOMEC

SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be short-circuited without any... [See More]

  • Transformer Category: Current
  • Burden: 1 to 30
  • Type / Applications: SplitCore; Wound Primary Type; Bar Type; Electronics
  • Primary current: 5 to 5000
Current Transformer -- WP5
from Hoyt Electrical Instrument Works, Inc.

The model WP5 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes and 5 amp secondary. Terminals are No. 10-32 UNC, additional ratios available, approximate weight 1.5lb. Fully encapsulated. Indoor/outdoor applications. [See More]

  • Transformer Category: Current
  • Burden: ? to 12.5
  • Type / Applications: ANSI; Wound Primary Type
  • Insulation Voltage: 600 to 10000
Current Transformer
from Radwell International

ROPEX Transformers PEX-W5 [See More]

  • Transformer Category: Current
Current transformer Selec SPCT 50/30 160/5 A VA 1.5 CL 1-CU-RoHS [SPCT50/30160/5AVA1.5 from Selec Controls USA Inc.]
from Automation24, Inc.

Current transformer Selec SPCT 50/ 30 160/5 A VA 1.5 CL 1-CU-RoHS [See More]

  • Transformer Category: Current
  • Operating Temperature: 0 to 50
  • Frequency: 0.0500 to 0.0600
  • Primary current: 160
Current Transformer -- Model 276A
from Time Mark Corporation

The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is standard. Frequency range is 25-400 Hz. The Model 276A CT is CSA Certified. [See More]

  • Transformer Category: Current
  • Primary current: 10 to 40
  • Frequency: 0.0250 to 0.4000
  • Secondary Current: 0.0 to 5
Clip-On Current Transformer (Sensing)w/Shielded Cable Set -- EI-162X [EI-162X from Fluke]
from Transcat, Inc.

Product Highlights. Clip-On current transformer (Sensing) with shielded cable set [See More]

  • Transformer Category: Current
Split Core Current Transformer - Omega 10 Series
from Sifam Tinsley UK

OMEGA 10 (Split Core CT ’s) Omega series split core transformers offer a cost effective and efficient method by which the current can be measured without the need to break the conductor, thereby reducing installation and commissioning time. Features. • Compliant with IEC 6004-1. BS7626. [See More]

  • Transformer Category: Current
  • Burden: 1 to 45
  • Type / Applications: SplitCore; Electronics; Noncontact
  • Operating Temperature: 20 to 70
LAZBJ-10 Current Transformer Indoor Cast-resin Insulated
from Yaohua Electric Group

The technical data. 1 .1 The current transformer can keep working at rated current of 1 .1 multiple .. 1 .2 Power frequency testing voltage :beween the primary and secondary to earthing of voltage 42KV for duration of 5 minutes and the secondary to earthing of... [See More]

  • Transformer Category: Current
Indoor Cable type split core current transformer AC 5/1A UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use;. Applicable cable specifications: p16-50mm;. Applicable primary current: 100-1000A;. Applicable secondary current: 5A/1A;. Applicable for wire connection, the secondary cable;. specification: 2.5mm ²or 1.5 mm ²RVB, length customized. Insulation category: CAT IV 250 or CAT... [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore; Noncontact
  • Accuracy: 0.5000 to 3
Current Transformer -- CTD Series Up to 2000 Amps
from CARLO GAVAZZI Automation Components

Solid-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type solid-core current transformer. Class 0.5 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]

  • Transformer Category: Current
  • Burden: 1 to 60
  • Type / Applications: Toroidal; Bar Type
  • Insulation Voltage: 3000
Current Transformers of 0.2s Accuracy Class
from SOCOMEC

This high-accuracy, HV current transformer is used in the low-voltage, metering cabinets (36 to 100 kVA). SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High... [See More]

  • Transformer Category: Current
  • Operating Temperature: -25 to 70
  • Type / Applications: Electronics
  • Primary current: 150
Model 1SP Split Core Current Transformer -- SP1
from Hoyt Electrical Instrument Works, Inc.

Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV. Leads are 16 AWG UL 1015 PVC, 105C. Thermal Rating Factor is 1.33 @ 30C. Secondary is available with 1A rating. Other primary current ratings, up to 400A are available. Contact... [See More]

  • Transformer Category: Current
  • Burden: 0.8000 to 5
  • Type / Applications: SplitCore
  • Frequency: 0.0500 to 0.4000
Current Transformer [7525A01G11 from ABB AB]
from Radwell International

ASEA BROWN BOVERI Transformers 7525A01G11 [See More]

  • Transformer Category: Current
Current transformer Selec SPCT 50/30 200/5 A VA 3 CL 1-CU-RoHS [SPCT50/302005AVA3 from Selec Controls USA Inc.]
from Automation24, Inc.

Current transformer Selec SPCT 50/ 30 200/5 A VA 3 CL 1-CU-RoHS [See More]

  • Transformer Category: Current
  • Operating Temperature: 0 to 50
  • Frequency: 0.0500 to 0.0600
  • Primary current: 200
Clip-on Current Transformer -- TPS CLAMP 10A/1A [TPS CLAMP 10A/1A from Fluke]
from Transcat, Inc.

Product Highlights. A clip-on current transformer. Measuring range selectable per software: 0.01 A to 1 A and 0.1 A to 10 A. Peak current for sinusoidal currents: 3.7 A and 37 A. Intrinsic error: 0.5 percent. Frequency range: 40 Hz to 10 kHz [See More]

  • Transformer Category: Current
  • Primary current: 0.0100 to 10
  • Frequency: 0.0400 to 10
Square Type Current Transformer - Omega XMER Series
from Sifam Tinsley UK

OMEGA XMER CT ’s are square type and encapsulated with UL94V-0 approved polycarbonate. These metering CT ’s feature sealable terminal covers and a wide range of primary current ratings. Available in various, Bus bar sizes, case widths, and mounting options. Features. • Comprehensive... [See More]

  • Transformer Category: Current
  • Burden: 1 to 60
  • Type / Applications: Electronics; Noncontact
  • Primary current: 30 to 5000
LB6-35 Transformers Outdoor Oil-insluated
from Yaohua Electric Group

The technical data. 1 .1 Rated voltage :35kV. 1 .2 Maximum working voltage :40 .5kV .. 1 .3 Rated primary current :5 ,10 ,15 ,20 ,30 ,40 ,50 ,75 ,100 ,150 ,200 ,300... [See More]

  • Transformer Category: Current
Indoor Cable type split core current transformer AC mV/mA UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use;. Applicable cable specifications: p6-70mm;. Applicable primary current: 50-1000A;. Applicable for secondary output: mA or mV optional;. Nylon housing, UL94-V0 rated;. Applicable for wire output,black and white double-wire, black and white stranded wire and sheathed wire optional,... [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore; Noncontact
  • Accuracy: 0.5000 to 1
Current Transformer -- CTD Series Up to 300 Amps
from CARLO GAVAZZI Automation Components

Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 50 A to 300 A. Cable and bus-bar type current transformer. 0.5 class, currents from 50 to 300 A. Removable DIN-rail mounting holder. Removable panel fixing clips. 2 cable/bus-bar... [See More]

  • Transformer Category: Current
  • Burden: 1 to 6
  • Type / Applications: Toroidal; Bar Type
  • Insulation Voltage: 3000
High Accuracy Current Transformers from 100 to 2000 A
from SOCOMEC

SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy. The very high 0.2s accuracy class guarantees maximum metering, even with low loads. An... [See More]

  • Transformer Category: Current
  • Primary current: 100 to 2000
  • Type / Applications: Electronics
  • Secondary Current: 5
Solid Core Current Transformer -- 2SFT
from Hoyt Electrical Instrument Works, Inc.

Fully Encaspulated Split Core Transformer, Window Diameter 1.0", 2.550" x 2.950". Approximate Weight 0.5LBS. Models: 1025 RW, SB SH, similar to ITI models 2RL, 2SFT and 2SHT. Current Ratio 50:5 - 400:5. [See More]

  • Transformer Category: Current
  • Burden: 2 to 10
  • Type / Applications: SplitCore; Toroidal
  • Insulation Voltage: ? to 600
Current Transformer [H6811-800A-5A from Veris Industries, Inc.]
from Radwell International

VERIS Transformers H6811-800A-5A [See More]

  • Transformer Category: Current
Current transformer Selec SPCT 50/30 250/5 A VA 3 CL 1-CU-RoHS [SPCT50/302505AVA3 from Selec Controls USA Inc.]
from Automation24, Inc.

Current transformer Selec SPCT 50/ 30 250/5 A VA 3 CL 1-CU-RoHS [See More]

  • Transformer Category: Current
  • Operating Temperature: 0 to 50
  • Frequency: 0.0500 to 0.0600
  • Primary current: 250
Clip-on Current Transformer -- TPS CLAMP 200A/20A [TPS CLAMP 200/20 from Fluke]
from Transcat, Inc.

Product Highlights. Measuring Range selectable per software: 0.2 A to 20 A. 2 A to 200 A. Peak current for sinusoidal currents: 74 A. 300 A. Intrinsic error: 0.5%. Frequency Range: 40 Hz to 10 kHz. Operating Voltage: 300 V CAT IV. Phase Error: 0.5 °. Jaw Opening: < 15 mm diameter or 15 x 17... [See More]

  • Transformer Category: Current
  • Primary current: 0.2000 to 20
  • Frequency: 0.0400 to 10
TW Series Round Type Current Transformer - Omega 20 Series
from Sifam Tinsley UK

OMEGA 20 (TW CT ’s) Sifam Tinsley ’s Omega TW series round type CT ’s are housed in robust case with classical finish. The case is made of polycarbonate, which is flame retardant and non-drip and confirms to international regulations UL 94 V-0. Features. • Available in 0.2S,... [See More]

  • Transformer Category: Current
  • Burden: 1 to 45
  • Type / Applications: Toroidal; Electronics; Noncontact
  • Primary current: 50 to 3200
LJWD-10.35 Outdoor Oil-insulated
from Yaohua Electric Group

The technical data. 1 .1 the type current transformer is a kind of steel tank oil-immersed type of current and electric energy measurement and relaying protection to system with the frequency of 50Hz .. 1 .2 The current transformer carries out the long operation under the... [See More]

  • Transformer Category: Current
Indoor Cable type split core current transformer DC4-20mA/0-10V
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

Linearity: ≤1%;. Response time: ≤300ms;. Operating humidity: ≤95%;. Current range: 1%-100%;. Output form: 4-20mAdc(two-wire)/0-10Vdc/0-5Vdc;. Rated frequency: 50HZ;. Load: ≤5002(current type)/ ≥100K(voltage type);. Power supply voltage: 24Vdc (current type)/12V-15Vdc... [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to ?
  • Type / Applications: SplitCore; Noncontact
  • Accuracy: 1
Current Transformer -- CTD Series Up to 600 Amps
from CARLO GAVAZZI Automation Components

Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 40 A to 600 A. Bus-bar type current transformer. 0.5 class, currents from 40 to 600 A. Integrated DIN-rail mounting holder. Removable panel fixing clips. 2 Bus-bar isolated fixing... [See More]

  • Transformer Category: Current
  • Burden: 1.25 to 20
  • Type / Applications: Toroidal; Bar Type
  • Insulation Voltage: 3000
Split Core Transformer -- 2052FSH
from Hoyt Electrical Instrument Works, Inc.

Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate... [See More]

  • Transformer Category: Current
  • Burden: 5 to 35
  • Type / Applications: ANSI; SplitCore; Toroidal
  • Insulation Voltage: 600 to 10000
Current Transformer [CT-PF-12 from Setra Systems]
from Radwell International

SETRA Transformers CT-PF-12 [See More]

  • Transformer Category: Current
Current transformer Selec SPCT 50/30 300/5 A VA 5 CL 1-CU-RoHS [SPCT50/303005AVA5 from Selec Controls USA Inc.]
from Automation24, Inc.

Current transformer Selec SPCT 50/ 30 300/5A VA 5 CL 1-CU-RoHS [See More]

  • Transformer Category: Current
  • Operating Temperature: 0 to 50
  • Frequency: 0.0500 to 0.0600
  • Primary current: 300
Clip-on current transformer 0.5 - 1000A, 1mA/A -- Z3512 [GTZ3512000R0001 from GMC-I Gossen-Metrawatt GmbH]
from Transcat, Inc.

Gossen Metrawatt Z3512 Clip-on current transformer 0.5 - 1000A, 1mA/A [See More]

  • Transformer Category: Current
  • Primary current: 0.5000 to 1000
LZZBJ12-12
from Yaohua Electric Group

Type LZZBJ 12-12 current transformer is used for metering and protective relaying purposes for installation in indoor up to 10KV rated voltge frequency 50Hz ,The current transformer is used for metering and protective relaying acdon in indoor and especially is suited for using in the narrow... [See More]

  • Transformer Category: Current
Indoor Clamp type split core current transformer AC mV/mA UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use;. Applicable cable specifications: p24mm;. Applicable primary current: 50-200A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output,black and white double-wire, black and white stranded wire and sheathed wire optional, length... [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore; Noncontact
  • Accuracy: 0.5000 to 1
Current Transformer -- CTD Series Up to 800 Amps
from CARLO GAVAZZI Automation Components

Cable/Bus-bar type current transformer with DIN-rail/ bus-bar and panel mounting facility. Rated primary currents from 50 A to 800 A. Bus-bar type current transformer. 0.5 class, currents from 50 to 800 A. Integrated DIN-rail mounting holder. Removable panel fixing clips. Up to 6 Bus-bar isolated... [See More]

  • Transformer Category: Current
  • Burden: 1.75 to 32
  • Type / Applications: Toroidal; Bar Type
  • Insulation Voltage: 3000
Current Transformer [FC-2000/5-R411 from FLEX-CORE]
from Radwell International

FLEX CORE Transformers FC-2000/5-R411 [See More]

  • Transformer Category: Current
Current transformer Selec SPCT 50/30 400/5 A VA 5 CL 1-CU-RoHS [SPCT50/304005AVA5 from Selec Controls USA Inc.]
from Automation24, Inc.

Current transformer Selec SPCT 50/30 400/5 A VA 5 CL 1-CU-RoHS [See More]

  • Transformer Category: Current
  • Operating Temperature: 0 to 50
  • Frequency: 0.0500 to 0.0600
  • Primary current: 400
Clip-on current transformer 1- 2000A, 1mA/A -- Z3514 [GTZ3514000R0001 from GMC-I Gossen-Metrawatt GmbH]
from Transcat, Inc.

Gossen Metrawatt Z3514 Clip-on current transformer 1- 2000A, 1mA/A [See More]

  • Transformer Category: Current
  • Primary current: 1 to 2000
LZZJB6-10 Current Transformer
from Yaohua Electric Group

The technical data. Performance conforms with IEC standard and GBl208-97 “Current Transformer ”. 1 .Rated insulation level ;. 2 .The power factor of burden :0 .8(lagging) ;. 3 .Partial discharge level is in accordance with GB5583 and... [See More]

  • Transformer Category: Current
Indoor DC hall sensor DC4-20mA/0-10V
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

Measured current range: ≤ ±2000A;. Output form: 4-20mAdc(three-wire)/ ±4Vdc;. Load: ≤500(current type)/ ≥100K(voltagetype);. Power supply voltage: 12V-24Vdc;. Power consumption current: <40mAdc;. Accuracy(Linearity): ≤1%;. Response time: ≤50ns( ±4Vdc)/... [See More]

  • Transformer Category: Current
  • Accuracy: 1
  • Type / Applications: SplitCore; Noncontact
  • Operating Temperature: -20 to 55
Current Transformer -- E83 Series
from CARLO GAVAZZI Automation Components

Small AC current metering transformer with 7 knob selectable ranges. Output from the transformer is 4-20 mADC in accordance with IEC 60381-1. Can be used with relays DIB01, PIB01, DIC01 or PIC01 or directly connected to a PLC. Power supply ON is indicated by a green LED. 12 mm hole for isolated... [See More]

  • Transformer Category: Current
  • Operating Temperature: -20 to 50
  • Frequency: 0.0400 to 1
  • Primary current: 0.0 to 50
Current Transformer [E683D502 from Veris Industries, Inc.]
from Radwell International

VERIS Transformers E683D502 [See More]

  • Transformer Category: Current
Current transformer Selec SPCT 50/30 60/5 A VA 1 CL 5-CU-RoHS [SPCT50/3060/5AVA1CL1 from Selec Controls USA Inc.]
from Automation24, Inc.

Current transformer Selec SPCT 50/ 30 60/5 A VA 1 CL 5-CU-RoHS [See More]

  • Transformer Category: Current
  • Operating Temperature: 0 to 50
  • Frequency: 0.0500 to 0.0600
  • Primary current: 60
Clip-on current transformer 4 - 500A, 1mA/A -- Z3511 [GTZ3511000R0001 from GMC-I Gossen-Metrawatt GmbH]
from Transcat, Inc.

Gossen Metrawatt Z3511 Clip-on current transformer 4 - 500A, 1mA/A [See More]

  • Transformer Category: Current
  • Primary current: 4 to 500
REL12 Uoltage Transformer
from Yaohua Electric Group

The technical data. Rated primary voltage(U1n) :6 / √3 ,10 / √3 kV. Highest service voltage(U1m) :7 .2 / √3 ,12 / √3kV. Residual voltage winding. Rated secondary voltage :0 .1 / √3 kV. [See More]

  • Transformer Category: Current
Indoor Ring cable type solid core current transformer AC mV/mA UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

Jiangyin Spark XH-BCT Series of Solid Core Current Transformer design for better accuracy for 0.333V output .5 standard models for your choice. Measure current from 5Amp to 600 Amp.Solid core CTs are more accurately , small in size, and very cheap .If mA sendary output ,accuracy can be 0.1%. Rated... [See More]

  • Transformer Category: Current
  • Accuracy: 0.5000 to 1
  • Frequency: 0.0500 to 0.0600
  • Operating Temperature: -40 to 55
Single Phase Current Transformer -- MI Series
from CARLO GAVAZZI Automation Components

AC current transformers for 5, 20, 100, 500 AAC. Output voltage (0.4 - 4 Vp) is proportional to measured current. 1-phase current metering transformer for use with control relays types. [See More]

  • Transformer Category: Current
  • Primary current: 5 to 500
  • Frequency: 0.0400 to 1
Current Transformer [H6811-400A-.3V from Veris Industries, Inc.]
from Radwell International

VERIS Transformers H6811-400A-.3V [See More]

  • Transformer Category: Current
Current transformer Selec SPCT 50/30 75/5 A VA 1 CL 1-CU-RoHS [SSPCT50/3075/5AVA1CL from Selec Controls USA Inc.]
from Automation24, Inc.

Current transformer Selec SPCT 50/ 30 75/5 A VA 1 CL 1-CU-RoHS [See More]

  • Transformer Category: Current
  • Operating Temperature: 0 to 50
  • Frequency: 0.0500 to 0.0600
  • Primary current: 75
Clip-on-current transformer 0.5 - 100, 5 - 1000 A DC, -- CP1100 [Z203B from GMC-I Gossen-Metrawatt GmbH]
from Transcat, Inc.

Product Highlights. Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1%. 100 mA / 500 mA resolution. Auto Power Off for saving batteries. High bandwith DC.. 20 kHz. The transformation ratio can be set... [See More]

  • Transformer Category: Current
  • Primary current: 5 to 1000
Indoor Ring cable type split core current transformer AC mV/mA UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use;. Applicable cable specifications:p8-70mm;. Applicable primary current: 50-1000A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output, black and white double-wire, black and white stranded wire and sheathed wire optional,... [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore; Noncontact
  • Accuracy: 0.5000 to 1
Split Core Current Transformer -- Type CTD-10S
from CARLO GAVAZZI Automation Components

Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split-core current transformer. Class 1 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]

  • Transformer Category: Current
  • Burden: 1 to 50
  • Type / Applications: SplitCore; Bar Type
  • Insulation Voltage: 3000
Current Transformer
from Radwell International

REVERE Transformers RT-1640SL/M [See More]

  • Transformer Category: Current
Current transformer Selec SPCT 50/30 80/5 A VA 1 CL 1-CU-RoHS [SPCT50/3080/5AVA1CL1 from Selec Controls USA Inc.]
from Automation24, Inc.

Current transformerSelec SPCT 50/ 30 80/5 A VA 1 CL 1-CU-RoHS [See More]

  • Transformer Category: Current
  • Operating Temperature: 0 to 50
  • Frequency: 0.0500 to 0.0600
  • Primary current: 80
Clip-on-current transformer 0.5 -125, 5 - 1250 A DC -- CP1800 [Z204A from GMC-I Gossen-Metrawatt GmbH]
from Transcat, Inc.

Product Highlights. Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1%. 100 mA / 500 mA resolution. Auto Power Off for saving batteries. High bandwith DC.. 20 kHz. The transformation ratio can be set... [See More]

  • Transformer Category: Current
  • Primary current: 5 to 1250
Indoor Square cable type split core current transformer AC mV/mA UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use, higher insulation category;. Applicable cable specifications:p19-76mm;. Applicable primary current:50-2000A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output, black and white double-wire, black and white stranded wire,... [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore; Noncontact
  • Accuracy: 0.5000 to 1
Split Core Current Transformer -- Type CTD-5S
from CARLO GAVAZZI Automation Components

Split-core current transformer with bus-bar mounting facility. Rated primary currents from 100 A to 400 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 100 A to 400 A. Up to 6 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). Sealable... [See More]

  • Transformer Category: Current
  • Burden: 1 to 10
  • Type / Applications: SplitCore; Bar Type
  • Insulation Voltage: 3000
Current Transformer [19SHT-152 from Motortronics]
from Radwell International

MOTORTRONICS Transformers 19SHT-152 [See More]

  • Transformer Category: Current
Clip-on-current transformer 0.5 -30 / 5 - 300 A DC, 10 mV -- CP330 [Z202B from GMC-I Gossen-Metrawatt GmbH]
from Transcat, Inc.

Product Highlights. Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1%. 50 mA / 100 mA resolution. Auto Power Off for saving batteries. High bandwith DC.. 20 kHz. The transformation ratio can be set... [See More]

  • Transformer Category: Current
  • Primary current: 5 to 300
Mini PCB Current Transformer -- A
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

CE;UL;UKCA [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: Electronics
  • Operating Temperature: -25 to 55
Split Core Current Transformer -- Type CTD-6S
from CARLO GAVAZZI Automation Components

Split-core current transformer with bus-bar mounting facility. Rated primary currents from 150 A to 1000 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 150 A to 1000 A. Up to 6 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]

  • Transformer Category: Current
  • Burden: 1.5 to 15
  • Type / Applications: SplitCore; Bar Type
  • Insulation Voltage: 3000
Current Transformer [CTF-0150-5-SA from Automationdirect.com]
from Radwell International

ACUAMP Transformers CTF-0150-5-SA [See More]

  • Transformer Category: Current
Clip-on-current transformer 5mA - 30 A DC, 100 mV / A DC AC -- CP30 [Z201B from GMC-I Gossen-Metrawatt GmbH]
from Transcat, Inc.

Product Highlights. Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1%. 1 mA resolution. Auto Power Off for saving batteries. High bandwith DC.. 20 kHz. The transformation ratio can be set directly in the... [See More]

  • Transformer Category: Current
  • Primary current: 0.0050
Mini PCB Current Transformer -- B
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

CE;UL;UKCA [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: Electronics
  • Operating Temperature: -25 to 55
Split Core Current Transformer -- Type CTD-9S
from CARLO GAVAZZI Automation Components

Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]

  • Transformer Category: Current
  • Burden: 2 to 30
  • Type / Applications: SplitCore; Bar Type
  • Insulation Voltage: 3000
Current Transformer [7ASHT-801 from GE Digital Energy - Power Sensing]
from Radwell International

INSTRUMENT TRANSFORMERS INC Transformers 7ASHT-801 [See More]

  • Transformer Category: Current
MiniFlex Current Transformer, 30/300A, 10", 100mV/10mV/A -- 2126.84 [2126.84 from AEMC Instruments]
from Transcat, Inc.

Product Highlights. Measures from 0.5Arms to 300Arms. Accuracy 1% of Reading ± 0.3A. TRMS measurements when connected to a TRMS instrument. No core saturation or damage if overloaded. 9V battery for typical 140 hour continuous operation. 1MHz frequency response. Low phase shift for power... [See More]

  • Transformer Category: Current
  • Primary current: 30 to 300
Outdoor Cable type split core current transformer AC 5/1A
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For outdoor use, Level of protection IP67;. Applicable cable specifications: φ20-80mm;. Applicable primary current: 100-3000A;. Applicable secondary current: 5A/1A;. Applicable for cable for secondary connection, length customized. Voltage level: 0.66/0.72KV;. Withstand voltage level:... [See More]

  • Transformer Category: Current
  • Frequency: 0.0500 to 0.0600
  • Type / Applications: SplitCore; Noncontact
  • Accuracy: 0.5000 to 3
Three Phase Current Transformer -- MP Series
from CARLO GAVAZZI Automation Components

3-phase current transformers for 5, 20, 100 or 500 AAC. Output voltage (0.4 - 4 Vp) is proportional to measured current. [See More]

  • Transformer Category: Current
  • Frequency: 0.0400 to 1
  • Type / Applications: ThreePhase
  • Primary current: 0.5000 to 500
Current Transformer [CTR24A4U from DENT Instruments]
from Radwell International

DENT INSTRUMENTS Transformers CTR24A4U [See More]

  • Transformer Category: Current