Electronics Applications Instrument Transformers
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
0-10Vac/Rated(passive) [See More]
- Type / Applications: Electronics
- Operating Temperature: -25 to 70
- Accuracy: 3
- Primary current: 1000 to 200000
from Powertronix Inc.
Current Transformers, also known as Instrument transformer. They are used for sensing current through a conductor. Winding turns ratio will provide a relationship to input current and output current. Powertronix custom design current transformers are efficient, lighter and available in many... [See More]
- Type / Applications: Toroidal; Electronics
- Primary current: 200 to 5500
- Transformer Category: Current
from SOCOMEC
bull; The PTI provides automatic shortcircuiting of the CT : if the measuring circuit is opened. • BTV 25 products are voltage transformers. They are used specifically for supplying measurement equipment, therefore it is not recommended to connect other components. which could affect accuracy. [See More]
- Type / Applications: Toroidal; Electronics
- Primary current: 1 to 800
- Transformer Category: Current
- Secondary Current: 0.0 to 0.0200
from Sifam Tinsley UK
OMEGA 3 Phase Current Transformers. Three phase measuring current transformers suitable for primary ranges from 60A to 630A with 5A secondary. Allowing installations directly next to the moulded case circuit breakers for greater speed of installation and optimisation of space. Applicable to MCCB... [See More]
- Type / Applications: ThreePhase; Electronics; Noncontact
- Burden: 1 to 2.5
- Transformer Category: Current
- Primary current: 60 to 630
from OMEGA Engineering, Inc.
AC Current Transformer for Ammeters [See More]
- Type / Applications: Electronics
- Burden: 2 to 15
- Transformer Category: Current
- Frequency: 0.0500 to 0.0600
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
0-5Vac/Rated-B [See More]
- Type / Applications: Electronics
- Operating Temperature: -25 to 70
- Accuracy: 1
- Primary current: 100 to 200000
from Powertronix Inc.
Low Inrush Current Isolation transformer has the capability of limiting the inrush current inherently and stop nuisance tripping the breaker without any single external components. Powertronix Low inrush transformer technology is dependable, robust and cost effective. Further, Low inrush transformer... [See More]
- Type / Applications: Toroidal; Electronics
- Transformer Category: Current
from SOCOMEC
SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be short-circuited without any... [See More]
- Type / Applications: SplitCore; Wound Primary Type; Bar Type; Electronics
- Burden: 1 to 30
- Transformer Category: Current
- Primary current: 5 to 5000
from Sifam Tinsley UK
Earth Leakage Relay Core Balance Current Transformer (CBCT) from SIfam Tinsley. Features. • Slim design. • Encapsulated CBCT. • Compact in size. • Light in weight [See More]
- Type / Applications: Toroidal; Electronics; Noncontact
- Operating Temperature: 10 to 55
- Transformer Category: Current
- Primary current: 30
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
0-5Vac/Rated-A [See More]
- Type / Applications: Electronics
- Operating Temperature: -25 to 70
- Accuracy: 1
- Primary current: 100 to 200000
from SOCOMEC
This high-accuracy, HV current transformer is used in the low-voltage, metering cabinets (36 to 100 kVA). SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High... [See More]
- Type / Applications: Electronics
- Operating Temperature: -25 to 70
- Transformer Category: Current
- Primary current: 150
from Sifam Tinsley UK
OMEGA 10 (Split Core CT ’s) Omega series split core transformers offer a cost effective and efficient method by which the current can be measured without the need to break the conductor, thereby reducing installation and commissioning time. Features. • Compliant with IEC 6004-1. BS7626. [See More]
- Type / Applications: SplitCore; Electronics; Noncontact
- Burden: 1 to 45
- Transformer Category: Current
- Operating Temperature: 20 to 70
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
24V/1.5A [See More]
- Type / Applications: Electronics
- Operating Temperature: -25 to 70
- Accuracy: 1
- Primary current: 100 to 200000
from SOCOMEC
SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy. The very high 0.2s accuracy class guarantees maximum metering, even with low loads. An... [See More]
- Type / Applications: Electronics
- Primary current: 100 to 2000
- Transformer Category: Current
- Secondary Current: 5
from Sifam Tinsley UK
OMEGA XMER CT ’s are square type and encapsulated with UL94V-0 approved polycarbonate. These metering CT ’s feature sealable terminal covers and a wide range of primary current ratings. Available in various, Bus bar sizes, case widths, and mounting options. Features. • Comprehensive... [See More]
- Type / Applications: Electronics; Noncontact
- Burden: 1 to 60
- Transformer Category: Current
- Primary current: 30 to 5000
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
5Aac/Rated [See More]
- Type / Applications: Electronics
- Operating Temperature: -25 to 70
- Accuracy: 1
- Primary current: 100 to 200000
from SOCOMEC
Safety transformers enable the creation of an Isolated voltage, while ensuring both the protection of auxiliary equipment from electrical interferences and the safety of people. Advantages Configurable voltages. Safety transformers can either be supplied in 230 V or 400 V. They provide 2 voltage... [See More]
- Type / Applications: Toroidal; Electronics
- Primary Voltage: 230 to 400
- Transformer Category: Voltage
- Secondary Voltage: 12 to 230
from Sifam Tinsley UK
OMEGA 20 (TW CT ’s) Sifam Tinsley ’s Omega TW series round type CT ’s are housed in robust case with classical finish. The case is made of polycarbonate, which is flame retardant and non-drip and confirms to international regulations UL 94 V-0. Features. • Available in 0.2S,... [See More]
- Type / Applications: Toroidal; Electronics; Noncontact
- Burden: 1 to 45
- Transformer Category: Current
- Primary current: 50 to 3200
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
24V/1A [See More]
- Type / Applications: Electronics
- Operating Temperature: -25 to 70
- Accuracy: 1
- Primary current: 100 to 200000