Split Core Instrument Transformers
from TE Connectivity
Body Features. Product Weight : 1.25 KG [2.64 LB ]. Configuration Features. Wiring Configuration : Single Phase. Dimensions. Aperture Height : 120 MM [4.724 INCH ]. Aperture Width : 80 MM... [See More]
- Type / Applications: SplitCore
- Burden: 17
- Transformer Category: Current
- Secondary Current: 5
from WAGO
Plug-in current transformer; Primary rated current: 2500 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from TE Connectivity
Body Features. Product Weight : .053 KG [.617 LB ]. Configuration Features. Wiring Configuration : Single Phase. Dimensions. Aperture Diameter : 18 MM [.708 INCH ]. CT Ratio : 100/1. Product Depth... [See More]
- Type / Applications: SplitCore
- Burden: 0.2000
- Transformer Category: Current
- Secondary Current: 1
from WAGO
Plug-in current transformer; Primary rated current 32 A; Secondary rated current 320 mA [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000
from TE Connectivity
Body Features. Product Weight : .072 KG [.705 LB ]. Configuration Features. Wiring Configuration : Single Phase. Dimensions. Aperture Diameter : 18 MM [.708 INCH ]. CT Ratio : 100/1. Product Depth... [See More]
- Type / Applications: SplitCore
- Burden: 1
- Transformer Category: Current
- Secondary Current: 1
from WAGO
Plug-in current transformer; Primary rated current: 35 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from TE Connectivity
Body Features. Product Weight : .072 KG [.551 LB ]. Configuration Features. Wiring Configuration : Single Phase. Dimensions. Aperture Diameter : 28 MM [1.102 INCH ]. CT Ratio : 300/1. Product Depth... [See More]
- Type / Applications: SplitCore
- Burden: 1.5
- Transformer Category: Current
- Secondary Current: 1
from WAGO
Plug-in current transformer; Primary rated current: 64 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 50 A; Secondary rated current: 1 A; Rated power: 1.25 VA; Accuracy class: 3 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 3
from WAGO
Plug-in current transformer; Primary rated current: 60 A; Secondary rated current: 1 A; Rated power: 1.25 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 75 A; Secondary rated current: 1 A; Rated power: 2.5 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 100 A; Secondary rated current: 1 A; Rated power: 2.5 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 150 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 200 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 250 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 400 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 600 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 100 A; Secondary rated current: 5 A; Rated power: 2.5 VA; Accuracy class: 0.5; Conformity assessed [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000
from WAGO
Plug-in current transformer; Primary rated current: 400 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 200 A; Secondary rated current: 5 A; Rated power: 2.5 VA; Accuracy class: 0.5; Conformity assessed [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000
from WAGO
Plug-in current transformer; Primary rated current: 250 A; Secondary rated current: 5 A; Rated power: 5 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 1000 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 1500 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Plug-in current transformer; Primary rated current: 2000 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Split-core current transformer; Primary rated current: 60 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 3; Cable length: 3 m [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 3
from WAGO
Split-core current transformer; Primary rated current: 100 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1; Cable length: 3 m [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Split-core current transformer; Primary rated current: 200 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1; Cable length: 3 m [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 1
from WAGO
Split-core current transformer; Primary rated current: 60 A; Secondary rated current: 1 A; Accuracy class: 3; Secondary connection with lever [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 3
from WAGO
Split-core current transformer; Primary rated current: 1000 A; Secondary rated current: 1 A; Rated power: 0.5 VA; Accuracy class: 0.5; Cable length: 5 m [See More]
- Type / Applications: SplitCore
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000
from Sifam Tinsley UK
OMEGA 10 (Split Core CT ’s) Omega series split core transformers offer a cost effective and efficient method by which the current can be measured without the need to break the conductor, thereby reducing installation and commissioning time. Features. • Compliant with IEC 6004-1. BS7626. [See More]
- Type / Applications: SplitCore; Electronics; Noncontact
- Burden: 1 to 45
- Transformer Category: Current
- Operating Temperature: 20 to 70
from CARLO GAVAZZI Automation Components
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split-core current transformer. Class 1 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]
- Type / Applications: SplitCore; Bar Type
- Burden: 1 to 50
- Transformer Category: Current
- Insulation Voltage: 3000
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable busbar: 20*30-80*160mm;. Applicable primary current: 100-3000A;. Applicable secondary current: 5A/1A;. Applicable for secondary heavy loads;. Meet higher accuracy requirements. Voltage level: 0.66/0.72KV;. Withstand voltage level: 3KV/1mA/1Min;. Rated frequency: 50/60HZ;. [See More]
- Type / Applications: SplitCore; Bar Type; Noncontact
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000 to 3
from SOCOMEC
SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be short-circuited without any... [See More]
- Type / Applications: SplitCore; Wound Primary Type; Bar Type; Electronics
- Burden: 1 to 30
- Transformer Category: Current
- Primary current: 5 to 5000
from Hoyt Electrical Instrument Works, Inc.
Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV. Leads are 16 AWG UL 1015 PVC, 105C. Thermal Rating Factor is 1.33 @ 30C. Secondary is available with 1A rating. Other primary current ratings, up to 400A are available. Contact... [See More]
- Type / Applications: SplitCore
- Burden: 0.8000 to 5
- Transformer Category: Current
- Frequency: 0.0500 to 0.4000
from CARLO GAVAZZI Automation Components
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 100 A to 400 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 100 A to 400 A. Up to 6 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). Sealable... [See More]
- Type / Applications: SplitCore; Bar Type
- Burden: 1 to 10
- Transformer Category: Current
- Insulation Voltage: 3000
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600;. CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive;. Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL Certification 1: E341727,... [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current; Voltage
- Accuracy: 0.5000 to 3
from Hoyt Electrical Instrument Works, Inc.
Fully Encaspulated Split Core Transformer, Window Diameter 1.0", 2.550" x 2.950". Approximate Weight 0.5LBS. Models: 1025 RW, SB SH, similar to ITI models 2RL, 2SFT and 2SHT. Current Ratio 50:5 - 400:5. [See More]
- Type / Applications: SplitCore; Toroidal
- Burden: 2 to 10
- Transformer Category: Current
- Insulation Voltage: ? to 600
from CARLO GAVAZZI Automation Components
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 150 A to 1000 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 150 A to 1000 A. Up to 6 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]
- Type / Applications: SplitCore; Bar Type
- Burden: 1.5 to 15
- Transformer Category: Current
- Insulation Voltage: 3000
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable cable specifications: p16-50mm;. Applicable primary current: 100-1000A;. Applicable secondary current: 5A/1A;. Applicable for wire connection, the secondary cable;. specification: 2.5mm ²or 1.5 mm ²RVB, length customized. Insulation category: CAT IV 250 or CAT... [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000 to 3
from Hoyt Electrical Instrument Works, Inc.
Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate... [See More]
- Type / Applications: ANSI; SplitCore; Toroidal
- Burden: 5 to 35
- Transformer Category: Current
- Insulation Voltage: 600 to 10000
from CARLO GAVAZZI Automation Components
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]
- Type / Applications: SplitCore; Bar Type
- Burden: 2 to 30
- Transformer Category: Current
- Insulation Voltage: 3000
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable cable specifications: p6-70mm;. Applicable primary current: 50-1000A;. Applicable for secondary output: mA or mV optional;. Nylon housing, UL94-V0 rated;. Applicable for wire output,black and white double-wire, black and white stranded wire and sheathed wire optional,... [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000 to 1
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
Linearity: ≤1%;. Response time: ≤300ms;. Operating humidity: ≤95%;. Current range: 1%-100%;. Output form: 4-20mAdc(two-wire)/0-10Vdc/0-5Vdc;. Rated frequency: 50HZ;. Load: ≤5002(current type)/ ≥100K(voltage type);. Power supply voltage: 24Vdc (current type)/12V-15Vdc... [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to ?
- Transformer Category: Current
- Accuracy: 1
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable cable specifications: p24mm;. Applicable primary current: 50-200A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output,black and white double-wire, black and white stranded wire and sheathed wire optional, length... [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000 to 1
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
Measured current range: ≤ ±2000A;. Output form: 4-20mAdc(three-wire)/ ±4Vdc;. Load: ≤500(current type)/ ≥100K(voltagetype);. Power supply voltage: 12V-24Vdc;. Power consumption current: <40mAdc;. Accuracy(Linearity): ≤1%;. Response time: ≤50ns( ±4Vdc)/... [See More]
- Type / Applications: SplitCore; Noncontact
- Accuracy: 1
- Transformer Category: Current
- Operating Temperature: -20 to 55
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable cable specifications:p8-70mm;. Applicable primary current: 50-1000A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output, black and white double-wire, black and white stranded wire and sheathed wire optional,... [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000 to 1
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use, higher insulation category;. Applicable cable specifications:p19-76mm;. Applicable primary current:50-2000A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output, black and white double-wire, black and white stranded wire,... [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000 to 1
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For outdoor use, Level of protection IP67;. Applicable cable specifications: φ20-80mm;. Applicable primary current: 100-3000A;. Applicable secondary current: 5A/1A;. Applicable for cable for secondary connection, length customized. Voltage level: 0.66/0.72KV;. Withstand voltage level:... [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000 to 3
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For outdoor use,Level of protectionlP67;. Applicable cable specifications:p20-50mm;. Applicable primary current: 150-500A;. Applicable secondary current: mA or mV optional;. Applicable for these scenarios requiring electrical penetration to measure electricity;. Meet higher accuracy requirements. [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to 0.0600
- Transformer Category: Current
- Accuracy: 0.5000 to 1