ESD Protection Monostable Multivibrators

9 Results
Dual monostable multivibrator -- HEF4528BT,653
from Nexperia B.V.

The HEF4528Bis a dual retriggerable-resetable monostable multivibrator. Each multivibrator has an active LOW input (nA), and active HIGH input (nB), an active LOW clear direct input (nCD), an output (nQ) and its complement (nQ), and two external timing component connecting pins (nCEXT, always... [See More]

  • Features: ESD Protection
  • Operating Temperature: 85
  • Package Type: Other; SOT109-1 SOT109-1
Dual retriggerable monostable multivibrator with reset -- 74AHC123ABQ,115
from Nexperia B.V.

The 74AHC123A; 74AHCT123A is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs (nAor (nB). [See More]

  • Features: Master Reset; ESD Protection
  • Supply Voltage: +7.0
  • Type: Retriggerable
  • Package Type: Other; SOT763-1 SOT763-1
Dual retriggerable monostable multivibrator with reset -- 74AHC123APW,118
from Nexperia B.V.

The 74AHC123A; 74AHCT123A is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs (nAor (nB). [See More]

  • Features: Master Reset; ESD Protection
  • Supply Voltage: +7.0
  • Type: Retriggerable
  • Package Type: Other; SOT403-1 SOT403-1
Monostable/astable multivibrator -- HEF4047BT,653
from Nexperia B.V.

The HEF4047B is a retriggerable astable multivibrator that can be configured as either a positive - edge or negative - edge triggered monostable multivibrator. The output pulse width is programmed by selection of external components (Rt and Ct). Inputs include clamp... [See More]

  • Features: ESD Protection
  • Operating Temperature: 85
  • Package Type: Other; SOT108-1 SOT108-1
Single retriggerable monostable multivibrator; Schmitt trigger inputs -- 74LVC1G123DC,125
from Nexperia B.V.

The 74LVC1G123 is a single retriggerable monostable multivibrator with Schmitt trigger inputs. Output pulse width is controlled by three methods: The basic pulse is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Supply Voltage: +6.5
  • Type: Retriggerable
  • Package Type: Other; SOT765-1 SOT765-1
Single retriggerable monostable multivibrator; Schmitt trigger inputs -- 74LVC1G123DP,125
from Nexperia B.V.

The 74LVC1G123 is a single retriggerable monostable multivibrator with Schmitt trigger inputs. Output pulse width is controlled by three methods: The basic pulse is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Supply Voltage: +6.5
  • Type: Retriggerable
  • Package Type: Other; SOT505-2 SOT505-2
Single retriggerable monostable multivibrator; Schmitt trigger inputs -- 74LVC1G123GN,115
from Nexperia B.V.

The 74LVC1G123 is a single retriggerable monostable multivibrator with Schmitt trigger inputs. Output pulse width is controlled by three methods: The basic pulse is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Supply Voltage: +6.5
  • Type: Retriggerable
  • Package Type: Other; SOT1116 SOT1116
Single retriggerable monostable multivibrator; Schmitt trigger inputs -- 74LVC1G123GS,115
from Nexperia B.V.

The 74LVC1G123 is a single retriggerable monostable multivibrator with Schmitt trigger inputs. Output pulse width is controlled by three methods: The basic pulse is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Supply Voltage: +6.5
  • Type: Retriggerable
  • Package Type: Other; SOT1203 SOT1203
Single retriggerable monostable multivibrator; Schmitt trigger inputs -- 74LVC1G123GT,115
from Nexperia B.V.

The 74LVC1G123 is a single retriggerable monostable multivibrator with Schmitt trigger inputs. Output pulse width is controlled by three methods: The basic pulse is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Supply Voltage: +6.5
  • Type: Retriggerable
  • Package Type: Other; SOT833-1 SOT833-1