BGA Monostable Multivibrators
3 Results
Logic - Logic - Multivibrators - SN74LVC1G123YZPR -- 030299-SN74LVC1G123YZPR [SN74LVC1G123YZPR from Texas Instruments]
from Win Source Electronics
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 030299-SN74LVC1G123YZPR. Packaging: Reel - TR. Mounting: SMD (SMT). Logic Type: Monostable. Schmitt Trigger Input: Yes. Current - Output High, Low: 32mA, 32mA. Independent Circuits: 1. Propagation Delay: 18.5ns. Categories: Integrated... [See More]
- Package Type: BGA; Other; 8-DSBGA, 8-WCSP (1.9x0.9)
- Operating Temperature: -40 to 85
- Supply Voltage: 1.65 V ~ 5.5 V
Integrated Circuits (ICs) - Logic - Multivibrators -- SN74LVC1G123YZPR [SN74LVC1G123YZPR from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited
from Shenzhen Shengyu Electronics Technology Limited
IC MULTIVIBRATOR 18.5NS 8DSBGA [See More]
- Package Type: BGA
- Operating Current: 32
Multivibrators -- SN74LVC1G123YZPR [SN74LVC1G123YZPR from Texas Instruments]
from Quarktwin Technology Ltd.
from Quarktwin Technology Ltd.
Monostable Multivibrator 18.5 ns 8-DSBGA (1.9x0.9) [See More]
- Package Type: BGA; Other; 8-XFBGA, DSBGA
- Operating Temperature: -40 to 85
- Supply Voltage: 1.65 V ~ 5.5 V