Schmitt Trigger Monostable Multivibrators

38 Results
Dual precision monostable multivibrator -- HEF4538BT,653
from Nexperia B.V.

The HEF4538B is a dual retriggerable-resettable monostable multivibrator. Each multivibrator has an active LOW trigger/retrigger input (nA), an active HIGH trigger/retrigger input (nB), an overriding active LOW direct reset input (nCD), an output (nQ) and its complement (nQ), and two pins... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Package Type: Other; SOT109-1 SOT109-1
  • Triggering: Negative-edge Triggered; Positive-edge Triggered
  • Operating Temperature: 125
Multivibrators -- 1727-2066-1-ND [74LVC1G123DC,125 from Nexperia B.V.]
from DigiKey

Monostable Multivibrator 5.3ns 8-VSSOP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 125
  • Package Type: Other; "8-VFSOP (0.091"", 2.30mm Width)"
Single retriggerable monostable multivibrator; Schmitt trigger inputs -- 74LVC1G123DC,125
from Nexperia B.V.

The 74LVC1G123 is a single retriggerable monostable multivibrator with Schmitt trigger inputs. Output pulse width is controlled by three methods: The basic pulse is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Supply Voltage: +6.5
  • Type: Retriggerable
  • Package Type: Other; SOT765-1 SOT765-1
Multivibrators -- 1727-2238-1-ND [74LVC1G123DP,125 from Nexperia B.V.]
from DigiKey

Monostable Multivibrator 5.3ns 8-TSSOP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 125
  • Package Type: TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Single retriggerable monostable multivibrator; Schmitt trigger inputs -- 74LVC1G123DP,125
from Nexperia B.V.

The 74LVC1G123 is a single retriggerable monostable multivibrator with Schmitt trigger inputs. Output pulse width is controlled by three methods: The basic pulse is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Supply Voltage: +6.5
  • Type: Retriggerable
  • Package Type: Other; SOT505-2 SOT505-2
Multivibrators -- 1727-2833-ND [74HCT123D,652 from Nexperia B.V.]
from DigiKey

Monostable Multivibrator 77ns 16-SO [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 125
  • Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Single retriggerable monostable multivibrator; Schmitt trigger inputs -- 74LVC1G123GN,115
from Nexperia B.V.

The 74LVC1G123 is a single retriggerable monostable multivibrator with Schmitt trigger inputs. Output pulse width is controlled by three methods: The basic pulse is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Supply Voltage: +6.5
  • Type: Retriggerable
  • Package Type: Other; SOT1116 SOT1116
Multivibrators -- 1727-3361-ND [74HCT123DB,112 from Nexperia B.V.]
from DigiKey

Monostable Multivibrator 77ns 16-SSOP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 125
  • Package Type: SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Single retriggerable monostable multivibrator; Schmitt trigger inputs -- 74LVC1G123GS,115
from Nexperia B.V.

The 74LVC1G123 is a single retriggerable monostable multivibrator with Schmitt trigger inputs. Output pulse width is controlled by three methods: The basic pulse is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Supply Voltage: +6.5
  • Type: Retriggerable
  • Package Type: Other; SOT1203 SOT1203
Multivibrators -- 1727-7461-1-ND [74LVC1G123GN,115 from Nexperia B.V.]
from DigiKey

Monostable Multivibrator 5.3ns 8-XSON (1.2x1) [See More]

  • Features: Schmitt Trigger
  • Number of Pins: 8
  • Package Type: Other; 8-XFDFN
  • Operating Temperature: -40 to 125
Single retriggerable monostable multivibrator; Schmitt trigger inputs -- 74LVC1G123GT,115
from Nexperia B.V.

The 74LVC1G123 is a single retriggerable monostable multivibrator with Schmitt trigger inputs. Output pulse width is controlled by three methods: The basic pulse is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be... [See More]

  • Features: Schmitt Trigger; ESD Protection
  • Supply Voltage: +6.5
  • Type: Retriggerable
  • Package Type: Other; SOT833-1 SOT833-1
Multivibrators -- 1727-74LVC1G123GT,115CT-ND [74LVC1G123GT,115 from Nexperia B.V.]
from DigiKey

IC MMV 1-CIR 5.3-NS 8-XSON [See More]

  • Features: Schmitt Trigger
  • Number of Pins: 8
  • Package Type: Other; 8-XFDFN
  • Operating Temperature: -40 to 125
Multivibrators -- 1727-8032-1-ND [74LVC1G123GS,115 from Nexperia B.V.]
from DigiKey

Monostable Multivibrator 5.3ns 8-XSON (1.35x1) [See More]

  • Features: Schmitt Trigger
  • Number of Pins: 8
  • Package Type: Other; 8-XFDFN
  • Operating Temperature: -40 to 125
Multivibrators -- 264-TC74HC123AF(ELNE,FCT-ND [TC74HC123AF(ELNE,F from Toshiba Electronics (UK) Ltd]
from DigiKey

Monostable Multivibrator 22ns 16-SOP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 85
  • Package Type: SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)"
Multivibrators -- 296-12018-1-ND [CD14538BPWR from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 100ns 16-TSSOP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -55 to 125
  • Package Type: TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Multivibrators -- 296-12473-2-ND [SN74LV221ANSR from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 13.2ns 16-SO [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 85
  • Package Type: SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)"
Multivibrators -- 296-12991-1-ND [SN74LV123ADGVR from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 13ns 16-TVSOP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 125
  • Package Type: Other; "16-TFSOP (0.173"", 4.40mm Width)"
Multivibrators -- 296-13931-1-ND [SN74LV123ARGYR from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 13ns 16-VQFN (4x3.5) [See More]

  • Features: Schmitt Trigger
  • Number of Pins: 16
  • Package Type: Other; 16-VFQFN Exposed Pad
  • Operating Temperature: -40 to 125
Multivibrators -- 296-14074-5-ND [CD14538BE from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 100ns 16-PDIP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -55 to 125
  • Package Type: DIP; Other; "16-DIP (0.300"", 7.62mm)"
Multivibrators -- 296-17789-1-ND [CD74HC221M96 from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 18ns 16-SOIC [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -55 to 125
  • Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Multivibrators -- 296-18578-1-ND [SN74LVC1G123DCUR from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 18.5ns 8-VSSOP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 125
  • Package Type: Other; "8-VFSOP (0.091"", 2.30mm Width)"
Multivibrators -- 296-18758-1-ND [SN74LVC1G123DCTR from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 18.5ns SM8 [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 125
  • Package Type: Other; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Multivibrators -- 296-21058-1-ND [SN74LVC1G123YZPR from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 18.5ns 8-DSBGA (1.9x0.9) [See More]

  • Features: Schmitt Trigger
  • Number of Pins: 8
  • Package Type: Other; 8-XFBGA, DSBGA
  • Operating Temperature: -40 to 85
Multivibrators -- 296-28517-1-ND [SN74LV123ADBR from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 13ns 16-SSOP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 125
  • Package Type: SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Multivibrators -- 296-28645-2-ND [CD74HC221PWT from Texas Instruments High-Performance Analog]
from DigiKey

Monostable Multivibrator 18ns 16-TSSOP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -55 to 125
  • Package Type: TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Multivibrators -- 296-CD54HC221F3A-ND [CD54HC221F3A from Texas Instruments High-Performance Analog]
from DigiKey

IC MMV 2-CIR 18-NS 16-CDIP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -55 to 125
  • Package Type: Other; "16-CDIP (0.300"", 7.62mm)"
Multivibrators -- 296-SN54121J-ND [SN54121J from Texas Instruments High-Performance Analog]
from DigiKey

IC MMV 1-CIR 50-NS 14-CDIP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -55 to 125
  • Package Type: Other; "14-CDIP (0.300"", 7.62mm)"
Multivibrators -- 296-TPUL2G123PWRCT-ND [TPUL2G123PWR from Texas Instruments High-Performance Analog]
from DigiKey

2-CH MONOSTABLE RC CONFIGURABLE [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -40 to 125
  • Package Type: TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Multivibrators -- 296-TPUL2G123WBQBRQ1CT-ND [TPUL2G123WBQBRQ1 from Texas Instruments High-Performance Analog]
from DigiKey

AUTOMOTIVE 2CH RETRIGGERABLE MON [See More]

  • Features: Schmitt Trigger
  • Number of Pins: 16
  • Package Type: Other; 16-WFQFN Exposed Pad
  • Operating Temperature: -40 to 125
Multivibrators -- 488-NLV14538BDTR2GCT-ND [NLV14538BDTR2G from onsemi]
from DigiKey

IC MMV 2-CIR 95-NS 16-TSSOP [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -55 to 125
  • Package Type: TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Multivibrators -- 488-NLV74HC4538ADR2GCT-ND [NLV74HC4538ADR2G from onsemi]
from DigiKey

IC MMV 2-CIR 30-NS 16-SOIC [See More]

  • Features: Schmitt Trigger
  • Operating Temperature: -55 to 125
  • Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Logic ICs >> Monostable Multivibrators -- 74HCT123D,653 [74HCT123D,653 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

77ns Schmitt Trigger 4.5V~5.5V SOIC-16 Monostable Multivibrators ROHS [See More]

  • Features: Schmitt Trigger
  • Package Type: SOIC
  • Supply Voltage: 4.5V~5.5V
  • Propagation Delay: 77
Logic ICs >> Monostable Multivibrators -- 74LVC1G123DC,125 [74LVC1G123DC,125 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

5.3ns Schmitt Trigger 1.65V~5.5V VSSOP-8-0.5mm Monostable Multivibrators ROHS [See More]

  • Features: Schmitt Trigger
  • Package Type: SSOP
  • Supply Voltage: 1.65V~5.5V
  • Propagation Delay: 5.3
Logic ICs >> Monostable Multivibrators -- 74LVC1G123DC-Q100H [74LVC1G123DC-Q100H from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

12ns Schmitt Trigger 1.65V~5.5V VSSOP-8 Monostable Multivibrators ROHS [See More]

  • Features: Schmitt Trigger
  • Package Type: SSOP
  • Supply Voltage: 1.65V~5.5V
  • Propagation Delay: 12
Logic ICs >> Monostable Multivibrators -- 74LVC1G123DP,125 [74LVC1G123DP,125 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

5.3ns Schmitt Trigger 1.65V~5.5V TSSOP-8-3.0mm Monostable Multivibrators ROHS [See More]

  • Features: Schmitt Trigger
  • Package Type: SSOP; TSSOP
  • Supply Voltage: 1.65V~5.5V
  • Propagation Delay: 5.3
Logic ICs >> Monostable Multivibrators -- CD14538BM96 [CD14538BM96 from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

100ns Schmitt Trigger 3V~18V SOP-16 Monostable Multivibrators ROHS [See More]

  • Features: Schmitt Trigger
  • Package Type: SOP
  • Supply Voltage: 3V~18V
  • Propagation Delay: 100
Logic ICs >> Monostable Multivibrators -- CD74HC4538PWR [CD74HC4538PWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

21ns Schmitt Trigger 2V~6V TSSOP-16 Monostable Multivibrators ROHS [See More]

  • Features: Schmitt Trigger
  • Package Type: SSOP; TSSOP
  • Supply Voltage: 2V~6V
  • Propagation Delay: 21
Logic ICs >> Monostable Multivibrators -- SN74LVC1G123DCTT [SN74LVC1G123DCTT from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

18.5ns Schmitt Trigger 1.65V~5.5V SM-8 Monostable Multivibrators ROHS [See More]

  • Features: Schmitt Trigger
  • Propagation Delay: 18.5
  • Supply Voltage: 1.65V~5.5V
  • Operating Current: 32