3.3 V Monostable Multivibrators
Reviewed by: Jon Lowy, consulting engineer
Description
A 3.3 V monostable multivibrator is an electronic circuit that generates a single output pulse of a specified duration in response to an external trigger signal. This pulse is characterized by its stable and reproducible width, which is determined by the circuit's components.
Working Principle
A monostable multivibrator, also known as a one-shot multivibrator, operates by switching from a stable state to a temporary unstable state when triggered by an external signal. The circuit remains in this unstable state for a predetermined period before returning to its stable state. This behavior is achieved through the use of components such as resistors and capacitors, which control the timing of the pulse. The usefulness of monostable multivibrators lies in their ability to produce precise timing pulses, which are essential in various timing and control applications.
Applications
Monostable multivibrators are widely used in applications where a single, precise timing pulse is required. Specific examples include:
- Debouncing Switches: To eliminate noise and ensure a clean signal when a mechanical switch is pressed.
- Pulse Width Modulation (PWM): For controlling the duration of pulses in PWM circuits.
- Timers and Delay Circuits: In applications such as traffic light controls and burglar alarms, where precise timing is crucial.
- Frequency Division: In digital circuits to divide the frequency of an input signal.
Advantages over other Monostable Multivibrators
3.3 V monostable multivibrators offer several advantages over their counterparts operating at different voltages:
- Compatibility with Modern Logic Levels: Many modern digital circuits operate at 3.3 V, making these multivibrators compatible without the need for level shifting.
- Lower Power Consumption: Operating at a lower voltage reduces power consumption, which is beneficial in battery-operated devices.
- Reduced Heat Generation: Lower voltage operation typically results in less heat dissipation, enhancing the reliability and longevity of the circuit.
Limitations
Despite their advantages, 3.3 V monostable multivibrators have some limitations:
- Limited Voltage Range: They may not be suitable for applications requiring higher voltage levels.
- Sensitivity to Noise: Lower voltage levels can make the circuit more susceptible to noise, potentially affecting performance.
- Component Tolerances: The accuracy of the output pulse duration can be affected by the tolerances of the resistors and capacitors used in the circuit.
Considerations
When designing or selecting a 3.3 V monostable multivibrator, several factors should be considered:
- Initial Costs: The cost of components such as resistors, capacitors, and the multivibrator IC itself.
- Operating Expense: Lower power consumption can reduce operating costs, especially in battery-powered applications.
- Durability: The choice of high-quality components can enhance the durability and reliability of the circuit.
- Accuracy: Precision components with tight tolerances are essential for achieving accurate pulse durations.
- Replacement and Maintenance Costs: Consider the ease of replacing components and the potential need for recalibration over time.
from Texas Instruments
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 2
- Package Type: Other; PDIP,SO,SOIC,TSSOP
- Type: Retriggerable
- Logic Family: HC
from Texas Instruments
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 0-WAFERSALE [See More]
- Supply Voltage: 3.3V; 5V; 2
- Logic Family: HC
- Package Type: Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
- Propagation Delay: 45
from Texas Instruments
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 2
- Package Type: Other; PDIP,SO,SOIC,TSSOP
- Type: Retriggerable
- Logic Family: HC
from Texas Instruments
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 2
- Package Type: Other; PDIP,SO,SOIC,TSSOP
- Type: Retriggerable
- Logic Family: HC
from Texas Instruments
Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -40 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 2
- Package Type: Other; SOIC,TSSOP
- Type: Retriggerable
- Logic Family: HC
from Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 20-LCCC -55 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 2
- Package Type: Other; CDIP,CFP,LCCC
- Type: Retriggerable
- Logic Family: AHC
from Texas Instruments
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85 [See More]
- Supply Voltage: 3.3V; 5V; 2
- Package Type: Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
- Type: Retriggerable
- Logic Family: AHC
from Texas Instruments
Enhanced Product Dual Retriggerable Monostable Multivibrator 16-SOIC -55 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 2
- Package Type: Other; SOIC
- Type: Retriggerable
- Logic Family: AHC
from Texas Instruments
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125 [See More]
- Supply Voltage: 2.5V; 3.3V; 5V; 2
- Package Type: Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
- Type: Retriggerable
- Logic Family: LV-A
from Texas Instruments
Enhanced Product Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 2
- Package Type: Other; TSSOP
- Type: Retriggerable
- Logic Family: LV-A
from Texas Instruments
Automotive Catalog Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 2
- Package Type: Other; TSSOP
- Type: Retriggerable
- Logic Family: LV-A
from Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85 [See More]
- Supply Voltage: 2.5V; 3.3V; 5V; 2
- Logic Family: LV-A
- Package Type: Other; SO,SOIC,SSOP,TSSOP,TVSOP
- Propagation Delay: 17 to 44
from Texas Instruments
Automotive Catalog Dual Monostable Multivibrators 16-TSSOP -40 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 2
- Logic Family: LV-A
- Package Type: Other; TSSOP
- Propagation Delay: 17 to 29.5