With Master Reset Monostable Multivibrators

3 Results
Dual non-retriggerable monostable multivibrator with reset -- 74HCT221D,118
from Nexperia B.V.

The 74HCT221 is a dual non-retriggerable monostable multivibrator. Each multivibrator features edge-triggered inputs (nAand nB), either of which can be used as an enable input. Pulse triggering occurs at a particular voltage level and is not directly related to the transition time of the input... [See More]

  • Features: Master Reset; ESD Protection
  • Supply Voltage: +7
  • Type: Retriggerable
  • Package Type: Other; SOT109-1 SOT109-1
Dual retriggerable monostable multivibrator with reset -- 74AHC123ABQ,115
from Nexperia B.V.

The 74AHC123A; 74AHCT123A is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs (nAor (nB). [See More]

  • Features: Master Reset; ESD Protection
  • Supply Voltage: +7.0
  • Type: Retriggerable
  • Package Type: Other; SOT763-1 SOT763-1
Dual retriggerable monostable multivibrator with reset -- 74AHC123APW,118
from Nexperia B.V.

The 74AHC123A; 74AHCT123A is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs (nAor (nB). [See More]

  • Features: Master Reset; ESD Protection
  • Supply Voltage: +7.0
  • Type: Retriggerable
  • Package Type: Other; SOT403-1 SOT403-1