Fluoropolymer / PTFE (e.g., Teflon®) Oil Additives and Fluid Additives
2 Results
Tef-Lube -- 937
from Aervoe Industries Incorporated
from Aervoe Industries Incorporated
Reduces friction, rust, corrosion, breakdowns, includes extension tube [See More]
- Composition / Chemistry: Micro-dispersion; Petroleum; Fluoropolymer / PTFE (e.g., Teflon®)
- Grade / Approvals: MIL-C-23411A & 372B VV-L-751C VV-P-216B
- Specific Gravity: 0.8800
Fluoroguard® Polymer Additive
from Krytox™ Performance Lubricants
from Krytox™ Performance Lubricants
Fluoroguard ® Polymer Additives are the products of choice where low wear and abrasion, squeak/noise reduction, lubricity, improved melt flow, and metal release properties of polymer compounds are primary requirements. Common applications include polymer gears/bushings, rubber o-rings/seals,... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE
- Specific Gravity: 1.9
- Kinematic Viscosity: 5.0 to 107.0
- Pour Point: -94 to -33