Oxidation Inhibiting Oil Additives and Fluid Additives

2 Results
Water Soluble Synthetic Water Additive -- Hydrolubric® 120-B
from Houghton International, Inc.

Hydrolubric ® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in water and will provide lubricating and rust-preventive characteristics to... [See More]

  • Features: Aerosol, Sprayable or Misting; Oxidation Inhibiting
  • Composition / Chemistry: Water Soluble or Emulsion; Synthetic or Semi-synthetic
Bio AW/AL Hydraulic Press Oil -- ISO 32
from United Bio Lube

Provides excellent ROI through long service life/energy conserving formula [See More]

  • Features: Aerosol, Sprayable or Misting; Low or Non-Foaming; Oxidation Inhibiting
  • Specific Gravity: 0.8740
  • Kinematic Viscosity: 30.9
  • Pour Point: -40