Biodegradable Oil Additives and Fluid Additives
3 Results
Adipate Ester Base Stock -- Esterex A32
from ExxonMobil Chemical Company - Synthetic Base Stocks
from ExxonMobil Chemical Company - Synthetic Base Stocks
Esters. Ranging from disbasic to polyol, Esterex ™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most... [See More]
- Features: Aerosol, Sprayable or Misting
- Specific Gravity: 0.9280
- Kinematic Viscosity: 9.5
- Pour Point: -85
Water Soluble Synthetic Water Additive -- Hydrolubric® 120-B
from Houghton International, Inc.
from Houghton International, Inc.
Hydrolubric ® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in water and will provide lubricating and rust-preventive characteristics to... [See More]
- Features: Aerosol, Sprayable or Misting; Oxidation Inhibiting
- Composition / Chemistry: Water Soluble or Emulsion; Synthetic or Semi-synthetic
Bio AW/AL Hydraulic Press Oil -- ISO 32
from United Bio Lube
from United Bio Lube
Provides excellent ROI through long service life/energy conserving formula [See More]
- Features: Aerosol, Sprayable or Misting; Low or Non-Foaming; Oxidation Inhibiting
- Specific Gravity: 0.8740
- Kinematic Viscosity: 30.9
- Pour Point: -40