Petroleum / Mineral Oil Oil Additives and Fluid Additives
from HydraCheck Inc.
Dyes for circulating fluids. Find leaks fast in fuel, synthetic lubricant, and petroleum systems. Ideal for use as part of a diagnostic/preventive maintenance program for industrial systems. Work effectively in any enclosed circulatory system where fluids are used. Description: User Friendly —... [See More]
- Composition / Chemistry: Petroleum
from Aervoe Industries Incorporated
Reduces friction, rust, corrosion, breakdowns, includes extension tube [See More]
- Composition / Chemistry: Micro-dispersion; Petroleum; Fluoropolymer / PTFE (e.g., Teflon®)
- Grade / Approvals: MIL-C-23411A & 372B VV-L-751C VV-P-216B
- Specific Gravity: 0.8800
from Nanotech Industrial Solutions
NanoLub ® CO-M8100 Extreme Pressure Compressor Oil Additive is a new generation surface-reconditioning nano lubricant for compressor oil, based on Mineral Oil concentrate mixed with NIS ’s proprietary super strong tungsten disulfide (WS ₂) multilayered nano-fullerene particles. [See More]
- Composition / Chemistry: Micro-dispersion; Petroleum
- Features: Extreme Pressure or Chemically Active
from Shell Lubricants
The Shell Corena range of air compressor oils has been developed to let you select the oil that will help deliver optimum value to your operation through enhanced wear protection, long oil life and high system efficiency. Developed in close co-operation with customers and equipment makers. A wide... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Petroleum
- Grade / Approvals: ISO Viscosity Grades: 32, 46, 68, 100, 150; ISO 6743-3: 2003 DAB (severe duty); DIN 51506, VDL/DP 6521-L-DAB (medium duty), ISO 6743-3A DAH, DAJ, DAA
from Nanotech Industrial Solutions
NanoLub ® DE-M6000 Marine Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on formulated Mineral Oil concentrate mixed with NIS ’s proprietary super strong tungsten disulfide (WS ₂) multilayered nano-fullerene particles. [See More]
- Composition / Chemistry: Micro-dispersion; Petroleum
from Shell Lubricants
Shell Helix Fully Synthetic Motor Oils. Shell Helix fully synthetic oils are manufactured from 100% synthetic base stock and high quality additives to achieve higher performance levels than both synthetic technology and mineral oils. Shell Helix Semi Synthetic Motor Oils. Shell Helix semi-synthetic... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Petroleum
- Grade / Approvals: 0W-30, 0W-40, 5W, 30, 5W-40, A5/B5 0W030, 10W-30, 0W-20, 5W-20, 10-W40, 15W-40, 20W-50, 25W-60; SAE, 30, 40, 50; C2/C3 0W-30, C3 5W-30
from Nanotech Industrial Solutions
NanoLub ® BO-M2100 Industrial Bearing Oil Additive is a new generation surface-reconditioning nano lubricant for bearing oil, based on Mineral Oil concentrate mixed with NIS ’s proprietary super strong tungsten disulfide (WS ₂) multilayered nano-fullerene particles. [See More]
- Composition / Chemistry: Micro-dispersion; Petroleum
- Features: Extreme Pressure or Chemically Active
from Shell Lubricants
The longer an oil ’s life, the less fluid maintenance your equipment requires, so it can continue to operate without interruption. Customers using Shell ’s standard products, such as Shell Omala S2 G, are extending oil-drain intervals by up to 200% for some applications. Customers are... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Petroleum
- Grade / Approvals: ISO Viscosity Grades: 68, 100, 150, 220, 320, 460, 680, 1000; ANSI/AGMA 9005-E02 (EP); ISO 12925-1 CKD, CKE; DIN 51517-3 (CLP); US Steel 224
from Nanotech Industrial Solutions
NanoLub ® GO-M8080 Industrial Gear Oil Additive is a new generation surface re-conditioning nano lubricant for gears, transmissions, chains, conveyors and similar heavy duty applications, based on formulated Mineral Oil concentrate mixed with NIS ’s proprietary super strong tungsten... [See More]
- Composition / Chemistry: Micro-dispersion; Petroleum
- Features: Extreme Pressure or Chemically Active
from Shell Lubricants
The Shell Mysella range of gas-engine oils has been developed to deliver optimum value to equipment operators through enhanced wear protection, long oil life and high system efficiency. [See More]
- Composition / Chemistry: Petroleum
- Grade / Approvals: ISO Viscosity Grades: 40, 30, 15W-40
from Nanotech Industrial Solutions
NanoLub ® DE-M6000 Marine Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on formulated Mineral Oil concentrate mixed with NIS ’s proprietary super strong tungsten disulfide (WS ₂) multilayered nano-fullerene particles. [See More]
- Composition / Chemistry: Micro-dispersion; Petroleum
from Shell Lubricants
Our collaboration with turbine engine manufacturers has led to the development of a complete range of turbine engine oils, from mineral oil formulations through to leading edge, fully synthetic hindered esters. AeroShell Turbine Oils (ASTO) have demonstrated their flexibility for use both inside and... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Petroleum