Specialty / Other Oil Additives and Fluid Additives
3 Results
Bio AW/AL Hydraulic Press Oil -- ISO 32
from United Bio Lube
from United Bio Lube
Provides excellent ROI through long service life/energy conserving formula [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Soy or High Oleic Base Stocks
- Specific Gravity: 0.8740
- Kinematic Viscosity: 30.9
- Pour Point: -40
High Temperature Base Fluid -- Santolube® MCS-2408
from SantoLubes LLC
from SantoLubes LLC
SANTOLUBE MCS-2408 is a unique, high performance polyester fluid suitable for use as a base stock for designing lubricants for applications involving prolonged operation at high temperatures. SANTOLUBE MCS-2408 has low viscosity, excellent low temperature properties, and low volatility. These... [See More]
- Composition / Chemistry: Straight; Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Polyol Ester
- Pour Point: -65
- Kinematic Viscosity: 48.7
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant
Fluoroguard® Polymer Additive
from Krytox™ Performance Lubricants
from Krytox™ Performance Lubricants
Fluoroguard ® Polymer Additives are the products of choice where low wear and abrasion, squeak/noise reduction, lubricity, improved melt flow, and metal release properties of polymer compounds are primary requirements. Common applications include polymer gears/bushings, rubber o-rings/seals,... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE
- Specific Gravity: 1.9
- Kinematic Viscosity: 5.0 to 107.0
- Pour Point: -94 to -33