Schmidt Coupling Flexible Couplings
from Zero-Max
Schmidt Control-Flex ® Couplings offer better solutions for today's power transmission requirements Control-Flex ® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex ® Coupling was developed to... [See More]
- Coupling Type: Schmidt
- Bore Diameter: 0.3120 to 0.3750
- Units: English Design
- Coupling Diameter: 0.7350
from Zero-Max
Schmidt Control-Flex ® Couplings offer better solutions for today's power transmission requirements Control-Flex ® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex ® Coupling was developed to... [See More]
- Coupling Type: Schmidt
- Bore Diameter: 0.3120 to 0.3750
- Units: English Design
- Coupling Diameter: 0.7350
from Zero-Max
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel... [See More]
- Coupling Type: Schmidt
- Bore Diameter: 1.38
- Units: English Design
- Coupling Diameter: 3.38