Magnetic Disc Flexible Couplings

4 Results
NdFeB Nickel Plate Magnetic disk coupling with 416 Stainless Steel Hubs and 0.125" Bore -- S50DCM-10H02
from Stock Drive Products & Sterling Instrument - SDP/SI

Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]

  • Coupling Type: Magnetic Disc
  • Bore Diameter: 0.1250
  • Units: English Design
  • Coupling Diameter: 1.06
NdFeB Nickel Plate Magnetic disk coupling with 416 Stainless Steel Hubs and 10mm Bore -- S50DCMM50H10
from Stock Drive Products & Sterling Instrument - SDP/SI

Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]

  • Coupling Type: Magnetic Disc
  • Bore Diameter: 0.3937
  • Units: Metric Design
  • Coupling Diameter: 1.97
Magnetic Shaft Couplings -- MXC Series
from Oren Elliott Products, Inc.

Can be used to couple across a thin barrier, making a perfectly hermetically sealed rotary feedthrough. No contact, so no wear. Serves as a wear-free slip clutch - under overload, the magnetic coupling simply slips to the next position. In the MXC OEP magnetic couplings, this slip is exactly 90... [See More]

  • Coupling Type: Magnetic Disc
  • Bore Diameter: 0.2362 to 0.3125
  • Units: English Design; Metric Design
  • Coupling Diameter: 0.5000 to 1
Magnet Assemblies -- Magnetic Coupling
from Electron Energy Corporation

Magnetic coupling assemblies are used to transmit force through space in either a linear or rotary fashion without physical contact. They normally consist of a driver and a follower. [See More]

  • Coupling Type: Magnetic Disc