Sliding Block / Oldham Flexible Couplings

46 Results
0.125" Bore, 0.25" Outside Diameter, 0.5" Overall Length, Set Screw Hub Oldham Coupling -- A 5Z15-000604
from Stock Drive Products & Sterling Instrument - SDP/SI

Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1250
  • Units: English Design
  • Coupling Diameter: 0.2500
Any combination of A 5A15M001504, A 5A15M001506, with A 5 P15M0015 (Disc), can be used to form a coupling. -- A 5A15M001506
from Stock Drive Products & Sterling Instrument - SDP/SI

Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.2362
  • Units: Metric Design
  • Coupling Diameter: 0.5906
Any combination of hubs (A 5A15-331504, A 5A15-331506, A 5A15-331508) can be mated with disk (A 5P15-3315) to form a coupling -- A 5P15-3315
from Stock Drive Products & Sterling Instrument - SDP/SI

Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]

  • Coupling Type: Sliding Block
Any combination of hubs (A 5A15M001504, A 5A15M001506) can be mated with disc (A 5P15M0015) to form a coupling. -- A 5P15M0015
from Stock Drive Products & Sterling Instrument - SDP/SI

Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]

  • Coupling Type: Sliding Block
  • Coupling Length: 1.02
  • Coupling Diameter: 0.5906
Disc Can used with any 0.25" Outside Diameter Hub, (Complete Assembly Requires Two Hubs and a Disc of the same Outside Diameter) -- A 5P15-0006
from Stock Drive Products & Sterling Instrument - SDP/SI

Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]

  • Coupling Type: Sliding Block
  • Coupling Length: 0.5000
  • Coupling Diameter: 0.2500
  • Rated Torque: 0.5000
Oldham Coupling with 3 / 3 mm bores on opposite sides, the hubs are Steel black oxide & Spacer ductile Iron. -- S50XUVM12H03H03
from Stock Drive Products & Sterling Instrument - SDP/SI

Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]

  • Coupling Type: Sliding Block
  • Coupling Length: 0.5906
  • Coupling Diameter: 0.4724
  • Rated Torque: 23.89
Purchase With A 5Z15-333316 -- A 5Z15-333316
from Stock Drive Products & Sterling Instrument - SDP/SI

Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]

  • Coupling Type: Sliding Block
  • Rated Torque: 80
  • Coupling Length: 0.0744
Block Shaft Couplings -- BC Series
from Oren Elliott Products, Inc.

Protects shaft-support bearings by exerting consistently low reactive forces, even under large misalignments. Homokinetic transmission - driving and driven shafts rotate at exactly the same speed at all times. Zero backlash and high torsional stiffness. Electrical insulation. Accommodates moderate... [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.0787 to 0.1250
  • Units: English Design; Metric Design
  • Coupling Diameter: 0.2500 to 2.25
Flexible Coupling -- MOHS
from Lika Electronic

All cleaning and packaging performed in a clean room environment. This coupling can be used for production of goods requiring high standard cleanliness. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1969 to 0.5512
  • Units: Metric Design
  • Coupling Diameter: 0.7480 to 1.25
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (PEEK) - Clamping Type -- MOP-20C
from NBK America LLC

Property. - MOP-C. Low Particle △. Vacuum-supported ◎. Low Outgas ○. Heat-resistance ◎. Chemical Resistance ○. Allowable Misalignment ◎. Electrical Insulation ◎. Cleanroom Specification ◎. Allowable Operating Temperature -20 ℃ to 120 ℃. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.3150
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.7870
Oldham Coupling -- OS-16
from Bervina Ltd.

Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1181 to 0.2362
  • Units: Metric Design
  • Coupling Diameter: 0.6299
Oldham -- 201.18
from Huco Dynatork

Materials & Finishes. Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:Alloy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1181 to 0.1969
  • Units: English Design
  • Coupling Diameter: 0.7100
Elastic Slip On Coupling -- 71 33 033
from ATLANTA Drive Systems, Inc.

This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensitive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection. [See More]

  • Coupling Type: Sliding Block; Elastic Slip-On
  • Bore Diameter: 0.7480
  • Units: Metric Design
  • Coupling Diameter: 1.97
Lika Flexible Coupling -- MOHS
from Hymark/Kentucky Gauge

DESCRIPTION. Oldham type flexible coupling. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from Ø5 to Ø14 mm. Coupling for cleanroom, vacuum and heat resistant. ​Electrical insulation. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1969 to 0.5512
  • Units: Metric Design
  • Coupling Diameter: 0.7480 to 1.25
Oldham Coupling Hub -- MOST13
from Ruland Manufacturing Co., Inc.

Features. Large parallel misalignment. Electrically isolating. Replaceable disk. Balanced design. Constant velocity. RoHS2 and REACH Compliant. Maximum speed: 4,500 RPM. Bore tolerance: +.001"/-.000". Temperature range (Deg. F). with Acetal Disk: -10 ° to 150 °. with Nylon Disk: -10 ° to... [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1181 to 0.2362
  • Units: Metric Design
  • Coupling Diameter: 0.5000
Size 3 TINYMITE™ Shaft Coupling -- M501-66
from Renbrandt, Inc.

Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of... [See More]

  • Coupling Type: Sliding Block
  • Coupling Diameter: 0.6250
  • Units: English Design
  • Coupling Length: 0.9688
Classic Flexible Shaft Oldham Couplings -- OC Series
from Oren Elliott Products, Inc.

Protects driven component by serving as a mechanical "fuse" - an inexpensive replaceable plastic midsection shears under excess load. Protects support bearings by exerting consistently low reactive forces, even under large misalignments. Homokinetic transmission - driving and driven shafts rotate at... [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.0787 to 0.1250
  • Units: English Design; Metric Design
  • Coupling Diameter: 0.2500 to 2.25
Flexible Coupling -- MOL
from Lika Electronic

Modular coupling. High parallel and angular misalignment allowed. Minimized load on derived from misalignment on shafts. Electrical insulation. Operational temp. -20 °C +80 °C [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1181 to 0.9843
  • Units: Metric Design
  • Coupling Diameter: 0.6299 to 2.48
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type -- MOHS-19C
from NBK America LLC

Property. - MOHS-C. Low Particle △. Vacuum-supported ◎. Low Outgas ○. Heat-resistance ◎. Chemical Resistance ○. Allowable Misalignment ◎. Electrical Insulation ◎. Cleanroom Specification ◎. Allowable Operating Temperature -20 ℃ to 200 ℃. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.3150
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.7480
Oldham -- 205.41
from Huco Dynatork

Materials & Finishes. Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:Alloy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.2362 to 0.5000
  • Units: English Design
  • Coupling Diameter: 1.63
Lika Flexible Coupling -- MOL
from Hymark/Kentucky Gauge

DESCRIPTION. Oldham type flexible coupling. MOL: standard type. MOS: short type. Coupling for general-purpose motors. Bore diameter from Ø3 to Ø25 mm. ​Electrical insulation, high allowable misalignment, small eccentric reaction force. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1181 to 0.9843
  • Units: Metric Design
  • Coupling Diameter: 0.6299 to 2.48
TINYMITE™ Oldham Shaft Coupling -- T401-22
from Renbrandt, Inc.

Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of... [See More]

  • Coupling Type: Sliding Block
  • Coupling Diameter: 0.2500
  • Units: English Design
High Torque/Stiffness Oldham/Universal Shaft Couplings -- UI Series
from Oren Elliott Products, Inc.

Protects driven component by serving as a mechanical "fuse" - an inexpensive replaceable plastic midsection shears under excess load. Protects support bearings by exerting consistently low reactive forces, even under large misalignments. Zero backlash and moderate torsional stiffness. Electrical... [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.0787 to 0.1250
  • Units: English Design; Metric Design
  • Coupling Diameter: 0.2500 to 2.25
Flexible Coupling -- MOS
from Lika Electronic

Modular coupling. High parallel and angular misalignment allowed. Minimized load on derived from misalignment on shafts. Electrical insulation. Operational temp. -20 °C +80 °C. Compact design [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.0394 to 0.5512
  • Units: Metric Design
  • Coupling Diameter: 0.3150 to 1.26
Flexible Coupling - Oldham - type - Clamping + Key type -- MOR-15CK
from NBK America LLC

Recommended Applicable Motor. - MOR. Servomotor ●. Stepping Motor ●. General-purpose Motor ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.2362
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.5910
Uni-Lat -- 232.06
from Huco Dynatork

Materials & Finishes. Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural). [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.0787 to 0.1250
  • Units: English Design
  • Coupling Diameter: 0.2500
Lika Flexible Coupling -- MOS
from Hymark/Kentucky Gauge

DESCRIPTION. Oldham type flexible coupling. MOL: standard type. MOS: short type. Coupling for general-purpose motors. Bore diameter from Ø1 to Ø14 mm. Electrical insulation, high allowable misalignment, small eccentric reaction force. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.0394 to 0.5512
  • Units: Metric Design
  • Coupling Diameter: 0.3150 to 1.26
Oldham Type Flexible Coupling -- MOP
from Lika Electronic

All cleaning and packaging performed in a clean room environment. This coupling can be used for production of goods requiring high standard cleanliness. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1969 to 0.5512
  • Units: Metric Design
  • Coupling Diameter: 0.7874 to 1.26
Flexible Coupling - Oldham - type - Clamping type -- MOR-12C
from NBK America LLC

Recommended Applicable Motor. - MOR. Servomotor ●. Stepping Motor ●. General-purpose Motor ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.1969
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.4720
Uni-Lat -- 234.25
from Huco Dynatork

Materials & Finishes. Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural). [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.2362 to 0.4724
  • Units: English Design
  • Coupling Diameter: 1
Lika Flexible Coupling, Oldham Type -- MOM
from Hymark/Kentucky Gauge

DESCRIPTION. Oldham type flexible coupling. High torque and high torsional stiffness. Coupling for general-purpose motors. Bore diameter from Ø3 to Ø42 mm. Key type. Long-term maintenance free. ​The grease accumulated in a grease hole will gradually seep out during operation,... [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.2362 to 1.65
  • Units: Metric Design
  • Coupling Diameter: 0.4724 to 2.76
Oldham Type Flexible Coupling. -- MOM
from Lika Electronic

Oldham type flexible coupling. High torque and high torsional stiffness. Coupling for general-purpose motors. Bore diameter from Ø3 to Ø42 mm. Key type. Long-term maintenance free. ​The grease accumulated in a grease hole will gradually seep out during operation, thereby... [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.2362 to 1.65
  • Units: Metric Design
  • Coupling Diameter: 0.4724 to 2.76
Flexible Coupling - Oldham - type - Set Screw + Key type -- MOR-15K
from NBK America LLC

Recommended Applicable Motor. - MOR. Servomotor ●. Stepping Motor ●. General-purpose Motor ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.3150
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.5910
Uni-Lat -- 450H20
from Huco Dynatork

Materials & Finishes. Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural). [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1575 to 0.3150
  • Units: English Design
  • Coupling Diameter: 0.7500
Lika Flexible Coupling, Oldham Type -- MOR
from Hymark/Kentucky Gauge

DESCRIPTION. Oldham-type flexible coupling. The simple structure allows the unit to be easily assembled. Coupling for general-purpose motors. Bore diameter from Ø1 to Ø38 mm. Key type. Electrical insulation, high allowable misalignment, small eccentric reaction force. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.0787 to 1.5
  • Units: Metric Design
  • Coupling Diameter: 0.2362 to 2.68
Oldham-Type Flexible Coupling -- MOR
from Lika Electronic

Oldham-type flexible coupling. The simple structure allows the unit to be easily assembled. Coupling for general-purpose motors. Bore diameter from Ø1 to Ø38 mm. Key type. Electrical insulation, high allowable misalignment, small eccentric reaction force. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.0787 to 1.5
  • Units: Metric Design
  • Coupling Diameter: 0.2362 to 2.68
Flexible Coupling - Oldham - type - Set Screw type -- MOR-10
from NBK America LLC

Recommended Applicable Motor. - MOR. Servomotor ●. Stepping Motor ●. General-purpose Motor ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.1575
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.3940
Lika Oldham Type Flexible Coupling -- MOP
from Hymark/Kentucky Gauge

DESCRIPTION. Oldham type flexible coupling. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from Ø5 to Ø14 mm. Coupling for cleanroom, vacuum and heat resistant. ​Electrical insulation. [See More]

  • Coupling Type: Sliding Block
  • Bore Diameter: 0.1969 to 0.5512
  • Units: Metric Design
  • Coupling Diameter: 0.7874 to 1.26
Flexible Couplings - Oldham Type - Clamping + Key Type -- MOM-15CK
from NBK America LLC

Recommended Applicable Motor. - MOM. Servomotor ●. Stepping Motor ●. General-purpose Motor ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.2362
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.5910
Flexible Couplings - Oldham Type - Clamping Type -- MOM-15C
from NBK America LLC

Recommended Applicable Motor. - MOM. Servomotor ●. Stepping Motor ●. General-purpose Motor ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.2362
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.5910
Flexible Couplings - Oldham Type - Set Screw + Key Type -- MOM-15K
from NBK America LLC

Recommended Applicable Motor. - MOM. Servomotor ●. Stepping Motor ●. General-purpose Motor ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.2756
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.5910
Flexible Couplings - Oldham Type - Set Screw Type -- MOM-12
from NBK America LLC

Recommended Applicable Motor. - MOM. Servomotor ●. Stepping Motor ●. General-purpose Motor ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.2362
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.4720
Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type -- MOL-16
from NBK America LLC

Recommended Applicable Motor. - MOL - MOS. Servomotor ● ●. Stepping Motor ○ ○. General-purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.2500
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.6300
Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type -- MOL-16C
from NBK America LLC

Recommended Applicable Motor. - MOL - MOS. Servomotor ● ●. Stepping Motor ○ ○. General-purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.2362
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.6300
Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type -- MOS-12C
from NBK America LLC

Recommended Applicable Motor. - MOL - MOS. Servomotor ● ●. Stepping Motor ○ ○. General-purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.1969
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.4720
Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type -- MOS-8
from NBK America LLC

Recommended Applicable Motor. - MOL - MOS. Servomotor ● ●. Stepping Motor ○ ○. General-purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]

  • Coupling Type: Flexible Link; Sliding Block
  • Bore Diameter: 0.1181
  • Units: English Design (optional feature); Metric Design (optional feature)
  • Coupling Diameter: 0.3150