ESD Protection Logic Level Translators
from Nexperia B.V.
The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT886 SOT886
- Translation: Up; Down
- Operating Temperature: 125
from Rochester Electronics
MAX3001 1.2V To 5.5V, 15Kv ESD Protected, 0.1 uAmp, 35 Mbps, 8-Ch Level Translator [See More]
- Features: RoHS; ESD Protection
- Package Type: BGA; BGA20
from Nexperia B.V.
The LSF0101-Q100 is an 1 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT363-2 SOT363-2
- Translation: Up; Down
- Operating Temperature: 125
from Rochester Electronics
MAX3001 1.2V To 5.5V, 15Kv ESD Protected, 0.1 uAmp, 35 Mbps, 8-Ch Level Translator [See More]
- Features: RoHS; ESD Protection
- Package Type: SSOP; TSSOP; TSSOP20
from Nexperia B.V.
The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT1255-2 SOT1255-2
- Translation: Up; Down
- Operating Temperature: 125
from Rochester Electronics
MAX3372 ESD_Protected, 1 Microamp, 16Mbps, Dual Low-Voltage Level Translator [See More]
- Features: RoHS; ESD Protection
- Package Type: BGA; BGA8
from Nexperia B.V.
The NXU0101-Q100is a 1-bit, dual-supply level translating buffer with Schmitt-trigger input and 3-state output. It features one data input (A), one data output (YB), and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable... [See More]
- Features: RoHS; ESD Protection
- Output Type: 3-State
- Package Type: SOT1202 SOT1202
- Operating Temperature: 125
from Nexperia B.V.
The LSF0102 is a 2 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT765-1 SOT765-1
- Translation: Up; Down
- Operating Temperature: 125
from Nexperia B.V.
The LSF0102 is a 2 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT505-2 SOT505-2
- Translation: Up; Down
- Operating Temperature: 125
from Nexperia B.V.
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT1203 SOT1203
- Translation: Up; Down
- Operating Temperature: 125
from Nexperia B.V.
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT1233-2 SOT1233-2
- Translation: Up; Down
- Operating Temperature: 125
from Nexperia B.V.
The NXU0202 is a 2-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs. It features two data inputs (A1 and B2), two data outputs (YB1 and YA2), and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the... [See More]
- Features: RoHS; ESD Protection
- Output Type: 3-State
- Package Type: SOT833-1 SOT833-1
- Operating Temperature: 125
from Nexperia B.V.
The LSF0204-Q100 is an 4 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT1174-1 SOT1174-1
- Translation: Up; Down
- Operating Temperature: 125
from Nexperia B.V.
The LSF0204-Q100 is an 4 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT402-1 SOT402-1
- Translation: Up; Down
- Operating Temperature: 125
from Nexperia B.V.
The NXU0104-Q100 is a 4-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs. It features four data inputs (An), four data outputs (YBn) and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device... [See More]
- Features: RoHS; ESD Protection
- Output Type: 3-State
- Package Type: SOT762-1 SOT762-1
- Operating Temperature: 125
from Nexperia B.V.
The NXU0104 is a 4-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs. It features four data inputs (An), four data outputs (YBn) and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device... [See More]
- Features: RoHS; ESD Protection
- Output Type: 3-State
- Package Type: SOT8014-1 SOT8014-1
- Operating Temperature: 125
from Nexperia B.V.
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 125
- Package Type: SOT8023-1 SOT8023-1
from Nexperia B.V.
The NXB0106-Q100 is an 6-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 6-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 125
- Package Type: SOT763-1 SOT763-1
from Nexperia B.V.
The NXB0106-Q100 is an 6-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 6-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 125
- Package Type: SOT403-1 SOT403-1
from Nexperia B.V.
The NXB0108-Q100 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 125
- Package Type: SOT764-1 SOT764-1
from Nexperia B.V.
The NXB0108-Q100 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 125
- Package Type: SOT360-1 SOT360-1
from Nexperia B.V.
The NXS0104 is a 4 - bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 4 - bit input - output ports (An and Bn), one output enable input (OE) and two supply pins... [See More]
- Features: RoHS; ESD Protection
- Output Type: Open Drain
- Package Type: SOT8019-1 SOT8019-1
- Operating Temperature: 125
from Nexperia B.V.
The 74AUP1T87 provides the single 2-input EXCLUSIVE-NOR function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T87 is designed for logic-level translation applications with input switching levels that accept 1.8 V... [See More]
- Features: RoHS; ESD Protection; Schmitt Trigger
- Operating Temperature: 125
- Package Type: SOT353-1 SOT353-1
from Nexperia B.V.
The 74AUP1T87 provides the single 2-input EXCLUSIVE-NOR function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T87 is designed for logic-level translation applications with input switching levels that accept 1.8 V... [See More]
- Features: RoHS; ESD Protection; Schmitt Trigger
- Operating Temperature: 125
- Package Type: SOT1226-3 SOT1226-3
from Nexperia B.V.
The HEF4104B is a quad low-to-high voltage translator with complementary 3-state outputs (Bn and Bn). A LOW on the output enable input (OE) causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to... [See More]
- Features: RoHS; ESD Protection
- Output Type: 3-State
- Package Type: SOT109-1 SOT109-1
- Operating Temperature: 85
from Nexperia B.V.
The NXS0506GU-Q100 is an SD 3.0-compatible bidirectional dual supply level translator with auto - direction control. It is designed to interface between a memory card operating at 1.7 V to 3.6 V signal levels and a host with a nominal supply voltage of 1.1 V to 1.95 V. The device... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 105
- Package Type: SOT1161-1 SOT1161-1
from Nexperia B.V.
The NXS0506 is an SD 3.0-compatible bidirectional dual supply level translator with auto - direction control. It is designed to interface between a memory card operating at 1.7 V to 3.6 V signal levels and a host with a nominal supply voltage of 1.1 V to 1.95 V. The device supports... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 85
- Package Type: SOT8025-1 SOT8025-1
from Nexperia B.V.
The NXT4556AUR device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4556AUR has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 85
- Package Type: SOT8057-1 SOT8057-1