RoHS Compliant Logic Level Translators
from DigiKey
- Converter, DDR Voltage Regulator IC 1 Output 8-HSOIC [See More]
- Features: RoHS
- Operating Temperature: -40 to 85
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
from Rochester Electronics
TTL to ECL Translator, 6 Func, Complementary Output, ECL, PQCC28 [See More]
- Features: RoHS
- Package Type: LDCC28
- Logic Family: TTL; ECL
from Nexperia B.V.
The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT886 SOT886
- Translation: Up; Down
- Operating Temperature: 125
from RS Components, Ltd.
onsemi MC100EPT20DTG [See More]
- Features: RoHS
- Package Type: SSOP; Tssop
- Logic Family: Lvcmos, lvttl
- Output Type: Pecl
from DigiKey
R1800K Converter, Energy Harvesting Voltage Regulator IC Output DFN(PLP)2730-12 [See More]
- Features: RoHS
- Operating Temperature: -40 to 85
- Package Type: 12-UFDFN Exposed Pad
from Rochester Electronics
Low Power Hex TTL-to-ECL Translator [See More]
- Features: RoHS
- Package Type: DIP; DIP24
- Logic Family: TTL; ECL
from Nexperia B.V.
The LSF0101-Q100 is an 1 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT363-2 SOT363-2
- Translation: Up; Down
- Operating Temperature: 125
from RS Components, Ltd.
1:2 AnyLevel FanoutBuffer/Translator QFN [See More]
- Features: RoHS
- Package Type: Qfn
- Logic Family: Cml, lvcmos, lvpecl, lvttl
- Output Type: Lvds
from DigiKey
- DIN Rail Voltage Regulator IC 1 Output Module [See More]
- Features: RoHS
- Operating Temperature: 0.0 to 55
- Package Type: Module
from Rochester Electronics
Low-power 2-input NOR gate with voltage-level translator [See More]
- Features: RoHS
- Package Type: SOT1226
from Nexperia B.V.
The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT1255-2 SOT1255-2
- Translation: Up; Down
- Operating Temperature: 125
from RS Components, Ltd.
Voltage Level Translator 8-Pin MicroPak [See More]
- Features: RoHS
- Package Type: Micropak
- Logic Family: Fxma
- Output Type: Open drain
from DigiKey
Enpirion ® Converter, DDR Voltage Regulator IC 1 Output 16-QFN (3x3) [See More]
- Features: RoHS
- Operating Temperature: -40 to 85
- Package Type: 16-UFQFN Exposed Pad
from Rochester Electronics
Low-Power Inverter with Voltage-Level Translator [See More]
- Features: RoHS
- Package Type: SOT353
from Nexperia B.V.
The NXU0101-Q100is a 1-bit, dual-supply level translating buffer with Schmitt-trigger input and 3-state output. It features one data input (A), one data output (YB), and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable... [See More]
- Features: RoHS; ESD Protection
- Output Type: 3-State
- Package Type: SOT1202 SOT1202
- Operating Temperature: 125
from RS Components, Ltd.
NLSV1T34DFT2G, 1 BIT TRANSLATOR [See More]
- Features: RoHS
- Package Type: Sc-88a
- Logic Family: Translator
- Output Type: 3 state
from DigiKey
Enpirion ® Controller, FPGA Voltage Regulator IC 1 Output 20-QFN (3x4) [See More]
- Features: RoHS
- Operating Temperature: -10 to 100
- Package Type: 20-VFQFN Exposed Pad
from Rochester Electronics
TTL/CMOS to CMOS Translator, 6 Func, True Output, CMOS, PDSO16 [See More]
- Features: RoHS
- Package Type: SOIC; SOIC16
- Logic Family: TTL; CMOS
from Nexperia B.V.
The LSF0102 is a 2 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT765-1 SOT765-1
- Translation: Up; Down
- Operating Temperature: 125
from RS Components, Ltd.
MC100EPT21DG, BBG ECL TRNSLATR DIFF [See More]
- Features: RoHS
- Package Type: SOIC; Soic
- Logic Family: Ecl
- Output Type: Lvcmos, lvttl
from DigiKey
DPA-Switch ® Converter, Power Over Ethernet and Telecom Applications Voltage Regulator IC 1 Output 8-SMD [See More]
- Features: RoHS
- Operating Temperature: -40 to 125
- Package Type: 8-SMD, Gull Wing
from Rochester Electronics
Dual-Mode, Dual-SIM-Card Level Translator [See More]
- Features: RoHS
- Package Type: UQFN-24
from Nexperia B.V.
The LSF0102 is a 2 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT505-2 SOT505-2
- Translation: Up; Down
- Operating Temperature: 125
from RS Components, Ltd.
MC100EPT21DTG, BBG ECL TRNSLATR DIFF [See More]
- Features: RoHS
- Package Type: SSOP; Tssop
- Logic Family: Ecl
- Output Type: Lvcmos, lvttl
from DigiKey
- Controller, Intel Pentium ® III Voltage Regulator IC 3 Output 16-TSSOP [See More]
- Features: RoHS
- Operating Temperature: 0.0 to 70
- Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
from Rochester Electronics
Single Bit Uni-Directional Translator [See More]
- Features: RoHS
- Package Type: UDFN-6
from Nexperia B.V.
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT1203 SOT1203
- Translation: Up; Down
- Operating Temperature: 125
from RS Components, Ltd.
MC100EPT22DG, BBG ECL TRNSLATR DIFF [See More]
- Features: RoHS
- Package Type: SOIC; Soic
- Logic Family: Lvpecl
- Output Type: Lvpecl
from DigiKey
TRIPLE OUTPUT DCDC CONVERTER FOR [See More]
- Features: RoHS
from Rochester Electronics
Single Bit Uni-Directional Translator [See More]
- Features: RoHS
- Package Type: SC-88A-5 / SC-70-5
from Nexperia B.V.
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT1233-2 SOT1233-2
- Translation: Up; Down
- Operating Temperature: 125
from RS Components, Ltd.
onsemi MC100LVELT22DG [See More]
- Features: RoHS
- Package Type: SOIC; Soic
- Logic Family: Lvcmos, lvttl
- Output Type: Lvpecl
from DigiKey
TRIPLE OUTPUT DCDC CONVERTER FOR [See More]
- Features: RoHS
from Rochester Electronics
Dual Supply 2-Bit Voltage Translator/ Isolator for I2C Applications [See More]
- Features: RoHS
- Package Type: UQFN-8
from Nexperia B.V.
The NXU0202 is a 2-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs. It features two data inputs (A1 and B2), two data outputs (YB1 and YA2), and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the... [See More]
- Features: RoHS; ESD Protection
- Output Type: 3-State
- Package Type: SOT833-1 SOT833-1
- Operating Temperature: 125
from RS Components, Ltd.
Voltage Level Shifter CMOS/TTL to CMOS [See More]
- Features: RoHS
- Package Type: DIP; Pdip
- Logic Family: CMOS; 4000
- Output Type: TTL/CMOS
from DigiKey
144 NA IQ LOW QUIESCENT CURRENT [See More]
- Features: RoHS
from Rochester Electronics
MAX13005 Ultra-Low-Voltage Level Translator [See More]
- Features: RoHS
- Package Type: BGA; BGA16
from Nexperia B.V.
The LSF0204-Q100 is an 4 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT1174-1 SOT1174-1
- Translation: Up; Down
- Operating Temperature: 125
from RS Components, Ltd.
Voltage Level Shifter CMOS/TTL to CMOS [See More]
- Features: RoHS
- Package Type: SOIC; Soic
- Logic Family: CMOS; 4000
- Output Type: TTL/CMOS
from DigiKey
SmartLDO ™ LDO (Linear), CPU Motherboard Voltage Regulator IC 1 Output 8-SO [See More]
- Features: RoHS
- Operating Temperature: -40 to 70
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
from Rochester Electronics
MAX14595 Low-Power Dual-Channel Logic-Level Translator [See More]
- Features: RoHS
- Package Type: SOP16
from Nexperia B.V.
The LSF0204-Q100 is an 4 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which... [See More]
- Features: RoHS; ESD Protection
- Package Type: SOT402-1 SOT402-1
- Translation: Up; Down
- Operating Temperature: 125
from RS Components, Ltd.
Voltage Level Translator TSSOP16 [See More]
- Features: RoHS
- Package Type: SSOP; Tssop
- Logic Family: 74avc
- Output Type: 3 state
from DigiKey
- LDO (Linear), DDR Voltage Regulator IC 1 Output 8-SOIC, EDP [See More]
- Features: RoHS
- Operating Temperature: -40 to 105
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
from Rochester Electronics
MAX 14612 Quad Bidirectional Low-Voltage Logic-Level Translator [See More]
- Features: RoHS
from Nexperia B.V.
The NXU0104-Q100 is a 4-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs. It features four data inputs (An), four data outputs (YBn) and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device... [See More]
- Features: RoHS; ESD Protection
- Output Type: 3-State
- Package Type: SOT762-1 SOT762-1
- Operating Temperature: 125
from RS Components, Ltd.
Voltage Level-Translator Dual Bi-Dir I2C [See More]
- Features: RoHS
- Package Type: X2son
- Logic Family: I2C
- Output Type: 3 state
from DigiKey
- LDO (Linear), DDR Voltage Regulator IC 1 Output 8-MLPD-UT (2x2) [See More]
- Features: RoHS
- Operating Temperature: -40 to 125
- Package Type: 8-UFDFN Exposed Pad
from Rochester Electronics
MAX3001 1.2V To 5.5V, 15Kv ESD Protected, 0.1 uAmp, 35 Mbps, 8-Ch Level Translator [See More]
- Features: RoHS; ESD Protection
- Package Type: BGA; BGA20
from Nexperia B.V.
The NXU0104 is a 4-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs. It features four data inputs (An), four data outputs (YBn) and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device... [See More]
- Features: RoHS; ESD Protection
- Output Type: 3-State
- Package Type: SOT8014-1 SOT8014-1
- Operating Temperature: 125
from RS Components, Ltd.
Voltage Translator 2-Bit Bidir. 1MHz I2C [See More]
- Features: RoHS
- Package Type: SSOP; Vssop
- Logic Family: Translator
- Output Type: 3 state
from DigiKey
- Network, Telecom Voltage Regulator IC 1 Output 16-QFN (3x3) [See More]
- Features: RoHS
- Operating Temperature: -40 to 125
- Package Type: 16-VFQFN Exposed Pad
from Rochester Electronics
MAX3001 1.2V To 5.5V, 15Kv ESD Protected, 0.1 uAmp, 35 Mbps, 8-Ch Level Translator [See More]
- Features: RoHS; ESD Protection
- Package Type: SSOP; TSSOP; TSSOP20
from Nexperia B.V.
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 125
- Package Type: SOT8023-1 SOT8023-1
from RS Components, Ltd.
Voltage Level Translator 20-Pin QFN EP [See More]
- Features: RoHS
- Package Type: Qfn
- Logic Family: Translator
- Output Type: 3 state
from DigiKey
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 280Mbps SOT-23-6 [See More]
- Features: RoHS
- Output Type: Push-Pull
- Package Type: SOT-23-6
- Operating Temperature: -40 to 85
from Rochester Electronics
MAX3372 ESD_Protected, 1 Microamp, 16Mbps, Dual Low-Voltage Level Translator [See More]
- Features: RoHS; ESD Protection
- Package Type: BGA; BGA8
from Nexperia B.V.
The NXB0106-Q100 is an 6-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 6-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 125
- Package Type: SOT763-1 SOT763-1
from RS Components, Ltd.
Voltage Level Shifter 16-Pin TSSOP [See More]
- Features: RoHS
- Package Type: SSOP; Tssop
- Logic Family: CMOS; 4000
- Output Type: 3 state
from DigiKey
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP [See More]
- Features: RoHS
- Output Type: 3-State
- Package Type: TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
- Operating Temperature: -40 to 85
from Rochester Electronics
ECL to PECL Translator, 3 Func, Complementary Output, ECL, PDSO20 [See More]
- Features: RoHS
- Package Type: SOP20
- Logic Family: ECL
from Nexperia B.V.
The NXB0106-Q100 is an 6-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 6-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 125
- Package Type: SOT403-1 SOT403-1
from RS Components, Ltd.
Texas Instruments,SN74AVC2T244DQMR,IC, [See More]
- Features: RoHS
- Package Type: X2son
- Logic Family: Avc
- Output Type: 3-State; 3 State
from DigiKey
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 200Mbps 24-WCSPC (2.05x2.05) [See More]
- Features: RoHS; Auto-direction Sensing
- Output Type: 3-State; Inverted
- Package Type: 24-UFBGA, WLCSP
- Operating Temperature: -40 to 85
from Rochester Electronics
PECL to ECL Translator, 3 Func, Complementary Output, ECL, PDSO20 [See More]
- Features: RoHS
- Package Type: SOIC; SOIC-20W
- Logic Family: ECL
from Nexperia B.V.
The NXB0108-Q100 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 125
- Package Type: SOT764-1 SOT764-1
from RS Components, Ltd.
1-Bit Unidir Voltage Translator SC-70-5 [See More]
- Features: RoHS
- Package Type: Sc-70
- Logic Family: Aup
- Output Type: Voltage
from Rochester Electronics
TTL/CMOS to PECL Translator, Complementary Output, ECL, PDSO8 [See More]
- Features: RoHS
- Package Type: SOP8
- Logic Family: TTL; CMOS; ECL
from Nexperia B.V.
The NXB0108-Q100 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 125
- Package Type: SOT360-1 SOT360-1
from RS Components, Ltd.
4-Bit Bus Transceiver Translation TSSOP [See More]
- Features: RoHS
- Package Type: SSOP; Tssop
- Logic Family: Avch
- Output Type: 3 state
from Rochester Electronics
PECL to TTL Translator, True Output, ECL, PDSO8 [See More]
- Features: RoHS
- Package Type: SSOP; TSSOP; TSSOP8
- Logic Family: TTL; ECL
from Nexperia B.V.
The NXS0104 is a 4 - bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 4 - bit input - output ports (An and Bn), one output enable input (OE) and two supply pins... [See More]
- Features: RoHS; ESD Protection
- Output Type: Open Drain
- Package Type: SOT8019-1 SOT8019-1
- Operating Temperature: 125
from RS Components, Ltd.
8-Bit Bus Transceiver Translation SOIC24 [See More]
- Features: RoHS
- Package Type: SOIC; Soic
- Logic Family: Lvc
- Output Type: 3 state
from Rochester Electronics
ECL to TTL Translator, 1 Func, True Output, ECL [See More]
- Features: RoHS
- Package Type: SOLCC8
- Logic Family: TTL; ECL
from Nexperia B.V.
The 74AUP1T87 provides the single 2-input EXCLUSIVE-NOR function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T87 is designed for logic-level translation applications with input switching levels that accept 1.8 V... [See More]
- Features: RoHS; ESD Protection; Schmitt Trigger
- Operating Temperature: 125
- Package Type: SOT353-1 SOT353-1
from RS Components, Ltd.
2-Bit Bidir. Voltage Translator X2SON8 [See More]
- Features: RoHS
- Package Type: X2son
- Logic Family: CMOS; CMOS
- Output Type: Open drain, push-pull
from Rochester Electronics
TTL/CMOS to PECL Translator, 1 Func, Complementary Output, ECL [See More]
- Features: RoHS
- Package Type: DFN
- Logic Family: TTL; CMOS; ECL
from Nexperia B.V.
The 74AUP1T87 provides the single 2-input EXCLUSIVE-NOR function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T87 is designed for logic-level translation applications with input switching levels that accept 1.8 V... [See More]
- Features: RoHS; ESD Protection; Schmitt Trigger
- Operating Temperature: 125
- Package Type: SOT1226-3 SOT1226-3
from RS Components, Ltd.
MC100EPT23DTG, BBG ECL TRNSLATR DIFF [See More]
- Features: RoHS
- Package Type: SSOP; Tssop
- Logic Family: Ecl
- Output Type: Lvcmos, lvttl
from Rochester Electronics
LVTTL/LVCMOS to LVECL Translator, 10 Func, True Output, ECL [See More]
- Features: RoHS
- Package Type: QFP; 32 LEAD LQFP 7x7, 0.8P
- Logic Family: TTL; CMOS; ECL
from Nexperia B.V.
The HEF4104B is a quad low-to-high voltage translator with complementary 3-state outputs (Bn and Bn). A LOW on the output enable input (OE) causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to... [See More]
- Features: RoHS; ESD Protection
- Output Type: 3-State
- Package Type: SOT109-1 SOT109-1
- Operating Temperature: 85
from RS Components, Ltd.
MC14504BDTG, LOG CMOS TRNSLATR HEX [See More]
- Features: RoHS
- Package Type: SSOP; Tssop
- Logic Family: Cmos
- Output Type: Cmos, ttl
from Rochester Electronics
LVTTL/LVCMOS to LVECL Translator, 10 Func, True Output, ECL [See More]
- Features: RoHS
- Package Type: LCC32
- Logic Family: TTL; CMOS; ECL
from Nexperia B.V.
The NXS0506GU-Q100 is an SD 3.0-compatible bidirectional dual supply level translator with auto - direction control. It is designed to interface between a memory card operating at 1.7 V to 3.6 V signal levels and a host with a nominal supply voltage of 1.1 V to 1.95 V. The device... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 105
- Package Type: SOT1161-1 SOT1161-1
from RS Components, Ltd.
3.3V/5V triple ECL to LVPECL translator [See More]
- Features: RoHS
- Package Type: SSOP; Tssop
- Logic Family: PECL; PECL
- Output Type: PECL
from Rochester Electronics
TTL to ECL Translator, 4 Func, Complementary Output, ECL, PQCC20 [See More]
- Features: RoHS
- Package Type: LDCC20
- Logic Family: TTL; ECL
from Nexperia B.V.
The NXS0506 is an SD 3.0-compatible bidirectional dual supply level translator with auto - direction control. It is designed to interface between a memory card operating at 1.7 V to 3.6 V signal levels and a host with a nominal supply voltage of 1.1 V to 1.95 V. The device supports... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 85
- Package Type: SOT8025-1 SOT8025-1
from RS Components, Ltd.
Dual CML/LVPECL - LVDS Translator MSOP10 [See More]
- Features: RoHS
- Package Type: Msop
- Logic Family: Cml, lvds, lvpecl
- Output Type: Lvds
from Rochester Electronics
TTL to ECL Translator, 4 Func, Complementary Output, ECL, PQCC20 [See More]
- Features: RoHS
- Package Type: LCC20 (J-Lead)
- Logic Family: TTL; ECL
from Nexperia B.V.
The NXT4556AUR device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4556AUR has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class... [See More]
- Features: RoHS; ESD Protection
- Operating Temperature: 85
- Package Type: SOT8057-1 SOT8057-1
from RS Components, Ltd.
8-Bit Level Translator Dual Supply TSSOP [See More]
- Features: RoHS
- Package Type: SSOP; Tssop
- Logic Family: Translator
- Output Type: Open drain, totem pole
from LCSC Electronics Technology (HK) Limited
1.65V~3.6V 1 1 1.65V~3.6V 100Mbps SC-70-5 Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Output Type: Push-pull
- Logic Family: CMOS
- Input Voltage: 1.65 to 3.6
from Quarktwin Technology Ltd.
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel [See More]
- Features: RoHS
- Operating Temperature: -55 to 125
- Output Type: Differential
from Utmel Electronic Limited
AC Coupled HDMI Level Shifter 48-Pin QFN EP T/R [See More]
- Features: RoHS
- Operating Current: 100
- Package Type: 48-QFN
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
1.5V~5.5V 2 8 1.5V~3.6V TSSOP-48 Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Output Type: 3-State
- Package Type: SSOP; TSSOP
- Input Voltage: 1.5 to 3.6
from Quarktwin Technology Ltd.
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-CERDIP [See More]
- Features: RoHS
- Output Type: Differential
- Package Type: DIP; 24-CDIP (0.400\", 10.16mm)
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
Digital Video Level Shifter 48-Pin TQFN EP [See More]
- Features: RoHS
- Operating Current: 100
- Package Type: 48-VFQFN Exposed Pad
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
DHVQFN-16-EP(2.5x3.5) Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Package Type: QFNL
from Quarktwin Technology Ltd.
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.43x11.43) [See More]
- Features: RoHS
- Output Type: Differential
- Package Type: 28-LCC (J-Lead)
- Operating Temperature: 0.0 to 85
from Utmel Electronic Limited
IC LEVEL SHIFTER 48HVQFN [See More]
- Features: RoHS
- Operating Temperature: -40 to ?
- Package Type: 48-VFQFN Exposed Pad
from LCSC Electronics Technology (HK) Limited
2 2 TSSOP-16 Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Output Type: 3-State
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.51x11.51) [See More]
- Features: RoHS
- Output Type: Differential
- Package Type: 28-LCC (J-Lead)
- Operating Temperature: 0.0 to 85
from Utmel Electronic Limited
IC LEVEL SHIFTER HDMI 1.4B 30QFN [See More]
- Features: RoHS
- Operating Temperature: -20 to ?
- Package Type: 30-WFQFN Exposed Pad
from LCSC Electronics Technology (HK) Limited
800mV~3.6V 1 4 800mV~3.6V 380Mbps TSSOP-16 Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Output Type: 3-State
- Package Type: SSOP; TSSOP
- Input Voltage: 0.8000 to 3.6
from Quarktwin Technology Ltd.
Translator Circuit Channel [See More]
- Features: RoHS
from Utmel Electronic Limited
IC TRNSLTR BIDIR 14DHVQFN [See More]
- Features: RoHS
- Input Voltage: 3.3
- Package Type: 14-VFQFN Exposed Pad
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
1.2V~3.6V 1 4 1.2V~3.6V UQFN-16(1.8x2.6) Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Output Type: 3-State
- Package Type: QFNL
- Input Voltage: 1.2 to 3.6
from Quarktwin Technology Ltd.
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-SOP [See More]
- Features: RoHS
- Output Type: Differential
- Package Type: SOIC; 24-SOIC (0.295\", 7.50mm Width)
- Operating Temperature: 0.0 to 85
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 16QFN [See More]
- Features: RoHS
- Input Voltage: 3
- Package Type: 16-WFQFN Exposed Pad
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
SO-16 Translators / Level Shifters ROHS [See More]
- Features: RoHS
from Quarktwin Technology Ltd.
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-SOP [See More]
- Features: RoHS
- Output Type: Differential
- Package Type: SOIC; 24-SOIC (0.295\", 7.50mm Width)
- Operating Temperature: 0.0 to 85
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 16TSSOP [See More]
- Features: RoHS
- Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
- Logic Family: CMOS; CMOS
- Input Voltage: 1.5
from LCSC Electronics Technology (HK) Limited
1.65V~5.5V 1 1 1.65V~5.5V SC-70-6(SOT-363) Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Input Voltage: 1.65 to 5.5
- Output Type: 3-State
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-CERDIP [See More]
- Features: RoHS
- Output Type: 3-State; Tri-State, Non-Inverted
- Package Type: DIP; 24-CDIP (0.400\", 10.16mm)
- Operating Temperature: 0.0 to 85
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 20DSBGA [See More]
- Features: RoHS
- Input Voltage: 1.5
- Package Type: 20-XFBGA, DSBGA
- Propagation Delay: 4
from LCSC Electronics Technology (HK) Limited
1.65V~5.5V 1 1 1.65V~5.5V SOT-26 Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Input Voltage: 1.65 to 5.5
- Output Type: 3-State
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-PDIP [See More]
- Features: RoHS
- Output Type: Differential
- Package Type: DIP; 24-DIP (0.400\", 10.16mm)
- Operating Temperature: 0.0 to 85
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 24SO [See More]
- Features: RoHS
- Package Type: SOIC; 24-SOIC (0.295, 7.50mm Width)
- Logic Family: CMOS; CMOS
- Input Voltage: 5
from LCSC Electronics Technology (HK) Limited
1.5V~3.6V 1 8 1.5V~5.5V SOIC-24-300mil Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Output Type: 3-State
- Package Type: SOIC
- Input Voltage: 1.5 to 5.5
from Quarktwin Technology Ltd.
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC [See More]
- Features: RoHS
- Output Type: Differential
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 24SSOP [See More]
- Features: RoHS
- Package Type: SSOP; 24-SSOP (0.209, 5.30mm Width)
- Logic Family: CMOS; CMOS
- Input Voltage: 5
from LCSC Electronics Technology (HK) Limited
1.5V~3.6V 1 8 1.5V~5.5V TSSOP-24 Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Output Type: 3-State
- Package Type: SSOP; TSSOP
- Input Voltage: 1.5 to 5.5
from Quarktwin Technology Ltd.
Translator Circuit Channel [See More]
- Features: RoHS
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 24TSSOP [See More]
- Features: RoHS
- Package Type: SSOP; 24-TSSOP (0.173, 4.40mm Width)
- Logic Family: CMOS; CMOS
- Input Voltage: 3.3
from LCSC Electronics Technology (HK) Limited
5V~15V 1 6 5V~15V SOIC-16 Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Input Voltage: 5 to 15
- Package Type: SOIC
- Operating Temperature: -55 to 125
from Quarktwin Technology Ltd.
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5 [See More]
- Features: RoHS
- Output Type: Push-Pull
- Package Type: SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 24VQFN [See More]
- Features: RoHS
- Package Type: 24-VFQFN Exposed Pad
- Logic Family: CMOS; CMOS
- Input Voltage: 1.5
from LCSC Electronics Technology (HK) Limited
0V~5V 1 2 0V~5V VSSOP-8 Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Output Type: Open Drain
- Package Type: SSOP
- Input Voltage: 0.0 to 5
from Quarktwin Technology Ltd.
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8) [See More]
- Features: RoHS
- Output Type: Push-Pull
- Package Type: 4-XFDFN Exposed Pad
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 48TSSOP [See More]
- Features: RoHS
- Operating Temperature: -40 to 85
- Package Type: 48-TFSOP (0.240, 6.10mm Width)
from LCSC Electronics Technology (HK) Limited
1.8V~5.5V 1 2 950mV~4.5V MSOP-8-2.8mm Translators / Level Shifters ROHS [See More]
- Features: RoHS; Auto-direction Sensing
- Input Voltage: 0.9500 to 4.5
- Output Type: Open Drain
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 16-CDIP [See More]
- Features: RoHS
- Output Type: 3-State; Tri-State
- Package Type: DIP; 16-CDIP (0.300\", 7.62mm)
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 48TSSOP [See More]
- Features: RoHS
- Package Type: 48-TFSOP (0.240, 6.10mm Width)
- Logic Family: CMOS; CMOS
- Input Voltage: 1.5
from LCSC Electronics Technology (HK) Limited
1.8V~5.5V 1 2 950mV~4.5V VSSOP-8-0.5mm Translators / Level Shifters ROHS [See More]
- Features: RoHS; Auto-direction Sensing
- Output Type: Open Drain
- Package Type: SSOP
- Input Voltage: 0.9500 to 4.5
from Quarktwin Technology Ltd.
Translator Circuit Channel [See More]
- Features: RoHS
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 56TSSOP [See More]
- Features: RoHS
- Package Type: 56-TFSOP (0.240, 6.10mm Width)
- Logic Family: CMOS; CMOS
- Input Voltage: 1.5
from LCSC Electronics Technology (HK) Limited
1.8V~5.5V 1 2 950mV~4.5V X2-SON-8(1x1.4) Translators / Level Shifters ROHS [See More]
- Features: RoHS; Auto-direction Sensing
- Input Voltage: 0.9500 to 4.5
- Output Type: Open Drain
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 60-HUQFNU (4x6) [See More]
- Features: RoHS
- Output Type: 3-State; Tri-State, Non-Inverted
- Package Type: 60-UFQFN Dual Rows, Exposed Pad
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 6XSON [See More]
- Features: RoHS
- Input Voltage: 1.5
- Package Type: 6-XFDFN
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
1.8V~5.5V 1 8 950mV~4.5V TSSOP-20 Translators / Level Shifters ROHS [See More]
- Features: RoHS; Auto-direction Sensing
- Output Type: Open Drain
- Package Type: SSOP; TSSOP
- Input Voltage: 0.9500 to 4.5
from Quarktwin Technology Ltd.
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 60-HXQFNU (4x6) [See More]
- Features: RoHS
- Output Type: 3-State; Tri-State, Non-Inverted
- Package Type: 60-XFQFN Dual Rows, Exposed Pad
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 8VSSOP [See More]
- Features: RoHS
- Package Type: 8-VFSOP (0.091, 2.30mm Width)
- Logic Family: CMOS; CMOS
- Input Voltage: 1.1
from LCSC Electronics Technology (HK) Limited
1.8V~5.5V 1 4 800mV~4.5V TSSOP-14 Translators / Level Shifters ROHS [See More]
- Features: RoHS; Auto-direction Sensing
- Output Type: Open Drain
- Package Type: SSOP; TSSOP
- Input Voltage: 0.8000 to 4.5
from Quarktwin Technology Ltd.
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP [See More]
- Features: RoHS
- Output Type: 3-State; Tri-State, Non-Inverted
- Package Type: 48-TFSOP (0.240\", 6.10mm Width)
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 8XQFN [See More]
- Features: RoHS
- Input Voltage: 1.8
- Package Type: 8-XFQFN Exposed Pad
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
1.8V~5.5V 1 4 800mV~4.5V TSSOP-14 Translators / Level Shifters ROHS [See More]
- Features: RoHS; Auto-direction Sensing
- Output Type: Open Drain
- Package Type: SSOP; TSSOP
- Input Voltage: 0.8000 to 4.5
from Quarktwin Technology Ltd.
Translator Circuit Channel [See More]
- Features: RoHS
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL 8XSON [See More]
- Features: RoHS
- Operating Temperature: -40 to 125
- Package Type: 8-XFDFN
from LCSC Electronics Technology (HK) Limited
1.8V~5.5V 1 4 800mV~4.5V TSSOP-14 Translators / Level Shifters ROHS [See More]
- Features: RoHS; Auto-direction Sensing
- Output Type: Open Drain
- Package Type: SSOP; TSSOP
- Input Voltage: 0.8000 to 4.5
from Quarktwin Technology Ltd.
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP [See More]
- Features: RoHS
- Output Type: 3-State; Tri-State, Non-Inverted
- Package Type: 48-TFSOP (0.240\", 6.10mm Width)
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL SM8 [See More]
- Features: RoHS
- Input Voltage: 3.3
- Package Type: SSOP; 8-LSSOP, 8-MSOP (0.110, 2.80mm Width)
- Propagation Delay: 1.3
from LCSC Electronics Technology (HK) Limited
1.8V~5.5V 1 4 800mV~4.5V UQFN-12(1.7x2) Translators / Level Shifters ROHS [See More]
- Features: RoHS; Auto-direction Sensing
- Output Type: Open Drain
- Package Type: QFNL
- Input Voltage: 0.8000 to 4.5
from Quarktwin Technology Ltd.
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-SSOP [See More]
- Features: RoHS
- Output Type: 3-State; Tri-State, Non-Inverted
- Package Type: SSOP; 48-BSSOP (0.295\", 7.50mm Width)
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL SOT23-6 [See More]
- Features: RoHS
- Package Type: SOT-23-6
- Logic Family: CMOS; CMOS
- Input Voltage: 1.5
from LCSC Electronics Technology (HK) Limited
SOT-23-6 Translators / Level Shifters ROHS [See More]
- Features: RoHS
from Quarktwin Technology Ltd.
Translator Circuit Channel [See More]
- Features: RoHS
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL SOT363 [See More]
- Features: RoHS
- Package Type: SSOP; 6-TSSOP, SC-88, SOT-363
- Logic Family: CMOS; CMOS
- Input Voltage: 1.5
from LCSC Electronics Technology (HK) Limited
1 1 SOIC-8 Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Package Type: SOIC
- Logic Family: CML
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Translator Circuit Channel [See More]
- Features: RoHS
from Utmel Electronic Limited
IC TRNSLTR BIDIRECTIONAL US8 [See More]
- Features: RoHS
- Package Type: 8-VFSOP (0.091, 2.30mm Width)
- Logic Family: CMOS; CMOS
- Input Voltage: 1.8
from LCSC Electronics Technology (HK) Limited
2.3V~5.5V 2 1.65V~5.5V SOT-23-8 Translators / Level Shifters ROHS [See More]
- Features: RoHS
- Operating Temperature: -40 to 100
- Input Voltage: 1.65 to 5.5
from Quarktwin Technology Ltd.
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-SSOP [See More]
- Features: RoHS
- Output Type: 3-State; Tri-State, Non-Inverted
- Package Type: SSOP; 48-BSSOP (0.295\", 7.50mm Width)
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC TRNSLTR UNIDIR 16TSSOP [See More]
- Features: RoHS
- Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
- Logic Family: CMOS; CMOS
- Input Voltage: 5
from LCSC Electronics Technology (HK) Limited
1.5V~5.5V 1 2 1.5V~5.5V 20Mbps UQFN-8(1.2x1.4) Translators / Level Shifters ROHS [See More]
- Features: RoHS; Auto-direction Sensing
- Output Type: Push-pull
- Package Type: QFNL
- Input Voltage: 1.5 to 5.5
from Quarktwin Technology Ltd.
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 54-BGA Microstar Junior (8x5.5) [See More]
- Features: RoHS
- Output Type: 3-State; Tri-State, Non-Inverted
- Package Type: BGA; 54-TFBGA
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC TRNSLTR UNIDIR 20TSSOP [See More]
- Features: RoHS
- Package Type: SSOP; 20-TSSOP (0.173, 4.40mm Width)
- Logic Family: ECL; ECL
- Input Voltage: 3.3