Up Logic Level Translators

9 Results
1-bit bidirectional multi-voltage level translator; open-drain; push-pull -- LSF0101GMX
from Nexperia B.V.

The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes... [See More]

  • Translation: Up; Down
  • Operating Temperature: 125
  • Package Type: SOT886 SOT886
  • Features: RoHS; ESD Protection
1-bit bidirectional multi-voltage level translator; open-drain; push-pull -- LSF0101GW-Q100H
from Nexperia B.V.

The LSF0101-Q100 is an 1 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which... [See More]

  • Translation: Up; Down
  • Operating Temperature: 125
  • Package Type: SOT363-2 SOT363-2
  • Features: RoHS; ESD Protection
1-bit bidirectional multi-voltage level translator; open-drain; push-pull -- LSF0101GXZ
from Nexperia B.V.

The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes... [See More]

  • Translation: Up; Down
  • Operating Temperature: 125
  • Package Type: SOT1255-2 SOT1255-2
  • Features: RoHS; ESD Protection
2-bit bidirectional multi-voltage level translator; open-drain; push-pull -- LSF0102DC-Q100H
from Nexperia B.V.

The LSF0102 is a 2 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The... [See More]

  • Translation: Up; Down
  • Operating Temperature: 125
  • Package Type: SOT765-1 SOT765-1
  • Features: RoHS; ESD Protection
2-bit bidirectional multi-voltage level translator; open-drain; push-pull -- LSF0102DP-Q100H
from Nexperia B.V.

The LSF0102 is a 2 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The... [See More]

  • Translation: Up; Down
  • Operating Temperature: 125
  • Package Type: SOT505-2 SOT505-2
  • Features: RoHS; ESD Protection
2-bit bidirectional multi-voltage level translator; open-drain; push-pull -- LSF0102GSX
from Nexperia B.V.

The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin... [See More]

  • Translation: Up; Down
  • Operating Temperature: 125
  • Package Type: SOT1203 SOT1203
  • Features: RoHS; ESD Protection
2-bit bidirectional multi-voltage level translator; open-drain; push-pull -- LSF0102GXX
from Nexperia B.V.

The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin... [See More]

  • Translation: Up; Down
  • Operating Temperature: 125
  • Package Type: SOT1233-2 SOT1233-2
  • Features: RoHS; ESD Protection
4-bit bidirectional multi-voltage level translator; open-drain; push-pull -- LSF0204GU12-Q100X
from Nexperia B.V.

The LSF0204-Q100 is an 4 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which... [See More]

  • Translation: Up; Down
  • Operating Temperature: 125
  • Package Type: SOT1174-1 SOT1174-1
  • Features: RoHS; ESD Protection
4-bit bidirectional multi-voltage level translator; open-drain; push-pull -- LSF0204PW-Q100/GJ
from Nexperia B.V.

The LSF0204-Q100 is an 4 channel bidirectional multi-voltage level translator for open-drain and push - pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which... [See More]

  • Translation: Up; Down
  • Operating Temperature: 125
  • Package Type: SOT402-1 SOT402-1
  • Features: RoHS; ESD Protection