Schmitt Trigger Logic Level Translators
2 Results
Low-power 2-input EXCLUSIVE-NOR gate with voltage-level translator -- 74AUP1T87GWH
from Nexperia B.V.
from Nexperia B.V.
The 74AUP1T87 provides the single 2-input EXCLUSIVE-NOR function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T87 is designed for logic-level translation applications with input switching levels that accept 1.8 V... [See More]
- Features: RoHS; ESD Protection; Schmitt Trigger
- Operating Temperature: 125
- Package Type: SOT353-1 SOT353-1
Low-power 2-input EXCLUSIVE-NOR gate with voltage-level translator -- 74AUP1T87GXH
from Nexperia B.V.
from Nexperia B.V.
The 74AUP1T87 provides the single 2-input EXCLUSIVE-NOR function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T87 is designed for logic-level translation applications with input switching levels that accept 1.8 V... [See More]
- Features: RoHS; ESD Protection; Schmitt Trigger
- Operating Temperature: 125
- Package Type: SOT1226-3 SOT1226-3