CMOS/Open Drain Logic Level Translators

96 Results
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0101GMX
from Nexperia B.V.

The NXS0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features one 1-bit input-output port (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT886 SOT886
  • Features: RoHS; ESD Protection
Translator ICs -- 1897442
from RS Components, Ltd.

VOLTAGE LEVEL TRANSLATOR 2MBPS 1UA SC70 [See More]

  • Output Type: Open Drain; Open Drain
  • Package Type: SC-70
  • Logic Family: BiCMOS
  • Features: RoHS
Translators, Level Shifters -- 1727-LSF0101GMXCT-ND [LSF0101GMX from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-XSON, SOT886 (1.45x1) [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 6-XFDFN
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0101GSH
from Nexperia B.V.

The NXS0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features one 1-bit input-output port (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT1202 SOT1202
  • Features: RoHS; ESD Protection
Translator ICs -- 1977607 [TXS0102DCTT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

TXS0102DCTT, Volt Translators [See More]

  • Output Type: Open Drain; Open Drain
  • Package Type: Sm8
  • Logic Family: Cmos
  • Features: RoHS
Translators, Level Shifters -- 1727-LSF0101GW-Q100HCT-ND [LSF0101GW-Q100H from Nexperia B.V.]
from DigiKey

IC XLTR VL BIDIR 6-TSSOP [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: TSSOP; 6-TSSOP, SC-88, SOT-363
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0101GWH
from Nexperia B.V.

The NXS0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features one 1-bit input-output port (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT363-2 SOT363-2
  • Features: RoHS; ESD Protection
Translator ICs -- 2184673 [TXS0102DCUR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

TXS0102DCUR, Voltage Level Translator [See More]

  • Output Type: Open Drain; Open Drain
  • Package Type: SSOP; VSSOP
  • Logic Family: CMOS; CMOS
  • Features: RoHS
Translators, Level Shifters -- 1727-LSF0101GWHCT-ND [LSF0101GWH from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-TSSOP [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: TSSOP; 6-TSSOP, SC-88, SOT-363
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0102DC-Q100/GH
from Nexperia B.V.

The NXS0102-Q100 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT765-1 SOT765-1
  • Features: RoHS; ESD Protection
Translator ICs -- 7093309P [TXS0104ED from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Voltage Level Translator 14-Pin SOIC [See More]

  • Output Type: Open Drain; Open Drain
  • Package Type: SOIC; SOIC
  • Logic Family: Translator
  • Features: RoHS
Translators, Level Shifters -- 1727-LSF0101GXZCT-ND [LSF0101GXZ from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-X2SON (1.0x0.8) [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 6-XFDFN
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0102GTX
from Nexperia B.V.

The NXS0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT833-1 SOT833-1
  • Features: RoHS; ESD Protection
Translator ICs -- 7094639P [TXS0108EPWR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Voltage Level Translator 20-Pin TSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Package Type: SSOP; TSSOP; TSSOP
  • Logic Family: Translator
  • Features: RoHS
Translators, Level Shifters -- 1727-LSF0102DC-Q100HCT-ND [LSF0102DC-Q100H from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: "8-VFSOP (0.091"", 2.30mm Width)"
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0102UNAZ
from Nexperia B.V.

The NXS0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT8023-1 SOT8023-1
  • Features: RoHS; ESD Protection
Translator ICs -- 7094673P [TXS0102DCUT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Voltage Level Translator 8-Pin VSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Package Type: SSOP; VSSOP
  • Logic Family: CMOS; CMOS
  • Features: RoHS
Translators, Level Shifters -- 1727-LSF0102DP-Q100HCT-ND [LSF0102DP-Q100H from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0104BQ-Q100X
from Nexperia B.V.

The NXS0104 - Q100 is a 4 - bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 4 - bit input - output ports (An and Bn), one output enable input... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT762-1 SOT762-1
  • Features: RoHS; ESD Protection
Translator ICs -- 7098745P [TXS0104EPWR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Voltage Level Translator 14-Pin TSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Package Type: SSOP; TSSOP; TSSOP
  • Logic Family: Translator
  • Features: RoHS
Translators, Level Shifters -- 1727-LSF0102GSXCT-ND [LSF0102GSX from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON (1.35x1) [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 8-XFDFN
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0104GU12-Q100X
from Nexperia B.V.

The NXS0104 - Q100 is a 4 - bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 4 - bit input - output ports (An and Bn), one output enable input... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT1174-1 SOT1174-1
  • Features: RoHS; ESD Protection
Translator ICs -- 7613622P [FXMA2102L8X from onsemi]
from RS Components, Ltd.

Voltage Level Translator 8-Pin MicroPak [See More]

  • Output Type: Open Drain; Open Drain
  • Package Type: MicroPak
  • Logic Family: FXMA
  • Features: RoHS
Translators, Level Shifters -- 1727-LSF0102GXXCT-ND [LSF0102GXX from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8) [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 8-XFDFN Exposed Pad
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0104PW-Q100J
from Nexperia B.V.

The NXS0104 - Q100 is a 4 - bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 4 - bit input - output ports (An and Bn), one output enable input... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT402-1 SOT402-1
  • Features: RoHS; ESD Protection
Translator ICs -- 8805389P [ST2378ETTR from STMicroelectronics, Inc.]
from RS Components, Ltd.

8-Bit Level Translator Dual Supply TSSOP [See More]

  • Output Type: Open Drain; Open Drain, Totem Pole
  • Package Type: SSOP; TSSOP; TSSOP
  • Logic Family: Translator
  • Features: RoHS
Translators, Level Shifters -- 1727-LSF0108BQ-Q100XCT-ND [LSF0108BQ-Q100X from Nexperia B.V.]
from DigiKey

IC XLTR VL BIDIR 20-DHVQFN [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 20-VFQFN Exposed Pad
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0104UMAZ
from Nexperia B.V.

The NXS0104 is a 4 - bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 4 - bit input - output ports (An and Bn), one output enable input (OE) and two supply pins... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT8019-1 SOT8019-1
  • Features: RoHS; ESD Protection
Translators, Level Shifters -- 1727-LSF0108PW-Q100JCT-ND [LSF0108PW-Q100J from Nexperia B.V.]
from DigiKey

IC XLTR VL BIDIR 20-TSSOP [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0108BQ-Q100X
from Nexperia B.V.

The NXS0108-Q100 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT764-1 SOT764-1
  • Features: RoHS; ESD Protection
Translators, Level Shifters -- 1727-LSF0204GU12-Q100XTR-ND [LSF0204GU12-Q100X from Nexperia B.V.]
from DigiKey

IC XLTR VL BIDIR 12-XQFN [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 12-XFQFN
Dual supply translating transceiver; open drain; auto direction sensing -- NXS0108PW-Q100J
from Nexperia B.V.

The NXS0108-Q100 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Package Type: SOT360-1 SOT360-1
  • Features: RoHS; ESD Protection
Translators, Level Shifters -- 1727-LSF0204PW-Q100JCT-ND [LSF0204PW-Q100J from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 120MHz 14-TSSOP [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Translators, Level Shifters -- 1727-NCA9617DQ-Q100JTR-ND [NCA9617DQ-Q100J from Nexperia B.V.]
from DigiKey

NCA9617DQ-Q100/SOT505/TSSOP8 [See More]

  • Output Type: Open Drain
  • Operating Temperature: -40 to 125
  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Translators, Level Shifters -- 1727-NXS0101GSHCT-ND [NXS0101GSH from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps 6-XSON, SOT1202 (1x1) [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 6-XFDFN
Translators, Level Shifters -- 1727-NXS0102GTXTR-ND [NXS0102GTX from Nexperia B.V.]
from DigiKey

IC XLTR VL BIDIR 8-XSON/SOT833-1 [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 8-XFDFN
Translators, Level Shifters -- 1727-NXS0102UNZCT-ND [NXS0102UNZ from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-WLCSP (0.75x1.55) [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 8-UFBGA, WLCSP
Translators, Level Shifters -- 1727-NXS0104UMZCT-ND [NXS0104UMZ from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-WLCSP (1.36x1.86) [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 12-UFBGA, WLCSP
Translators, Level Shifters -- 1727-NXS0108PWJCT-ND [NXS0108PWJ from Nexperia B.V.]
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-TSSOP [See More]

  • Output Type: Open Drain
  • Operating Temperature: -40 to 125
  • Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Translators, Level Shifters -- 1727-NXT4556AURZCT-ND [NXT4556AURZ from Nexperia B.V.]
from DigiKey

IC XLTR VL BIDIR 9-WLCSP [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 85
  • Package Type: 9-XFBGA, WLCSP
Translators, Level Shifters -- 1727-NXT4558GU-Q100XCT-ND [NXT4558GU-Q100X from Nexperia B.V.]
from DigiKey

IC XLTR VL BIDIR 10-XQFN [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 125
  • Package Type: 10-XFQFN
Translators, Level Shifters -- 1727-NXT4559UPZCT-ND [NXT4559UPZ from Nexperia B.V.]
from DigiKey

IC XLTR VL BIDIR 9-WLCSP [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 85
  • Package Type: 9-WFBGA, CSPBGA
Translators, Level Shifters -- 175-MAX13030EEBE+TCT-ND
from DigiKey

IC XLTR VL BIDIR 16-UCSP [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 85
  • Package Type: 16-WFBGA, CSPBGA
Translators, Level Shifters -- 175-MAX13030EETE+TCT-ND
from DigiKey

IC XLTR VL BIDIR 16-TQFN [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 85
  • Package Type: 16-WQFN Exposed Pad
Translators, Level Shifters -- 175-MAX13042EEBC+TCT-ND
from DigiKey

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UCSP [See More]

  • Output Type: Open Drain; Push-Pull
  • Operating Temperature: -40 to 85
  • Package Type: 12-WFBGA, CSPBGA
Translators, Level Shifters -- 175-MAX3372EEKA+TCT-ND
from DigiKey

IC XLTR VL BIDIR SOT-23-8 [See More]

  • Output Type: Open Drain; 3-State
  • Operating Temperature: -40 to 85
  • Package Type: SOT-23-8
Logic ICs >> Translators / Level Shifters -- LSF0102DCH [LSF0102DCH from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

0V~5V 1 2 0V~5V VSSOP-8 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 0.0 to 5
  • Package Type: SSOP
  • Operating Temperature: -40 to 125
Translators, Level Shifters -- 74AXP2T3407DC125 [74AXP2T3407DC125 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 8-VSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 8-VFSOP (0.091\", 2.30mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- LSF0102DCTR [LSF0102DCTR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 2 950mV~4.5V MSOP-8-2.8mm Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Operating Temperature: -40 to 125
  • Input Voltage: 0.9500 to 4.5
  • Features: RoHS; Auto-direction Sensing
Translators, Level Shifters -- 74AXP2T3407DCH [74AXP2T3407DCH from Nexperia B.V.]
from Quarktwin Technology Ltd.

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 8-VSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 8-VFSOP (0.091\", 2.30mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- LSF0102DCUR [LSF0102DCUR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 2 950mV~4.5V VSSOP-8-0.5mm Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 0.9500 to 4.5
  • Package Type: SSOP
  • Operating Temperature: -40 to 125
Translators, Level Shifters -- 74AXP2T3407GDH [74AXP2T3407GDH from Nexperia B.V.]
from Quarktwin Technology Ltd.

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output [See More]

  • Output Type: Open Drain; Open Drain
  • Features: RoHS
  • Operating Temperature: -40 to 85
Logic ICs >> Translators / Level Shifters -- LSF0102DQER [LSF0102DQER from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 2 950mV~4.5V X2-SON-8(1x1.4) Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Operating Temperature: -40 to 125
  • Input Voltage: 0.9500 to 4.5
  • Features: RoHS; Auto-direction Sensing
Translators, Level Shifters -- 74AXP2T3407GN115 [74AXP2T3407GN115 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 8-XSON (1.2x1) [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 8-XFDFN
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- LSF0108PWR [LSF0108PWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 8 950mV~4.5V TSSOP-20 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 0.9500 to 4.5
  • Package Type: SSOP; TSSOP
  • Operating Temperature: -40 to 125
Translators, Level Shifters -- 74AXP2T3407GNX [74AXP2T3407GNX from Nexperia B.V.]
from Quarktwin Technology Ltd.

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 8-XSON (1.2x1) [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 8-XFDFN
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- LSF0204DPWR [LSF0204DPWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 4 800mV~4.5V TSSOP-14 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 0.8000 to 4.5
  • Package Type: SSOP; TSSOP
  • Operating Temperature: -40 to 125
Translators, Level Shifters -- 74AXP2T3407GSX [74AXP2T3407GSX from Nexperia B.V.]
from Quarktwin Technology Ltd.

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 8-XSON (1.35x1) [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 8-XFDFN
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- LSF0204PWR [LSF0204PWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 4 800mV~4.5V TSSOP-14 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 0.8000 to 4.5
  • Package Type: SSOP; TSSOP
  • Operating Temperature: -40 to 125
Translators, Level Shifters -- 74AXP2T3407GT115 [74AXP2T3407GT115 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 8-XSON (1.95x1) [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 8-XFDFN
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- LSF0204QPWRQ1 [LSF0204QPWRQ1 from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 4 800mV~4.5V TSSOP-14 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 0.8000 to 4.5
  • Package Type: SSOP; TSSOP
  • Operating Temperature: -40 to 125
Translators, Level Shifters -- 74AXP2T3407GTX [74AXP2T3407GTX from NXP Semiconductors]
from Quarktwin Technology Ltd.

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 8-XSON (1.95x1) [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 8-XFDFN
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- LSF0204RUTR [LSF0204RUTR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 4 800mV~4.5V UQFN-12(1.7x2) Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 0.8000 to 4.5
  • Package Type: QFNL
  • Operating Temperature: -40 to 125
Translators, Level Shifters -- FXGL2014MTCX [FXGL2014MTCX from onsemi]
from Quarktwin Technology Ltd.

Mixed Signal Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- NTS0104PW,118 [NTS0104PW,118 from NXP Semiconductors]
from LCSC Electronics Technology (HK) Limited

2.3V~5.5V 1 4 50Mbps 1.65V~3.6V TSSOP-14 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1.65 to 3.6
  • Package Type: SSOP; TSSOP
  • Operating Temperature: -40 to 125
Translators, Level Shifters -- FXM2IC102L8X [FXM2IC102L8X from onsemi]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 40MHz 8-MicroPak ™ [See More]

  • Output Type: Open Drain; 3-State; Open Drain, Tri-State
  • Operating Temperature: -40 to 85
  • Package Type: 8-UFQFN
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- NXS0108PWJ [NXS0108PWJ from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

1.65V~5.5V 1 8 110Mbps 1.2V~3.6V TSSOP-20 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1.2 to 3.6
  • Package Type: SSOP; TSSOP
  • Operating Temperature: -40 to 125
Translators, Level Shifters -- FXM2IC102L8X [FXM2IC102L8X from onsemi]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 40MHz 8-MicroPak ™ [See More]

  • Output Type: Open Drain; 3-State; Open Drain, Tri-State
  • Operating Temperature: -40 to 85
  • Package Type: 8-UFQFN
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- PCA9306DC1,125 [PCA9306DC1,125 from NXP Semiconductors]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 2 1V~3.6V VSSOP-8-0.5mm Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1 to 3.6
  • Package Type: SSOP
  • Operating Temperature: -40 to 85
Translators, Level Shifters -- FXMA2102UMX [FXMA2102UMX from onsemi]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 37MHz 8-UMLP (1.2x1.4) [See More]

  • Output Type: Open Drain; 3-State; Open Drain, Tri-State
  • Operating Temperature: -40 to 85
  • Package Type: 8-UFQFN
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- PCA9306DC1Z [PCA9306DC1Z from NXP Semiconductors]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 2 1V~3.6V VSSOP-8 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1 to 3.6
  • Package Type: SSOP
  • Operating Temperature: -40 to 105
Translators, Level Shifters -- FXMA2104UMX [FXMA2104UMX from onsemi]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8) [See More]

  • Output Type: Open Drain; 3-State; Open Drain, Tri-State
  • Operating Temperature: -40 to 85
  • Package Type: 12-UFQFN
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- PCA9306DCTR [PCA9306DCTR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 2 1.2V~3.3V SM-8 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Operating Temperature: -40 to 105
  • Input Voltage: 1.2 to 3.3
  • Features: RoHS; Auto-direction Sensing
Translators, Level Shifters -- FXMAR2102UMX [FXMAR2102UMX from onsemi]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-UMLP (1.2x1.4) [See More]

  • Output Type: Open Drain; 3-State; Open Drain, Tri-State
  • Operating Temperature: -40 to 85
  • Package Type: 8-UFQFN
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- PCA9306DCUR [PCA9306DCUR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 2 1.2V~3.3V VSSOP-8 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1.2 to 3.3
  • Package Type: SSOP
  • Operating Temperature: -40 to 85
Translators, Level Shifters -- FXWA9306MUX [FXWA9306MUX from onsemi]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-MSOP [See More]

  • Output Type: Open Drain; 3-State; Open Drain, Tri-State
  • Operating Temperature: -40 to 85
  • Package Type: SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- PCA9306DP1,125 [PCA9306DP1,125 from NXP Semiconductors]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 2 1V~3.6V TSSOP-8-3.0mm Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1 to 3.6
  • Package Type: SSOP; TSSOP
  • Operating Temperature: -40 to 85
Translators, Level Shifters -- FXWA9306MUX [FXWA9306MUX from onsemi]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-MSOP [See More]

  • Output Type: Open Drain; 3-State; Open Drain, Tri-State
  • Operating Temperature: -40 to 85
  • Package Type: SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- PCA9306GM,125 [PCA9306GM,125 from NXP Semiconductors]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V 1 2 1V~3.6V XQFN-8(1.6x1.6) Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1 to 3.6
  • Package Type: QFNL
  • Operating Temperature: -40 to 105
Translators, Level Shifters -- GTL2000DGG,112 [GTL2000DGG,112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 22 Channel 48-TSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 48-TFSOP (0.240\", 6.10mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- RS0101YH6 [RS0101YH6 from Jiangsu Runic Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

2.3V~5.5V 1 1 24Mbps 1.65V~5.5V SOT-23-6 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Operating Temperature: -40 to 85
  • Input Voltage: 1.65 to 5.5
  • Features: RoHS
Translators, Level Shifters -- GTL2000DL,512 [GTL2000DL,512 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 22 Channel 48-SSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: SSOP; 48-BSSOP (0.295\", 7.50mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- RS0102YH8 [RS0102YH8 from Jiangsu Runic Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

2.3V~5.5V 1 2 24Mbps 1.65V~5.5V SOT-23-8 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Operating Temperature: -40 to 85
  • Input Voltage: 1.65 to 5.5
  • Features: RoHS
Translators, Level Shifters -- GTL2002D,112 [GTL2002D,112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-SO [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- RS0104YQ [RS0104YQ from Jiangsu Runic Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

2.3V~5.5V 1 4 24Mbps 1.65V~5.5V TSSOP-14 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1.65 to 5.5
  • Package Type: SSOP; TSSOP
  • Operating Temperature: -40 to 85
Translators, Level Shifters -- GTL2002DC,125 [GTL2002DC,125 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 8-VFSOP (0.091\", 2.30mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- RS0108YQ20 [RS0108YQ20 from Jiangsu Runic Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

2.3V~5.5V 1 8 24Mbps 1.65V~5.5V TSSOP-20 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1.65 to 5.5
  • Package Type: SSOP; TSSOP
  • Operating Temperature: -40 to 85
Translators, Level Shifters -- GTL2002DP,118 [GTL2002DP,118 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- TCA9406DCTR [TCA9406DCTR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

2.3V~5.5V 1 2 1.65V~3.6V 24Mbps MSOP-8 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Operating Temperature: -40 to 85
  • Input Voltage: 1.65 to 3.6
  • Features: RoHS; Auto-direction Sensing
Translators, Level Shifters -- GTL2002GM,125 [GTL2002GM,125 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XQFNU (1.6x1.6) [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 8-XFQFN Exposed Pad
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- TCA9406DCUR [TCA9406DCUR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

2.3V~5.5V 1 2 1.65V~3.6V 24Mbps VSSOP-8-0.5mm Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1.65 to 3.6
  • Package Type: SSOP
  • Operating Temperature: -40 to 85
Translators, Level Shifters -- GTL2003BQ,115 [GTL2003BQ,115 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-DHVQFN (4.5x2.5) [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: 20-VFQFN Exposed Pad
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- TCA9406YZPR [TCA9406YZPR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

2.3V~5.5V 1 2 1.65V~3.6V 24Mbps DSBGA-8 Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 1.65 to 3.6
  • Package Type: BGA
  • Operating Temperature: -40 to 85
Translators, Level Shifters -- GTL2003PW,112 [GTL2003PW,112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Features: RoHS
Logic ICs >> Translators / Level Shifters -- TCA9517ADGKR [TCA9517ADGKR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

2.7V~5.5V 1 2 900mV~5.5V VSSOP-8-0.65mm Translators / Level Shifters ROHS [See More]

  • Output Type: Open Drain
  • Input Voltage: 0.9000 to 5.5
  • Package Type: SSOP
  • Operating Temperature: -40 to 85
Translators, Level Shifters -- GTL2006PW,112 [GTL2006PW,112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Mixed Signal Translator Unidirectional 1 Circuit 13 Channel 28-TSSOP [See More]

  • Output Type: Open Drain; Open Drain
  • Operating Temperature: -40 to 85
  • Package Type: SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
  • Features: RoHS