Surge Protection Electrical Receptacles

6 Results
30W PD3.0 Type A+C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle -- ERU2230AC2A
from Suzhou Ele Mfg Co., Ltd.

30W PD3.0 Type A+C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle [See More]

  • Type / Features: Tamper Resistant; Surge Protection
  • Configuration: Duplex
Chatsworth Products Surge-Suppressed Duplex Receptacle -- 12934-001
from TelephoneStuff.com

The cabinet can be easily configured with two surge-suppressed outlets in the electrical junction box. By utilizing surge-suppressed outlets, the cabinet does not require the installation of a power strip — saving both money and rack mounting units. The junction box can be mounted on either... [See More]

  • Type / Features: Surge Protection
  • Configuration: Duplex
Hubbell REbox Power Receptacle -- REKPE
from TelephoneStuff.com

Provides surge protected power to active components. Features: - Surge protected duplex receptacle with audible alarm (HBL5262IS). - Economy single gang receptacle box. Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this... [See More]

  • Type / Features: Integral Surge Protection; Surge Protection
Leviton AC Power Surge Module with 6 NEMA Receptacles -- 48212-6S
from TelephoneStuff.com

AC Power Surge Module with 6 NEMA Receptacles for Input: 120VAC, 50/60Hz max current 15amp. [See More]

  • Type / Features: Surge Protection
  • Standards / Certifications: UL
Leviton Acenti NEMA 5-15R GFCI Receptacle -- ACGF1
from TelephoneStuff.com

A 15 amp, 125 volt, duplex receptacle with a straight blade, premium grade, GFCI ground fault, smartlock, and nickel-plated steel strap. Features: - Patented, advanced technology dead-face safety design blocks power at the GFCI receptacle face and all downstream connected receptacles if the GFCI is... [See More]

  • Type / Features: Surge Protection
  • Standards / Certifications: UL
  • Grounding: GFCI
Leviton Acenti NEMA 5-15R Surge Receptacle -- ACSSR
from TelephoneStuff.com

A 15 amp, 125 volt, duplex receptacle with a straight blade, residential grade, and surge with an indicator light and audible alarm. Features: - Protects sensitive electronic equipment against transient voltage surges. - Provides excellent 3-Level, point-of-use surge protection for phase to neutral,... [See More]

  • Type / Features: Integral Surge Protection; Surge Protection
  • Standards / Certifications: UL
  • Applications: Residential