1-Wire Electrical Receptacles

10 Results
Grounding Busbar Clamps -- CENC16
from Altech Corp.

Features: CSA and VDE Approved. Polyamide 6.6 Insulation. 1 Screw Clamp Connection [See More]

  • Wires: 1W
  • Blade / Pin Type: Straight
  • Applications: Commercial
  • Mounting Style: Busbar Mounted
Lug Terminals -- AJ-220
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Wires: 1W
  • Blade / Pin Type: Straight
  • Applications: Commercial
  • Mounting Style: Busbar Mounted
Power Input Connector -- 400017
from Altech Corp.

The Power Input Connector is optional. It can accommodate wires from 8 to 2AWG and is used for circuits up to 90A. 90A can be distributed over a 63A APD Busbar by using the Power Input Connector as a feeder in the center of the busbar. Features: Material Clamp Copper/Steel. Wire Size 8-2AWG... [See More]

  • Wires: 1W
  • Blade / Pin Type: Straight
  • Applications: Commercial
  • Mounting Style: Busbar Mounted
M16 Female Receptacle -- MCL-12FR-M18-BM-SC
from Mencom Corporation

MCL, M16 Receptacle, 12 Pole, Female Straight, Solder, 3A, M18, Back Mount, Nickel Zinc [See More]

  • Wires: 1W
  • Blade / Pin Type: Pin & Sleeves
  • Applications: Residential
  • Mounting Style: Panel
107 Series Weld Receptacle -- M24217/1-001
from Teledyne D.G.O'Brien, Inc.

All Mil-C-24217 designs available, 3 contacts, dual o-ring seal and keys [See More]

  • Wires: 1W
  • Country Selection: Japan
  • Applications: Industrial
  • Blade / Pin Type: Pin & Sleeves
NAN Series Receptacle -- NAN-T-3FR-M8
from Mencom Corporation

NAN, Receptacle, 3 Pole, Female Straight, 1 ft, 24awg, 4amp, M8, Front Mount, Nickel Brass [See More]

  • Wires: 1W
  • Blade / Pin Type: Pin & Sleeves
  • Applications: Residential
  • Mounting Style: Panel
Profibus-DP Series Receptacle -- PBEC-5FR-PCB
from Mencom Corporation

Profibus DP, Receptacle, 5 Pole, Female Straight, 4A, M12, PCB, Nickel Brass [See More]

  • Wires: 1W
  • Blade / Pin Type: Pin & Sleeves
  • Applications: Residential
  • Mounting Style: Panel
Profibus-DP Series Receptacle -- PBEC-5MR-PCB
from Mencom Corporation

Profibus DP, Receptacle, 5 Pole, Male Straight, 4A, M12, PCB, Nickel Brass [See More]

  • Wires: 1W
  • Blade / Pin Type: Pin & Sleeves
  • Applications: Residential
  • Mounting Style: Panel
Profibus-DP Series Receptacle -- PBECM-5FR-PCB
from Mencom Corporation

Profibus DP, Shielded, Receptacle, 5 Pole, Female Straight, 4A, M12, PCB, Nickel Brass [See More]

  • Wires: 1W
  • Blade / Pin Type: Pin & Sleeves
  • Applications: Residential
  • Mounting Style: Panel
Profibus-DP Series Receptacle -- PBECM-5MR-PCB
from Mencom Corporation

Profibus DP, Shielded, Receptacle, 5 Pole, Male Straight, 4A, M12, PCB, Nickel Brass [See More]

  • Wires: 1W
  • Blade / Pin Type: Pin & Sleeves
  • Applications: Residential
  • Mounting Style: Panel