Industrial Electrical Receptacles

148 Results
Locking Outlet, 20 Amp 125 Volt L5-20R for Special Purpose -- L0520RH
from Suzhou Ele Mfg Co., Ltd.

High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]

  • Applications: Industrial
  • Mounting Style: Wall / Box
  • Blade / Pin Type: Locking
  • Voltage Rating: 125
IEC Appliance Outlet J, Snap-in, Front Side, Quick-connect Terminal -- 4792 IEC 60320 Outlet Type J Outlet Cross Wired for Industrial Equipment
from SCHURTER Inc

Description. Snap-in, front side: Connector, Pin temperature 70 °C Protection class I. V-Lock. Quick connect terminals. Unique Selling Proposition. Terminal cross version of 4797 along. Characteristics. Suitable for use in equipment according to IEC/UL 62368-1. Other versions on request. Other... [See More]

  • Applications: Industrial
  • Voltage Rating: 250
  • Mounting Style: Snap-in mount
  • Standards / Certifications: RoHS; UL; CSA; VDE
IP44 Splashproof 15° Angled Receptacle -- F31S13A
from Altech Corp.

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices... [See More]

  • Applications: Industrial
  • Configuration: Single
  • Blade / Pin Type: Pin & Sleeves
  • Phase: Single
Control, regulating and display devices -- control regulating and display devices
from BARTEC

BARTEC offers two type series of explosion proof encapsulated enclosures for using electric components in hazardous (potentially explosive areas). Within the scope of the EC model test certification, these can be fitted with industrial standard units, such as e.g. small-type motors, printed circuit... [See More]

  • Applications: Industrial
11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC -- 11014 [7000132215 from Waytek, Inc.]
from Waytek, Inc.

11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC. Category: USB Charging Ports. Output 2.1A max per USB port. LED power indicator light for USB. Receptacle has 12VDC output rated up to 20A. Water resistant cover protects against dust and water. Mounting screws included [See More]

  • Applications: Industrial
  • Voltage Rating: 12 to 24
  • Mounting Style:

    Screw Mount

  • Standards / Certifications: RoHS; REACH Compliant
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose -- L1420RH
from Suzhou Ele Mfg Co., Ltd.

High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]

  • Applications: Industrial
  • Mounting Style: Wall / Box
  • Blade / Pin Type: Locking
  • Voltage Rating: 125 to 250
CPSC/CPH receptacle -- flameproof ex d interlocked receptacles socket outlets and plugs
from BARTEC

Flameproof Ex d interlocked receptacles BARTEC CPSC../FSQC.. series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. The sockets and plugs of this series composed of a body and a... [See More]

  • Applications: Industrial
11020 DC Power Outlet Receptacle, 20A, 12V -- 11020 [AP01 A13-142-AP-BB1 from OptiFuse]
from Waytek, Inc.

OptiFuse AP01 A13-142-AP-BB1 DC Power Outlet Receptacle. Category: Automotive Power Points. Manufacturer: OptiFuse. Manufacturer: Waytek. Corrosion resistant marine grade materials. Watertight sealing cap. SAE J563. Inside Diameter: 21 mm (dia.) [See More]

  • Applications: Industrial
  • Standards / Certifications: RoHS
  • Current Rating: 20
Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose -- L0620RH
from Suzhou Ele Mfg Co., Ltd.

High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]

  • Applications: Industrial
  • Mounting Style: Wall / Box
  • Blade / Pin Type: Locking
  • Voltage Rating: 250
CPSCP/CPH panel receptable -- flameproof ex d intelocked panel switch sockets plugs
from BARTEC

Flameproof Ex d interlocked panel receptacles BARTEC CPSCP../FSQCP.. series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. The sockets and plugs of this series composed of a body... [See More]

  • Applications: Industrial
  • Mounting Style: Panel
Amphenol Sine Systems AHD10-6-12P AHD 6-Pin Receptacle for Size 12 Contacts -- 38671 [AHD10-6-12P from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHD10-6-12P Connector Receptacles. Category: Amphenol AHD Series ™ Connectors. Manufacturer: Amphenol Sine Systems. Deutsch PN# HD10-6-12P. AHD Series ™. Contact Size: 12. Number of Pins: 6. Square flange for mounting. Corrosion resistant. Smooth diagnostic grade... [See More]

  • Applications: Industrial
  • Standards / Certifications: RoHS; REACH Compliant
Locking Outlet, 30 Amp 125 Volt L5-30R for Special Purpose -- L0530RH
from Suzhou Ele Mfg Co., Ltd.

High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]

  • Applications: Industrial
  • Mounting Style: Wall / Box
  • Blade / Pin Type: Locking
  • Voltage Rating: 250
PBS/PBM-310 for BPL-AL -- pbs pbm 310 for bpl al
from BARTEC

The PBS Single Entry Power junction box is designed to connect one BARTEC parallel constant wattage heating cable BPL-AL to power. The PBM Multiple Entry Power junction box is designed to connect up to three BARTEC parallel constant wattage heating cable BPL-AL to power or splice up to three trace... [See More]

  • Applications: Industrial
  • Voltage Rating: 277
Amphenol Sine Systems AHD10-9-1939P AHD 9-Pin, J1939 Receptacle, Size 16 Contacts, Square Flange -- 38673 [AHD10-9-1939P from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHD10-9-1939P Connector Receptacles. Category: Amphenol AHD Series ™ Connectors. Manufacturer: Amphenol Sine Systems. Deutsch PN# HD10-9-1939P. AHD Series ™. Contact Size: 16. Number of Pins: 9. J1939 key arrangement. Square flange for mounting. Corrosion resistant. [See More]

  • Applications: Industrial
  • Standards / Certifications: RoHS; REACH Compliant
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R for Special Purpose -- L1430RH
from Suzhou Ele Mfg Co., Ltd.

High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]

  • Applications: Industrial
  • Mounting Style: Wall / Box
  • Blade / Pin Type: Locking
  • Voltage Rating: 125 to 250
Amphenol Sine Systems AHD10-9-1939P-B022 AHD 9-Pin Panel Mount Receptacle for Size 16 Contacts -- 39343 [AHD10-9-1939P-B022 from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the... [See More]

  • Applications: Industrial
Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose -- L0630RH
from Suzhou Ele Mfg Co., Ltd.

High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]

  • Applications: Industrial
  • Mounting Style: Wall / Box
  • Blade / Pin Type: Locking
  • Voltage Rating: 125
Amphenol Sine Systems AHD10-9-1939P80 AHD 9-Pin Receptacle for Size 16 Contacts, Male Flange -- 39342 [AHD10-9-1939P80 from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHD Serie Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the... [See More]

  • Applications: Industrial
Amphenol Sine Systems AHD10-9-1939PE AHD 9-Pin Receptacle for Size 16 Contacts, Reduced Rear Seal -- 39341 [AHD10-9-1939PE from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the... [See More]

  • Applications: Industrial
Amphenol Sine Systems AHD14-9-1939P, 9-Pin Receptacle, Type 1, Rear Threaded, Black -- 39344 [AHD14-9-1939P from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHD14-9-1939P, 9-Pin Receptacle. Category: Amphenol AHD Connectors. Manufacturer: Amphenol Sine Systems. Use Amphenol AHD Series Connector Backshell when you need strain relief for 9-pin shell size housing. Color: Black. Number of Pins: 9 [See More]

  • Applications: Industrial
Amphenol Sine Systems AHD17-9-1939PES80 AHD 9-Pin Receptacle, J1939 (TYPE 2), Jam Mount With Extended Shroud -- 39348 [AHD17-9-1939PES80 from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHD Series ™ Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry-standard 6 and 9 pin... [See More]

  • Applications: Industrial
  • Current Rating: 13
Amphenol Sine Systems AHDC-16-6 AHD 6-Pin Receptacle Cap -- 38675 [AHDC-16-6 from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHDC-16-6 Receptacle Caps. Category: Amphenol AHD Series ™ Connectors. Manufacturer: Amphenol Sine Systems. Deutsch PN# HDC16-6. AHD Series ™. Number of Pins: 6. Corrosion resistant. Smooth diagnostic grade housings are non-sealed for controlled applications. [See More]

  • Applications: Industrial
  • Standards / Certifications: RoHS; REACH Compliant
Amphenol Sine Systems AHDC-16-9 AHD 9-Pin Receptacle Cap -- 38677 [AHDC-16-9 from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHDC-16-9 Receptacle Caps. Category: Amphenol AHD Series ™ Connectors. Manufacturer: Amphenol Sine Systems. Deutsch PN# HDC16-9. AHD Series ™. Number of Pins: 9. Corrosion resistant. Smooth diagnostic grade housings are non-sealed for controlled applications. [See More]

  • Applications: Industrial
  • Standards / Certifications: RoHS; REACH Compliant
Amphenol Sine Systems AHDC169-T-OBDGN AHD 9-Pin Receptacle Cap with Rubber Tether -- 39330 [AHDC169-T-OBDGN from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the... [See More]

  • Applications: Industrial
Amphenol Sine Systems AHDC169-TMOBDBK AHD 9-Pin Receptacle Cap with Metal Tether -- 39335 [AHDC169-TMOBDBK from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the... [See More]

  • Applications: Industrial
Amphenol Sine Systems AHDC169-TMOBDBK AHD 9-Pin Receptacle Cap with Rubber Tether -- 39331 [AHDC169-TMOBDBK from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the... [See More]

  • Applications: Industrial
Amphenol Sine Systems AHDM04-24-16PN DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact -- 39256 [AHDM04-24-16PN from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road... [See More]

  • Applications: Industrial
  • Current Rating: 25
Amphenol Sine Systems AHDM04-24-16PR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact -- 39257 [AHDM04-24-16PR from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road... [See More]

  • Applications: Industrial
  • Current Rating: 25
Amphenol Sine Systems AHDM04-24-16SN DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact -- 39254 [AHDM04-24-16SN from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road... [See More]

  • Applications: Industrial
  • Current Rating: 25
Amphenol Sine Systems AHDM04-24-16SR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact -- 39255 [AHDM04-24-16SR from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road... [See More]

  • Applications: Industrial
  • Current Rating: 25
Amphenol Sine Systems AHDP02-18-06PN-SRA DuraMate AHDP Series, 6-Way Panel Mount Receptacle, Socket -- 39168 [AHDP02-18-06PN-SRA from Amphenol Sine Systems]
from Waytek, Inc.

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems... [See More]

  • Applications: Industrial
  • Current Rating: 13 to 100
Amphenol Sine Systems AHDP02-18-06PN-SRAC030 DuraMate AHDP Series, 2-Way Panel Mount Receptacle -- 39164 [AHDP02-18-06PN-SRAC030 from Amphenol Sine Systems]
from Waytek, Inc.

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems... [See More]

  • Applications: Industrial
  • Current Rating: 100
Amphenol Sine Systems AHDP02-18-08PN-SRA DuraMate AHDP Series, 8-Way Panel Mount Receptacle, Pin -- 39171 [AHDP02-18-08PN-SRA from Amphenol Sine Systems]
from Waytek, Inc.

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems... [See More]

  • Applications: Industrial
  • Current Rating: 13
Duplex/Single Receptacle -- CR6200-GRY
from Selecta Products

. DUPLEX TYPE. NYLON MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE, BACK WIRING. TEMPERATURE RATING -40 TO 60 DEG C. [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 15
C-13 Power Outlet Connectors -- V-Lock
from Volex Group, plc

The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]

  • Applications: Commercial; Industrial; Hospital
  • Blade / Pin Type: Locking
  • Country Selection: USA; Canada
  • Mounting Style: Panel; Flush
Duplex/Single Receptacle -- PT5262AW
from Hubbell Wiring Device-Kellems

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 15
New energy industry connector -- New Energy Series
from BEXKOM Electronics Co., Ltd.

New energy industry connectors, as the name suggests, are connectors used in new energy industry products. Products in the new energy industry mainly include electric vehicles, energy storage equipment, photovoltaics, solar energy, wind energy, water energy, electric mechanical equipment, electric... [See More]

  • Applications: Commercial; Industrial
  • Voltage Rating: 1500
  • Mounting Style: Panel (optional feature)
  • Current Rating: 1 to 240
High Density Power Receptacles -- SCR2 Series
from Samtec Inc.

Available with Shell Size 10 (10 pins) and 17 (32 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]

  • Applications: Commercial; Industrial
  • Configuration: Single
  • Blade / Pin Type: Locking
  • Current Rating: 2.8 to 5
Clock/Display Receptacle -- 2828G
from Hubbell Incorporated

SINGLE CLOCK HANGER TYPE. SMOOTH BRUSHED BRASS COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BRYANT. BRAND. MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single
  • Current Rating: 15
Rewireable Connector -- C13
from Schaffner EMC Inc.

Guards against accidental disconnection. Requires no other equipment or special inlets to secure it. Rewireable - offering total flexibility when assembling cables. Fits any Schaffner IEC C14 inlet Filter. Can be retrofitted. Various power line plugs for international usage. LSZH - Low smoke zero... [See More]

  • Applications: Industrial; Hospital
  • Voltage Rating: 250
  • Blade / Pin Type: Straight
  • Current Rating: 10 to 15
Series 623 - M23 Connectors -- Female In-line Receptacle, Cable Outlet
from binder USA LP

Female in-line receptacle, cable outlet 6-10mm, IP67 protection [See More]

  • Applications: Industrial
  • Configuration: Single
  • Blade / Pin Type: Straight
  • Voltage Rating: 150 to 250
Hubbell 20 AMP, 250V, Single Flush Receptacle L15-20R -- HBL2420
from TelephoneStuff.com

20 Amp 3Phase 250V Single Grounding Industrial Grade Flush Locking Receptacle. Features: - Twist-lock receptacle. - Back and side wired. - Wiring Scheme: 3-pole, 4-wire grounding. - Amperage: 20A. - Voltage: 3Phase 250V AC. - NEMA Configuration: L15-20R. - Horsepower: 3. - Auto Ground Clip Material:... [See More]

  • Applications: Industrial
  • Configuration: Single
  • Blade / Pin Type: Locking
  • Type / Features: Locking
Industrial and Rail Power Connectors
from Glenair, Inc.

MIL-DTL-5015, 26482 and other Industrial Power Connectors Including turnkey power cable and conduit assemblies for rail, mass transit, industrial, robotics, military and entertainment industry (stage and location lighting) applications. Glenair manufactures a broad range of qualified electrical... [See More]

  • Applications: Industrial; Rail, Mil-Spec
  • Mounting Style: Flush (optional feature); Flange (optional feature)
  • Blade / Pin Type: Pin & Sleeves (optional feature)
  • Voltage Rating: 800 to 3000
Extra Heavy-Duty Spec Grade Receptacle -- CR6200
from Legrand

Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle Corrosion-Resistant Back & Side Wire 15amp 125volt Yellow. FEATURES. One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive... [See More]

  • Applications: Industrial
  • Blade / Pin Type: Straight
  • Country Selection: USA; Canada; Mexico
  • Mounting Style: Wall / Box
EPIC® HQ 12 Inserts Crimp-Terminated -- 44424050
from LAPP

The EPIC ® HQ insert series fills the gap between the smallest-configuration HAseries and HD series inserts. The HQ 5 insert provides more contacts (5+PE and12+PE) in the same size housing as the HA 3 and HA 4 inserts, with higher currentand voltage capability than the HD 7 and HD 8 inserts. [See More]

  • Applications: Commercial; Industrial
  • Configuration: Single
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 10 to 16
Duplex/Single Receptacle -- 5362-ABK
from Thomas & Betts Corporation

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSIO [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 20
Duplex/Single Receptacle -- 5262-A
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 15
Duplex/Single Receptacle -- CR6300-BR
from Selecta Products

. DUPLEX TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE, BACK WIRING. TEMPERATURE RATING -40 TO 60 DEG C. [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 20
C-14 Power Outlet Connectors -- V-Lock
from Volex Group, plc

The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]

  • Applications: Commercial; Industrial; Hospital
  • Blade / Pin Type: Locking
  • Country Selection: USA; Canada
  • Mounting Style: Panel; Flush
Duplex/Single Receptacle -- PT5362-ABK
from Hubbell Wiring Device-Kellems

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 20
Power Receptacles -- SCR1 Series
from Samtec Inc.

Available with Shell Sizes 10 (4 Pins) and 17 (16 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]

  • Applications: Commercial; Industrial
  • Configuration: Single
  • Blade / Pin Type: Locking
  • Current Rating: 5.6 to 9.2
Clock/Display Receptacle -- 3799GS
from Hubbell Incorporated

SINGLE DISPLAY TYPE. SMOOTH BRUSHED STAINLESS COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BRYANT. BRAND. MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single
  • Current Rating: 15
Series 623 - M23 Connectors -- Male Receptacle, Center Mounted, PG 13.6
from binder USA LP

Male receptacle, center mounted, PG 13.6, IP67 protection [See More]

  • Applications: Industrial
  • Configuration: Single
  • Blade / Pin Type: Straight
  • Voltage Rating: 150 to 250
Hubbell Smooth Nylon Face Straight Blade Receptacle, NEMA.. -- CR5352I
from TelephoneStuff.com

Receptacle, straight blade, NEMA 5-20R, brown, 20A, 125V AC, duplex. Features: - 20 Amp. - 125 Volt. - NEMA 5-20R. - Slim Body Duplex Receptacle. - Straight Blade. - Industrial Grade. - Self Grounding. - Contractor Pack. - Back & Side 8 Hole Feed-Thru Wired, Steel Strap [See More]

  • Applications: Industrial
  • Blade / Pin Type: Straight
Heavy-Duty Spec Grade Receptacle -- 5262AW
from Legrand

Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt White. FEATURES. One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive screws anchor strap to... [See More]

  • Applications: Industrial
  • Blade / Pin Type: Straight
  • Country Selection: USA; Canada; Mexico
  • Mounting Style: Wall / Box
EPIC® Pin & Sleeve Connector -- 346338
from LAPP

EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]

  • Applications: Commercial; Industrial
  • Blade / Pin Type: Pin & Sleeves
  • Country Selection: British Isles; Denmark; Italy
  • Configuration: Single
Duplex/Single Receptacle -- 5362-AGRY
from Thomas & Betts Corporation

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 20
Duplex/Single Receptacle -- 5262-AGRY
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 15
Duplex/Single Receptacle -- PT5262-ALA
from Selecta Products

. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. LIGHT ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 15
C-20 Power Outlet Connectors -- V-Lock
from Volex Group, plc

The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]

  • Applications: Commercial; Industrial; Hospital
  • Blade / Pin Type: Locking
  • Country Selection: USA; Canada
  • Mounting Style: Panel; Flush
Pin and Sleeve Receptacle -- 52032
from Hubbell Wiring Device-Kellems

PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -50 TO 100 DEG C [See More]

  • Applications: Industrial
  • Voltage Rating: 200 to 250
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 16
Tiger Eye™ Rugged Contact Sealed Circular Cable Receptacles -- SCR3 Series
from Samtec Inc.

Available with Shell Size 10 (14 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]

  • Applications: Commercial; Industrial
  • Configuration: Single
  • Blade / Pin Type: Locking
  • Wires: 14
Duplex/Single Receptacle -- 5258
from Hubbell Incorporated

SHORT YOKE SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 15
Series 693 - Plastic RD 24 Connectors -- Female Cable Connector Screw Termination
from binder USA LP

Female cable connector, screw-termination, IP67 protection [See More]

  • Applications: Industrial
  • Configuration: Single
  • Blade / Pin Type: Straight
  • Voltage Rating: 250 to 400
Leviton 120/208 AC 3-Phase 4P5W Wiring Watertight Pin and.. -- 520P9W
from TelephoneStuff.com

20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
Industrial Extra Heavy-Duty Spec Grade Receptacle -- 5362AW
from Legrand

Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt White. FEATURES. One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive screws anchor strap to... [See More]

  • Applications: Industrial
  • Blade / Pin Type: Straight
  • Country Selection: USA; Canada; Mexico
  • Mounting Style: Wall / Box
EPIC® Pin & Sleeve Connector -- 431611
from LAPP

EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]

  • Applications: Commercial; Industrial
  • Blade / Pin Type: Pin & Sleeves
  • Country Selection: British Isles; Denmark; Italy
  • Mounting Style: Panel; Flange
Duplex/Single Receptacle -- 5862-ABK
from Thomas & Betts Corporation

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 6-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSIO [See More]

  • Applications: Industrial
  • Voltage Rating: 250
  • Configuration: Single; Duplex
  • Current Rating: 20
Duplex/Single Receptacle -- 5362-A
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 20
Duplex/Single Receptacle -- PT5362-ALA
from Selecta Products

. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. LIGHT ALMOND COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 20
Pin and Sleeve Receptacle -- 52203
from Hubbell Wiring Device-Kellems

PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C [See More]

  • Applications: Industrial
  • Voltage Rating: 380 to 415
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 16
Duplex/Single Receptacle -- 5261
from Hubbell Incorporated

SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 15
Series 694 - Plastic RD 30 Connectors -- Female Angled Connector
from binder USA LP

Female angled connector, IP65 protection [See More]

  • Applications: Industrial
  • Configuration: Single
  • Blade / Pin Type: Straight
  • Phase: Three (optional feature)
Leviton 120/208 AC 3-Phase 4P5W Wiring Watertight Pin and.. -- 520R9W
from TelephoneStuff.com

20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
Industrial Extra Heavy-Duty Spec Grade Receptacle -- CR6300
from Legrand

Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle Corrosion-Resistant Back & Side Wire 20amp 125volt Yellow. FEATURES. One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive... [See More]

  • Applications: Industrial
  • Blade / Pin Type: Straight
  • Country Selection: USA; Canada; Mexico
  • Mounting Style: Wall / Box
EPIC® Pin & Sleeve Connector -- 446322
from LAPP

EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]

  • Applications: Commercial; Industrial
  • Blade / Pin Type: Pin & Sleeves
  • Country Selection: British Isles; Denmark; Italy
  • Mounting Style: Panel; Flange
Duplex/Single Receptacle -- 5362-AI
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. IVORY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 20
Duplex/Single Receptacle -- PT5362-AW
from Selecta Products

. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. WHITE COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE STANDARD... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 20
Pin and Sleeve Receptacle -- 53627
from Hubbell Wiring Device-Kellems

POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309- [See More]

  • Applications: Industrial
  • Voltage Rating: 220 to 240
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 63
Duplex/Single Receptacle -- 5261IG
from Hubbell Incorporated

SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. ORANGE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. ISOLATED GROUND. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 15
Leviton 120/208 AC 3-Phase 4P5W Wiring Watertight Pin and.. -- 530R9W
from TelephoneStuff.com

30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
Industrial Heavy-Duty Spec Grade Receptacle -- CR6200GRY
from Legrand

Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle, Corrosion-Resistant, Back & Side Wire, 15amp 125volt, Gray. FEATURES. One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive... [See More]

  • Applications: Industrial
  • Blade / Pin Type: Straight
  • Country Selection: USA; Canada; Mexico
  • Mounting Style: Wall / Box
EPIC® Pin & Sleeve Connector -- 471262
from LAPP

EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]

  • Applications: Commercial; Industrial
  • Blade / Pin Type: Pin & Sleeves
  • Country Selection: British Isles; Denmark; Italy
  • Mounting Style: Panel; Flange
Duplex/Single Receptacle -- 5662-A
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 6-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 250 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]

  • Applications: Industrial
  • Voltage Rating: 250
  • Configuration: Duplex
  • Current Rating: 15
Duplex/Single Receptacle -- PTTR63-W
from Selecta Products

. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. WHITE COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT. PLUGTAIL[TM] BRAND. [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 20
Duplex/Single Receptacle -- 5281
from Hubbell Incorporated

SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 15
Leviton 120/208 AC 3-Phase 4P5W Wiring Watertight Pin and.. -- 5100R9W
from TelephoneStuff.com

100Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
NEMA L630 Single Receptacle -- L630R
from Legrand

Turnlok Receptacle Single 3wire 30amp 250v. FEATURES. Compact, impact-resistant nylon face and body are ultrasonically welded together for unrivaled strength. Face color coding by voltage facilitates locating and mating of proper devices. One piece, high-grade brass contacts offer excellent... [See More]

  • Applications: Industrial
  • Blade / Pin Type: Locking
  • Country Selection: USA; Canada; Mexico
  • Mounting Style: Panel
EPIC® Pin & Sleeve Connector -- 471263
from LAPP

EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Blade / Pin Type: Pin & Sleeves
  • Country Selection: British Isles; Denmark; Italy
  • Mounting Style: Panel; Flange
Duplex/Single Receptacle -- 5862-A
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 6-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]

  • Applications: Industrial
  • Voltage Rating: 250
  • Configuration: Duplex
  • Current Rating: 20
Pin and Sleeve Receptacle -- PS3100R4-W
from Selecta Products

. POLARIZED TYPE. VALOX MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 100 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR YELLOW. ENCLOSURE... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 100
Duplex/Single Receptacle -- 5284
from Hubbell Incorporated

SHORT YOKE SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 15
Leviton 120/208 AC 3-Phase 4P5W Wiring Watertight Pin and.. -- 560R9W
from TelephoneStuff.com

60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
EPIC® Pin & Sleeve Connector -- 473203
from LAPP

EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]

  • Applications: Commercial; Industrial
  • Blade / Pin Type: Pin & Sleeves
  • Country Selection: British Isles; Denmark; Italy
  • Configuration: Single
Duplex/Single Receptacle -- 5862-AGRY
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. GRAY COLOR. 6-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]

  • Applications: Industrial
  • Voltage Rating: 250
  • Configuration: Duplex
  • Current Rating: 20
Pin and Sleeve Receptacle -- PS320R4-SW
from Selecta Products

. STRAIGHT TYPE. POLYAMIDE 6 MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR YELLOW. ENCLOSURE IP67. SLEEVE MATERIAL NICKEL PLATED BRASS. OPERATING... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Blade / Pin Type: Straight; Pin & Sleeves
  • Current Rating: 20
Duplex/Single Receptacle -- 5342I
from Hubbell Incorporated

DUPLEX TYPE. IVORY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). EXTRA HEAVY DUTY COMPACT INDUSTRIAL SPECIFICATION GRADE. UL, CSA APPROVAL. 125 VOLT AC VOLTAGE RATING. 20 AMP CURRENT RATING. GROUNDING. 2 POLE(S). SIDE WIRING. OVERALL DIMENSION 1.38 INCH WIDTH X 1.03 INCH DEPTH X 4.06 INCH HEIGHT. NUMBER OF... [See More]

  • Applications: Industrial; Heavy Duty
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 20
Leviton 120/208V Flush Mount Receptacle -- 8330
from TelephoneStuff.com

Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp. - 120/208v. - NEMA 18-30R. - 4P, 4W. - Straight blade. - Industrial grade. - Non-grounding. - 3-Phase Y. - Side wired. - Steel strap [See More]

  • Applications: Industrial
  • Mounting Style: Flush
EPIC® Pin & Sleeve Connector -- 546322
from LAPP

EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Blade / Pin Type: Pin & Sleeves
  • Country Selection: British Isles; Denmark; Italy
  • Mounting Style: Panel; Flange
Duplex/Single Receptacle -- CR6200
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. YELLOW COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 15
Pin and Sleeve Receptacle -- PS320R7-W
from Selecta Products

. POLARIZED TYPE. POLYAMIDE 6 MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 480 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR RED. [See More]

  • Applications: Industrial
  • Voltage Rating: 480
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 20
Duplex/Single Receptacle -- 5352W
from Hubbell Incorporated

DUPLEX TYPE. NYLON MATERIAL. WHITE COLOR. 5-20R CONFIGURATION. 3 WIRE(S). HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE. UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. SELF-GROUNDING. 2 POLE(S). BACK, SIDE WIRING. WIRE SIZE 14 TO 10 AWG COPPER. YOKE... [See More]

  • Applications: Industrial; Heavy Duty
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 20
Leviton 120/208V Flush Mount Receptacle Matching Angle Plug -- 8332-P
from TelephoneStuff.com

30Amp 4-pole 4-wire Matching angle plug. Features: - 30amp. - 120/208V 3PY. - NEMA 18-30R. - 4P, 4W. - Straight blade. - Industrial grade. - Non-grounding. - Plug. - Angle [See More]

  • Applications: Industrial
  • Mounting Style: Flush
EPIC® Pin & Sleeve Connector -- 720124
from LAPP

EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Blade / Pin Type: Pin & Sleeves
  • Country Selection: British Isles; Denmark; Italy
  • Configuration: Single
Duplex/Single Receptacle -- CR6300
from Legrand - Pass & Seymour

DUPLEX TYPE. NYLON MATERIAL. YELLOW COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE WIRING. [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 20
Pin and Sleeve Receptacle -- PS360MIR7-W
from Selecta Products

". POLARIZED TYPE. VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL APPROVAL. 480 VAC VOLTAGE RATING. 60 AMPERE CURRENT RATING. 2 POLE(S). WATERTIGHT, NON-FUSIBLE. POWER RATING 10 HP. GROUNDING TYPE GROUNDING. COLOR RED. " [See More]

  • Applications: Industrial
  • Voltage Rating: 480
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 60
Duplex/Single Receptacle -- 5361BLK
from Hubbell Incorporated

SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BLACK COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 20
Leviton 125 AC 2P3W Wiring Watertight Pin and Sleeve.. -- 330R4W
from TelephoneStuff.com

30Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
EPIC® Pin & Sleeve Connector -- 730124
from LAPP

EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Applications: Commercial; Industrial
  • Blade / Pin Type: Pin & Sleeves
  • Country Selection: British Isles; Denmark; Italy
  • Configuration: Single
Duplex/Single Receptacle -- PT5262-A
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE STANDARD NEMA... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 15
Pin and Sleeve Receptacle -- PS430R7-S
from Selecta Products

. POLARIZED TYPE. POLYAMIDE 6 MATERIAL. 4 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 480 VAC 3-PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR... [See More]

  • Applications: Industrial
  • Phase: Three
  • Blade / Pin Type: Pin & Sleeves
  • Voltage Rating: 480
Duplex/Single Receptacle -- 5384
from Hubbell Incorporated

SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 20
Leviton 125 AC 2P3W Wiring Watertight Pin and Sleeve.. -- 360R4W
from TelephoneStuff.com

60Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
Duplex/Single Receptacle -- PT5262-AI
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE STANDARD NEMA... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 15
Pin and Sleeve Receptacle -- PS460R5-S
from Selecta Products

. POLARIZED TYPE. VALOX MATERIAL. 4 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 600 VAC 3-PHASE VOLTAGE RATING. 60 AMPERE CURRENT RATING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR BLACK. [See More]

  • Applications: Industrial
  • Phase: Three
  • Blade / Pin Type: Pin & Sleeves
  • Voltage Rating: 600
Duplex/Single Receptacle -- 5461
from Hubbell Incorporated

SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 6-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]

  • Applications: Industrial
  • Voltage Rating: 250
  • Configuration: Single; Duplex
  • Current Rating: 20
Leviton 125 AC 2P3W Wiring Watertight Pin and Sleeve.. -- 3100R4W
from TelephoneStuff.com

100Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
Duplex/Single Receptacle -- PT5362-A
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE STANDARD NEMA... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 20
Pin and Sleeve Receptacle -- PS460R7-S
from Selecta Products

. POLARIZED TYPE. VALOX MATERIAL. 4 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 480 VAC 3-PHASE VOLTAGE RATING. 60 AMPERE CURRENT RATING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR RED. [See More]

  • Applications: Industrial
  • Phase: Three
  • Blade / Pin Type: Pin & Sleeves
  • Voltage Rating: 480
Duplex/Single Receptacle -- 5661
from Hubbell Incorporated

SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BROWN COLOR. 6-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, CSA, NOM APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. BACK, SIDE WIRING. TECH... [See More]

  • Applications: Industrial
  • Voltage Rating: 250
  • Configuration: Single; Duplex
  • Current Rating: 15
Leviton 125 AC 2P3W Wiring Watertight Pin and Sleeve.. -- 320R4W
from TelephoneStuff.com

20Amp 125V North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
Duplex/Single Receptacle -- PTTR62
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT. PLUGTAIL[TM] BRAND. [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 15
Pin and Sleeve Receptacle -- PS520R9-S
from Selecta Products

. POLARIZED TYPE. POLYAMIDE 6 MATERIAL. 5 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 120/208 VAC STAR 3-PHASE VOLTAGE RATING. 20 AMPERE CURRENT RATING. 4 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. [See More]

  • Applications: Industrial
  • Phase: Three
  • Blade / Pin Type: Pin & Sleeves
  • Voltage Rating: 120 to 208
Duplex/Single Receptacle -- 5762
from Hubbell Incorporated

DUPLEX TYPE. MOLDED UREA, STEEL YOKE MATERIAL. BROWN COLOR. 7-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, NOM APPROVAL. 277 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). ARC RESISTANT, RUST RESISTANT. BACK, SIDE WIRING. BRYANT. BRAND. CONTACT MATERIAL BRASS [See More]

  • Applications: Industrial
  • Voltage Rating: 277
  • Configuration: Single; Duplex
  • Current Rating: 15
Leviton 125/250 AC 3P4W Wiring Watertight Pin and Sleeve.. -- 430R12W
from TelephoneStuff.com

30Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
Duplex/Single Receptacle -- PTTR63
from Legrand - Pass & Seymour

DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT. PLUGTAIL[TM] BRAND. [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Duplex
  • Current Rating: 20
Pin and Sleeve Receptacle -- PS560R9-W
from Selecta Products

. POLARIZED TYPE. VALOX MATERIAL. 5 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 120/208 VAC STAR 3-PHASE VOLTAGE RATING. 60 AMPERE CURRENT RATING. 4 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR... [See More]

  • Applications: Industrial
  • Phase: Three
  • Blade / Pin Type: Pin & Sleeves
  • Voltage Rating: 120 to 208
Duplex/Single Receptacle -- 5782
from Hubbell Incorporated

DUPLEX TYPE. MOLDED UREA, STEEL YOKE MATERIAL. BROWN COLOR. 7-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, NOM APPROVAL. 277 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). ARC RESISTANT, RUST RESISTANT. BACK, SIDE WIRING. BRYANT. BRAND. CONTACT MATERIAL BRASS. USED ON 4 INCH ROUND... [See More]

  • Applications: Industrial
  • Voltage Rating: 277
  • Configuration: Single; Duplex
  • Current Rating: 15
Leviton 125/250 AC 2P3W Wiring Watertight Pin and Sleeve.. -- 420R12W
from TelephoneStuff.com

20Amp 125/250V North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
Pin and Sleeve Receptacle -- 52049
from Legrand - Pass & Seymour

PLASTIC MATERIAL. INDUSTRIAL GRADE. 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING. 16 AMPERE CURRENT RATING. 3 POLE(S). HYPRA[R] BRAND. TEMPERATURE RATING -20 TO 100 DEG C [See More]

  • Applications: Industrial
  • Voltage Rating: 200 to 250
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 16
Duplex/Single Receptacle -- 9252
from Hubbell Incorporated

DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 15
Leviton 125/250 AC 3P4W Wiring Watertight Pin and Sleeve.. -- 4100R12W
from TelephoneStuff.com

100Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
Pin and Sleeve Receptacle -- 52903
from Legrand - Pass & Seymour

PLASTIC MATERIAL. INDUSTRIAL GRADE. 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING. 32 AMPERE CURRENT RATING. 3 POLE(S). HYPRA[R] BRAND. TEMPERATURE RATING -20 TO 100 DEG C [See More]

  • Applications: Industrial
  • Voltage Rating: 380 to 415
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 32
Duplex/Single Receptacle -- 9352AL
from Hubbell Incorporated

DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. ALMOND COLOR. 5-20R/6-20R CONFIGURATION. INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, HIGH IMPACT RESISTANT. [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 20
Leviton 125/250 AC 3P4W Wiring Watertight Pin and Sleeve.. -- 460R12W
from TelephoneStuff.com

60Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]

  • Applications: Industrial
  • Type / Features: Watertight
  • Blade / Pin Type: Pin & Sleeves
Pin and Sleeve Receptacle -- 52993
from Legrand - Pass & Seymour

PLASTIC MATERIAL. INDUSTRIAL GRADE. 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING. 32 AMPERE CURRENT RATING. 3 POLE(S). HYPRA[R] BRAND. TEMPERATURE RATING -50 TO 100 DEG C [See More]

  • Applications: Industrial
  • Voltage Rating: 380 to 415
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 32
Duplex/Single Receptacle -- BRY5262
from Hubbell Incorporated

DUPLEX TYPE. NYLON MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE. UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK, SIDE WIRING. WIRE SIZE 14 TO 10 AWG COPPER. YOKE... [See More]

  • Applications: Industrial; Heavy Duty
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 15
Leviton 125/250V Flush Mount Receptacle -- 278
from TelephoneStuff.com

3-Pole 4-wire non-grounding 30Amp flush mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp. - 125/250V. - Self grounding. - NEMA 14-30R. - 3P, 4W. - Straight blade. - Industrial grade. - Side wired. - Steel strap [See More]

  • Applications: Industrial
  • Mounting Style: Flush
Pin and Sleeve Receptacle -- 58721
from Legrand - Pass & Seymour

PLASTIC MATERIAL. INDUSTRIAL GRADE. 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING. 63 AMPERE CURRENT RATING. 3 POLE(S) [See More]

  • Applications: Industrial
  • Voltage Rating: 200 to 250
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 63
Duplex/Single Receptacle -- BRY5262IGB
from Hubbell Incorporated

DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. ORANGE COLOR. 5-15R CONFIGURATION. INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. ISOLATED GROUND. 2 POLE(S). CHEMICAL RESISTANT, HIGH IMPACT RESISTANT. [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 15
Leviton 125/250V Flush Mount Receptacle -- 279
from TelephoneStuff.com

Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp. - 125/250V. - 3P, 4W. - Straight blade. - Industrial grade. - Self grounding. - Side wired. - Steel strap. - NEMA 14-50R [See More]

  • Applications: Industrial
  • Mounting Style: Flush
Pin and Sleeve Receptacle -- PS320R5-W
from Legrand - Pass & Seymour

POLARIZED TYPE. POLYAMIDE 6 MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR GRAY. ENCLOSURE... [See More]

  • Applications: Industrial
  • Voltage Rating: 277
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 20
Duplex/Single Receptacle -- BRY5362
from Hubbell Incorporated

DUPLEX TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE. UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK, SIDE WIRING. WIRE SIZE 14 TO 10 AWG COPPER. YOKE... [See More]

  • Applications: Industrial; Heavy Duty
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 20
Leviton 125/250V Flush Mount Receptacle -- 5207
from TelephoneStuff.com

3-Pole 3-wire non-grounding 30Amp flush mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp. - 125/250V. - Non-grounding. - NEMA 10-30R. - 3P, 3W. - Straight blade. - Industrial grade. - Side wired. - Steel strap [See More]

  • Applications: Industrial
  • Mounting Style: Flush
Pin and Sleeve Receptacle -- PS320R6-W
from Legrand - Pass & Seymour

POLARIZED TYPE. POLYAMIDE 6 MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR BLUE. ENCLOSURE... [See More]

  • Applications: Industrial
  • Voltage Rating: 250
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 20
Duplex/Single Receptacle -- BRY5362IG
from Hubbell Incorporated

DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. ORANGE COLOR. 5-20R CONFIGURATION. INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. ISOLATED GROUND. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Configuration: Single; Duplex
  • Current Rating: 20
Leviton 125/250V Flush Mount Receptacle Matching Angle Plug -- 9432-P
from TelephoneStuff.com

3-Pole 4-wire non-grounding 30Amp flush mount receptacle matching angle plug. Features: - 30Amp. - 125/250V. - Self grounding. - NEMA 14-30P. - 3P, 4W. - Straight blade. - Industrial grade. - Angle [See More]

  • Applications: Industrial
  • Mounting Style: Flush
Pin and Sleeve Receptacle -- PS360R4-W
from Legrand - Pass & Seymour

POLARIZED TYPE. VALOX MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 60 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR YELLOW. ENCLOSURE... [See More]

  • Applications: Industrial
  • Voltage Rating: 125
  • Blade / Pin Type: Pin & Sleeves
  • Current Rating: 60