VDE Component Mark Electrical Receptacles
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Connector Protection class I. For PCB mounting. Characteristics. Panel mount from rear or "sandwich" between top and bottom/side to side panels. PCB mount with snap-in or screw-on feet (self tapping screws... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Voltage Rating: 250
- Mounting Style: Panel; PCB; Screw-on mount
- Type / Features: Dust Proof
from Interpower
NOTE: This is an Obsolete Part. Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: -25 °C to 40 ° ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP 54. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated... [See More]
- Standards / Certifications: RoHS; VDE; DIN VDE 0620-1
- Voltage Rating: 250
- Phase: Single
- Current Rating: 16
from Altech Corp.
Features: CSA and VDE Approved. Polyamide 6.6 Insulation. 1 Screw Clamp Connection [See More]
- Standards / Certifications: RoHS; International; CSA; VDE
- Blade / Pin Type: Straight
- Applications: Commercial
- Mounting Style: Busbar Mounted
from SCHURTER Inc
Description. Connector, Pin temperature 70 °C, Protection class II. Solder terminal [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Voltage Rating: 125/250V
- Voltage Rating: 250
- Type / Features: Dust Proof
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: -25 °C to 40 ° ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP 54. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEE... [See More]
- Standards / Certifications: RoHS; VDE; DIN VDE 0620-1
- Voltage Rating: 250
- Phase: Single
- Current Rating: 16
from SCHURTER Inc
Description. Panel mount: Screw-on mounting, front side. 1 Function: Connector, Pin temperature 70 °C, protection class I or II. Solder / Quick Connect [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Voltage Rating: 250
- Mounting Style: Panel; Screw-on mount
- Type / Features: Dust Proof
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: -25 °C to 40 ° ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP 54. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEE... [See More]
- Standards / Certifications: RoHS; VDE; DIN VDE 0620-1
- Voltage Rating: 250
- Phase: Single
- Current Rating: 16
from SCHURTER Inc
Description. Panel mount: Screw-on mounting, front side. Connector, Pin temperature 70 °C. protection class I or II. Solder / Quick Connect / PCB Terminal [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Voltage Rating: 250
- Mounting Style: Panel; Screw-on mount
- Type / Features: Dust Proof
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: See Remarks. Flammability Rating: 850 C Glow wire. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Berylium Copper. Plug/Socket Type: CEE 7/3. Plug/Socket Standard: DIN... [See More]
- Standards / Certifications: RoHS; VDE; DIN 49440-1
- Voltage Rating: 250
- Phase: Single
- Current Rating: 16
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 3 Functions: Connector shuttered Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, with or without neon indicator. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Mounting Style: Panel; Snap-in mount
- Applications: Hospital
- Voltage Rating: 250
from Interpower
NOTE: This is an Obsolete Part. Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: See Remarks. Flammability Rating: 850 C Glow wire. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Berylium Copper. Plug/Socket Type: CEE... [See More]
- Standards / Certifications: RoHS; VDE; DIN 49440-1
- Voltage Rating: 250
- Phase: Single
- Current Rating: 16
from SCHURTER Inc
Description. Panel mount Screw-on mounting front side. Connector shuttered, Protection class I, Pin temperature 70 °C. Solder / Quick Connect [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Voltage Rating: 250
- Mounting Style: Panel; Screw On Mounting
- Type / Features: Dust Proof
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: See Remarks. Flammability Rating: 850 C Glow wire. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Berylium Copper. Plug/Socket Type: CEE 7/3. Plug/Socket Standard: DIN... [See More]
- Standards / Certifications: RoHS; VDE; DIN 49440-1
- Voltage Rating: 250
- Phase: Single
- Current Rating: 16
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Standards / Certifications: RoHS; North American Rated; International; UL; CSA; VDE; KEMAEUR, CCC
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Blade / Pin Type: Locking
from Quail Electronics
The 8009.MSB is a mechanical, cable mountable version of the European Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into... [See More]
- Standards / Certifications: RoHS; VDE
- Voltage Rating: 250
- Applications: Residential
- Current Rating: 16
from UNICABLE, Inc.
0.75mm2 (2.5A/250V): H05VVH2-F [See More]
- Standards / Certifications: VDE
- Current Rating: 2.5
- Voltage Rating: 250
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Standards / Certifications: RoHS; North American Rated; International; UL; CSA; VDE; KEMAEUR, CCC
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Blade / Pin Type: Locking
from UNICABLE, Inc.
0.75mm2 (6A/250V): H05VVH2-F, H05VV-F. 1.00mm2 (10A/250V): H05VV-F [See More]
- Standards / Certifications: VDE
- Current Rating: 10
- Voltage Rating: 250
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Standards / Certifications: RoHS; North American Rated; International; UL; CSA; VDE; KEMAEUR, CCC
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Blade / Pin Type: Locking