Single-Phase Electrical Receptacles
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Phase: Single
- Blade / Pin Type: Pin & Sleeves
- Applications: Commercial
- Wires: 3W
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: See Remarks. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: 10A. Plug/Socket Standard: IRAM 2071. Plug/Socket Color: Ivory. Cable Selection: 3 wire. Cable Size:... [See More]
- Phase: Single
- Current Rating: 10
- Voltage Rating: 250
- Wires: 3W
from Altech Corp.
Features: CSA and VDE Approved. Polyamide 6.6 Insulation. 1 Screw Clamp Connection [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Commercial
- Mounting Style: Busbar Mounted
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Phase: Single
- Blade / Pin Type: Pin & Sleeves
- Applications: Commercial
- Wires: 3W
from Interpower
NOTE: This is an Obsolete Part. NOTE: This part is not available for sale. Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: See Remarks. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NBR 14136. Plug/Socket Standard: NBR 14136. [See More]
- Phase: Single
- Current Rating: 10
- Voltage Rating: 250
- Wires: 3W
from Altech Corp.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices... [See More]
- Phase: Single
- Blade / Pin Type: Pin & Sleeves
- Applications: Industrial
- Configuration: Single
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Phase: Single
- Blade / Pin Type: Pin & Sleeves
- Applications: Commercial
- Wires: 3W
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: -40 ºC to 40 ºC. Flammability Rating: 800 ºC Glow wire. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: GB 2099.1, GB 1002. Plug/Socket Standard: GB 2099.1, GB 1002. [See More]
- Phase: Single
- Current Rating: 10
- Voltage Rating: 250
- Wires: 3W
from Altech Corp.
Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Commercial
- Mounting Style: Busbar Mounted
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Phase: Single
- Blade / Pin Type: Pin & Sleeves
- Applications: Commercial
- Wires: 3W
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: 70 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: SEV 1011. Plug/Socket Standard: SEV 1011. Plug/Socket Color: Black. Cable... [See More]
- Phase: Single
- Current Rating: 10
- Voltage Rating: 250
- Wires: 3W
from Altech Corp.
The Power Input Connector is optional. It can accommodate wires from 8 to 2AWG and is used for circuits up to 90A. 90A can be distributed over a 63A APD Busbar by using the Power Input Connector as a feeder in the center of the busbar. Features: Material Clamp Copper/Steel. Wire Size 8-2AWG... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Commercial
- Mounting Style: Busbar Mounted
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: 15 ºC to 35 ºC. Flammability Rating: 750 ºC Glow wire. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEI 23-16VII. Plug/Socket Standard: CEI 23-16. [See More]
- Phase: Single
- Voltage Rating: 250
- Country Selection: Italy
- Current Rating: 10
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: 70 ºC. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: 13. Plug/Socket Standard: SN 441011-2-1. Plug/Socket Color: Black. Cable Selection: 3 wire. Cable Size: 0.75mm ² to... [See More]
- Phase: Single
- Current Rating: 10
- Voltage Rating: 250
- Wires: 3W
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: 60 ºC. Flammability Rating: 650 ºC Glow wire. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: 10A. Plug/Socket Standard: AS 3112. Plug/Socket Color: White. Cable... [See More]
- Phase: Single
- Current Rating: 10
- Voltage Rating: 250
- Wires: 3W
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: 113 ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP X3. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: 10A. Plug/Socket Standard:... [See More]
- Phase: Single
- Current Rating: 10
- Voltage Rating: 250
- Wires: 3W
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: 120 ºC. Flammability Rating: See Remarks. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: 13. Plug/Socket Standard: SEV 1011. [See More]
- Phase: Single
- Current Rating: 10
- Voltage Rating: 250
- Wires: 3W
from Interpower
Current Rating: 13A. Voltage Rating: 250VAC. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: BS 1363. Plug/Socket Standard: BS 1363. Plug/Socket Color: Black. Cable Selection: 3 wire. Cable Size: 1.5mm ². General Material:... [See More]
- Phase: Single
- Current Rating: 13
- Voltage Rating: 250
- Wires: 3W
from Interpower
Current Rating: 13A. Voltage Rating: 250VAC. Temperature Rating: -5 ºC to 40 ºC. Flammability Rating: 650 ºC Glow wire. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: BS 1363/A. Plug/Socket Standard: BS 1363/A Part... [See More]
- Phase: Single
- Current Rating: 13
- Voltage Rating: 250
- Wires: 3W
from Interpower
Current Rating: 13A. Voltage Rating: 250VAC. Temperature Rating: -5 ºC to 40 ºC. Flammability Rating: 650 ºC Glow wire. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: BS 1363-2. Plug/Socket Standard: BS 1363. [See More]
- Phase: Single
- Current Rating: 13
- Voltage Rating: 250
- Wires: 3W
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-O. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA WD6. Plug/Socket Color: White. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 250VAC. Temperature Rating: See Remarks. Flammability Rating: See Remarks. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: BS 546. Plug/Socket Standard: BS546. Plug/Socket Color: White. Cable Selection: 3... [See More]
- Phase: Single
- Current Rating: 15
- Voltage Rating: 250
- Wires: 3W
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA WD6. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA WD6. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA WD6. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA WD6. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA 5-15. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA 5-15. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA WD6. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA WD6. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA WD6. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA WD6. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: NEMA WD6. Plug/Socket Color: Black. [See More]
- Phase: Single
- Voltage Rating: 125
- Country Selection: USA
- Voltage Rating: 125/250V
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Phase: Single
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Blade / Pin Type: Locking
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Phase: Single
- Country Selection: British Isles; Denmark; Italy
- Applications: Commercial; Industrial
- Blade / Pin Type: Pin & Sleeves
from Legrand
Clock Hanger Recessed Receptacle with Smooth Wall Plate 15amp 125volt Black. FEATURES. Single recessed receptacle. Smooth wall plate. [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, RESIDENTIAL GRADE. UL, CSA, NOM APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H. [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. ZA5018. Description. One Plug With Two Cigarette Sockets, Red Led, 1 Amp Fuse. Material. Nylon 66 With Glass Fill. Contact Material. Nickel Plated Overall. Color. Black. Accessories. Price, 100 pieces. $6.12. Price, 500 pieces. $5.82. Price, 1000 pieces. $5.53. Package Size. 100 pieces. [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Cigarette Plug
from Hubbell Electrical Products
COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). UL, CSA APPROVAL. 115/230 VAC AT 60 HZ 1-PHASE VOLTAGE RATING. CLASS I, GROUP D ENCLOSURE. 20 AMPERE CURRENT RATING. 1 HP POWER RATING. 3 POLE(S) [See More]
- Phase: Single
- Current Rating: 20
- Voltage Rating: 115 to 230
- Wires: 2W
from Appleton Electric
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). UL 894/1010/1682/1686 APPROVAL. 125 TO 250 VAC 1-PHASE VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE. 30 AMPERE CURRENT RATING. 1-1/2 HP POWER RATING. 3 POLE(S). CPH MATING PLUG. APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER,... [See More]
- Phase: Single
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Voltage Rating: 125/250V
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Phase: Single
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Blade / Pin Type: Locking
from LAPP
EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]
- Phase: Single
- Country Selection: British Isles; Denmark; Italy
- Applications: Commercial; Industrial
- Blade / Pin Type: Pin & Sleeves
from Legrand
Clock Hanger Recessed Receptacle with Smooth Wall Plate 15amp 125volt Light Almond. FEATURES. Single recessed receptacle. Smooth wall plate. [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS BLACK COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, RESIDENTIAL GRADE. UL, CSA, NOM APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H. [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. ZA5072. Description. APP-001 with 10 amp fuse, 8" cord, Two ZA2010 sockets with covers. Material. Plug housing: high impact ABS, Socket: high impact ABS. Contact Material. Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall. Color. Black. Accessories. Price, 100 pieces. $6.90. Price,... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Configuration: Single
from Hubbell Electrical Products
SINGLE GANG TYPE. ELECTROSTATICALLY APPLIED BAKED EPOXY/POLYESTER POWDER FINISHED COPPER FREE ALUMINUM MATERIAL. 3 WIRE(S). UL, CSA APPROVAL. 125 V VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G... [See More]
- Phase: Single
- Current Rating: 20
- Voltage Rating: 125
- Wires: 3W
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). SHIPPING GRADE. UL1682/1686/50E, CSA C22.2 APPROVAL. 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING. 100 AMPERE CURRENT RATING. 2 POLE(S). WEATHERPROOF. SPRING DOOR, SCREW CAP. 1, SHELL GROUNDING STYLE. [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 100
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Phase: Single
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Blade / Pin Type: Locking
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Phase: Single
- Country Selection: British Isles; Denmark; Italy
- Applications: Commercial; Industrial
- Blade / Pin Type: Pin & Sleeves
from Legrand
Clock Hanger Recessed Receptacle with Smooth Wall Plate 15amp 125volt White. FEATURES. Single recessed receptacle. Smooth wall plate. [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, RESIDENTIAL GRADE. UL, CSA, NOM APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H. [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. ZA5070. Description. APP-001 (plug) 5 amp fuse, 12' Coil Cord, ZA2010 (socket) With Cover. Material. APP-001 housing: ABS, ZA2010 housing: ABS. Contact Material. Sliding Wipe, Phos-Bronze, Nickel Plated Overall. Color. Black. Accessories. Price, 100 pieces. $7.13. Price, 500 pieces. $6.74. [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Configuration: Single
from Hubbell Electrical Products
SINGLE GANG TYPE. ELECTROSTATICALLY APPLIED BAKED EPOXY/POLYESTER POWDER FINISHED COPPER FREE ALUMINUM MATERIAL. 3 WIRE(S). UL, CSA APPROVAL. 250 V VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G... [See More]
- Phase: Single
- Current Rating: 20
- Voltage Rating: 250
- Wires: 3W
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). SHIPPING GRADE. UL1682/1686/50E, CSA C22.2 APPROVAL. 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING. 200 AMPERE CURRENT RATING. 3 POLE(S). WEATHERPROOF. SPRING DOOR. 2, SHELL, EXTRA POLE GROUNDING STYLE. [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 200
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Phase: Single
- Country Selection: British Isles; Denmark; Italy
- Applications: Commercial; Industrial
- Blade / Pin Type: Pin & Sleeves
from Legrand
Clock Hanger Recessed Receptacle with Brass Wall Plate 15amp 125volt. FEATURES. Single recessed receptacle. Brass wall plate. [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS ALMOND COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. ZA5071. Description. APP-001 (plug) w/ 10 amp fuse, 12' cord, ZA2010 (socket) with Cover. Material. APP-001 housing: high impact ABS, ZA2010 housing: high impact ABS. Contact Material. Sliding Wipe, Phos-Bronze, Nickel Plated Overall. Color. Black. Accessories. DC jacks, EJ501A, EJ502A,... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Configuration: Single
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL. 4 WIRE(S). UL, CSA APPROVAL. 600 VAC/250 VDC VOLTAGE RATING. NEMA 3/4/4X ENCLOSURE. 100 AMPERE CURRENT RATING. 4 POLE(S). VERSAMATE[R] BRAND. VR MODEL [See More]
- Phase: Single
- Current Rating: 100
- Voltage Rating: 250 to 600
- Wires: 4W
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). SHIPPING GRADE. UL1682/1686/50E, CSA C22.2 APPROVAL. 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING. 30 AMPERE CURRENT RATING. 2 POLE(S). WEATHERPROOF. SPRING DOOR, SCREW CAP. 1, SHELL GROUNDING STYLE. [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 30
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Phase: Single
- Country Selection: British Isles; Denmark; Italy
- Applications: Commercial; Industrial
- Blade / Pin Type: Pin & Sleeves
from Legrand
Commercial Grade Weather-Resistant & Tamper-Resistant Duplex Receptacle Side Wire 20amp 125volt White. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS BLACK COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EP407. Description. 2 position male socket for mating with ZA5075 plugs. Material. Bakelite. Contact Material. Color. Black with bright terminals. Accessories. Price, 100 pieces. $0.57. Price, 500 pieces. $0.52. Price, 1000 pieces. $0.48. Package Size. 100. Lead Time. 4-6 weeks (normally... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Configuration: Single
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL. 3 WIRE(S). UL, CSA APPROVAL. 600 VAC/250 VDC VOLTAGE RATING. NEMA 3/4/4X ENCLOSURE. 30 AMPERE CURRENT RATING. 3 POLE(S). VERSAMATE[R] BRAND. VR MODEL [See More]
- Phase: Single
- Current Rating: 30
- Voltage Rating: 250 to 600
- Wires: 3W
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). SHIPPING GRADE. 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING. 60 AMPERE CURRENT RATING. 2 POLE(S). WEATHER PROOF. SPRING DOOR. 1, SHELL GROUNDING STYLE. POWERTITE. BRAND. CONTACT MATERIAL COPPER [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 60
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Phase: Single
- Country Selection: British Isles; Denmark; Italy
- Applications: Commercial; Industrial
- Blade / Pin Type: Pin & Sleeves
from Legrand
Commercial Grade Short Strap Single Receptacle Side Wire 15amp 125volt Brown. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS BROWN COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. ZA2010. Description. Cigarette Socket, Inline Socket, Plastic. Material. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $1.24. Price, 500 pieces. $1.16. Price, 1000 pieces. $1.12. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Cigarette Socket
from Hubbell Electrical Products
3/4 INCH HUB SIZE. 2 WIRE(S). UL, CSA APPROVAL. 115/230 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B II A, NEMA 7C/7D ENCLOSURE. 20 AMPERE CURRENT RATING. 1 HP POWER RATING. 3 POLE(S). KILLARK. BRAND. KRJ MODEL [See More]
- Phase: Single
- Current Rating: 20
- Voltage Rating: 115 to 230
- Wires: 2W
from Appleton Electric
POLARIZED, REVERSE SERVICE TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). SHIPPING GRADE. 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING. 200 AMPERE CURRENT RATING. 3 POLE(S). CLAMP COVER. 2, SHELL, EXTRA POLE GROUNDING STYLE. POWERTITE. BRAND. APPLICATION CELLULAR... [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 200
from Legrand
Commercial Grade Short Strap Single Receptacle Side Wire 15amp 250volt Brown. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS GRAY COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. ZA2030. Description. Cigarette Socket, Large Panel, Porcelain, Screw Lock. Material. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $5.19. Price, 500 pieces. $4.93. Price, 1000 pieces. $4.69. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel; Cigarette Socket
from Hubbell Electrical Products
DEAD END TYPE. 3/4 INCH HUB SIZE. 2 WIRE(S). UL, CSA APPROVAL. 115/230 VAC VOLTAGE RATING. CLASS I GROUP D ENCLOSURE. 20 AMPERE CURRENT RATING. 1 HP POWER RATING. 3 POLE(S). KP MATING PLUG. INCLUDES BACK BOX. MATERIAL COPPER FREE ALUMINUM. KR MODEL [See More]
- Phase: Single
- Current Rating: 20
- Voltage Rating: 115 to 230
- Wires: 2W
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). SHIPPING GRADE. 600 VAC 1 PHASE, 250 VDC VOLTAGE RATING. 400 AMPERE CURRENT RATING. 3 POLE(S). RAIN TIGHT. CLAMP COVER. 2, SHELL, EXTRA POLE GROUNDING STYLE. POWERTITE. BRAND. CONTACT MATERIAL COPPER [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 400
from Legrand
Commercial Grade Short Strap Single Receptacle Side Wire 20amp 250volt White. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS IVORY COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. ZA2040. Description. Cigarette Socket, Small Panel, Porcelain, Screw Lock. Material. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $4.58. Price, 500 pieces. $4.33. Price, 1000 pieces. $4.16. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel; Cigarette Socket
from Hubbell Electrical Products
DEAD END TYPE. 3 WIRE(S). UL, CSA APPROVAL. 600 VAC/250 VDC VOLTAGE RATING. 200 AMPERE CURRENT RATING. 4 POLE(S). 1-GANG BOX TYPE. MATERIAL COPPER FREE ALUMINUM (BODY), BRASS (CONTACT). FINISH BAKED POWDER EPOXY/POLYESTER. APPLICATION WET, COLD, HOSEDOWN, HAZARDOUS OR CORROSIVE AREA [See More]
- Phase: Single
- Current Rating: 200
- Voltage Rating: 250 to 600
- Wires: 3W
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING. 100 AMPERE CURRENT RATING. 2 POLE(S). WEATHERPROOF. 1-1/4 INCH HUB TYPE. SPRING DOOR. 1, SHELL GROUNDING STYLE. POWERTITE[R] BRAND. APPLICATION COMPRESSOR, MOTOR... [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 100
from Legrand
Commercial Grade Tamper-Resistant Duplex Receptacle Side Wire 20amp 125volt White. FEATURES. Dual mechanical shutter system to help prevent insertion of foreign objects. Two drive screws anchor steel strap to back body and face where abrupt removal torque is greatest. .032 inch thick brass... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS LIGHT ALMOND COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. ZA2050. Description. Cigarette Socket, Bakelite Insulated, Insert Lock. Material. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $2.55. Price, 500 pieces. $2.43. Price, 1000 pieces. $2.34. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel; Cigarette Socket
from Hubbell Electrical Products
METALLIC MATERIAL. UL, CSA APPROVAL. 600 VAC/250 VDC VOLTAGE RATING. 200 AMPERE CURRENT RATING. 3 POLE(S). 1, SHELL GROUNDING STYLE. VERSAMATE[R] BRAND [See More]
- Phase: Single
- Current Rating: 200
- Voltage Rating: 250 to 600
- Poles: 3P
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING. 200 AMPERE CURRENT RATING. 3 POLE(S). WEATHER PROOF. 1-1/2 INCH HUB TYPE. SPRING DOOR. 2, SHELL, EXTRA POLE GROUNDING STYLE. POWERTITE[T] BRAND. APPLICATION... [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 200
from Legrand
Commercial Grade Tamper-Resistant Duplex Receptacle Side Wire 15amp 125volt White. FEATURES. Dual mechanical shutter system to help prevent insertion of foreign objects. Two drive screws anchor steel strap to back body and face where abrupt removal torque is greatest. .032 inch thick brass... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS WHITE COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. ZA2060. Description. Cigarette Socket, Bakelite Insulated, Screwlock. Material. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $2.59. Price, 500 pieces. $2.47. Price, 1000 pieces. $2.34. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel; Cigarette Socket
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL. 3 WIRE(S). 600 VAC/250 VDC VOLTAGE RATING. 100 AMPERE CURRENT RATING. 4 POLE(S). 1-1/4 INCH HUB TYPE. 2 GROUNDING STYLE [See More]
- Phase: Single
- Current Rating: 100
- Voltage Rating: 250 to 600
- Wires: 3W
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING. 30 AMPERE CURRENT RATING. 2 POLE(S). WEATHER PROOF. 1/2 INCH HUB TYPE. SPRING DOOR. 1, SHELL GROUNDING STYLE. POWERTITE. BRAND. APPLICATION COMPRESSOR, MOTOR... [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 30
from Legrand
Commercial Spec Grade Duplex Receptacle Side Wire 20amp 250volt White. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, RESIDENTIAL GRADE. UL, CSA, NOM APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H. [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EJ501A. Description. SOLDER/PC PINS, CHASSIS MOUNTING 2.1 x 5.5 mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $1.19. Price, 500 pieces. $1.08. Price, 1000 pieces. $0.97. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL. 3 WIRE(S). 600 VAC/250 VDC VOLTAGE RATING. 30 AMPERE CURRENT RATING. 2 POLE(S). 3/4 INCH HUB TYPE. 2 GROUNDING STYLE [See More]
- Phase: Single
- Current Rating: 30
- Voltage Rating: 250 to 600
- Wires: 3W
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING. 60 AMPERE CURRENT RATING. 2 POLE(S). WEATHERPROOF. 1-1/4 INCH HUB TYPE. SPRING DOOR. 1, SHELL GROUNDING STYLE. POWERTITE[R] BRAND. APPLICATION COMPRESSOR, MOTOR... [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 60
from Legrand
Commercial Spec Grade Duplex Receptacle Side Wire 15amp 125volt White. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, HALF DIMMING TYPE. GLOSS ALMOND COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EJ501B. Description. SOLDER/PC PINS, CHASSIS MOUNTING. 2.5 x 5.5mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $1.19. Price, 500 pieces. $1.08. Price, 1000 pieces. $0.97. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel
from Hubbell Electrical Products
MECHANICALLY INTERLOCKED TYPE. ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER COATED COPPER-FREE ALUMINUM MATERIAL. 3 WIRE(S). 600 VOLT AC VOLTAGE RATING. NEMA 3/4/4X/7B/7C/7D/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE I AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP F AND G, CLASS... [See More]
- Phase: Single
- Current Rating: 30
- Voltage Rating: 600
- Wires: 3W
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING. 200 AMPERE CURRENT RATING. 3 POLE(S). RAIN TIGHT. 1-1/2 INCH HUB TYPE. CLAMP COVER. 2, SHELL, EXTRA POLE GROUNDING STYLE. POWERTITE. BRAND. APPLICATION COMPRESSOR,... [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 200
from Legrand
Construction Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt Brown. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, HALF DIMMING TYPE. GLOSS BLACK COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EJ502A. Description. SOLDER PC/PINS, CHASSIS MTG. 2.1 x 5.5mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $1.19. Price, 500 pieces. $1.08. Price, 1000 pieces. $0.97. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel
from Appleton Electric
POLARIZED TYPE. EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2 WIRE(S). 600 VAC 1 PHASE/250 VDC VOLTAGE RATING. 400 AMPERE CURRENT RATING. 3 POLE(S). RAIN TIGHT. 4 INCH HUB TYPE. CLAMP COVER. 2, SHELL, EXTRA POLE GROUNDING STYLE. POWERTITE. BRAND. APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT,... [See More]
- Phase: Single
- Voltage Rating: 250 to 600
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 400
from Legrand
Construction Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt Black. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, HALF DIMMING TYPE. GLOSS BROWN COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EJ502B. Description. SOLDER PC/PINS, CHASSIS MTG. 2.5 x 5.5mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $1.19. Price, 500 pieces. $1.08. Price, 1000 pieces. $0.97. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel
from Legrand
Construction Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt Gray. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, HALF DIMMING TYPE. GLOSS GRAY COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EJ504A. Description. PANEL MOUNT, 2.1 ID x 5.5 Odmm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.59. Price, 500 pieces. $0.53. Price, 1000 pieces. $0.46. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel
from Legrand
Construction Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt Ivory. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, HALF DIMMING TYPE. GLOSS IVORY COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EJ504B. Description. PANEL MOUNT, 2.5 ID x 5.5 Odmm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.59. Price, 500 pieces. $0.53. Price, 1000 pieces. $0.46. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel
from Legrand
Construction Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt Light Almond. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, HALF DIMMING TYPE. GLOSS LIGHT ALMOND COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EJ505A. Description. PANEL MOUNT, 2.1 ID x 5.5 ODmm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.59. Price, 500 pieces. $0.53. Price, 1000 pieces. $0.46. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel
from Legrand
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt Brown. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, HALF DIMMING TYPE. GLOSS WHITE COLOR. 5-15R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EJ505B. Description. PANEL MOUNT, 2.5 ID x 5.5 ODmm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.59. Price, 500 pieces. $0.53. Price, 1000 pieces. $0.46. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: Panel
from Legrand
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt Gray. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, RESIDENTIAL GRADE. UL, CSA, NOM APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H. [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EJ508A. Description. PCB MOUNT, 2.1 ID x 5.5 OD mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.48. Price, 500 pieces. $0.43. Price, 1000 pieces. $0.40. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: PCB
from Legrand
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS LIGHT ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, RESIDENTIAL GRADE. UL, CSA, NOM APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Memory Protection Devices, Inc.
Model No. EJ508B. Description. PCB MOUNT, 2.5 ID x 5.5 OD mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.48. Price, 500 pieces. $0.43. Price, 1000 pieces. $0.40. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential; Commercial
- Mounting Style: PCB
from Legrand
Tamper-Resistant Heavy-Duty Decorator Hospital Grade Duplex Receptacle Back & Side Wire 20amp 125volt White. FEATURES. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. One-piece brass triple-wipe power contacts for reliable... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Hospital
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). COMMERCIAL, RESIDENTIAL GRADE. UL, CSA, NOM APPROVAL. 125 VAC AT 60 HZ VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H. [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Legrand
PlugTail ™ Decorator Spec Grade Duplex Receptacle 20amp 125volt White. FEATURES. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS ALMOND COLOR. 5-20R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 20 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Legrand
Quad Receptacle 20amp 125volt White. FEATURES. Rugged nylon face and body withstands impacts and hard use. Built-in wire stripping gauge. Outward-facing ground terminals make handling up to four straight or angled plugs easy and convenient. Heavy-duty, phosphor bronze contacts. Shielding walls guard... [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS BLACK COLOR. 5-20R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 20 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Legrand
Tamper-Resistant, Duplex Grounding Receptacle. 15 amp, 125 volt. White. FEATURES. Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. [See More]
- Phase: Single
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Blade / Pin Type: Straight
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS BROWN COLOR. 5-20R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 20 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex
from Legrand
Decorator Tamper-Resistant Receptacle. 15 amp, 125 volt, White. FEATURES. Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long... [See More]
- Phase: Single
- Blade / Pin Type: Straight
- Applications: Residential
- Mounting Style: Wall / Box
from Lutron Electronics Co., Inc.
. DUPLEX, DIMMING TYPE. GLOSS GRAY COLOR. 5-20R CONFIGURATION. COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE. UL, CSA, NOM APPROVAL. 120/125 VAC AT 60 HZ VOLTAGE RATING. 20 AMPERE CURRENT RATING. TAMPER RESISTANT. BACK WIRING. CLARO[R] BRAND. OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH... [See More]
- Phase: Single
- Country Selection: USA
- Applications: Residential; Commercial
- Configuration: Duplex