PDIP Supervisory Circuits and Battery Monitor Chips
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 054960-TLC3702IP. Packaging: Tube/Rail. Type: General Purpose. Mounting: Through Hole. Output Type: CMOS, Push-Pull, TTL. Number of Elements: 2. Current - Quiescent (Max): 65 μA. Voltage - Input Offset (Max): 5mV @ 10V. Current - Input... [See More]
- Type: DIP; PDIP; 8-PDIP
- Supply Voltage: 3 to 16
- Output Options: Inverting
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 054962-TLC3704CN. Packaging: Tube/Rail. Type: General Purpose. Mounting: Through Hole. Output Type: CMOS, Push-Pull, TTL. Number of Elements: 4. Current - Quiescent (Max): 100 μA. Voltage - Input Offset (Max): 5mV @ 10V. Current - Input... [See More]
- Type: DIP; PDIP; 14-PDIP
- Supply Voltage: 3 to 16
- Output Options: Inverting
- Operating Temperature: 0 to 70
from Rochester Electronics
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.37,4.62V, CMOS, PDIP8 [See More]
- Type: DIP; PDIP; PDIP8
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 072312-LT1640LIN8. Packaging: Tube/Rail. Type: Hot Swap Controller. Features: Auto Retry. Applications: -48V. Mounting: Through Hole. Number of Channels: 1. Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO. Feature Pins: DRAIN,... [See More]
- Type: DIP; PDIP; 8-PDIP
- IQ: 1300
- Output Options: Inverting
- Supply Voltage: -80 to -10
from Rochester Electronics
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.65V, PDIP16 [See More]
- Type: DIP; PDIP; PDIP16
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 004739-UCC3913N. Packaging: Tube/Rail. Type: Hot Swap Controller. Features: Auto Retry, UVLO. Applications: -48V. Mounting: Through Hole. Number of Channels: 1. Programmable Features: Circuit Breaker, Current Limit, Fault Timeout. Feature... [See More]
- Type: DIP; PDIP; 8-PDIP
- IQ: 1000
- Output Options: Inverting
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 1036185-EL7182CN. Packaging: Tube/Rail. Applications: CCD Driver. Mounting: Through Hole. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -40 °C to 85 °C. Case / Package: 8-PDIP. Supply Voltage -... [See More]
- Type: DIP; PDIP; 8-PDIP
- IQ: 2500
- Output Options: Inverting
- Supply Voltage: 4.5 to 16
from Rochester Electronics
Voltage Supervisor, Fixed, 1 Channel, CMOS, PDIP8 [See More]
- Type: DIP; PDIP; PDIP
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 002544-LM1851N/NOPB. Packaging: Tube/Rail. Applications: Ground Fault Protection. Mounting: Through Hole. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -40 °C to 70 °C. Case / Package: 8-PDIP. [See More]
- Type: DIP; PDIP; 8-PDIP
- IQ: 19000
- Output Options: Inverting
- Supply Voltage: 22 to 30
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 901656-UAA2016P. Operating Temperature Range: -20 °C ~ 85 °C. Features: Electric Heating Systems PMIC 8-PDIP. Package: Tube. Package: 8-DIP (0.300", 7.62mm). Mounting: Through Hole. Part Status: Obsolete. Family Name: UAA20. [See More]
- Type: DIP; PDIP; 8-PDIP
- Operating Temperature: -20 to 85
- Output Options: Inverting
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 048404-UAA2016PG. Packaging: Tube/Rail. Applications: Electric Heating Systems. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -20 °C to 85 °C. Case / Package: 8-PDIP. Supply... [See More]
- Type: DIP; PDIP; 8-PDIP
- IQ: 900
- Output Options: Inverting
- Supply Voltage: -10 to -8
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 144820-UC2901N. Packaging: Tube/Rail. Applications: Feedback Generator. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C. Case / Package: 14-PDIP. Supply Voltage... [See More]
- Type: DIP; PDIP; 14-PDIP
- IQ: 5000
- Output Options: Inverting
- Supply Voltage: 4.5 to 40
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 048425-UC2902N. Packaging: Tube/Rail. Applications: Load Share Controller. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 100 °C. Case / Package: 8-PDIP. Supply... [See More]
- Type: DIP; PDIP; 8-PDIP
- IQ: 4000
- Output Options: Inverting
- Supply Voltage: 2.7 to 20
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1115446-UC2907N. Packaging: Tube/Rail. Applications: Load Share Controller. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C. Case / Package: 16-PDIP. Supply... [See More]
- Type: DIP; PDIP; 16-PDIP
- IQ: 6000
- Output Options: Inverting
- Supply Voltage: 4.5 to 35
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 035656-UC29432N. Packaging: Tube/Rail. Applications: Overvoltage Comparator, Optocoupler. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -25 °C to 85 °C. Case / Package:... [See More]
- Type: DIP; PDIP; 8-PDIP
- IQ: 500
- Output Options: Inverting
- Supply Voltage: 2.2 to 24
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1115608-UC3901N. Packaging: Tube/Rail. Applications: Feedback Generator. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C. Case / Package: 14-PDIP. Supply Voltage -... [See More]
- Type: DIP; PDIP; 14-PDIP
- IQ: 5000
- Output Options: Inverting
- Supply Voltage: 4.5 to 40
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 081288-UC3902N. Packaging: Tube/Rail. Applications: Load Share Controller. Mounting: Through Hole. Family Name: UC3902. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 100 °C. Case / Package:... [See More]
- Type: DIP; PDIP; 8-PDIP
- IQ: 4000
- Output Options: Inverting
- Supply Voltage: 2.7 to 20
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 035739-UC3907N. Packaging: Tube/Rail. Applications: Load Share Controller. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C. Case / Package: 16-PDIP. Supply Voltage... [See More]
- Type: DIP; PDIP; 16-PDIP
- IQ: 6000
- Output Options: Inverting
- Supply Voltage: 4.5 to 36
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 145073-UCC29002P. Packaging: Tube/Rail. Applications: Load Share Controller. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 105 °C. Case / Package: 8-PDIP. Supply... [See More]
- Type: DIP; PDIP; 8-PDIP
- IQ: 2500
- Output Options: Inverting
- Supply Voltage: 4.38 to 14.25
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 213699-UCC39002P. Packaging: Tube/Rail. Applications: Load Share Controller. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C. Case / Package: 8-PDIP. Supply... [See More]
- Type: DIP; PDIP; 8-PDIP
- IQ: 2500
- Output Options: Inverting
- Supply Voltage: 4.38 to 14.25
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 141441-CP82C88. Packaging: Tube/Rail. Applications: CMOS Bus Controller. Mounting: Through Hole. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 70 °C. Case / Package: 20-PDIP. Supply Voltage -... [See More]
- Type: DIP; PDIP; 20-PDIP
- IQ: 1000
- Output Options: Inverting
- Supply Voltage: 4.5 to 5.5
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 202737-CP82C88Z. Packaging: Tube/Rail. Applications: CMOS Bus Controller. Mounting: Through Hole. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 70 °C. Case / Package: 20-PDIP. Supply Voltage -... [See More]
- Type: DIP; PDIP; 20-PDIP
- IQ: 1000
- Output Options: Inverting
- Supply Voltage: 4.5 to 5.5
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 121298-CS5101EN14. Packaging: Tube/Rail. Applications: Secondary-Side Controller. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -40 °C to 85 °C. Case / Package: 14-PDIP. Supply Voltage -... [See More]
- Type: DIP; PDIP; 14-PDIP
- IQ: 12000
- Output Options: Inverting
- Supply Voltage: 8 to 45
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 107223-FAN7687AN. Packaging: Tube/Rail. Applications: Secondary-Side Monitor. Mounting: Through Hole. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -40 °C to 125 °C. Case / Package:... [See More]
- Type: DIP; PDIP; 14-PDIP
- IQ: 1000
- Output Options: Inverting
- Supply Voltage: 4 to 15
from Win Source Electronics
Manufacturer: Unitrode. Win Source Part Number: 938018-UC2849N. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Power Supply Controller Secondary-Side Controller 24-PDIP. Package: Bulk. Package: 24-DIP (0.600", 15.24mm). Mounting: Through Hole. Family Name: UC284. Categories:... [See More]
- Type: DIP; PDIP; 24-PDIP
- Operating Temperature: -40 to 85
- Output Options: Inverting
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 131725-UCC3583N. Packaging: Tube/Rail. Applications: Secondary-Side Controller. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 70 °C. Case / Package: 14-PDIP. Supply Voltage -... [See More]
- Type: DIP; PDIP; 14-PDIP
- IQ: 3000
- Output Options: Inverting
- Supply Voltage: 8.9 to 14
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 048469-UCC3839N. Packaging: Tube/Rail. Applications: Secondary-Side Controller. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 70 °C. Case / Package: 14-PDIP. Supply Voltage -... [See More]
- Type: DIP; PDIP; 14-PDIP
- IQ: 1300
- Output Options: Inverting
- Supply Voltage: 7.5 to 15
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 860177-ADM692AANZ. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Supervisor Push-Pull, Totem Pole Channel 8-PDIP. Package: Bulk. Package: 8-DIP (0.300", 7.62mm). Mounting: Through Hole. Categories: Integrated Circuits... [See More]
- Type: DIP; PDIP; 8-PDIP
- Operating Temperature: -40 to 85
- Output Options: Inverting
from Renesas Electronics Corporation
The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3 µA for operation, the device is intended for battery-operated systems and instruments which require high or low... [See More]
- Type: SOIC; PDIP
- Output Options: Active Low
- Number of Supplies: 2
from Renesas Electronics Corporation
The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3 µA for operation, the device is intended for battery-operated systems and instruments which require high or low... [See More]
- Type: SOIC; PDIP
- Output Options: Active Low
- Number of Supplies: 2
from Renesas Electronics Corporation
These devices combine four popular functions, Poweron Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the... [See More]
- Type: MSOP; SOIC; PDIP
- Supply Voltage: 2.7 to 5.5
- Output Options: Active High
from Renesas Electronics Corporation
These devices combine four popular functions, Poweron Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the... [See More]
- Type: MSOP; SOIC; PDIP
- Supply Voltage: 2.7 to 5.5
- Output Options: Active High
from Renesas Electronics Corporation
These devices combine four popular functions, Poweron Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the... [See More]
- Type: MSOP; SOIC; PDIP
- Supply Voltage: 2.7 to 5.5
- Output Options: Active High