Open Drain Supervisory Circuits and Battery Monitor Chips

206 Results
Electronic Surplus - TS834-5ID -- 720947-TS834-5ID [TS834-5ID from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 720947-TS834-5ID. Packaging: Tube. Type: Simple Reset/Power-On Reset. Mounting Style: SMD. Output: Open Drain or Open Collector. Reset: Active High/Active Low. Number of Voltages Monitored: 1. Reset Timeout: 125ms Minimum. Voltage -... [See More]

  • Output Options: Open Drain; Inverting; Active Low; Active High
  • Type: SOIC
  • Number of Supplies: 1; 1
  • Threshold: 4.33
Voltage Supervisors -- 1218971 [TPS3808G01DBVT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments TPS3808G01DBVT [See More]

  • Output Options: Open Drain; Open drain
  • Features: Manual Reset
  • Number of Supplies: 1
  • Type: SOT-23; Sot-23
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks -- BQ2205LYPW
from Texas Instruments

Battery Back-up Supervisor for Dual SRAM Banks 16-TSSOP -20 to 70 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: TSSOP
  • Number of Supplies: 1
  • IQ: 210
Supervisors -- 10-MN13821NPTR-ND [MN13821NP from Panasonic Industry Europe GmbH]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel Mini 3P [See More]

  • Output Options: Open Drain; Active High
  • Type: SOT-23; TO-236-3, SC-59, SOT-23-3
  • Features: Manual Reset
  • Threshold: 3.4
Electronic Wholesale - STM6905PWEDS6F -- 1261465-STM6905PWEDS6F [STM6905PWEDS6F from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 1261465-STM6905PWEDS6F. Packaging: Reel. Type: Multi-Voltage Supervisor. Mounting Style: SMD. Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages Monitored: 5. Reset Timeout: 140ms Minimum. Voltage - Threshold: 1.683V,... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Type: SSOP
  • Number of Supplies: 5; 5
  • Threshold: 1.68
Voltage Supervisors -- 1245356 [NCP361SNT1G from onsemi]
from RS Components, Ltd.

onsemi NCP361SNT1G [See More]

  • Output Options: Open Drain; Open Drain
  • Type: Tsop
  • Number of Supplies: 1
  • Pins: 5
LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset -- LM3704XCMM-308/NOPB
from Texas Instruments

Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP -40 to 85 [See More]

  • Output Options: Open Drain; Active-low,Open-drain,Push-pull
  • Type: VSSOP
  • Number of Supplies: 2
  • IQ: 28
Supervisors -- 1016-1223-5-ND [SP691AEN-L from MaxLinear, Inc.]
from DigiKey

Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC [See More]

  • Output Options: Open Drain; Active Low; Active High
  • Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
  • Features: Manual Reset
  • Threshold: 4.65
Electronic Wholesale - STM6905SFEDS6F -- 1261466-STM6905SFEDS6F [STM6905SFEDS6F from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 1261466-STM6905SFEDS6F. Packaging: Reel. Type: Multi-Voltage Supervisor. Mounting Style: SMD. Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages Monitored: 5. Reset Timeout: 140ms Minimum. Voltage - Threshold: 1.05V,... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Type: SSOP
  • Number of Supplies: 5; 5
  • Threshold: 1.05
Voltage Supervisors -- 1330743 [TPS3711DDCT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments TPS3711DDCT [See More]

  • Output Options: Open Drain; Open Drain
  • Features: Manual Reset
  • Number of Supplies: 1
  • Type: SOT-23; Sot-23
LM3710 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output, Manual Reset -- LM3710XKMM-463/NOPB
from Texas Instruments

Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output, Manual Reset 10-VSSOP [See More]

  • Output Options: Open Drain; Active-low,Open-drain,Push-pull
  • Features: Watchdog Timer
  • Number of Supplies: 2
  • Type: VSSOP
Supervisors -- 1016-1224-5-ND [SP691AET-L from MaxLinear, Inc.]
from DigiKey

Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC [See More]

  • Output Options: Open Drain; Active Low; Active High
  • Type: SOIC; "16-SOIC (0.295"", 7.50mm Width)"
  • Features: Manual Reset
  • Threshold: 4.65
Electronic Wholesale - TPS3511DR -- 1272360-TPS3511DR [TPS3511DR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1272360-TPS3511DR. Packaging: Reel - TR. Type: Multi-Voltage Supervisor. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 8-SOIC (0.154", 3.90mm Width). Mounting: SMD. Output: Open Drain or Open Collector. Reset: Active... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Type: SOIC
  • Number of Supplies: 3; 3
  • Threshold: 3.3
Voltage Supervisors -- 1445792 [MCP121T-315E/TT from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip MCP121T-315E/TT [See More]

  • Output Options: Open Drain; Active Low; Active Low, Open Drain
  • Type: SOT-23; Sot-23b
  • Number of Supplies: 1
  • Pins: 3
LM3724 5-Pin Microprocessor Reset Circuits -- LM3724EM5-3.08/NOPB
from Texas Instruments

5-Pin Microprocessor Reset Circuits 5-SOT-23 -40 to 125 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: SOT-23
  • Number of Supplies: 1
  • IQ: 6
Supervisors -- 1016-1403-ND [SP6330EK1-L-X-J-C from MaxLinear, Inc.]
from DigiKey

Supervisor Open Drain or Open Collector 4 Channel TSOT-23-8 [See More]

  • Output Options: Open Drain; Active Low
  • Threshold: 2.31 to 3.08
  • Type: SOT-23; SOT-23-8 Thin, TSOT-23-8
  • Operating Temperature: -40 to 85
Electronic Wholesale - X5163S8IZ-2.7 -- 1281020-X5163S8IZ-2.7 [X5163S8IZ-2.7 from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281020-X5163S8IZ-2.7. Packaging: Tube. Type: Simple Reset/Power-On Reset. Mounting Style: SMD. Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages Monitored: 1. Reset Timeout: 100ms Minimum. Voltage -... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Type: SOIC
  • Number of Supplies: 1; 1
  • Threshold: 2.63
Voltage Supervisors -- 1445867 [MCP130-450FI/TO from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip MCP130-450FI/TO [See More]

  • Output Options: Open Drain; Active Low; Active low, open drain
  • Type: To-92
  • Number of Supplies: 1
  • Pins: 3
LM8364 Micropower Undervoltage Sensing Circuits -- LM8364BALMF20
from Texas Instruments

Micropower Undervoltage Sensing Circuits 5-SOT-23 -40 to 85 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: SOT-23
  • Number of Supplies: 1
  • IQ: 0.6500
Supervisors -- 1016-1602-2-ND [SP809NEK-L-2-3/TR from MaxLinear, Inc.]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 [See More]

  • Output Options: Open Drain; Active Low
  • Type: SOT-23; TO-236-3, SC-59, SOT-23-3
  • Features: Manual Reset
  • Threshold: 2.3
Electronic Wholesale - X5168S8IZ-2.7A -- 1281026-X5168S8IZ-2.7A [X5168S8IZ-2.7A from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281026-X5168S8IZ-2.7A. Packaging: Tube. Type: Simple Reset/Power-On Reset. Mounting Style: SMD. Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages Monitored: 1. Reset Timeout: 100ms Minimum. Voltage -... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Type: SOIC
  • Number of Supplies: 1; 1
  • Threshold: 2.93
Voltage Supervisors -- 1449251 [TC1232CPA from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip TC1232CPA Voltage Supervisor [See More]

  • Output Options: Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
  • Features: Watchdog Timer; Manual Reset; Power Fail Warning
  • Number of Supplies: 1
  • Type: DIP; Pdip
LM8365 Micropower Undervoltage Sensing Circuits with Programmable Output Delay -- LM8365BALMF27/NOPB
from Texas Instruments

Micropower Undervoltage Sensing Circuits with Programmable Output Delay 5-SOT-23 -40 to 85 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: SOT-23
  • Number of Supplies: 1
  • IQ: 0.6500
Supervisors -- 1028-1019-2-ND [RT9818C-26GV from RichTek Technology Corporation]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 [See More]

  • Output Options: Open Drain; Active Low
  • Type: SOT-23; TO-236-3, SC-59, SOT-23-3
  • Features: Manual Reset
  • Threshold: 2.6
Electronic Wholesale - X5168S8Z-2.7A -- 1281027-X5168S8Z-2.7A [X5168S8Z-2.7A from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281027-X5168S8Z-2.7A. Packaging: Tube. Type: Simple Reset/Power-On Reset. Mounting Style: SMD. Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages Monitored: 1. Reset Timeout: 100ms Minimum. Voltage -... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Type: SOIC
  • Number of Supplies: 1; 1
  • Threshold: 2.93
Voltage Supervisors -- 1449252 [TC1232COA from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip TC1232COA Voltage Supervisor [See More]

  • Output Options: Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
  • Features: Watchdog Timer; Manual Reset; Power Fail Warning
  • Number of Supplies: 1
  • Type: SOIC; Soic
LMC6953 PCI Local Bus Power Supervisor -- LMC6953CM/NOPB
from Texas Instruments

PCI Local Bus Power Supervisor 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: SOIC
  • Number of Supplies: 2
  • IQ: 800
Supervisors -- 1028-RT9553AGQWTR-ND [RT9553AGQW from RichTek Technology Corporation]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel 10-WDFN (3x3) [See More]

  • Output Options: Open Drain; Active Low
  • Type: 10-WFDFN Exposed Pad
  • Features: Manual Reset
  • Pins: 10
END - OF - LIFE - BD48L38G-TL -- 1152709-BD48L38G-TL [BD48L38G-TL from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Manufacturer: Rohm Semiconductor. Win Source Part Number: 1152709-BD48L38G-TL. Family Name: BD48L38G. Manufacturer Homepage: www.rohm.com. Alternative Parts (Cross-Reference): MC33465N-34ATR ; S-80138BNMC-JGXT2G; S-80134ANMC-JCT-T2G; S-80135CNMC-JKU-T2G;. Introduction Date: April 23, 2002. ECCN:... [See More]

  • Output Options: Open Drain; Inverting; Active Low
Voltage Supervisors -- 1450783 [TLV803SDBZT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments TLV803SDBZT [See More]

  • Output Options: Open Drain; Active Low; Active Low, Open Drain
  • Type: SOT-23; Sot-23
  • Number of Supplies: 1
  • Pins: 3
LMS33460 3V Under Voltage Detector -- LMS33460MG
from Texas Instruments

3V Under Voltage Detector 5-SC70 -40 to 85 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: SC70
  • Number of Supplies: 1
  • IQ: 1
Supervisors -- 1028-RT9554AGQWCT-ND [RT9554AGQW from RichTek Technology Corporation]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel 8-WDFN (2x2) [See More]

  • Output Options: Open Drain
  • Pins: 8
  • Type: 8-WFDFN Exposed Pad
  • Operating Temperature: -40 to 85
END - OF - LIFE - BD5229G -- 1152779-BD5229G [BD5229G from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Manufacturer: Rohm Semiconductor. Win Source Part Number: 1152779-BD5229G. Family Name: BD5229G. Manufacturer Homepage: www.rohm.com. Alternative Parts (Cross-Reference): BD5229G-TR;. Introduction Date: July 03, 2004. ECCN: EAR99. Estimated EOL Date: 2028. Is this a common-used part?: Yes. [See More]

  • Output Options: Open Drain; Inverting; Active Low
Voltage Supervisors -- 151534 [STM6315RDW13F from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics STM6315RDW13F [See More]

  • Output Options: Open Drain; Open Drain RST Output
  • Features: Manual Reset; Power Fail Warning
  • Number of Supplies: 1
  • Type: SOT-143; SOT-143-4
LP3470 Tiny Power On Reset Circuit -- LP3470IM5-2.63
from Texas Instruments

Tiny Power On Reset Circuit 5-SOT-23 -40 to 85 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: SOT-23
  • Number of Supplies: 1
  • IQ: 16
Supervisors -- 1028-RT9801AGECT-ND [RT9801AGE from RichTek Technology Corporation]
from DigiKey

IC SUPERVISOR 1 CHANNEL SOT23-6 [See More]

  • Output Options: Open Drain; Active Low
  • Type: SOT-23; SOT-23-6
  • Features: Manual Reset
  • Operating Temperature: -40 to 125
Integrated Circuits (ICs) - PMIC - Supervisors -- 1000551-R5111S121A-E2-KE [R5111S121A-E2-KE from Nisshinbo Micro Devices Inc.]
from Win Source Electronics

Win Source Part Number: 1000551-R5111S121A-E2-KE. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Series: R5111x. Type: Voltage Detector. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active Low. Number of... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Type: SOIC
  • Number of Supplies: 1; 1
  • Threshold: 5
Voltage Supervisors -- 151535 [STM6315RDW13F from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics STM6315RDW13F [See More]

  • Output Options: Open Drain; Open Drain RST Output
  • Features: Manual Reset; Power Fail Warning
  • Number of Supplies: 1
  • Type: SOT-143; SOT-143-4
SM72240 SolarMagic 5-Pin Microprocessor Reset Circuit -- SM72240MF-3.08/NOPB
from Texas Instruments

SolarMagic 5-Pin Microprocessor Reset Circuit 5-SOT-23 -40 to 125 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: SOT-23
  • Number of Supplies: 1
  • IQ: 6
Supervisors -- 1028-RT9818A-30GBCT-ND [RT9818A-30GB from RichTek Technology Corporation]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 [See More]

  • Output Options: Open Drain; Active Low
  • Threshold: 3
  • Type: SC-74A, SOT-753
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - PMIC - Supervisors -- 1000847-RT9553BGQW [RT9553BGQW from RichTek Technology Corporation]
from Win Source Electronics

Win Source Part Number: 1000847-RT9553BGQW. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tape & Reel. Standard Package: 1,500. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages Monitored: 1. [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Voltage Supervisors -- 1624890 [TPS3803-01DCKR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments TPS3803-01DCKR [See More]

  • Output Options: Open Drain; Active Low; Active Low, Open Drain
  • Type: SC-70; Sc-70
  • Number of Supplies: 1
  • Pins: 5
TL7700 Voltage Supervisor -- TL7700CDGKR
from Texas Instruments

Voltage Supervisor 8-VSSOP -40 to 85 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: PDIP,SO,TSSOP,VSSOP
  • Number of Supplies: 1
  • IQ: 600
Supervisors -- 1028-RT9818C-27GU3CT-ND [RT9818C-27GU3 from RichTek Technology Corporation]
from DigiKey

IC SUPERVISOR 1 CHANNEL SC70-3 [See More]

  • Output Options: Open Drain; Active Low
  • Type: SC-70; SC-70, SOT-323
  • Features: Manual Reset
  • Threshold: 2.7
Integrated Circuits (ICs) - PMIC - Supervisors -- 1001749-CAT1161WI-45-G [CAT1161WI-45-G from onsemi]
from Win Source Electronics

Win Source Part Number: 1001749-CAT1161WI-45-G. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tube. Standard Package: 100. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active High/Active Low. Number of Voltages Monitored:... [See More]

  • Output Options: Open Drain; Inverting; Active Low; Active High
  • Type: SOIC
  • Number of Supplies: 1; 1
  • Threshold: 4.5
Voltage Supervisors -- 1624891 [TPS3828-50DBVT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments TPS3828-50DBVT [See More]

  • Output Options: Open Drain; Open drain
  • Features: Watchdog Timer; Manual Reset
  • Number of Supplies: 1
  • Type: SOT-23; Sot-23
TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay -- TL7702ACD
from Texas Instruments

Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Features: Manual Reset
  • Number of Supplies: 1
  • Type: PDIP,SOIC
Supervisors -- 1028-RT9818C-29GVLCT-ND [RT9818C-29GVL from RichTek Technology Corporation]
from DigiKey

IC SUPERVISOR 1 CHANNEL SOT23-3L [See More]

  • Output Options: Open Drain; Active Low
  • Type: SOT-23; TO-236-3, SC-59, SOT-23-3
  • Features: Manual Reset
  • Threshold: 2.9
Integrated Circuits (ICs) - PMIC - Supervisors -- 1004355-R3111H221A-T1-FE [R3111H221A-T1-FE from Nisshinbo Micro Devices Inc.]
from Win Source Electronics

Win Source Part Number: 1004355-R3111H221A-T1-FE. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Series: R3111x. Type: Voltage Detector. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active Low. Number of... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Threshold: 2.2
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 85
Voltage Supervisors -- 1629057 [NCP360SNT1G from onsemi]
from RS Components, Ltd.

onsemi NCP360SNT1G Voltage Supervisor [See More]

  • Output Options: Open Drain; Open Drain
  • Type: Tsop
  • Number of Supplies: 1
  • Pins: 5
TL7702B Single SVS With Pgmmable UV Threshold & Reset Time Delay -- TL7702BCD
from Texas Instruments

Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Features: Manual Reset
  • Number of Supplies: 1
  • Type: PDIP,SOIC
Supervisors -- 1028-RT9829GQWCT-ND [RT9829GQW from RichTek Technology Corporation]
from DigiKey

Supervisor Open Drain, Push-Pull 2 Channel 8-WDFN-SL (2x2) [See More]

  • Output Options: Open Drain; Active Low; Active High
  • Type: 8-WFDFN Exposed Pad
  • Features: Manual Reset
  • Pins: 8
Integrated Circuits (ICs) - PMIC - Supervisors -- 1004369-APX803L20-13SA-7 [APX803L20-13SA-7 from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1004369-APX803L20-13SA-7. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Threshold: 1.3
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 85
Voltage Supervisors -- 1629884 [TPS3701DDCT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments TPS3701DDCT [See More]

  • Output Options: Open Drain; Open Drain
  • Pins: 6
  • Type: SOT-23; Sot-23
TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay -- TL7705ACD
from Texas Instruments

Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Features: Manual Reset
  • Number of Supplies: 1
  • Type: PDIP,SO,SOIC
Supervisors -- 1034-APX803-40SRG-7TR-ND [APX803-40SRG-7 from DIODES Incorporated]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel SOT23R [See More]

  • Output Options: Open Drain; Active Low
  • Type: SOT-23; TO-236-3, SC-59, SOT-23-3
  • Features: Manual Reset
  • Threshold: 4
Integrated Circuits (ICs) - PMIC - Supervisors -- 1005779-ISL88013IH529Z-T7A [ISL88013IH529Z-T7A from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1005779-ISL88013IH529Z-T7A. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tape & Reel. Standard Package: 250. Mounting: SMD (SMT). Output: Open Drain, Push-Pull. Reset: Active High/Active Low. Number of Voltages... [See More]

  • Output Options: Open Drain; Inverting; Active Low; Active High
  • Threshold: 2.92
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 85
Voltage Supervisors -- 1630706 [NCP361MUTBG from onsemi]
from RS Components, Ltd.

onsemi NCP361MUTBG Voltage Supervisor [See More]

  • Output Options: Open Drain; Open Drain
  • Type: Udfn
  • Number of Supplies: 1
  • Pins: 6
TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay -- TL7705BCD
from Texas Instruments

Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Features: Manual Reset
  • Number of Supplies: 1
  • Type: PDIP,SOIC
Supervisors -- 150-MC33064DM-TR-ND [MC33064DM-TR from Microchip Technology, Inc.]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC [See More]

  • Output Options: Open Drain; Active Low
  • Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Features: Manual Reset
  • Threshold: 4.6
Integrated Circuits (ICs) - PMIC - Supervisors -- 1006904-TLV803EF29DBZR [TLV803EF29DBZR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1006904-TLV803EF29DBZR. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Threshold: 2.93
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 125
Voltage Supervisors -- 1653290 [MCP1319MT-29LE/OT from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip MCP1319MT-29LE/OT [See More]

  • Output Options: Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
  • Features: Watchdog Timer; Manual Reset
  • Number of Supplies: 1
  • Type: SOT-23; Sot-23
TL7709A Single SVS For 9v Systems W/Pgmmable Time Delay -- TL7709ACD
from Texas Instruments

Single SVS For 9v Systems W/Pgmmable Time Delay 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Features: Manual Reset
  • Number of Supplies: 1
  • Type: PDIP,SOIC
Supervisors -- 150-MC33064LP-ND [MC33064LP from Microchip Technology, Inc.]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel TO-92-3 [See More]

  • Output Options: Open Drain; Active Low
  • Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
  • Features: Manual Reset
  • Threshold: 4.6
Integrated Circuits (ICs) - PMIC - Supervisors -- 1007884-TLV840MADL13DBVR [TLV840MADL13DBVR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1007884-TLV840MADL13DBVR. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Threshold: 1.3
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 125
Voltage Supervisors -- 1653308 [MCP130T-300I/TT from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip MCP130T-300I/TT [See More]

  • Output Options: Open Drain; Active Low; Active low, open drain
  • Type: SOT-23; Sot-23
  • Number of Supplies: 1
  • Pins: 3
TL7712A Single SVS For 12V Systems W/Pgmmable Time Delay -- TL7712ACD
from Texas Instruments

Single SVS For 12V Systems W/Pgmmable Time Delay 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Features: Manual Reset
  • Number of Supplies: 1
  • Type: PDIP,SOIC
Supervisors -- 150-MCP1316MT-46FE/OTVAOCT-ND [MCP1316MT-46FE/OTVAO from Microchip Technology, Inc.]
from DigiKey

IC SUPERVISOR 1 CHANNEL SOT23-5 [See More]

  • Output Options: Open Drain; Active Low
  • Type: SC-74A, SOT-753
  • Features: Manual Reset
  • Threshold: 4.6
Integrated Circuits (ICs) - PMIC - Supervisors -- 1009799-ISL88013IH546Z-T7A [ISL88013IH546Z-T7A from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1009799-ISL88013IH546Z-T7A. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tape & Reel. Standard Package: 250. Mounting: SMD (SMT). Output: Open Drain, Push-Pull. Reset: Active High/Active Low. Number of Voltages... [See More]

  • Output Options: Open Drain; Inverting; Active Low; Active High
  • Threshold: 4.64
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 85
Voltage Supervisors -- 1653309 [MCP131T-300E/TT from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip MCP131T-300E/TT [See More]

  • Output Options: Open Drain; Active Low; Active low, open drain
  • Type: SOT-23; Sot-23b
  • Number of Supplies: 1
  • Pins: 3
TL7715A Single SVS For 15V Systems W/Pgmmable Time Delay -- TL7715ACD
from Texas Instruments

Single SVS For 15V Systems W/Pgmmable Time Delay 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Features: Manual Reset
  • Number of Supplies: 1
  • Type: PDIP,SOIC
Supervisors -- 150-MCP131T-195I/LBCT-ND [MCP131T-195I/LB from Microchip Technology, Inc.]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel SC-70-3 [See More]

  • Output Options: Open Drain; Active Low
  • Type: SC-70; SC-70, SOT-323
  • Features: Manual Reset
  • Threshold: 1.9
Integrated Circuits (ICs) - PMIC - Supervisors -- 1012587-X4045S8-2.7A [X4045S8-2.7A from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1012587-X4045S8-2.7A. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tube. Standard Package: 100. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active High. Number of Voltages Monitored: 1. Reset... [See More]

  • Output Options: Open Drain; Inverting; Active High
  • Type: SOIC
  • Number of Supplies: 1; 1
  • Threshold: 2.92
Voltage Supervisors -- 1653366 [MCP1320T-29LE/OT from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip MCP1320T-29LE/OT [See More]

  • Output Options: Open Drain; Active Low; Active low, open drain
  • Features: Watchdog Timer; Manual Reset
  • Number of Supplies: 1
  • Type: SOT-23; Sot-23
TL7733B Single Supply-Voltage Supervisor -- TL7733BCD
from Texas Instruments

Single Supply-Voltage Supervisor 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Features: Manual Reset
  • Number of Supplies: 1
  • Type: PDIP,SOIC
Supervisors -- 150-MIC2790N-04VD6-TR-ND [MIC2790N-04VD6-TR from Microchip Technology, Inc.]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6 [See More]

  • Output Options: Open Drain; Active Low
  • Type: SOT-23; SOT-23-6 Thin, TSOT-23-6
  • Features: Manual Reset
  • Threshold: 0.4000
Integrated Circuits (ICs) - PMIC - Supervisors -- 1014668-APX803S00-29SR-7 [APX803S00-29SR-7 from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1014668-APX803S00-29SR-7. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Threshold: 2.93
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 85
Voltage Supervisors -- 1653371 [MCP1322T-29LE/OT from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip MCP1322T-29LE/OT [See More]

  • Output Options: Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
  • Features: Watchdog Timer; Manual Reset
  • Number of Supplies: 1
  • Type: SOT-23; Sot-23
TL7757 Supply-Voltage Supervisor And Precision Voltage Detector -- TL7757CD
from Texas Instruments

Supply-Voltage Supervisor And Precision Voltage Detector 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: SOIC,SOT-89,TO-92
  • Number of Supplies: 1
  • IQ: 1400
Supervisors -- 150-MIC6315-30D4UY-TR-ND [MIC6315-30D4UY-TR from Microchip Technology, Inc.]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel SOT-143 [See More]

  • Output Options: Open Drain; Active Low
  • Type: TO-253-4, TO-253AA
  • Features: Manual Reset
  • Threshold: 3
Integrated Circuits (ICs) - PMIC - Supervisors -- 1019964-TLV803EA43DBZR [TLV803EA43DBZR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1019964-TLV803EA43DBZR. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Threshold: 4.38
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 125
Voltage Supervisors -- 1653514 [MCP120T-270I/TT from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip MCP120T-270I/TT [See More]

  • Output Options: Open Drain; Open drain
  • Features: Power Fail Warning
  • Number of Supplies: 1
  • Type: SOT-23; Sot-23
TL7759 4-Terminal SVS For 5V Systems -- TL7759CD
from Texas Instruments

4-Terminal SVS For 5V Systems 8-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Type: PDIP,SO,SOIC,TSSOP
  • Number of Supplies: 1
  • IQ: 1400
Supervisors -- 150-TC1270ANSVRCTR-ND [TC1270ANSVRCTR from Microchip Technology, Inc.]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel SOT-143 [See More]

  • Output Options: Open Drain; Active Low
  • Type: TO-253-4, TO-253AA
  • Features: Manual Reset
  • Threshold: 2.93
Integrated Circuits (ICs) - PMIC - Supervisors -- 1020933-LP3470IM5-3.08/NOPB [LP3470IM5-3.08/NOPB from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1020933-LP3470IM5-3.08/NOPB. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active Low. Number of Voltages... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Threshold: 3.08
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 85
Voltage Supervisors -- 1653586 [TC54VN2702ECB713 from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip TC54VN2702ECB713 [See More]

  • Output Options: Open Drain; Active Low; Active low, open drain
  • Type: SOT-23; Sot-23a
  • Number of Supplies: 1
  • Pins: 3
TL7770-12 Dual Svs, 12V & Pgmmable W/Pgmmable Time Delay -- TL7770-12CDWR
from Texas Instruments

Dual Svs, 12V & Pgmmable W/Pgmmable Time Delay 16-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Features: Manual Reset
  • Number of Supplies: 2
  • Type: SOIC
Supervisors -- 1589-1213-1-ND [MP6400DG-01-LF-P from Monolithic Power Systems, Inc.]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2) [See More]

  • Output Options: Open Drain; Active Low
  • Type: 6-VDFN Exposed Pad
  • Features: Manual Reset
  • Pins: 6
Integrated Circuits (ICs) - PMIC - Supervisors -- 1021218-SP691AET-L [SP691AET-L from MaxLinear, Inc.]
from Win Source Electronics

Win Source Part Number: 1021218-SP691AET-L. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tube. Standard Package: 41. Mounting: SMD (SMT). Output: Open Drain, Push-Pull. Reset: Active High/Active Low. Number of Voltages Monitored: 1. Reset... [See More]

  • Output Options: Open Drain; Inverting; Active Low; Active High
  • Type: SOIC
  • Number of Supplies: 1; 1
  • Threshold: 4.65
Voltage Supervisors -- 1653587 [TC54VN3002ECB713 from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip TC54VN3002ECB713 [See More]

  • Output Options: Open Drain; Active Low; Active low, open drain
  • Type: SOT-23; Sot-23a
  • Number of Supplies: 1
  • Pins: 3
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay -- TL7770-5CDW
from Texas Instruments

Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC 0 to 70 [See More]

  • Output Options: Open Drain; Active-high,Active-low,Open-drain
  • Features: Manual Reset
  • Number of Supplies: 2
  • Type: PDIP,SOIC
Supervisors -- 1589-1214-2-ND [MP6400DJ-01-LF-P from Monolithic Power Systems, Inc.]
from DigiKey

Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6 [See More]

  • Output Options: Open Drain; Active Low
  • Type: SOT-23; SOT-23-6 Thin, TSOT-23-6
  • Features: Manual Reset
  • Threshold: 0.4000
Integrated Circuits (ICs) - PMIC - Supervisors -- 1024446-CAT1023WI-25-GT3 [CAT1023WI-25-GT3 from onsemi]
from Win Source Electronics

Win Source Part Number: 1024446-CAT1023WI-25-GT3. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Type: Simple Reset/Power-On Reset. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active High/Active Low. Number of... [See More]

  • Output Options: Open Drain; Inverting; Active Low; Active High
  • Type: SOIC
  • Number of Supplies: 1; 1
  • Threshold: 2.55
TLV803M 3-Pin Voltage Supervisor with Active-Low, Open Drain Reset -- TLV803MDBZR
from Texas Instruments

3-Pin Voltage Supervisor with Active-Low, Open Drain Reset 3-SOT-23 -40 to 125 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: SOT-23
  • Number of Supplies: 1
  • IQ: 9
Supervisors -- 1589-MP6411GS-33-PTR-ND [MP6411GS-33-P from Monolithic Power Systems, Inc.]
from DigiKey

FIXED 3.3V WINDOWED WATCHDOG TIM [See More]

  • Output Options: Open Drain
  • Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Features: Watchdog Timer
  • Threshold: 2.9 to 3
Integrated Circuits (ICs) - PMIC - Supervisors -- 1027320-R3111N221A-TR-FE [R3111N221A-TR-FE from Nisshinbo Micro Devices Inc.]
from Win Source Electronics

Win Source Part Number: 1027320-R3111N221A-TR-FE. Category: Integrated Circuits (ICs) >PMIC - Supervisors. Series: R3111x. Type: Voltage Detector. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Output: Open Drain or Open Collector. Reset: Active Low. Number of... [See More]

  • Output Options: Open Drain; Inverting; Active Low
  • Threshold: 2.2
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 85
TLV803R 3-Pin Voltage Supervisor with Active-Low, Open Drain Reset -- TLV803RDBZR
from Texas Instruments

3-Pin Voltage Supervisor with Active-Low, Open Drain Reset 3-SOT-23 -40 to 125 [See More]

  • Output Options: Open Drain; Active-low,Open-drain
  • Type: SOT-23
  • Number of Supplies: 1
  • IQ: 9
Supervisors -- 1589-MPQ79500FSGQE-0000-AEC1-PTR-ND [MPQ79500FSGQE-0000-AEC1-P from Monolithic Power Systems, Inc.]
from DigiKey

MPSAFETM 6-CHANNEL ASIL-D VOLTAG [See More]

  • Output Options: Open Drain; Active Low
  • Pins: 16
  • Type: 16-VFQFN Exposed Pad
  • Threshold: 2.5 to 2.8
Nano Energy™, CMOS Output Type, Supervisory IC for Automotive -- BD70H12G-2C
from ROHM Semiconductor GmbH

ROHM's Supervisory IC BD73H36G-2C is highly accurate, with ultra-low current consumption feature that uses CMOS process. The lineup includes N-channel open drain output (BD70Hxx-2C) and CMOS output (BD73Hxx-2C) so that the users can select depending on the application. Because there is no... [See More]

  • Output Options: Open Drain
  • Threshold: 1.2
  • Type: SSOP
  • Operating Temperature: -40 to 125
Free Delay Time Setting CMOS Voltage Detector IC -- BD4142HFV
from ROHM Semiconductor USA, LLC

BD4142HFV is 1ch voltage detector IC for monitoring an input voltage line. The default detected voltage is 0.5V and is adjustable via external resistors. When monitoring an input voltage supply, the IC outputs a HIGH signal via a PGOOD pin when the supply rises above the threshold and is LOW when... [See More]

  • Output Options: Open Drain
  • Threshold: 0.5000
  • Type: HVSOF5
  • Operating Temperature: -10 to 100
Supervisors -- 2T03-01QDCKRG4Q1 [2T03-01QDCKRG4Q1 from Texas Instruments]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SC-70-5 [See More]

  • Output Options: Open Drain
  • Operating Temperature: -40 to 125
  • Type: SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IC Supervisory Circuit
from TT Semiconductor, Inc.

Multiple Voltages in a Single Chip. Open Drain Output. Holds Reset for 350ms (Typical). 200 °C Operation. Ceramic SOIC Package. Production 3Q 2014 [See More]

  • Output Options: Open Drain
  • Operating Temperature: -55 to 200
  • Type: SOIC
3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output -- 536-MIC803-29D2VC3-TR [MIC803-29D2VC3-TR from Microchip Technology, Inc.]
from Utmel Electronic Limited

3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output [See More]

  • Output Options: Open Drain
  • Type: SC-70, SOT-323
  • Number of Supplies: 1; 1
  • Pins: 3
1uA Supervisor Open Drain Active Low -- MCP121
from Microchip Technology, Inc.

The MCP121 Series of CMOS voltage detectors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a... [See More]

  • Output Options: Open Drain
  • IQ: 1
  • Type: SOIC; ['SOIC', 'SC70', 'SOT-23', 'TO-92']
  • Supply Voltage: 1 to 5.5
PMIC - Supervisors -- 2T03-01QDCKRG4Q1
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL SC70-5 [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Type: SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 125
Free Time Delay Setting CMOS Voltage Detector (Reset) IC -- BD5209G-2C
from ROHM Semiconductor USA, LLC

ROHM's BD5209G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for... [See More]

  • Output Options: Open Drain
  • Pins: 5
  • Type: SSOP
  • Threshold: 0.9000
Supervisors -- 2T13K33MDBVREP [2T13K33MDBVREP from Texas Instruments]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6 [See More]

  • Output Options: Open Drain
  • Type: SOT-23-6
  • Features: Watchdog Timer
  • Threshold: 2.93
IC SUPERVISOR 1 CHANNEL 10VSSOP -- 815-LM3704YAMMX-308 [LM3704YAMMX-308 from Texas Instruments]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 10VSSOP [See More]

  • Output Options: Open Drain
  • Type: 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
  • Number of Supplies: 1; 1
  • Supply Voltage: 1
1uA Supervisor Open Drain Active Low -- MCP131
from Microchip Technology, Inc.

The MCP131 Series, of CMOS voltage supervisors, are well suited for portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a... [See More]

  • Output Options: Open Drain
  • IQ: 1
  • Type: SOIC; ['SOIC', 'SC70', 'SOT-23', 'TO-92']
  • Supply Voltage: 1 to 5.5
PMIC - Supervisors -- 2T13K33MDBVREPG4
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL SOT23-6 [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Type: SOT-23; SOT-23-6
  • Number of Supplies: 1; 1
  • Operating Temperature: -55 to 125
Standard Voltage Detectors -- BD4823FVE
from ROHM Semiconductor USA, LLC

ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In... [See More]

  • Output Options: Open Drain
  • Pins: 5
  • Type: VSOF5
  • Threshold: 2.3
Supervisors -- 2T13K33MDBVREPG4 [2T13K33MDBVREPG4 from Texas Instruments]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6 [See More]

  • Output Options: Open Drain
  • Threshold: 2.93
  • Type: SOT-23-6
  • Operating Temperature: -55 to 125
IC SUPERVISOR 1 CHANNEL 3-USP -- 817-XC6120N472HR-G [XC6120N472HR-G from Torex Semiconductor, Ltd.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 3-USP [See More]

  • Output Options: Open Drain
  • Type: 2-SFN Exposed Pad
  • Number of Supplies: 1; 1
  • Threshold: 4.7
1uA Supervisor Push-Pull Active Low -- en020181
from Microchip Technology, Inc.

The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a... [See More]

  • Output Options: Open Drain
  • IQ: 1
  • Type: ['SOT-89', 'SC70', 'SOT-23', 'TO-92']
  • Supply Voltage: 1 to 5.5
PMIC - Supervisors -- 2T28-33QDBVRG4Q1
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL SOT23-5 [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Type: SC-74A, SOT-753
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 125
Standard Voltage Detectors -- BD48K23G
from ROHM Semiconductor USA, LLC

ROHM ’s BD48xxx and BD49xxx series are highlyaccurate, low-current Voltage Detector IC series. Thefamily includes BD48xxx devices with N-channel opendrain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltagesranging from 2.3V to 6.0V in... [See More]

  • Output Options: Open Drain
  • Pins: 3
  • Type: SSOP
  • Threshold: 2.3
Supervisors -- 2T28-33QDBVRG4Q1 [2T28-33QDBVRG4Q1 from Texas Instruments]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 [See More]

  • Output Options: Open Drain
  • Threshold: 2.93
  • Type: SC-74A, SOT-753
  • Operating Temperature: -40 to 125
IC SUPERVISOR 1 CHANNEL 3SSOP -- 687-BD48K28G-TL [BD48K28G-TL from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 3SSOP [See More]

  • Output Options: Open Drain
  • Type: TO-236-3, SC-59, SOT-23-3
  • Number of Supplies: 1; 1
  • Pins: 3
3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output -- MIC803
from Microchip Technology, Inc.

The MIC803 is a single-voltage supervisor with open-drain reset output that provides accurate power supply monitoring and reset generation in microprocessor based systems. The function of the device is to assert a reset signal if the power supply voltage drops below the Reset Threshold voltage, and... [See More]

  • Output Options: Open Drain
  • IQ: 5
  • Type: ['Wafer', 'WAFER', 'SC70', 'SOT-23']
  • Supply Voltage: 1 to 5.5
PMIC - Supervisors -- AAT3517IGV-2.93-C-C-T1
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL SOT23-5 [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Type: SC-74A, SOT-753
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 85
Standard Voltage Detectors -- BU4809F
from ROHM Semiconductor USA, LLC

ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer... [See More]

  • Output Options: Open Drain
  • Pins: 4
  • Type: SOP
  • Threshold: 0.9000
Supervisors -- AAT3517IGV-2.93-C-C-T1 [AAT3517IGV-2.93-C-C-T1 from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 [See More]

  • Output Options: Open Drain
  • Threshold: 2.93
  • Type: SC-74A, SOT-753
  • Operating Temperature: -40 to 85
IC SUPERVISOR 1 CHANNEL 4SOP -- 687-BU4215F-TR [BU4215F-TR from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 4SOP [See More]

  • Output Options: Open Drain
  • Type: SC-82
  • Number of Supplies: 1; 1
  • Pins: 82
Adjustable Voltage Supervisor w/ Manual Reset -- MIC2776
from Microchip Technology, Inc.

The MIC2776 is a power supply supervisor which provides under-voltage monitoring and power-on reset generation in a compact 5-pin SOT package. Features include an adjustable under-voltage detector, a delay-generator, a manual reset input, and a choice of active-high, active-low, or open-drain... [See More]

  • Output Options: Open Drain
  • Type: ['SOT-23']
  • Features: Manual Reset
  • IQ: 3
PMIC - Supervisors -- ADM1184ARMZ
from Lingto Electronic Limited

IC SUPERVISOR 4 CHANNEL 10MSOP [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Operating Temperature: -40 to 85
  • Number of Supplies: 4; 4
System Power Good Voltage Detector with Watchdog Timer and Reset -- BD39040MUF-C
from ROHM Semiconductor USA, LLC

ROHM recently announced the availability of a power supply monitoring IC, the BD39040MUF-C, with BIST (Built-In Self Test) that supports functional safety. This IC is ideal for automotive application power supply systems requiring fail-safe measures such as electric power steering as well as sensors... [See More]

  • Output Options: Open Drain
  • Type: VQFN16FV3030
  • Features: Watchdog Timer; Manual Reset
  • Pins: 16
Supervisors -- AP4410AECHJ [AP4410AECHJ from AKM Semiconductor, Inc.]
from Quarktwin Technology Ltd.

Supervisor Open Drain, Push-Pull 2 Channel 20-WLCSP (1.96x1.56) [See More]

  • Output Options: Open Drain
  • Operating Temperature: -40 to 85
  • Type: BGA; CSP; 20-UFBGA, WLCSP
IC SUPERVISOR 1 CHANNEL 4USP -- 817-XC6118N15AGR-G [XC6118N15AGR-G from Torex Semiconductor, Ltd.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 4USP [See More]

  • Output Options: Open Drain
  • Type: 4-UDFN Exposed Pad
  • Number of Supplies: 1; 1
  • Supply Voltage: 2
Battery Operated Supervisor -- MIC2755
from Microchip Technology, Inc.

The MIC2755 is composed of multiple comparators, a reset pulse generator, and logic. It is designed for monitoring the battery supply of portable digital systems, including PDAs and pagers. The MIC2755 detects three different battery states: battery OK, low battery, and dead battery. The reset... [See More]

  • Output Options: Open Drain
  • Type: ['MSOP']
  • Features: Manual Reset
  • IQ: 2
PMIC - Supervisors -- ADM1185ARMZ-1
from Lingto Electronic Limited

QUAD VOLTAGE MONITOR AND SEQUENC [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Operating Temperature: -40 to 85
  • Number of Supplies: 4; 4
Voltage Detector with Watchdog Timer -- BD37A19FVM
from ROHM Semiconductor USA, LLC

The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5 µA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and... [See More]

  • Output Options: Open Drain
  • Type: MSOP
  • Features: Watchdog Timer
  • Pins: 8
Supervisors -- APX803-23SAG-7 [APX803-23SAG-7 from DIODES Incorporated]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 [See More]

  • Output Options: Open Drain
  • Threshold: 2.25
  • Type: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature: -40 to 85
IC SUPERVISOR 1 CHANNEL 5SSOP -- 687-BD45255G-TR [BD45255G-TR from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 5SSOP [See More]

  • Output Options: Open Drain
  • Type: SC-74A, SOT-753
  • Number of Supplies: 1; 1
  • Pins: 5
Dual Voltage Supervisor w/ Active-Low Open-Drain -- MIC2774
from Microchip Technology, Inc.

The MIC2774 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and a choice of reset outputs. One undervoltage... [See More]

  • Output Options: Open Drain
  • Type: ['SOT-23']
  • Features: Manual Reset
  • IQ: 3.5
PMIC - Supervisors -- ADM1186-1ARQZ
from Lingto Electronic Limited

IC SUPERVISOR 4 CHANNEL 20QSOP [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Operating Temperature: -40 to 85
  • Number of Supplies: 4; 4
Voltage Detector with Watchdog Timer -- BD99A41F
from ROHM Semiconductor USA, LLC

The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5 µA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and... [See More]

  • Output Options: Open Drain
  • Type: SOP
  • Features: Watchdog Timer
  • Pins: 8
Supervisors -- APX803-23SRG-7 [APX803-23SRG-7 from DIODES Incorporated]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT23R [See More]

  • Output Options: Open Drain
  • Threshold: 2.25
  • Type: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature: -40 to 85
IC SUPERVISOR 1 CHANNEL 5TSOP -- 598-NCP301LSN26T1 [NCP301LSN26T1 from onsemi]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 5TSOP [See More]

  • Output Options: Open Drain
  • Type: SOT-23-5 Thin, TSOT-23-5
  • Number of Supplies: 1; 1
  • Pins: 5
Dual Voltage Supervisor w/ Manual Reset & Active-Low Open-Drain Outputs -- MIC2772
from Microchip Technology, Inc.

The MIC2772 is a dual power supply supervisor that provides under-voltage monitoring and power-on reset generation. It may replace two discrete voltage supervisors such as MIC1810, MIC1815, MIC809, MIC811, MIC6315, etc. The two voltage supervisors are completely independent. Each functional block... [See More]

  • Output Options: Open Drain
  • Type: ['VDFN']
  • Features: Manual Reset
  • IQ: 10
PMIC - Supervisors -- ADM1186-2ARQZ
from Lingto Electronic Limited

IC SUPERVISOR 4 CHANNEL 16QSOP [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Operating Temperature: -40 to 85
  • Number of Supplies: 4; 4
Supervisors -- APX803L-12W5-7 [APX803L-12W5-7 from DIODES Incorporated]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT-25 [See More]

  • Output Options: Open Drain
  • Threshold: 1.2
  • Type: SC-74A, SOT-753
  • Operating Temperature: -40 to 85
IC SUPERVISOR 1 CHANNEL 5VSOF -- 687-BD4824FVE-TR [BD4824FVE-TR from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 5VSOF [See More]

  • Output Options: Open Drain
  • Type: SOT-665
  • Number of Supplies: 1; 1
  • Pins: 5
Microprocessor Monitor w/ Watchdog Timer -- en010690
from Microchip Technology, Inc.

TC1232 is a fully-integrated processor supervisor. It provides three important functions to safeguard processor sanity: precision power on/off reset control, watchdog timer and external reset override. On power-up, the TC1232 holds the processor in the reset state for a minimum of 250msec after VCC... [See More]

  • Output Options: Open Drain; Push-Pull
  • Type: SOIC; DIP; ['SOIC', 'PDIP']
  • Features: Watchdog Timer; Manual Reset
  • IQ: 50
PMIC - Supervisors -- ADM1232AARNZ
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL 8SOIC [See More]

  • Output Options: Open Drain; Open Drain, Push-Pull
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Supervisors -- APX803L-29C3-7 [APX803L-29C3-7 from DIODES Incorporated]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT-323 [See More]

  • Output Options: Open Drain
  • Threshold: 2.9
  • Type: SC-70; SC-70, SOT-323
  • Operating Temperature: -40 to 85
IC SUPERVISOR 1 CHANNEL 8MSOP -- 687-BD87A34FVM-TR [BD87A34FVM-TR from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 8MSOP [See More]

  • Output Options: Open Drain
  • Type: SSOP; 8-VSSOP, 8-MSOP (0.118, 3.00mm Width)
  • Number of Supplies: 1; 1
  • Pins: 8
Reset Generator, Active Low, 2.63V VTH, Manual Reset -- MIC6315
from Microchip Technology, Inc.

The MIC6315 is an inexpensive reset generator circuit that monitors power supplies in microprocessor-based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold... [See More]

  • Output Options: Open Drain
  • Type: ['SOT-143']
  • Features: Manual Reset
  • IQ: 5
PMIC - Supervisors -- ADM1232AN
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL 8DIP [See More]

  • Output Options: Open Drain; Open Drain, Push-Pull
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Supervisors -- APX803L05-29W-7 [APX803L05-29W-7 from DIODES Incorporated]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SC-59-3 [See More]

  • Output Options: Open Drain
  • Threshold: 2.9
  • Type: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature: -40 to 85
IC SUPERVISOR 1 CHANNEL 8SOIC -- 536-TC1232EOA [TC1232EOA from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 8SOIC [See More]

  • Output Options: Open Drain
  • Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
  • Number of Supplies: 1; 1
  • Pins: 8
Supervisor with High-Accuracy, Ultra-Fast Propagation Delay and Capacitor-Programmable Reset Delay -- MIC2790
from Microchip Technology, Inc.

The MIC2790/1/3 is ideal for monitoring highly-accurate core voltages that require rapid response in the event of a fault condition. The voltage supervisor IC features a manual reset input, enable input (MIC2793 only), a capacitor-programmable reset timeout delay and both an active-low and... [See More]

  • Output Options: Open Drain; Push-Pull
  • Type: ['TSOT', 'UDFN']
  • Features: Manual Reset
  • IQ: 40
PMIC - Supervisors -- ADM1232ARM
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL 8MSOP [See More]

  • Output Options: Open Drain; Open Drain, Push-Pull
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Supervisors -- AS1903C23 [AS1903C23 from ams-OSRAM AG]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 [See More]

  • Output Options: Open Drain
  • Threshold: 2.32
  • Type: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature: -40 to 85
IC SUPERVISOR 1 CHANNEL 8SOIC -- 598-CAT1163WI30 [CAT1163WI30 from onsemi]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 8SOIC [See More]

  • Output Options: Open Drain
  • Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
  • Number of Supplies: 1; 1
  • Supply Voltage: 3
Supervisor with High-Accuracy, Ultra-Fast Propagation Delay and Capacitor-Programmable Reset Delay -- MIC2791
from Microchip Technology, Inc.

The MIC2790/1/3 is ideal for monitoring highly-accurate core voltages that require rapid response in the event of a fault condition. The voltage supervisor IC features a manual reset input, enable input (MIC2793 only), a capacitor-programmable reset timeout delay and both an active-low and... [See More]

  • Output Options: Open Drain; Push-Pull
  • Type: ['UDFN']
  • Features: Manual Reset
  • IQ: 40
PMIC - Supervisors -- ADM1232ARW
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL 16SOIC [See More]

  • Output Options: Open Drain; Open Drain, Push-Pull
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Supervisors -- AS1912R-T [AS1912R-T from ams-OSRAM AG]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6 [See More]

  • Output Options: Open Drain
  • Threshold: 2.63 to ?
  • Type: SOT-23-6
  • Operating Temperature: -40 to 125
IC SUPERVISOR 1 CHANNEL 8SOIC -- 668-X5045S8IZ-2.7 [X5045S8IZ-2.7 from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 8SOIC [See More]

  • Output Options: Open Drain
  • Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
  • Number of Supplies: 1; 1
  • Supply Voltage: 5
Supervisor with High-Accuracy, Ultra-Fast Propagation Delay and Capacitor-Programmable Reset Delay -- MIC2793
from Microchip Technology, Inc.

The MIC2790/1/3 is ideal for monitoring highly-accurate core voltages that require rapid response in the event of a fault condition. The voltage supervisor IC features a manual reset input, enable input (MIC2793 only), a capacitor-programmable reset timeout delay and both an active-low and... [See More]

  • Output Options: Open Drain; Push-Pull
  • Type: ['UDFN']
  • Features: Manual Reset
  • IQ: 40
PMIC - Supervisors -- ADM1811-10ART-RL7
from Lingto Electronic Limited

IC MONITOR RESET 4.35V SOT23 [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Type: SOT-23; TO-236-3, SC-59, SOT-23-3
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 105
Supervisors -- AS1918R-T [AS1918R-T from ams-OSRAM AG]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 [See More]

  • Output Options: Open Drain
  • Threshold: 2.63
  • Type: SC-74A, SOT-753
  • Operating Temperature: -40 to 125
IC SUPERVISOR 1 CHANNEL 8SOP -- 217-MB3793-28DPNF-G-JN-ERE1 [MB3793-28DPNF-G-JN-ERE1 from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL 8SOP [See More]

  • Output Options: Open Drain
  • Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
  • Number of Supplies: 1; 1
  • Threshold: 2.8
Voltage Monitor with Adjustable Hysteresis -- MIC2778
from Microchip Technology, Inc.

The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones. High and low voltage thresholds... [See More]

  • Output Options: Open Drain
  • IQ: 1
  • Type: ['SOT-23']
  • Supply Voltage: 1.5 to 5.5
PMIC - Supervisors -- ADM1813-5ART-REEL7
from Lingto Electronic Limited

MICROPROCESSOR RESET CIRCUIT [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Type: SOT-23; TO-236-3, SC-59, SOT-23-3
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 105
Supervisors -- AS1927D-A3S [AS1927D-A3S from ams-OSRAM AG]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel 6-TDFN (2x2) [See More]

  • Output Options: Open Drain
  • Threshold: 4.63
  • Type: 6-UFDFN Exposed Pad
  • Operating Temperature: -40 to 85
IC SUPERVISOR 1 CHANNEL HVSOF5 -- 687-BD4140HFV-TR [BD4140HFV-TR from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL HVSOF5 [See More]

  • Output Options: Open Drain
  • Type: SOT-665
  • Number of Supplies: 1; 1
  • Pins: 5
Voltage Supervisor with Manual Reset Input -- en530886
from Microchip Technology, Inc.

The TC1270A, TC1271A and TC1270AN are cost-effective system supervisor circuits designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. A manual reset input is provided to override the reset monitor, and is suitable for use as a push-button reset. [See More]

  • Output Options: Open Drain
  • Type: ['SOT-23', 'SOT-143']
  • Features: Manual Reset
  • IQ: 7
PMIC - Supervisors -- ADM1818-5AKS-REEL7
from Lingto Electronic Limited

IC MONITOR RESET 3.6V SC-70-3 [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Type: SC-70; SC-70, SOT-323
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 105
Supervisors -- ATA5021-GAPW [ATA5021-GAPW from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel 8-SO [See More]

  • Output Options: Open Drain
  • Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
  • Features: Watchdog Timer
  • Operating Temperature: -40 to 125
IC SUPERVISOR 1 CHANNEL SC70-3 -- 598-CAT803ZSDI-GT3 [CAT803ZSDI-GT3 from onsemi]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL SC70-3 [See More]

  • Output Options: Open Drain
  • Type: SC-70, SOT-323
  • Number of Supplies: 1; 1
  • Pins: 3
Voltage Supervisor, Open Drain, Active Low -- en024828
from Microchip Technology, Inc.

The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]

  • Output Options: Open Drain
  • Type: ['SOT-23']
  • Features: Watchdog Timer; Manual Reset
  • IQ: 1
PMIC - Supervisors -- ADM6315-26D1ARTRL7
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL SOT143-4 [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Type: TO-253-4, TO-253AA
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 125
Supervisors -- AZ7023RTR-E1 [AZ7023RTR-E1 from DIODES Incorporated]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel SOT-89-3 [See More]

  • Output Options: Open Drain
  • Threshold: 2.3
  • Type: TO-243AA
  • Operating Temperature: -40 to 85
IC SUPERVISOR 1 CHANNEL SC70-5 -- 815-LMS33460MGX/NOPB [LMS33460MGX/NOPB from Texas Instruments]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL SC70-5 [See More]

  • Output Options: Open Drain
  • Type: SSOP; 5-TSSOP, SC-70-5, SOT-353
  • Number of Supplies: 1; 1
  • Pins: 5
Voltage Supervisor, Open Drain, Active Low -- en024831
from Microchip Technology, Inc.

The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]

  • Output Options: Open Drain; Push-Pull
  • Type: ['SOT-23']
  • Features: Watchdog Timer
  • IQ: 1
PMIC - Supervisors -- ADM6315-26D3ARTRL7
from Lingto Electronic Limited

IC SUPERVISOR OD 2.63V SOT143 [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Type: TO-253-4, TO-253AA
  • Number of Supplies: 1; 1
  • Operating Temperature: -40 to 125
Supervisors -- AZ7023ZTR-E1 [AZ7023ZTR-E1 from DIODES Incorporated]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel TO-92 [See More]

  • Output Options: Open Drain
  • Threshold: 2.3
  • Type: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
  • Operating Temperature: -40 to 85
IC SUPERVISOR 1 CHANNEL SC82AB -- 598-NCP305LSQ17T1 [NCP305LSQ17T1 from onsemi]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL SC82AB [See More]

  • Output Options: Open Drain
  • Type: SC-82A, SOT-343
  • Number of Supplies: 1; 1
  • Pins: 4
Voltage Supervisor, Open Drain, Active Low -- en024834
from Microchip Technology, Inc.

The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]

  • Output Options: Open Drain
  • Type: ['SOT-23']
  • Features: Watchdog Timer; Manual Reset
  • IQ: 1
PMIC - Supervisors -- ADM6339FARJZ-RL7
from Lingto Electronic Limited

IC MCU SUP 5/3/2.5/ADJ SOT23-6 [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Type: SOT-23; SOT-23-6
  • Number of Supplies: 4; 4
  • Operating Temperature: -40 to 85
Supervisors -- BA6162F-E2 [BA6162F-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel 8-SOP [See More]

  • Output Options: Open Drain
  • Threshold: 4.2
  • Type: SOIC; 8-SOIC (0.173\", 4.40mm Width)
  • Operating Temperature: -20 to 75
IC SUPERVISOR 1 CHANNEL SNT-4A -- 724-S-1000N18-I4T1U [S-1000N18-I4T1U from ABLIC Inc.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL SNT-4A [See More]

  • Output Options: Open Drain
  • Type: 4-SMD, Flat Leads
  • Number of Supplies: 1; 1
  • Supply Voltage: 1.2
Voltage Supervisor, Open Drain, Active Low -- en024835
from Microchip Technology, Inc.

The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]

  • Output Options: Open Drain; Push-Pull
  • Type: ['SOT-23']
  • Features: Watchdog Timer
  • IQ: 1
PMIC - Supervisors -- ADM691AAN
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL 16DIP [See More]

  • Output Options: Open Drain; Open Drain, Push-Pull
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Supervisors -- BD37A19FVM-TR [BD37A19FVM-TR from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP [See More]

  • Output Options: Open Drain
  • Type: SOP; MSOP; SSOP; VSSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
  • Features: Watchdog Timer
  • Threshold: 1.9
IC SUPERVISOR 1 CHANNEL SOT143 -- 536-MIC6315-31D3UY-TR [MIC6315-31D3UY-TR from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL SOT143 [See More]

  • Output Options: Open Drain
  • Type: TO-253-4, TO-253AA
  • Number of Supplies: 1; 1
  • Pins: 4
Voltage Supervisor, Open Drain, Active Low -- en024836
from Microchip Technology, Inc.

The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]

  • Output Options: Open Drain; Push-Pull
  • Type: ['SOT-23']
  • Features: Manual Reset
  • IQ: 1
PMIC - Supervisors -- ADM691AARN
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL 16SOIC [See More]

  • Output Options: Open Drain; Open Drain, Push-Pull
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Supervisors -- BD39040MUF-CE2 [BD39040MUF-CE2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 4 Channel VQFN16FV3030 [See More]

  • Output Options: Open Drain
  • Type: 16-VFQFN Exposed Pad
  • Features: Watchdog Timer
  • Operating Temperature: -40 to 125
IC SUPERVISOR 1 CHANNEL SOT23 -- 233-APX803L05-26SA-7 [APX803L05-26SA-7 from DIODES Incorporated]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL SOT23 [See More]

  • Output Options: Open Drain
  • Type: TO-236-3, SC-59, SOT-23-3
  • Number of Supplies: 1; 1
  • Supply Voltage: 2.4
Voltage Supervisor, Open Drain, Active Low -- MCP1319M
from Microchip Technology, Inc.

The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]

  • Output Options: Open Drain; Push-Pull
  • Type: ['SOT-23']
  • Features: Manual Reset
  • IQ: 1
PMIC - Supervisors -- ADM691AARU
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL 16TSSOP [See More]

  • Output Options: Open Drain; Open Drain, Push-Pull
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Supervisors -- BD4140HFV-TR [BD4140HFV-TR from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel 5-HVSOF [See More]

  • Output Options: Open Drain
  • Operating Temperature: -10 to 100
  • Type: SOT-665
IC SUPERVISOR 1 CHANNEL SOT23 -- 817-XC61CN2802MR-G [XC61CN2802MR-G from Torex Semiconductor, Ltd.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL SOT23 [See More]

  • Output Options: Open Drain
  • Type: TO-236-3, SC-59, SOT-23-3
  • Number of Supplies: 1; 1
  • IQ: 3.6
Voltage Supervisor, Push-Pull, Active Low -- en024830
from Microchip Technology, Inc.

The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]

  • Output Options: Open Drain; Push-Pull
  • Type: ['SOT-23']
  • Features: Watchdog Timer
  • IQ: 1
PMIC - Supervisors -- ADM691AARW
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL 16SOIC [See More]

  • Output Options: Open Drain; Open Drain, Push-Pull
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Supervisors -- BD45231G-TR [BD45231G-TR from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP [See More]

  • Output Options: Open Drain
  • Threshold: 2.3
  • Type: SC-74A, SOT-753
  • Operating Temperature: -40 to 105
IC SUPERVISOR 1 CHANNEL SOT23-3 -- 598-CAT803JTBI-GT3 [CAT803JTBI-GT3 from onsemi]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL SOT23-3 [See More]

  • Output Options: Open Drain
  • Type: TO-236-3, SC-59, SOT-23-3
  • Number of Supplies: 1; 1
  • Pins: 3
Voltage Supervisor, Push-Pull, Active Low -- en024832
from Microchip Technology, Inc.

The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]

  • Output Options: Open Drain; Push-Pull
  • Type: ['SOT-23']
  • Features: Manual Reset
  • IQ: 1
PMIC - Supervisors -- ADM691AQ
from Lingto Electronic Limited

IC SUPERVISOR 1 CHANNEL 16CDIP [See More]

  • Output Options: Open Drain; Open Drain, Push-Pull
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Supervisors -- BD4823FVE-TR [BD4823FVE-TR from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF [See More]

  • Output Options: Open Drain
  • Threshold: 2.3
  • Type: SOT-665
  • Operating Temperature: -40 to 105
IC SUPERVISOR 1 CHANNEL SOT23-5 -- 536-MCP1321T-29LE/OTVAO [MCP1321T-29LE/OTVAO from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL SOT23-5 [See More]

  • Output Options: Open Drain
  • Type: SC-74A, SOT-753
  • Number of Supplies: 1; 1
  • Supply Voltage: 1
PMIC - Supervisors -- ADM800MAN
from Lingto Electronic Limited

IC SUPERVISOR UPROCESSOR [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1
Supervisors -- BD48HW0G-CTR [BD48HW0G-CTR from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Supervisor Open Drain or Open Collector 2 Channel 6-SSOP [See More]

  • Output Options: Open Drain
  • Threshold: 1.28
  • Type: SOT-23-6
  • Operating Temperature: -40 to 125
IC SUPERVISOR 1 CHANNEL SOT23-5 -- 674-R3112N271A-TR-FE [R3112N271A-TR-FE from RICOH Electronics, Inc.]
from Utmel Electronic Limited

IC SUPERVISOR 1 CHANNEL SOT23-5 [See More]

  • Output Options: Open Drain
  • Type: SC-74A, SOT-753
  • Number of Supplies: 1; 1
  • Threshold: 2.7
PMIC - Supervisors -- ADM800MARW
from Lingto Electronic Limited

IC SUPERVISOR UPROCESSOR [See More]

  • Output Options: Open Drain; Open Drain or Open Collector
  • Operating Temperature: -40 to 85
  • Number of Supplies: 1; 1